Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD SCI Series frequency to current converter is a two-wire, loop-powered, frequency to analog converter that converts a pulse rate input to a 4–20 mA output signal. The frequency to current converter accepts
- Operating Temperature: 32 to 150 F
- Features: DC Voltage, Frequency
- Form Factor: DIN Rail, Modular Bay / Slot System
-
Supplier: Encore Electronics, Inc.
Description: The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110% fullscale input. For the FL230-005, the operating range is -0.6V to +3.4V,
- Maximum Output: 5 volts
- Bandwidth: 10 kHz
- Features: DC Voltage Input, Data Acquisition Instrument / System, Voltage-to-Frequency Converter
- Form Factor: DIN Rail
-
Supplier: SMS Elotherm North America
Description: engineering competence and development potential, we have been supplying high quality converter technology to the world market for more than 40 years A broad spectrum of current-and voltage-fed IGBT converters, covering output power ranges from 50 to 4500 kW at
-
-
Supplier: Red Lion Controls, Inc.
Description: The configurable analog to frequency converter is used to convert analog standard signals to frequency signals or pulse width modulated (PWM) signal conditioning. Input signal ranges are 0 - 20 mA, 4 - 20 mA, 0 - 10 mA, 2 - 10 mA, 0 - 10 V, 2 - 10 V, 0 - 5
-
Supplier: AW Company
Description: No Description Provided
- Analog Input Channels: 1 #
- Inputs: Counter / Tachometer Input
- Features: Current Output, Frequency Input, Frequency-to-Voltage Converter, General Lab and Industrial, I/O Module, Other, Timer / Counter Output, Voltage Output
-
Supplier: Badger Meter
Description: The Blancett Frequency-to-Current (F-to-I) and Frequency-to-Voltage (F-to-V) intelligent converters are microprocessor-based devices designed to provide an analog output directly from a Blancett turbine flow meter. Adjustable
-
Supplier: Analytic Systems
Description: The ASW-VFC2000 Series is a variable AC power source with an adjustable output of 0 ... 130V (maximum current 15A) and 0...250V (maximum current 8A). The unit uses PWM technology to generate 2000VA pure sine-wave output with a total harmonic distortion less than 5% at full load.
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input
- Signal Converter Type: Frequency Converter / Translator
- Form Factor: Rack Mount
-
Supplier: ams
Description: The TCS3200 programmable color light-to-frequency converter combines configurable silicon photodiodes and a current-to-frequency converter on a single monolithic CMOS integrated circuit. The output is a square wave (50% duty cycle) with
- Operating Temperature: -40 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: ams
Description: The TCS3200 programmable color light-to-frequency converter combines configurable silicon photodiodes and a current-to-frequency converter on a single monolithic CMOS integrated circuit. The output is a square wave (50% duty cycle) with
- Operating Temperature: -40 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: Newark, An Avnet Company
Description: ANALOG TO FREQUENCY CONVERTER, DIN RAIL; Signal Conditioner Input:Current, Potentiometer, Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Frequency; No. of Output Channels:-; Accuracy %:0.1%; Output Accuracy:- RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: is fixed at 50 µsec. They will accept a variety of analog inputs, such as thermocouple, RTD, strain gage, voltage, and current. Some DRP-8500 models can be connected to pulse outputs from a PLC, and will then provide an analog output. The DRP-8500 series modules have an isolated
- Features: 100Ω, 2-Wire, 3-Wire, Current Output, DC Current Input, DC Voltage Input, Frequency Input, Frequency Output, J, K, None, Other, Platinum, RTD Input, Strain Gauge / Bridge Input, Temperature Signal Conditioners, Thermocouple Input, Voltage Output, Voltage-to-Frequency Converter
- Form Factor: DIN Rail
-
Supplier: Electro-Sensors, Inc.
Description: signal and a frequency-input device typically used in applications where a process is monitored by a transducer, PLC, PC, or some other device that provides a 0-10 VDC or 4-20 mA signal. With the AIFO-200, this signal is converted to a frequency and can be used to provide
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: Accuris
Description: High frequency inductive components - Electrical characteristics and measuring methods Part 2: Rated current of inductors for DC to DC converters
-
Supplier: Monarch Instrument
Description: The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power source
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Accuris
Description: High frequency inductive components - Electrical characteristics and measuring methods - Part 2: Rated current of inductors for DC to DC converters
-
Supplier: Accuris
Description: High frequency inductive components - Electrical characteristics and measuring methods Part 2: Rated current of inductors for DC-to-DC converters
-
Supplier: Newark, An Avnet Company
Description: CONVERTER, FREQUENCY TO ANALOG ; Signal Conditioner Input:Frequency; Signal Conditioner Output:Current, Voltage; No. of Output Channels:4; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:32VDC; No. of Channels:-; Width:3.12" RoHS Compliant: Yes
-
Supplier: Accuris
Description: High frequency inductive components \x96 Electrical characteristics and measuring methods \x96 Part 2: Rated current of inductors for DC to DC converters
-
Supplier: Hoffer Flow Controls, Inc.
Description: PRODUCT DESCRIPTION The PET Series converter receives frequency input and converts it to a proportional 4-20mA or 0-10V analog output. It has been designed to fit a compact "ELBY" explosion-proof enclosure. The frequency range is field selectable to fit most
- Analog Input Channels: 1 #
- Low Pass Cutoff Frequency: 0.075 to 1.2 kHz
- High Pass Cutoff Frequency: 1.1 to 0.01 kHz
- Operating Temperature: -40 to 185 F
-
Supplier: CSA Group
Description: IEC 62024-2:2008 specifies the measuring methods of the rated direct current limits for small inductors. Standardized measuring methods for the determination of ratings enable users to accurately compare the current ratings given in various manufacturers' data books. This
-
Description: IEC 62024-2:2008 specifies the measuring methods of the rated direct current limits for small inductors. Standardized measuring methods for the determination of ratings enable users to accurately compare the current ratings given in various manufacturers' data books. This
-
Description: IEC 62024-2:2020 specifies the measuring methods of the rated direct current limits for small inductors. Standardized measuring methods for the determination of ratings enable users to accurately compare the current ratings given in various manufacturers’ data books. This
-
Supplier: Texas Instruments
Description: Frequency Foldback Current Mode PWM Controller 16-PDIP 0 to 70
- Operating Temperature: 0 to 70 C
- Features: Other
-
Description: modeling-conducted EMI generation and propagation in ASD High Frequency Conducted Emission in AC Motor Drives Fed by Frequency Converters: Sources and Propagation Paths will appeal to scholars and a wide range of professionals who are involved in the stages of
-
Digital-to-Analog Converter (DAC) Chips - D/R Converter, Low Power, High Frequency (SDC) -- DR-11525Supplier: Data Device Corporation (DDC)
Description: 16 Bit High Frequency Hybrid Digital-to-Resolver Converter. Operational Up to 10 khz. 2 Vrms, 6.81 Vrms, 11.8 V L-L, or Scalable Resolver Outputs.2mA rms Output. 16-Bit Resolution. 8-Bit/2-Byte Double Buffered Transparent Latches.DC-Coupled Reference Accepts any Waveform.
- Operating Temperature: -55 to 125 C
- Output Type: Current, Voltage
- Features: Other
-
Supplier: ams
Description: The TSL238T light-to-frequency converter combines a silicon photodiode and a current-to-frequency converter on a single monolithic CMOS integrated circuit. Output is a square wave (50% duty cycle) with frequency directly proportional to
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: ams
Description: The TSL237 light-to-frequency converter combines a silicon photodiode and a current-to-frequency converter on a single monolithic CMOS integrated circuit. Output is a square wave (50% duty cycle) with frequency directly proportional to
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: Microchip Technology, Inc.
Description: The TC7660H is a pin-compatible,high frequency up-grade to the Industry standard TC7660 charge pump voltage converter.It converts a +1.5V to +10V input to a corresponding – 1.5V to – 10V output using only two low--cost capacitors,eliminating inductors and
- Features: Other
-
Description: technology, and therefore becomes competitive against mainstream techniques. This book is focused on the fundamental aspects of analysis, modeling and design of digital control loops around high-frequency switched-mode power converters in a systematic and rigorous manner. The
-
Supplier: American Aerospace Controls, Inc.
Description: Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost
- Analog Input Channels: 1 #
- Accuracy: 1 % FS
- Operating Temperature: -40 to 158 F
- Vibration Rating: 6 g
-
Supplier: Allegro MicroSystems Inc.
Description: The A4403 is a high-efficiency buck converter ideal for high-frequency, high step-down ratio applications. Valley current-mode control enables fast transient response and minimizes external component count. * Note: If you have issues logging into this feature you may need
- Features: Other
-
Supplier: HARTING Inc. of North America
Description: The new current sensors from HARTING have a robust design, making them ideal in harsh conditions for markets such as rail technology and renewal energy. Rapid, accurate current measurement is required for the precise regulation of power semiconductor systems such as frequency
- Measuring Range: 0 to 3,600 amps
- Input Voltage: 12 to 24 volts
- Frequency Range: 0 to 100,000 Hz
- Response Time: 1 µs
-
Supplier: Microchip Technology, Inc.
Description: this terminal will double the oscillator frequency from 12kHz to 24kHz. This will allow the use of smaller capacitors for the same output current and ripple, in most applications. Only two external capacitors are required for inverter applications. In the event an external clock
- Operating Temperature: -45 to 85 C
- Configuration / Function: Charge Pump
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Serial to Parallel Serial Voltage - Supply: 3V
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: The BD90660HFP-C BDD9060F-C are high-accuracy frequency-flexible step-down switching regulators with built-in POWER MOSFET which can withstand high pressure. The operational frequency is freely configurable with external resistance. It features a wide input voltage range (5V to
- Output Voltage (Volt): 0.8 to 35 volts
- Input Voltage (VIN): 5 to 35 volts
- Output Current (IOUT): 2 amps
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
The design of our Ku-Band Airborne Frequency Converter is ideal for phase noise requirements of commercial and defence (read more)
Browse Frequency Synthesizers Datasheets for Smiths Interconnect, a Molex company -
-proven, microprocessor controlled high frequency PWM technology to deliver up to 2kVA pure sine wave output voltage from 115V, 230Vac or a 95-264Vac universal PFC input. High frequency conversion enables compact construction, low weight, and high efficiency. The AC-AC frequency converters are built with (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse Datasheets for Triad Magnetics -
input/output filtering Motor drives and industrial automation systems Power converters and renewable energy inverters High-voltage equipment requiring reliable filtering Switching power supplies and frequency converters Automotive electronics for noise reduction in power systems (read more)
Browse Crystals Datasheets for DigiKey -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
; Losses over ripple current or frequency AC loss calculations are based on empirical measurements Calculate the ripple current for every inductor to discover the most efficient solution (read more)
Browse Transformers Datasheets for Coilcraft, Inc. -
signals up to 20MHz and beyond, perfect for high frequency current signal measurement probe applications. Dual-Range Measurement: Supports 6A (20mA~6Apk) and 30A (50mA~30Apk) ranges, making it a versatile 6A 30A current probe for both low and high-current scenarios (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
72V Hybrid DC/DC Reduces Intermediate Bus Converter Size by Up to 50%
switching frequency without compromising efficiency. Alternatively, the converter can operate with 3% higher efficiency in a footprint comparable to existing solutions. ADI's new hybrid converter architecture also provides other benefits that include soft switching for reduced EMI and MOSFET stress
-
Paralleling the TC1121 to Reduce Output Resistance for Driving Higher Load Currents (TC1121)
Microchip Technology's TC1121 is a charge pump voltage converter specified to have a 100mA output current capability. The TC1121 has the benefits of selecting different internal charge pump switching frequencies (10KHz or 200KHz), driving the charge pump from an external clock, and a low power
-
Design Considerations to Increase Power Density in Welding Machines Converters Using TRENCHSTOP(TM)5 IGBT
The demand for portable low cost welding machines, especially in developing countries, is increasing. In the Manual Metal Arc and Tungsten Inergt Gas types, in power range from 1,5kW up to 5kW, discrete IGBTs and MOSFETs are broadly used. Mostly, these machines use hard switching current mode PWM
-
The Evolution of Switched Capacitor Backlight Drivers in Mobile Phones
of drivers used for LED backlighting: inductive boost converters or charge pumps. To ensure equal brightness of each LED, designers either put all LEDs in series and drive them with a constant current boost converter, or use a switched capacitor charge pump with individual current control for each
-
Applying the TC1219/TC1220 Inverting Charge Pumps with Small External Capacitor Values
Microchip Technology Inc.'s TC1219 (switching frequency at 12 kHz) and TC1220 (switching frequency at 35 kHz) are inverting charge pump voltage converters that are specified using rather large capacitors (10 µF for the TC1219 and 3.3 µF for the TC1220). These capacitor sizes allow the designer
-
TC7109 Records Remote Data Automatically
A Microchip Technology analog-to-digital converter, a 2K-byte CMOS static RAM, and some gates and counters can be combined to form a low-cost, flexible, standalone data logging system. All the ICs are CMOS and the clock frequency is low, so power supply current is only a couple of milliamperes
-
Harmonics and IEEE Std 519
years as the use of Variable Frequency Drives and other non-linear loads has grown. Two of the more difficult aspects of applying IEEE Std 519 are (i) determining an appropriate point of common coupling (PCC) and (ii) establishing a demand current at the design stage. This is because the standard
-
Design and Development of Medical Electronic Instrumentation
to perform volume-conductor experiments with a voltage-to-current converter. and physical models of the body. In Chapter 7 we look at the principles and clinical applications of electrical stimulation. of excitable tissues. Projects include the design of stimulation circuits for implantable. pulse
More Information Top
-
A 64-channel wide dynamic range charge measurement ASIC for strip and pixel ionization detectors
The ASIC is based on a current to frequency converter followed by a counter.
-
A 64-Channel Wide Dynamic Range Charge Measurement ASIC for Strip and Pixel Ionization Detectors
The ASIC is based on a current to frequency converter followed by a counter.
-
A wide range digitizer for direct coupled analogue signals
2 Current to frequency converter The present instrument has been designed to digitize both current and voltage analogue signals.
-
Stable differential voltage to frequency converter with low supply voltage and frequency offset control
by sinking a current that is proportional to the iDAC binary input from this node, hence achieving control over the output frequency of the current to frequency converter .
-
Design of a Versatile and Low Cost μVolt Level A to D Conversion System for Use in Medical Instrumentation Applications
Sensing device Buffer amplifier Current to frequency converter Line driver Readout device or computer .
-
A new 2D-tiled detector for multislice CT
The basic circuit is a current to frequency converter as shown in Figure 4.
-
Adaptive neural encoder model with selfinhibition and threshold control
Encoder as a current to frequency converter : a non- adaptive, constant gain, b adaptive, constant gain with self- inhibition, e adaptive, gain control .
-
A novel multi-working electrode potentiostat for electrochemical detection of metabolites
Figure 5 Current to frequency converter scheme .
Indicates content that may require registration and/or purchase.