-
Supplier: WAGO
Description: Compact terminal block; for current transformer circuit; 6,00 mm²; multicoloured
- Voltage Rating: 500 volts
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
- Features: Other
-
Supplier: WAGO
Description: 3-conductor through terminal block; 6 mm²; with touch-proof test socket; e.g., current transformer circuits; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; gray
- Voltage Rating: 500 volts
- Current Rating: 30 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
-
Supplier: Newark, An Avnet Company
Description: Compact terminal block; for current transformer circuit; 6,00 mm ; multicoloured
-
-
Supplier: Newark, An Avnet Company
Description: Compact terminal block; for current and voltage transformers; 6,00 mm ; multicoloured
-
Supplier: Newark, An Avnet Company
Description: Compact terminal block; for 3-phase current transformer circuit; 6,00 mm ; multicoloured
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TRANSOFRMER, 4 POSITION TERMINAL BLOCKS, 50/60 HZ, PRIMARY VOLTAGE: 230-480 V, SECONDARY VOLTAGE: 24V, .4 AMPS, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: DigiKey
Description: Position Terminal Block
- Operating Frequency Range: 50 Hz
- Features: Bulk Pack, Other
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: CARLO GAVAZZI Automation Components
Description: Solid-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type solid-core current transformer Class 0.5 accuracy Currents from 400 A to 3200 A Up to 10 Bus-bar isolated fixing screws Double screw
- Primary current (Ratio) Range: 400 to 3,200 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Burden: 1 to 60 VA
- Insulation Voltage: 3,000 volts
-
Supplier: CARLO GAVAZZI Automation Components
Description: Split-core current transformer with bus-bar mounting facility. Rated primary currents from 150 A to 1000 A. Bus-bar type split core current transformer Class 1 accuracy Currents from 150 A to 1000 A Up to 6 Bus-bar isolated fixing screws Double screw
- Primary current (Ratio) Range: 150 to 1,000 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Burden: 1.5 to 15 VA
- Insulation Voltage: 3,000 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1207600-855-1001/2500-1001 Category: Transformers>Current Sense Transformers Type: Non-Invasive (Solid Core) Termination Style: Terminal Block Package: Box Height - Seated (Max): 5.805" (147.45mm) Standard Package: 1 Frequency Range: 50Hz ~
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: COMPACT TERMINAL BLOCK, FOR CURRENT AND VOLTAGE TRANSFORMERS, 6,00 MM², MULTICOLOURED. FREE 2 YEAR RADWELL WARRANTY
- Terminal Block Type: Transformer Terminal Block
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 973819-SLT-600 Category: Transformers>Power Transformers Series: SLT Type: Laminated Core Termination Style: Terminal Block Package: Bulk Height - Seated (Max): 114.30mm Standard Package: 1 Power - Max: 600VA Weight: 15 lbs (6.8 kg) Voltage -
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: 3-conductor through terminal block; 6 mm ; with touch-proof test socket; e.g., current transformer circuits; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP ; 6,00 mm ; gray
-
Supplier: Radwell International
Description: AC CURRENT SENSING RELAY, 24VAC SUPPLY, ADJUSTABLE 6 TO 30 AMPS TRIP, AUTOMATIC RESET, THROUGH HOLE CURRENT TRANSFORMER, 10 AMPS SPDT CONTACT, TERMINAL BLOCKS. FREE 2 YEAR RADWELL WARRANTY
- Measuring Range: 10 to 30 amps
-
Supplier: Majestic Transformer Co.
Description: Typical applications for this type of transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal
- Transformer Type: Industrial Control Transformer, Single Phase Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Majestic Transformer Co.
Description: Typical applications for this type of transformer are motor control, machine tool control, control panels, machine voltage conversion, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either
- Transformer Type: Industrial Control Transformer, Three Phase / Polyphase Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: PHOENIX CONTACT USA
Description: Test terminal strip, nom. voltage: 400 V, nominal current: 24 A, connection method: Screw connection, number of connections: 16, number of positions: 8, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width: 99 mm, height: 81 mm, color: gray, mounting type: Wall mounting
- Number of Contacts: 16
- Contacts Pitch: 8.2 mm
- Conductor Size (North American): 8 to 24 AWG
- Voltage Rating: 400 volts
-
Supplier: PHOENIX CONTACT USA
Description: Test terminal strip, nom. voltage: 400 V, nominal current: 24 A, connection method: Screw connection, number of connections: 18, number of positions: 9, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width: 107 mm, height: 81 mm, color: gray, mounting type: Wall mounting
- Number of Contacts: 18
- Contacts Pitch: 8.2 mm
- Conductor Size (North American): 8 to 24 AWG
- Voltage Rating: 400 volts
-
Supplier: PHOENIX CONTACT USA
Description: Test terminal strip, nom. voltage: 400 V, nominal current: 24 A, connection method: Screw connection, number of connections: 10, number of positions: 5, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width: 74 mm, height: 81 mm, color: gray, mounting type: Wall mounting
- Number of Contacts: 10
- Contacts Pitch: 8.2 mm
- Conductor Size (North American): 8 to 24 AWG
- Voltage Rating: 400 volts
-
Supplier: PHOENIX CONTACT USA
Description: Test terminal strip, nom. voltage: 400 V, nominal current: 24 A, connection method: Screw connection, number of connections: 22, number of positions: 11, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width: 123 mm, height: 81 mm, color: gray, mounting type: Wall mounting
- Number of Contacts: 22
- Contacts Pitch: 8.2 mm
- Conductor Size (North American): 8 to 24 AWG
- Voltage Rating: 400 volts
-
Supplier: Juno Lighting Group
Description: ELECTRONIC TYPE 5-1/2 INCH L X 1-1/2 INCH W X 1-1/16 INCH H SIZE 18 GAUGE STEEL ENCLOSURE MATERIAL UL (CANADA AND US), CSA C22.2 APPROVAL DAMP LOCATION APPLICATION SURFACE MOUNTING 60 W POWER RATING TERMINAL BLOCK TERMINAL TYPE WHITE ENCLOSURE FINISH 120 VAC PRIMARY VOLTAGE 12 V
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 volts
- Standards / Compliance: CSA, UL
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: WAGO
Description: Rail-mount terminal block assembly; customized; for current and voltage transformers; 6,00 mm²; gray
-
Supplier: CARLO GAVAZZI Automation Components
Description: The peak switching SSR is primarily used for transformer applications. By applying DC control voltage, the output semiconductor is activated at the peak of the line voltage. The semiconductor switches OFF, when load current crosses zero, upon removal of the control voltage. The LED
- Input (Pick-up) Voltage Range: 4.25 volts
- Dropout Voltage: 1 volts
- Maximum Current: 100 amps
- Load Voltage: 100 to 660 volts
-
Supplier: Dataforth Corporation
Description: of common mode spikes or surges. Module output is either voltage or current. For current output models a dedicated loop supply is provided at terminal 3 (+OUT) with loop return located at terminal 4 (-OUT). The system-side load may be either floating or grounded. Special
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.1 kHz
- Common Mode Rejection Ratio: 105 dB
-
Supplier: Dataforth Corporation
Description: lines are secured to the module using screw terminals, which are in pluggable terminal blocks for ease of system assembly and reconfiguration. The modules have excellent stability over time and do not require recalibration, however, zero and span settings are adjustable up to
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.0003 kHz
- Common Mode Rejection Ratio: 160 dB
-
Supplier: Dataforth Corporation
Description: power input terminals to guard against transient events and power reversal. Signal and power lines are secured to the module using screw terminals which are in pluggable terminal blocks for ease of system assembly and reconfiguration. The modules have excellent stability
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.001 kHz
- Input Impedance: 2 Mohms
-
Supplier: Allied Electronics, Inc.
Description: for dual primary transformer applications. The fuse holder can hold one or two 1⁄4" × 11⁄4" or 5 × 20 mm fuses. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz in H models is 2 μA, and in S models is 0.25 mA. For 250 VAC/60 Hz the H models maximum is 5 μA and the S models
-
Supplier: nVent Electric
Description: This enclosure houses metering transformers and instrument assemblies in indoor applications. HQ models meet Hydro-Qu‚bec requirements. It includes one pre-punched accessory, one potential transformer and one current transformer panel, and a four-lug splitter
-
Supplier: Dataforth Corporation
Description: wire and screw terminals on the transmitter. Upscale open thermocouple detection is provided by circuitry. Downscale indication can be implemented by installing a 47 MOhm, ±20% resistor between screw terminals 6 (+IN) and 8 (-EXC) on the input terminal block. Special
- Sensed Temperature: -148 to 2,462 F
- Operating Temperature: -40 to 176 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: K
-
Supplier: ValueTronics International, Inc.
Description: caution & Status indication Safety INTERLOCK function Zero Crossing Turn-on Operation Controllable Ramp-up Time True RMS Current Measurement High resolution: 1uA for measuring current, 2V for setting voltage PWM amplifier to enhance the power efficiency and reliable testing Max. 100
- Features: AC/DC Selectable, Current Leakage Tester
- Types of Measurements: Insulation Resistance
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: HOYT's new HACA-20PC Series are the first digital ac ammeters to incorporate onboard current transformers (CT’s), and they are amazingly easy to use. Simply pass the current-carrying load wire through the HACA-20PC’s on-board CT, apply power to the meter's two supply
- Number of Digits: 4
- Analog Input Channels: 1
- Operating Temperature: 32 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: ValueTronics International, Inc.
Description: moderate regulation and ripple. Large easy-to-read panel meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear
- DC Output Power: 10,000.000000000002 watts
- Type: DC Power Supply
-
Supplier: RS Components, Ltd.
Description: 2002/95/EC Body Style = Block Mounting Style = Flange Mount Supply Voltage = 5 V dc Terminal Type = Wire Maximum DC Voltage = 5V Detection Range = 0 - 10 mm Switching Current = 16 mA Length = 46mm Width = 47mm Depth = 23.3mm
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Rectangular
-
Supplier: Alliance Sensors Group
Description: at comparable costs to typical LVDTs currently in use. Everything about the Alliance Sensors Group PG Series linear sensor is heavy duty, from the wire connection terminal block inside an IP-68 sealed housing to the 3/8 inch diameter core rod, in which the LVDT’s core is encased so
- Sensor Technology: LVDT Linear Position Sensor
-
Audio Amplifiers and Preamplifiers - 3x210W Commercial Power Amplifier, 4/8? or 70/100V -- AMP-3210TSupplier: Visual Sound, Inc.
Description: Individual channel power control via jumper or remote contact Auto power-down after 30 minutes of no signal Instant auto power-on when a signal is detected No inrush current during power-up Over current and DC offset protection per output Thermal protection on the power supply and each
Find Suppliers by Category Top
Featured Products Top
-
High current Terminal Blocks for the combining and distribution of high current power cables within electrical panels and cabinets. Technical features: Nominal current: 80, 125, 175, 250 or 400 A Available with 7, 8 or 12 connections (according to type (read more)
Browse Terminal Blocks Datasheets for Finder S.p.A. con unico socio -
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
Reliable Power Connectivity for Complex Wiring As control panels become more compact and wiring requirements more complex, engineers need safe, reliable power connectivity that maximizes space while simplifying installation. Molex DIN Rail Terminal Blocks provide a modular (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
Altech stud terminal blocks use hinge-type ring lug connections for reliable wiring in machinery and high-vibration equipment. 50 to 125 A current ratings Up to 1,000 V (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
-
VICFUSE Class G Fuse Blocks offer a snap-to-release DIN rail mounting design and universal mounting holes for use with time-delay, current-limiting Class G fuses. The fuse blocks are intended for branch-circuit protection applications where a compact, easily serviceable Class G fuse (read more)
Browse Fuse Holders Datasheets for VICFUSE -
. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
BlockMaster’s 25 to 150 amp PCB screw terminals are suitable for today’s requirements of high current termination on printed circuit boards. PCB, 25 – 150 amps. Straight or Right Angle Available with or without screws (M4, M5, M6, M8 (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
for secure mounting on terminal blocks, rail terminals, or nickel-plated brass stud connections, catering to a broad range of industrial needs. Transformers in this range are most commonly wound with Delta or Star (Wye) configuration. If you have a supply that does not have a neutral (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
VICFUSE Class CC/CD Fuse Blocks are compact and robust fuse mounting solutions designed for industrial electrical protection, control panels, power distribution equipment, HVAC systems, and OEM applications. The series (read more)
Browse Fuse Holders Datasheets for VICFUSE
More Information Top
-
American National Standard for Transformers - 230 kV and Below 833/958 Through 8333/10 417 kVA, Single-Phase, and 750/862 Through 60 000/80 000/100 000 vKA, Th...
Other Temperature Instruments Current Transformers Bushing-Type Current Transformers Terminal Blocks Future Forced-Air Cooling Top-Liquid Temperature Control Winding Temperature Control .
-
Practical experiences of on-line partial discharge measurements on a variety of medium-voltage electrical equipment
1) In the Current Transformer Terminal Block : Placement .
-
Testing electrical power systems for safety and reliability
If it is not possible to perform primary injection, then secondary injection can be done at the current transformer terminal block .
-
IEEE Recommended Practice for Electric Installations on Shipboard
All current transformer secondaries should be wired through current transformer shorting terminal blocks prior to connecting to components and additionally for all outgoing current transformer secondary circuits.
Indicates content that may require registration and/or purchase.