-
Supplier: Sealeze
Description: Residential overhead door seals save money by reducing energy costs. Sealeze brush seals are easy to install and our adjustable door bottom seals fit almost any residential garage door. Therm-L-Brush weatherseal is ideal for residential and commercial sectional
- Length: 84 to 120 inch
- Brush Type / Shape: End Brush
- Features: Other, Specialty / Other
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Chase Doors
Description: pedestrian traffic flow. All doors are custom built to the exact opening size. Door Construction – Doors are constructed with 15 gauge aluminum with ½” coil wire mesh. 18 gauge aluminum with a ¼” coil, 16 gauge stainless steel with ½” coil or 19 gauge stainless steel with
- Material: Aluminum
- Application: Commercial, Industrial
- Features: Garage Doors, Stainless Steel
- Type: Roll Up Doors
-
Supplier: Sealeze
Description: Residential overhead door seals save money by reducing energy costs. Sealeze brush seals are easy to install and our adjustable door bottom seals fit almost any residential garage door. Therm-L-Brush weatherseal is ideal for residential and commercial sectional
- Brush Type / Shape: End Brush
- Features: Other, Specialty / Other
- Brush Filament / Fill Material: Synthetic Filament
-
-
Supplier: Lee Spring Company
Description: attach to the components they connect. They are frequently used to provide return force to components that extend in the actuated position. Applications: Applications for extension springs include automotive interiors and exteriors, garage door assemblies, vise-grip pliers,
- Outer Diameter (OD): 0.12 inch
- Wire Diameter: 0.018 inch
- Free Length (Inside Hooks): 1.125 inch
- Maximum Load: 2.2 lbs
-
Supplier: TelephoneStuff.com
Description: Operator - Equipped with Amplified Receiver - Custom built to order - Replacement for GB5955 Series No Dial Phones with Housing - Available Colors: - Black - Red - Yellow - Gray - Handset Cord: - 6' Coiled - 14" Armored - Transmitter: - Standard - Noise Canceling - Door Hinge
- Phone Type: Telephone
Find Suppliers by Category Top
Featured Products Top
-
for protecting employees and patients from dangerous radiation emissions from therapy rooms, Intensive Care Unit (ICU) and Cardiac Care Unit (CCU), and x-ray rooms. Our lead lined doors (read more)
Browse Radiation Shielding Datasheets for MarShield -
The DFT® model ALC® easily replaces unreliable double door / butterfly check valves. -- No more door springs or hinge pin failures -- No more leakage due (read more)
Browse Check Valves Datasheets for DFT Inc. -
Interpower manufactures custom AC power cords to match your specifications. If you are exporting products to multiple markets, power cords with varying plug styles may be required. Interpower can supply the plugs, pre-assembled on the cable and ready to install for a large variety of (read more)
Browse AC Power Cords Datasheets for Interpower -
In industries like aerospace, automotive, architecture, power, and oil and gas, the use of industrial X-ray systems is crucial. However, the X-rays emitted by these systems can be harmful to both sensitive components and the equipment operator. MarShield’s custom modular Industrial X (read more)
Browse Nondestructive Testing (NDT) Supplies and Accessories Datasheets for MarShield -
& Efficiency: 7.5 N·m at maximum efficiency, 14 N·m at peak power, ensuring robust operation for demanding loads. Customizable Gearbox: Compatible with AC, DC, and BLDC motors, with reduction gear options (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
½” ASTM 99.9% pure lead, featuring fully sealed double-door seams and overlap strips. What Custom Features Were Included to Meet the Lab’s Requirements? The custom lead lined cabinet included (read more)
Browse Cabinets and Casework Datasheets for MarShield -
-renowned automobile manufacturer had to produce 60 units of interior decoration parts for their new cars. Requirements included instrument panel, centre console, door panels and others. The first batch of 20 units had to be delivered in 4 weeks, while the remainder needed to be completed in 8 weeks (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
Inductotherm Group companies manufacture Radyne I.T. (Induction Tempered) Spring Wire Lines, designed to produce spring wire suitable for cold coiling as used in a wide variety of wire-based products including automotive suspension springs, overhead garage door springs and general mechanical (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
6.69“ x 11.02“ x 3.54“) and aluCASE in 27 sizes (1.97“ x 2.95“ x 1.30“ to 11.81“ x 16.93“ x 4.72“), two with transparent lids. aluDOOR is anthracite gray (RAL 7016) with matt silver trims as standard; anthracite gray trims are also (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
is now available in eight sizes from 5.51” x 4.72” x 3.94” to 12.60” x 7.87” x 4.72”. The standard color is similar to RAL 7032 pebble gray. Accessories and options include the choice of lid fixings, external mounting brackets, a silicon gasket, mounting (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
The North American Automotive Supplier Report
775 TechnologyDrive Peterborough Ontario K9J 6X7 Canada Tel:. .... moldings Bodystructure Bumper &components Center console/dashboard Chassis components Control units [battery&components] Cradle/subframe Crossmembers Door panels Door structures .... The two companies are collaborating on a custom MCU programme called Quad-core microcontroller for Automotive Safety .... HomeLink® is a vehicle- based control system and allows drivers to remotely activate garage door openers, entry…
-
States > Massachusetts > State > Regulations > 454 - Division of Occupational Safety > [454 CMR 10] 010 - Construction Industry Rules and Regulations
…testing laboratory, such as Underwriters' Laboratories, Inc., or Factory Mutual Engineering Corp., except custom -made components and .... (c) Pits and trap- door floor openings shall be guarded by floor opening covers of standard strength .... When three broken wires are found in one lay of 6X7 wire rope;. .... carrying explosives, blasting agents, or blasting supplies, shall not be taken inside a garage or shop for…
-
Student manual, Book 2: Orientation to occupational safety compliance in DOE
requires GFCI Drotatuon ior re3dilv accessibie receotacies iocated outdoors, ,a garages . in craw spaces ana unrin- isnea .... W4 Of spnng lay constructton, for holding sntpt to dock mnsisttng uf a 6x7 Mt lay Lang .... Soitd swinging doors jroviderl * i t h C l e a r 3ldSS abservatlon Jane 1 s .... Pt.\dadelphla.PA 19106 ku" Custom House-Rm 242 Second and Chestnut Street "erepnone (2151597-4955 .
Indicates content that may require registration and/or purchase.