Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: L-com, Inc.
Description: Easy to use Greenlee holemaking punches for small to medium sized projects. All kits include punch, die and draw stud. 3 new punch driver options available. Features Punches DB50 size cutout in metal panels and enclosures Fast, accurate panel punching No sawing or filing required Also
-
Supplier: L-com, Inc.
Description: Easy to use Greenlee holemaking punches for small to medium sized projects. All kits include punch, die and draw stud. 3 new punch driver options available. Features Punches DB37 size cutout in metal panels and enclosures Fast, accurate panel punching No sawing or filing required Also
-
Supplier: L-com, Inc.
Description: Easy to use Greenlee 231 holemaking punches for small to medium sized projects. All kits include punch, die and draw stud. 3 new punch driver options available. Features Punches DB15 size cutout in metal panels and enclosures Fast, accurate panel punching No sawing or filing required
-
-
Supplier: L-com, Inc.
Description: Easy to use Greenlee holemaking punches for small to medium sized projects. All kits include punch, die and draw stud. 3 new punch driver options available. Features Punches DB9 size cutout in metal panels and enclosures Fast, accurate panel punching No sawing or filing required Also
-
Supplier: MilesTek Corporation
Description: Create your own custom panel layout using MilesTek's pre-punched rack panels. This series of panels has pre-punched 1/2" D-Holes for simple installation of circular data, coaxial, and fiber adapters. Punched D-holes prevent connectors from rotating in the panel making for more
-
Supplier: MilesTek Corporation
Description: Create your own custom panel layout using MilesTek's pre-punched rack panels. This series of panels has pre-punched 1/2" D-Holes for simple installation of circular data, coaxial, and fiber adapters. Punched D-holes prevent connectors from rotating in the panel making for more
-
Supplier: MilesTek Corporation
Description: Multiple count D-hole cut outs offer design flexibility • One, two, three or four pre-punched 0.5-inch D-holes for custom building coaxial sub-panels • Supplied with four 6-32 screws for quick installation Applications • Data centers • LAN aggregation • A/V applications
-
Supplier: MilesTek Corporation
Description: Multiple count D-hole cut outs offer design flexibility • One, two, three or four pre-punched 0.5-inch D-holes for custom building coaxial sub-panels • Supplied with four 6-32 screws for quick installation Applications • Data centers • LAN aggregation • A/V applications
-
Supplier: All-State Industries, Inc.
Description: All-State Industries offers die cutting, water jet cutting, molding, extruding and value-added customizing. Our flexibility allows us to take your drawings or specifications and turn them into the parts you need from a variety of materials. Using All-State for all your custom products
- Industry / Application: Agriculture / Forestry, Automotive, Building / Construction, Energy / Utility, Food / Beverage, Industrial / Commercial, Marine, Material Handling, Medical / Health Care, Military / Defense
- Services: Computer Aided Machining (CAM), High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production
- Capabilities: Extrusion, Foam Fabrication, Machining, Mechanical Assembly, Molding, Plastic Fabrication
- Features: Midwest US Only, North America, Southern US Only, United States Only
-
Supplier: IBT Industrial Solutions
Description: Elevator Leg Belts (hole punched to your specs) Air Slide Fabrics (for pneumatic conveying) Nylon Core and Leather PT Belts Sheet Rubber (for skirting, gaskets, scrapers) Lightweight European Style Belting Belt Lacing and Tools (for hook, staple and rivet fasteners)
- Application: Elevator, Power Transmission
- Material: Leather, Nylon, Rubber
- Features: Other / Custom
-
Supplier: Reed Rubber Products
Description: the highest quality, and lowest overall cost. We maintain a full complement of downstream equipment for cutting to length, in-line printing, hole punching, thermo bending, splicing, and so on. Our ISO 9001:2008 quality program is supported by widespread use of SPC techniques and in-line
- Size Capabilities: 10 inch
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application
- Extrusion Methods: Co-Extrusion
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Sheet, Tubing / Hose
-
Supplier: Koger Air Corporation
Description: Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be
- English Size: 72.125 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Features: English
- Connection Type: Flange
-
Supplier: Legrand
Description: Two Gang Power Outlet Receptacle Opening, 2.2813" hole for 2.125" diameter device - 4 mtg. holes, Smooth Metal. Aluminum: .040" thick. Lustrous satin finish. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or
- Material: Aluminum
- Features: Other
- Opening / Devices: Two
-
Supplier: Legrand
Description: Single gang, Single telephone/cable outlet with removable 13/32" ID grommet in 17/32" hole. Smooth 302 Stainless Steel. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as
- Opening / Devices: One
- Features: Other
- Material: Steel
-
Supplier: Visual Sound, Inc.
Description: Porta-Brace AUDIO RECORDER CASES are custom tailored to fit your portable audio recorder. Design considerations are: equipment protection, ease of operation, and comfort. Audio Recorder case is custom fitted to the audio recorder. Tough Corduraä nylon laminated to a closed cell foam
- Container Type: Bag / Sack
-
Supplier: Labconco Corporation
Description: user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 30 %
- Cabinet Type: Class II Type A
-
Supplier: Labconco Corporation
Description: user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 30 %
- Cabinet Type: Class II Type A
-
Supplier: Bemis Manufacturing Company
Description: the targeted price to add an in-line spray of abrasion resistant clearcoat and a colored imprint of their logo. Punching exacting assembly holes helped reduce their costs as well. We have been fortunate that over the years to have our customers challenge us with their most complex extrusion
- Size Capabilities: 1.5 to 2.5 inch
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run
- Capabilities: Co-Extrusion, Cross Head Extrusion
- Secondary Operations: Drilling/Punching, EDM Cutting, Grinding, Machining, Painting / Powder Coating, Printing / Labeling, Water / Abrasive Jet Cutting, Welding
-
Supplier: Toledo Metal Spinning Co.
Description: quality standards for weld strength, minimum porosity, and best appearance. We can form custom ends, ribs, and flanges onto your cylinder and add holes to the flange areas or in the cylinder wall. If you prefer, we can also weld on flanges and fittings. Weld flanges are especially
- Services: Assembly, Design Assistance, Production, Short Run
- Capabilities: Bending / Forming, Punching, Stamping, Welding
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
- Features: Midwest US Only, North America, United States Only
-
Supplier: Labconco Corporation
Description: while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 100 %
- Cabinet Type: Class II Type A
-
Supplier: IES2000
Description: panel width is 48", length as required. Custom sizes are available. In strip form rolls are available up to 100' long. Strips cut to length are available with mounting holes punched 2" on center. Product Data: Description 1LB-psf transparent PVC barrier Standard width 48" sheet/roll,
- Width: 16 to 48 inch
- Height: 720 inch
- Description: Acoustic Barrier / Panel
- Features: Other
-
Supplier: SPIROL
Description: with a non-flush setting for driving pins to protrude above or recess below the mating surface. The standard design is focused around installing SPIROL’s Coiled Pins; however, custom tools are available for installing Slotted Pins or Solid Pins. Punches, springs and other replacement
- Diameter: 0.4 inch
- Length: 5.1 inch
- Capacity / Jaw Opening: 0.031 to 0.25 inch
- Clamping / Holding Force: 200 lbs
-
Supplier: Equipto Electronics Corporation
Description: internal tests Eliminates time consuming open-air testing Custom-sized and configured to individual requirements 120dB shielding up to 6 GHz, 100dB deep into the microwave range Provides the confidence you need for certification success Take RF performance testing in-house with the Equipto
- Configuration: Benchtop / Instrument, Floor Mount
- Features: Shelves
-
Description: start each tooling design with the end in mind… your package. From the very beginning our sales, engineering and manufacturing teams work together to produce tooling that will provide the exact package that you envision. We address all aspects of the package including header, hole punch, EZ
- Services: CAD/CAM Support, Design Assistance, Initial Tool Tryout, Production Facilities, Prototyping, Repair and Maintenance
- Features: Custom / Specialty Tools, Midwest US Only, North America, United States Only
- Capabilities: Die Forging, Extrusion, Fourslide Tooling, Jigs and Fixtures, Welding Fixtures
- Industry Served: Packaging Equipment
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: disassemble and assemble, but the protrusions at the installation process holes occupy a large space, and both the hole and the shaft circlip have the problem of taking up a large space. Compared with the circlip, the internal spiral retaining ring has no process holes, and the
- Thickness: 0.056692944 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: Equipto Electronics Corporation
Description: needed Adjustable mounting rails inside (punched, threaded or square hole) Choice of Equipto Electronics' standard supports or Unistrut Wide selection of accessories Custom cooling to meet your needs RoHS compliant
- Features: EMI/RFI Coating, Hinged Cover, RoHS Compliant
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- Mounting Type: Free Standing Cabinet
- Shape: Rectangular
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: disassemble and assemble, but the protrusions at the installation process holes occupy a large space, and both the hole and the shaft circlip have the problem of taking up a large space. Compared with the circlip, the internal spiral retaining ring has no process holes, and the
- Thickness: 0.042913409 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: APX Enclosures, Inc.
Description: thick type 5052-H32 aluminum and is continuously welded weathertight around the periphery of top. 3. Top of enclosure is pre-punched with 2-1/2" diameter hole and four (4) 5/8" diameter holes of 4" diameter bolt circle on 45 degree angle from center line. 4. A cover plate made of
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: CANNON Instrument Company
Description: makes filling and emptying the column as easy as pouring water. Pro-Pak® is formed from metal ribbon through which more than 1000 tiny holes per square inch have been punched. As the points of the die push through the metal, jagged burrs are formed on the reverse side of the ribbon.
-
Supplier: Savin
Description: and 15-sheet Saddle-Stitch; 3,000-Sheet Finisher with 50 Sheet Staple; Multi-Folding Unit, 2/3 Hole Punch Unit; Jogger Unit · Optional Cover Interposer allows front and back covers or special pages to be inserted anywhere within your documents · DataOverwrite Security option makes any effort
- Resolution: 1,200 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
-
Supplier: Savin
Description: output from other devices, including offset printers and popular laser printers. Plus, support for PANTONE®, ColorSync, ICM and custom ICC profiles provides even more control over your prints. · Sharpen images with new PxP™ toner. Its wider color gamut and smaller particles enable the Savin
- Resolution: 1,200 dpi
- Features: Memory / Storage, Other
- Mounting Options: Stand Alone
Find Suppliers by Category Top
Featured Products Top
-
. A puller?type hydraulic mechanism applies consistent force through the entire punch stroke, producing smooth, burr?free holes with repeatable results. The 360?degree adjustable punching head, with a 180° pivot, allows confident operation in tight enclosures and confined panel interiors (read more)
Browse Datasheets for Automationdirect.com -
S-126 0.4" x 1.0", S-126 20-gauge roll formed copper and galvanized conductor bar with end hole for connection. This channel is roll formed in corrosion resistant materials such as Hot Dipped Galvanized, Copper, Stainless, or (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light reflectors, spacers (read more)
Browse Stamping Services Datasheets for MP Metal Products -
reduces machining lead-time. Due to its ability to create designated sized holes by means of rapid multiple hole punches, this enables it to punch holes of various sizes and types quickly and efficiently. CUSTOM ALUMINIUM PANELS TAKACHI (read more)
Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
we can save you time, money, and the aggravation of dealing with different vendors. If one of our standard part fits your need, but needs a few tweaks, we have a full in-house secondary department. Punch holes, cut slits, pad print your company name, and more. Caplugs has thousands (read more)
Browse Caps, Grips, and Closures Datasheets for Caplugs -
What is critical to the fit, form and function of your application? Roll Formed Angles Custom Roll Formed Angles are tmade from coils of aluminum, steel, brass, bronze and copper. Steel includes cold rolled, hot (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
shapes. MP Metal Products Roll forming metal shapes is just one of our capabilities! From your idea, we can design, manufacture, finish, package, palletize, and ship your custom parts, on time and on budget. With more (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light (read more)
Browse Metal Shapes and Stock Datasheets for MP Metal Products -
. MP Metal Products Roll forming metal shapes is just one of our capabilities! From your idea, we can design, manufacture, finish, package, palletize, and ship your custom parts, on time and on budget. With more than 35 roll formers and related metal forming equipment (read more)
Browse Datasheets for MP Metal Products
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
CABINET COOLERS END COSTLY SHUTDOWNS. A manufacturer of enclosure cooling systems prevented the loss of future production and eliminated downtime. Could this type of cooling be suited to your environment?. The story is all too familiar. Your best customer places an important order for a custom made
More Information Top
-
Housing Factors to Optimize Respiratory Health of Calves in Naturally Ventilated Calf Barns in Winter
The custom - punched holes are sized so air is expected to exit the holes at a speed of approximately 800 fpm.
-
CR4 - Blog Entry: Where is CAM's "Killer App?"
another idea might be to design a type of software and hardware that can bend light sheet metal into custom shapes, punch holes , spot weld together... etc.
-
Light-induced dissociation of antenna complexes in the symbionts of scleractinian corals correlates with sensitivity to coral bleaching
An oval disc 8 mm long and 3 mm wide was removed from the centre of the filter using a custom -built hole - punch .
-
Ultrasound image guidance of cardiac interventions
The septal defect was created in the swine models by removing a circular disc of tissue from the fossa ovale under US guidance, using a custom -made hole - punch tool (15 mm diameter) introduced via the .
-
Virtual and Augmented Medical Imaging Environments: Enabling Technology for Minimally Invasive Cardiac Interventional Guidance
The septal defect was cre- ated in the swine models by removing a circular disc of tissue from the fossa ovale under US guidance, using a custom -made hole - punch tool (15 mm diameter) introduced via the UCI®.
-
A SMALLER WESTERN STAR | Today's Trucking
Plus, the single-channel rail is custom punched to eliminate unnecessary holes that can reduce frame strength.
-
Three-dimensional particle focusing under viscoelastic flow based on dean-flow-coupled elasto-inertial effects
After the PDMS was cured and taken out of silicon master, the inlet and outlet holes were punched with a custom needle tip.
-
Inertial focusing in a straight channel with asymmetrical expansion–contraction cavity arrays using two secondary flows
When the PDMS was cured it was taken out of silicon master and the inlet and outlet holes were punched with a custom needle tip.
-
Arthrodesis of the equine distal tarsal joints by perforated stainless steel cylinders
The implants were driven into the two holes with a custom -made punch and a mallet.
-
Developmental Biology Protocols: Volume II
Alternatively, a custom -made punch that cuts concentric holes may be constructed for this purpose.
Indicates content that may require registration and/or purchase.