Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Total Lubricants USA, Inc.
Description: Biodegradable cutting and tapping fluid designed for ferrous and non-ferrous metals. Prevents tap wear, seizure, and breakage.
- Features: Metal Cutting Fluid, Metal Working Fluid, Mineral Oil, Straight Oil (Non-soluble)
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: QualiChem, Inc.
Description: MET-CUT 734 is an economical straight oil designed for both cutting and grinding applications. This straight oil is formulated with unique extreme pressure additives along with excellent polar lubrication. MET-CUT 734 is designed to prevent chip welding and metal pick-up on the
- Flash Point: 435 F
- Kinematic Viscosity (@ 40°C): 22 cSt
- Features: Metal Cutting Fluid, Metal Working Fluid, Mineral Oil, Straight Oil (Non-soluble)
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Blaser Swisslube Inc.
Description: Description Applications/Properties High performance mineral oil-based metalworking oils. Heavy duty versions available for deep hole drilling, broaching, stamping, etc. Available in a variety of performance formulations utilizing extreme pressure and/or polaric lubricity additives
- Features: Metal Cutting Fluid, Metal Working Fluid, Mineral Oil
- Composition / Chemistry: Petroleum / Mineral Oil
-
-
Supplier: Accuris
Description: Cutting Oil
-
Supplier: Aervoe Industries Incorporated
Description: All purpose, solvent-based, reduces wear, for soft or hard metals
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.78 specific gravity
- Features: Aerosol / Spray, Circulating Coolant (Anti-freeze / Secondary Refrigerant), Fluid / Oil, Machine / Gears, Metal Working Fluid
- Function: Grinding Fluid, Lubricant, Metal Cutting
-
Supplier: Blaser Swisslube Inc.
Description: Description Applications/Properties Ultimate performance straight oils based on natural (vegetable oil) esters. Added level of safety from very high flash point and very low mist/vapor formation. Greatly reduced consumption as compared to similar viscosity mineral oils.
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Function: Metal Cutting
- Features: Metal Working Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 3.5 cSt
- Pour Point: 23 F
- Flash Point: 446 F
- Features: Biodegradable, Corrosion Inhibitor / Rust Preventative, Fluid / Oil, Food Grade / Contact (FDA H1), Metal Working Fluid, Specialty, Specialty / Other
-
Supplier: Accuris
Description: CUTTING OIL - LIGHT
-
Supplier: Accuris
Description: SULPHURIZED CUTTING OIL
-
Supplier: United Bio Lube
Description: No Description Provided
- Features: Biodegradable, Corrosion Inhibitor / Rust Preventative, Fluid / Oil, Metal Working Fluid, Specialty, Specialty / Other
- Function: Lubricant, Metal Cutting
-
Supplier: United Bio Lube
Description: No Description Provided
- Features: Biodegradable, Corrosion Inhibitor / Rust Preventative, Fluid / Oil, Metal Working Fluid, Specialty, Specialty / Other
- Function: Lubricant, Metal Cutting
-
Supplier: United Bio Lube
Description: No Description Provided
- Features: Biodegradable, Corrosion Inhibitor / Rust Preventative, Fluid / Oil, Machine / Gears, Metal Working Fluid, Specialty, Specialty / Other
- Function: Lubricant, Metal Cutting
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Features: EP (Extreme Pressure / Active)
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Accuris
Description: CUTTING OIL - GENERAL PURPOSE
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 719S is a high performance GTL-based cutting and grinding oil designed for use on implantable materials, surgical tools, and fixturing, including titanium, stainless steel, and cobalt chrome. Gas-to-Liquid (GTL) base oils are made from natural gas that is converted
- Flash Point: 375 F
- Kinematic Viscosity (@ 40°C): 15 cSt
- Function: Grinding Fluid
- Features: Metal Cutting Fluid, Metal Working Fluid, Straight Oil (Non-soluble)
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 719L is a low viscosity, high-performance GTL-based cutting and grinding oil designed for use on implantable materials, surgical tools and fixturing, including titanium, stainless steel, and cobalt chrome. GTL base oils are made from natural gas, which is converted
- Flash Point: 340 F
- Kinematic Viscosity (@ 40°C): 10 cSt
- Function: Grinding Fluid
- Features: Metal Cutting Fluid, Metal Working Fluid, Straight Oil (Non-soluble)
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Tul-Kut Oil Base is a special additive concentrate designed for fortifying cutting oils in the field. It consists of a sulfurized fat of controlled reactivity. CITGO Tul-Kut Oil Base is designed without chlorine containing components to minimize any hazards to the
- Function: Metal Cutting
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Slide Cutting Oil metalworking fluid is compatible with metal. Main ingredient is comprised of oil. This metalworking fluid is packaged 12 per case.
-
Supplier: Houghton International, Inc.
Description: Hocut® 787-H is a soluble oil, universal, heavy-duty cutting fluid that will provide extended tool life. It is compatible with hard water, and is clean-running and biostable, which assures long, odor-free sump life.
- Features: Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant, Metal Cutting
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Slide Cutting Oil metalworking fluid is compatible with metal. This product is formulated to work in cutting applications. Main ingredient is comprised of oil.
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of active sulfur in cutting oils. This test method applies to sulfur reactive with copper powder at a temperature of 150C (302F) in cutting fluids containing both natural and added sulfur. Note 1It has not been established by ASTM
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Slide Cutting Oil metalworking fluid is compatible with metal. This SKU is formulated to work in cutting applications. Main ingredient is comprised of oil.
-
Supplier: RS Components, Ltd.
Description: Multi-porpose cutting oil 400ml
- Features: Biodegradable
- Function: Metal Cutting
-
Supplier: CIMCOOL
Description: MILPRO® 850CF - for heavy-duty broaching, gear cutting, stamping, and tapping - Excellent general-purpose oil for screw machines
- Viscosity Index: 223
- Flash Point: 455 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.87 specific gravity
- Features: Fluid / Oil, Metal Cutting Fluid, Metal Forming Fluid, Metal Working Fluid, Straight Oil (Non-soluble)
-
Supplier: Houghton International, Inc.
Description: Hocut® 767 is a general-purpose synthetic lubricant for moderate ferrous grinding and machining applications. Using Hocut 767, grinding wheels remain open and free-cutting. High cleaning action takes away fines to minimize loading.
- Features: Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant, Metal Cutting
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: CIMCOOL
Description: CIMPERIAL® 1011 metalworking fluid is recommended for a wide variety of heavy-duty machining and grinding operations including turning, drilling, tapping, reaming, gear cutting, and broaching.
- Pour Point: 30 F
- Flash Point: 385 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.02 specific gravity
- Features: Corrosion Inhibitor / Rust Preventative, Fluid / Oil, Metal Cutting Fluid, Metal Working Fluid
-
Description: Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
- Function: Lubricant, Metal Cutting
- Features: Metal Working Fluid
-
Supplier: Associated Pacific Machine Corp.
Description: Gravity roller on outboard conveyor Stainless steel grid plate feeding device to help feed flimsy abrasive material out of the cutting area External line filter Photocell safety guard Two roll tension adjustable heavy duty material stand Air cooled oil cooler
- Capacity / Operating Force: 30 tons
- Daylight / Open Height: 8.3 inch
- Sheet / Working Length (R to L): 19.6 inch
- Sheet Width / Working Depth (F to B): 82.7 inch
-
Description: Clean Harbors Cold Cutting Services create cleaner, straighter and more precise cuts than conventional cutting methods. Our experienced technicians use ultra-high pressure water and abrasives to cold cut a range of materials including: Steel Concrete Composites Cold cutting is
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, United States Only
- Materials: Composites, Metals, Stone / Marble / Granite
- Cutting: Water Jet Cutting
-
Supplier: GN Solids control Co., Ltd.
Description: The GN Vertical Cutting Dryer uses centrifugal force to dry drilled solids in oil or synthetic base fluids. A stainless steel screen bowl traps “wet” solids and accelerates them up 900RPM with G force to 420G or super high speed 1200RPM with G force to 750G. Liquid is forced through
- Process Rate: 666.666666666666 to 1,666.66666666666 lbs/min
- Features: Other
- Applications / Materials Handled: Slurries
-
Supplier: Chevron Lubricants
Description: Multifunctional cutting fluids, primarily designed to cool and lubricate the contact point of the tool and the work piece. Soluble Oil B is recommended for metals (except magnesium) where maximum cooling is desired.
- Function: Metal Cutting
-
Supplier: Sunnen Products Company
Description: materials like stainless steel, and features a much higher level of surface active lubricity agent than other petroleum based machining oils Contains metal deactivators to prevent staining of copper containing alloys Very effective as a general cutting oil for screw machines,
- Features: Fluid / Oil, Metal Working Fluid, Mineral Oil, Specialty, Specialty / Other, Specialty / Other
- Function: Grinding Fluid, Lubricant
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval Oil Cleaning Module (OCM) provides rapid, effective separation of the oil, water and sludge components in contaminated mineral lubricating and hydraulic oils. The Alfa Laval Oil Cleaning Module (OCM) has been designed to rapidly and effectively separate the
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
-
Supplier: SpeedFam Corporation
Description: Lapping Oil is an important element of the lapping process. It is its inherent suspension property that facilitates to bring the fresh cutting edges on the lapping plate continuosly. It assists the cutting function of abrasive grains and enhances the machinability. It forms the
- Function: Lubricant
- Features: Metal Working Fluid
Find Suppliers by Category Top
Featured Products Top
-
Our product line includes aerospace approved fluids that are suited for the industry's most difficult-to-machine metals, like titanium alloys, alloy steaels, and high temp nicke alloys. QualiChem offers coolants and straight oils designed specifically for the unique manufacturing (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
-dilutable coolants, straight oils, metal forming fluids, cleaners, and rust & corrosion inhibitors. QualiChem is a quality-focused ISO 9001:2015 company and a zero-discharge facility. In early 2023, QualiChem Europe GmbH was established and many of our best-selling fluids are now manufactured in Germany. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
QualiChem’s operations in Malaysia combine experienced teams, exceptional standards, and the global expertise to deliver solutions customers can rely on, batch after batch.
(read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
Hear from QualiChem Sales Engineer, Paul Sotelo, about the opportunities and technologies that QualiChem Metalworking brings to shops in Mexico and beyond.
(read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
lines, etc. Taking the typical product "oil cup" as an example: its cylinder body is drawn from aluminum profiles and precision machined, the end cap is processed from profiles, the threads are formed through pipe turning, the (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
• Narrow kerf width suitable for high-value materials • Reduced vibration and minimized edge chipping • Compatible with water or oil-based cutting fluids (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
This guide to oil analysis describes recent advances in oil analysis for those industries with critical assets like turbines, engines, compressors and pumps that must stay up and running. Learn how to improve reliability while cutting maintenance costs and avoiding costly downtime. This (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Display Oil Water Profiler Transform your oil-water separation process with our advanced continuous profiling technology! Our solution utilizes multiple capacitance probes strategically placed in the separator to deliver real-time data on oil-water interfaces and (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
-grade materials and cutting-edge technology to produce pumps that not only meet but exceed industry standards. We make sure that each pump is built to perform reliably under the most demanding conditions. If you are looking for high-quality hot oil circulation pump suppliers, we are your go (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
-grade materials and cutting-edge technology to produce pumps that not only meet but exceed industry standards. We make sure that each pump is built to perform reliably under the most demanding conditions. If you are looking for high-quality hot oil circulation pump suppliers, we are your go (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Miller Electric Reduces Oil Costs While Improving Part Quality
Doug Weisshahn, Project Technician and NC Programmer at Miller Electric had a problem with fine chips in cutting oil. There were so many fine chips in one particular machine, they would leave marks (indentations) on the parts from the automatic chucking process. Doug had two 25 micron filter bag
-
A New Range of Subsea Remote Cutting Technology
Oil States Industries was developing an External Cutting Manipulator (ECM) that allows for remotely controlled cutting of subsea steel structures for offshore decommissioning. In order to effectively utilize this abrasive water jet cutting technology, Oil States needed to develop a Rotary Docking
-
Precision Machining for Oil & Gas Applications
The tough alloys used for demanding applications in the oil and gas sector pose serious machining challenges. Cutting forces are high, inserts wear rapidly, and chips refuse to break. Add these problems to the tight tolerances and complex geometries required and it should be clear why few machine
-
Centura Oil Stimulates Methane Wells with Waterjet
The CenJet 90Â (R) waterjet cutting head is deployed to a predetermined depth where it perforates the payzone and increases a well's area of influence, increasing productivity and extending the well's life. Courtesy Centura Oil Inc. Centura Oil Inc. of Minnetonka, Minn., is dramatically increasing
-
Oil Lid Rubber Seal Redesign Creates Cost Savings & Flexibility
One size does not fit all. Creating multiple sizes of rubber seals and rubber gaskets quickly and economically doesn't have to be a challenge. When switching from molded rubber parts, there are two options - extruding or die cutting. Discover how one company benefited from a change in how
-
Introduction of Coolant
covers cutting fluids. Industrial cutting fluid has broadly been classified as water-soluble coolant and neat oil cutting fluid. Water-soluble coolant is oil in water emulsion. It has varying oil content from nil oil (synthetic coolant).
-
Application Example - Custom Chiller for Automotive Industry
An automotive OEM manufacturer needed a chiller to integrate with their OEM machines. The main requirement from the OEM was to cool two separate circuits of oil, each of which must be controlled separately. One circuit was used for cooling a spindle motor and the other circuit was used to cool
-
Metal Service Center Jacquet Features Large Format Jet Edge Waterjets
Jacquet specializes in supplying and processing stainless steel and nickel alloys for OEMS, fabricators and machine shops that support primarily the oil and gas, power generation, pollution control systems and water purification industries. Jacquet's North American service centers provide waterjet
More Information Top
-
Handbook of Textile Processing Chemicals
S/B, PVAc, and acrylic latexes, semigloss and gloss paints, aq. adhesives, cutting oils , water-based printing inks, liq. floor polishes, drilling muds; textile dyeing, finishing and scouring operations; improves drainage rate in dewatering and filtering operations; food pkg.
-
Handbook of Paper and Pulp Chemicals
S/B, PVAc, and acrylic latexes, semigloss and gloss paints, aq. adhesives, cutting oils , water-based printing inks, liq. floor polishes, drilling muds; textile dyeing, finishing and scouring operations; improves drainage rate in dewatering and filtering operations; food pkg. adhesives, paper/paperboard, cellophane, animal…
-
Handbook of Lubricants
Uses: Lubricant and EP agent for cutting oils Properties: Liq.; sol. in naphthenic, paraffinic and most vegetable oils; .
-
Encyclopedia of Lubricants and Lubrication
(1973) Investiga- tions of the activity of cutting oil additives.
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
…16.7; sapon. no. 40-50; 97% act.; nonionic Alkamuls® PSMO-5 [Rhodia HPCII] Chem. Descrip.: Polysorbate 81 CAS 9005-65-6 Uses: Emulsifier, solubilizer, antistat, lubricant, emollient for paints, food, cosmetics, insecticides, herbicides, fungicides, textiles, cutting oils Properties: Yel. clear visc…
-
Handbook of Corrosion Inhibitors
Uses: Corrosion inhibitor and biostatic agent in cutting oils Features: Hard water stable; low foaming; easily waste treatable; compat.
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Lubricant and emulsifier for cutting oils Properties: Liq.; sol. in oil and water; 100% conc.
-
OPEC in a Shale Oil World
And yet Russia said “no deal” to OPEC in cutting oil production, despite talks with OPEC representatives Venezuela and Saudi Arabia ahead of the organization’s November 27, 2014, Vienna meeting.
Indicates content that may require registration and/or purchase.