Products/Services for Cw Autotransformer Ballasts
-
Ballasts - (420 companies)Description Ballasts are power supplies or transformers for fluorescent lamps, light sources that consist of a glass tube filled with argon, neon, or other inert gas. When ballasts supply electrical current, the resulting arc emits...Ballast TechnologyLamp TypeStart Method -
Autotransformers - (89 companies)Autotransformers are a special type of power transformer with only one winding. A portion of this single coil serves as a part of both the primary and secondary winding. Different voltages are obtained by tapping or connecting at different points...
-
LED Lamps - (828 companies)LED lamps are light emitting diode arrays with traditional lamp ballasts. Image Credit: StellarNet, Inc. | AUtomationdirect.com | D & N Electronics. LED lamps are electric lights that use one or more arrays of light-emitting diodes (LEDs... -
Rolling Stock (locomotives and railcars) - (50 companies)Rolling stock and rail vehicles includes powered and unpowered rail vehicles such locomotives, railroad cars, railway vehicles, coaches or passengers vans, wagons or freight cars, ballast hoppers, switchers, baggage car or luggage vans, and cabooses...
-
Power Transformers - (1033 companies)...and application. Common types include autotransformers, isolation transformers, flyback transformers, distribution transformers, and substation transformers. Autotransformers vs. Isolation Transformers. Autotransformers are constructed with only one wound... -
Gunn and IMPATT Diodes - (19 companies)...duty cycles, and can produce higher output power than a continuous wave (CW) IMPATT diode. Performance Specifications. Operating frequency - The range of frequencies over which the diode is designed to operate. Operating voltage - The operating voltage...
-
Signal Transformers - (436 companies)Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
-
Transformer Winding Services - (152 companies)...of the structure. The winding wires are either attached to terminals mounted on the clamps or they may leave the coil by flying leads. Some of the more common transformer styles that may be fabricated by transformer winding services include autotransformers...
-
Transformers - (2124 companies)Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
-
Three Phase Transformers - (101 companies)...power, rectifier, resonant, and substation transformers. Autotransformers are used mainly in low-power applications. They include variacs or variable autotransformers. Specifications. Core type, cooling method, output voltage, and mounting or form...
Product News
-
Triad Magnetics
Custom Autotransformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more)Browse Autotransformers Datasheets for Triad Magnetics -
MarsMetal
Marine Ballast Weights Mars Metal supplies Marine Ballast Weight products, such as sheet lead, lead shot and ballistic shot bags, and lead ingots. Our talented and capable sales and engineering staff will work also with you to design a custom solution, manufacture the required weight(s), and deliver them to the site when you need them. Why use counterweights in the marine industry?. Counterweights used in the marine industry are used for two similar but slightly different reasons. When you build a boat of any size... (read more)Browse Counterweights Datasheets for MarsMetal -
Triad Magnetics
Autotransformer Power Transformers Autotransformer Power Transformers. Triad Magnetics ' autotransformer power transformers are available in single winding step-up transformer models, in which the primary coil is a fraction of the entire winding, and step-down transformer models, in which the secondary coil is a fraction of the entire winding. Standard double wound power transformers feature isolated primary and secondary coils, so all power transfer is conducted by induction. Autotransformers transfer power in between coils... (read more)Browse Power Transformers Datasheets for Triad Magnetics -
Shenzhen Yunhongda Motor Co., LTD.
CW/CCW Single-Phase AC Motor In home appliances and industrial tools, engineers often face challenges such as achieving reliable rotation, sufficient torque, and long service life within compact designs. The CW/CCW Single-Phase AC Motor provides an effective solution. High-Torque & Efficient Output. Rated power: 532W with 3.829 N .m torque. Speed: 1328 -1493 RPM depending on load. Ensures smooth operation and consistent performance. Bidirectional Rotation (CW/CCW). Supports clockwise and counterclockwise operation. Ideal... (read more)Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Shenzhen Yunhongda Motor Co., LTD.
YHD-9530 High-Speed CW/CCW Motor The YHD-9530 universal motor is engineered for versatile, high-performance operation, supporting both clockwise (CW) and counterclockwise (CCW) rotation. Equipped with precious metal brushes, a steel shaft, and a cooling fan, this motor provides long service life, smooth operation, and consistent high-speed performance up to 26,000 rpm. Its ball bearings reduce friction and wear, ensuring efficiency even under continuous or demanding loads. With the ability to customize shaft length, technical... (read more)Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Shenzhen Yunhongda Motor Co., LTD.
Versatile CW/CCW BLDC Motor for Industry Designing motors that deliver high efficiency, precise control, and reliability is a challenge in industrial and precision applications. Engineers require solutions that offer stable performance while supporting custom configurations for varied operating conditions. The YHD-BL5520 Brushless DC Motor features a CW/CCW precious metal steel shaft, integrated drive PCB, and optional customization for shaft length, electrical parameters, Hall sensors, and cable length. Operating over 12 -24V... (read more)Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Shenzhen Yunhongda Motor Co., LTD.
Precision CW/CCW YHD Gear Motor High-Precision Bidirectional Rotation: The YHD-16RGM050-130K gear motor delivers precise CW/CCW motion, allowing flexible integration into systems that require bidirectional control. Its high-quality steel shaft, durable gearbox, and choice of precious metal or carbon brushes ensure long-lasting and reliable performance in demanding environments. Strong Torque and Customizability: With a stall torque of 700 g .cm, this gear motor is ideal for automotive applications, precision instruments... (read more)Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Shenzhen Yunhongda Motor Co., LTD.
100–240V Universal Motor CW/CCW, High-Speed YHD-7020 Universal Motor - High-Speed, Customizable for Diverse Applications. The YHD-7020 universal motor addresses the challenges of modern electrical equipment requiring compact size, high efficiency, and flexible operation. With the ability to run both clockwise (CW) and counterclockwise (CCW), this motor provides engineers with design flexibility across multiple applications. Its high-quality steel shaft, pure copper winding, and optional cooling fan ensure long-lasting performance even... (read more)Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
MPF Products, INC.
Laser Damage Considerations To avoid coating and/or window damage with laser applications, one needs to consider several parameters. The most fundamental consideration is the mode of laser operation: Pulsed vs. Continuous Wave (CW). Pulsed lasers deliver discrete energy packets, while CW beams supply continuous power. Click to Keep Reading (read more)Browse Optical Feedthroughs Datasheets for MPF Products, INC. -
Cornell Dubilier
HID Lighting Capacitors - Type SF For better performance in HID Lighting and HV Ballasts, Type SF oval and round oil filled metallized polypropylene lighting capacitors are built for operating in the high temperature environments for high intensity discharge (HID) lighting and other high voltage ballast applications. Each HID catalog capacitor includes an external resistor that discharges the capacitor to less than 50V in one minute, and the oil filled process assures better reliability than dry capacitors. - Casing: aluminum... (read more)
-
IEEE Recommended Practice for Electric Power Systems in Commercial Buildings
However, they are also characterized by poor lumen maintenance especially on constant wattage ( cw ) and constant wattage autotransformer (CWA) ballasts .
-
Max Tech and Beyond: High-Intensity Discharge Lamps
MV lamps may use a reactor (RX) ballast, a high-reactance autotransformer (HX) ballast, a constant wattage autotransformer (CWA) ballast , or a constant wattage isolated transformer ( CW ) ballast.
-
IEEE Recommended Practice for Energy Management in Industrial and Commercial Facilities
Ballast type High reactance regulated (regulated lag Constant wattage autotransformer (CWA) Constant wattage regulated ( CW .
-
Standard Handbook for Electrical Engineers, Sixteenth Edition > HIGH-INTENSITY DISCHARGE LAMPS
Constant-wattage types of the autotransformer or isolated-secondary design are widely used because of better regulation … Heavier wiring, oversized circuit breakers, and time-delay relays that may be required by the relatively high starting currents of non- CW and non-CWA ballasts are eliminated with stabilizing ballasts, as the starting current is less than the rated operating current.
-
Effects of power line voltage variations on different types of 400-W high-pressure sodium ballasts
When operated with an autotransformer , nonregulating ballasts can be configured for different system voltages, but they have no voltage regulation. … constant-wattage auto-regulator (CWA), the constant-wattage isolated (CWI) wiring, or the constant-wattage ( CW ) ballast.
-
Applying HID high-pressure sodium lamps in a variable-voltage environment
When operated with an autotransformer , non-regulating ballasts can be configured for different system voltages, but they have no voltage regulation. … CWA (constant-wattage auto-regulator), the CWI (constant- wattage isolated wiring), or the CW (constant- wattage) ballast.
-
American Electricians' Handbook, Sixteenth Edition > HIGH-INTENSITY-DISCHARGE LAMPS
The regulator ballast, also referred to as the constant-wattage ( CW ) or stabilized ballast , has primary and secondary windings electrically isolated from each other. Autoregulator ballasts combine an autotransformer with the regulator circuit.
-
IEEE Recommended Practice for Energy Conservation and Cost-Effective Planning in Industrial Facilities
Ballast Type High Reactance Autotransformer CW -4 .
Indicates content that may require registration and/or purchase.