-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Super Bonder 499 clear cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 50 to 100 sec fixture time. Delivers great performance with a shear strength of 2610 to 3770 psi, tensile strength of 1740 to
- Viscosity: 100 to 450 cP
- Features: Cyanoacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Super Bonder 4161 clear cyanoacrylate adhesive is compatible with metal, thermoplastic and thermoset plastic materials with a 7 day cure time. Delivers great performance with a shear strength of 2610 to 3770 psi, tensile strength of 1740 to 3625 psi and peel
- Viscosity: 1,575 cP
- Use Temperature: -65 to 180 F
- Features: Cyanoacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Super Bonder 493 clear cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 20 to 40 sec fixture time. Delivers great performance with a shear strength of 2900 to 4350 psi, tensile strength of 1740 to
- Viscosity: 1 to 4 cP
- Features: Cyanoacrylate
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Super Bonder 420 clear cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 20 sec fixture time. Delivers great performance with a shear strength of 2900 psi, tensile strength of 1740 to 3625 psi and peel
- Viscosity: 2 cP
- Use Temperature: -65 to 180 F
- Features: Cyanoacrylate
-
Supplier: Chemence Inc.
Description: KB544 is an advanced cyanoacrylate thixotropic gel formulation. It is a surface insensitive instant adhesive, formulated for high strength, general purpose bonding of most common substrates including: plastics, rubbers, leather, fabrics and other common materials, with excellent
- Applied Thickness / Gap Fill: 0.01968505 inch
- Viscosity: 18,000 to 90,000 cP
- Industry: Building / Construction, Electronics, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: ThreeBond International, Inc.
Description: Our "Gold Label" series contains our highest performing instant adhesives with superior adhesion strength. These cyanoacrylate adhesives possess extremely fast curing properties and offer special functionality to address specific needs. Cyanoacrylates come from a
- Viscosity: 500 cP
- Industry: Automotive
- Features: Cyanoacrylate
- Substrate Compatibility: Rubber / Elastomer
-
Supplier: Techsil Limited
Description: Techsil® Cyanoacrylate Gel is a fast curing, very high viscosity Ethyl Cyanoacrylate based adhesive. The new formulation shows greater surface insensitivity thus allowing faster bonding of all substrates and improved performance on wood, card and metals. The new gel formulation
- Features: Cyanoacrylate
-
Supplier: Allied Electronics, Inc.
Description: Trace Technologies™ Conductive Pen, Filler Silver Pronto™ Instant Adhesives are one component, high strength cyanoacrylate adhesives. Rapid setting adhesive. Excellent for metals, plastics, and rubber. Produces bonds with more shock resistance than most
-
Supplier: Allied Electronics, Inc.
Description: Trace Technologies™ Conductive Pen, Filler Silver Pronto™ Instant Adhesives are one component, high strength cyanoacrylate adhesives. Surface insensitive, gel cyanoacrylate adhesive. Very slow cure rate allows maximum time to reposition parts. Provides a gel
-
Supplier: Allied Electronics, Inc.
Description: Trace Technologies™ Conductive Pen, Filler Silver Pronto™ Instant Adhesives are one component, high strength cyanoacrylate adhesives. Fast setting adhesive. Bonds well to difficult substrates, such as aluminum, EPDM rubber, and flexible vinyl. Meets
-
Supplier: Chemence Inc.
Description: Krylex KB760 is a an instant adhesive with a high resistance to humidity. The bond strength of KB760 does not degrade from its original fully cured value, even after several days submerged in hot water. The product has excellent bonding properties to a broad range of materials
- Applied Thickness / Gap Fill: 0.00393701 inch
- Viscosity: 120 to 200 cP
- Industry: Building / Construction, OEM / Industrial
- Features: Cyanoacrylate
-
Supplier: Ellsworth Adhesives
Description: Permabond 920 Cyanoacrylate Adhesive Clear is a one component, low viscosity liquid. It is used to create bond strength to steel and most metals, and resist higher temperatures required by certain applications. It is also easy to use and provides a rapid development of
- Viscosity: 70 to 90 cP
- Thermal Conductivity: 0.1 W/m-K
- Features: Cyanoacrylate
- Substrate Compatibility: Metal
-
Supplier: Master Bond, Inc.
Description: Master Bond MB297 is a high strength, rapid curing, ethyl cyanoacrylate adhesive with a viscosity of 2,200-2,400 cps at room temperature. It offers reliable, cost effective bonding at room temperature with no mixing. Only contact pressure is required after application of
- Viscosity: 2,000 to 2,400 cP
- Coeff. of Thermal Expansion (CTE): 126 µin/in-F
- Tensile Strength (Break): 4,000 psi
- Dielectric Constant (Relative Permittivity): 3.5
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 438 Prism is a low viscosity, rubber toughened, surface insensitive instant adhesive with increased flexibility and peel strength along with increased resistance to shock. It provides rapid bonding on a range of materials including metals, plastics, elastomers, wood,
- Viscosity: 100 to 250 cP
- Thermal Conductivity: 0.1 W/m-K
- Dielectric Strength: 635.0000000000014 kV/in
- Features: Cyanoacrylate
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 4902 Flexible Cyanoacrylate Adhesive Clear is used for the assembly of flexible medical devices and bonding to substrates such as metal, plastic, and rubber. It has excellent sealing properties, fast humidity cure, and high strength flexing bond lines. It
- Elongation: 155 %
- Features: Cyanoacrylate
- Industry: Medical / Food (Sanitary / FDA)
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer
-
Supplier: Ellsworth Adhesives
Description: ResinLab Cynergy CA6404 Clear is a one component, toughened, cyanoacrylate adhesive that is used for bonding dissimilar substrates. It offers high peel strength, wide service temperature range, excellent hot strength, thermal and impact resistance. 1 oz Bottle.
- Applied Thickness / Gap Fill: 0.01 inch
- Viscosity: 4,000 cP
- Tensile Strength (Break): 1,800 psi
- Features: Cyanoacrylate
-
Description: cyanoacrylate adhesives. When bonding materials with cyanoacrylate adhesives the primer should be pre-applied to ensure the best cure on inactive surfaces. When using solvent based primers, the solvent carrier should be allowed to flash off the material prior to applying
-
Supplier: ND Industries, Inc.
Description: Cyanoacrylates (also known as superglues) are single-part clear instant adhesives that rapidly polymerize at room temperature and develop strength extremely fast (fixture 0 to 60 seconds). They are initiated by moisture on the parts surface or by accelerators. Uses: Circuit
- Use Temperature: -65 to 280 F
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Ceramic / Glass, Metal, Textiles / Fabrics
-
Supplier: Hi-Tech Seals, Inc.
Description: Classic cyanoacrylates are represented by the ethyl and methyl chemistries. Generally, the methyls offer better bond strengths on metals, the ethyls providing better strengths on everything else. Substrate selection and bond line configuration directly influence
- Applied Thickness / Gap Fill: 0.008 inch
- Viscosity: 1,500 cP
- Use Temperature: -65 to 180 F
- Thermal Conductivity: 0.1 W/m-K
-
Supplier: Hernon Manufacturing, Inc.
Description: Quantum® 73421 is a state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface moisture commences the cure of the adhesive. Quantum? 73421 develops
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Inorganic Cement, Cyanoacrylate, Specialty / Other
- Cure / Technology: Single Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: Instantbond® 110 is a state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface moisture commences the cure of the adhesive. Instantbond® 110
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Inorganic Cement, Cyanoacrylate, Specialty / Other
- Substrate Compatibility: Metal
- Cure / Technology: Single Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: Instantbond® 112 is a low viscosity, state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface moisture commences the cure of the adhesive.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Inorganic Cement, Cyanoacrylate, Specialty / Other
- Substrate Compatibility: Metal
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Industrial
Description: Black, low viscosity, rubber-toughened, 1-part, room temperature cure, instant adhesive. LOCTITE® 380 is a black, low viscosity, rubber-toughened, 1-part, room temperature cure, instant adhesive designed for close fitting parts and bonding metal, rubber and selected plastics. It has
- Applied Thickness / Gap Fill: 0.004 inch
- Viscosity: 300 cP
- Use Temperature: 65 to 225 F
- Features: Cyanoacrylate
-
Supplier: Techsil Limited
Description: wood, paper, leather and fabric. Product benefits Universal instant adhesive Very high strength on close fitting parts Perfect for quick repairs and all types of small repairs Bonds a wide range of similar and dissimilar substrates
- Features: Cyanoacrylate
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, Polystyrene Solvent Cement Chemical Component This cyanoacrylate adhesive has been formulated to quickly bond rubber, plastics, metal, and ceramics. It offers excellent strength characteristics. Choose gel when bonding uneven or vertical surfaces.
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND’s low overhead expenses and in-house
- Use Temperature: -40 to 200 F
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Wood / Wood Product
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Reactive / Moisture Cured, Single Component System
-
Supplier: Henkel Corporation - Industrial
Description: cyanoacrylate adhesives. It is only recommended for difficult-to-bond substrates which include PE, PPL, PTFE and thermoplastic rubber materials. It is not recommended where high peel strength is required. It is suitable for use in the assembly of disposable medical
- Viscosity: 1 cP
- Use Temperature: 175 to 200 F
- Industry: Medical / Food (Sanitary / FDA)
-
Cyanoacrylate Adhesives - Aron Alpha Type 802, Series 800 - Low Odor/Low Bloom, Ethoxyethyl -- AA724
Description: Aron Alpha 800 Series is an odorless, non-frosting general purpose adhesive providing transparent bond lines. Ideal for applications where strength and appearance are critical.
- Applied Thickness / Gap Fill: 0.004 inch
- Viscosity: 85 cP
- Use Temperature: -65 to 130 F
- Tensile Strength (Break): 4,400 psi
-
Cyanoacrylate Adhesives - Aron Alpha Type 803, Series 800 - Low Odor/Low Bloom, Ethoxyethyl -- AA726
Description: Aron Alpha 800 Series is an odorless, non-frosting general purpose adhesive providing transparent bond lines. Ideal for applications where strength and appearance are critical.
- Applied Thickness / Gap Fill: 0.004 inch
- Viscosity: 1,500 cP
- Use Temperature: -65 to 130 F
- Tensile Strength (Break): 4,400 psi
-
Supplier: Techsil Limited
Description: LOCTITE® HY 4060™ is a 2-part, general purpose cyanoacrylate/epoxy hybrid adhesive with high strength and fast fixture time at room temperature. Easy to use, this grade is supplied in a ready-to-use side by side cartridge. HY 4060™ has good temperature and moisture resistance
-
Description: ARON ALPHA TYPE 412XZ is a one component (requires no mixing) humidity cure, medium viscosity, rubber toughened instant adhesive with increased flexibility and peel strength along with enhanced resistance to shock and thermal cycling. The product provides rapid bonding on a wide range
- Applied Thickness / Gap Fill: 0.004 inch
- Viscosity: 85 cP
- Use Temperature: -65 to 250 F
- Tensile Strength (Break): 5,000 psi
-
Supplier: Techsil Limited
Description: extremely good bonding to a wide range of materials including metals, plastics and elastomers. Product Benefits Operating Temp Range: -80°C to +80°C Shear Strength: 6 Mpa High viscosity, with good gap filling USP Class VI Approved Bonds ABS & Stahl in 15 seconds Bonds PMMA in 10
- Features: Cyanoacrylate
-
Supplier: MacDermid Alpha Electronics Solutions
Description: The adhesive does not require mixing or heating and can be cured in anaerobic conditions. Key properties Fast curing cyanoacrylate adhesive High bond strength Bonds most common substrates Adheres well to most plastics
-
Supplier: DME Company
Description: Superglue Instantly bonds glass, metals, plastics, & rubber. Bonds close-fitting parts in seconds. Works on clean surfaces of aluminum, copper, brass, steel, vinyl, PVC, polyester, nylon, fiberglass & wood. #49403 Super Glue Instant Bond 3 gram bottle Ethyl grade Bonds
- Applied Thickness / Gap Fill: 0.005 to 0.008 inch
- Viscosity: 110 cP
- Use Temperature: -65 to 180 F
- Features: Air Setting / Film Drying, Cyanoacrylate
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND’s low overhead expenses and in-house capabilities,
- Use Temperature: 235 to 275 F
- Cure / Technology: Air Setting / Film Drying, Single Component System, Thermoplastic / Hot Melt
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic
- Chemical System: Polyurethane (PU, PUR)
Find Suppliers by Category Top
Featured Products Top
-
MB297FLNT has a low viscosity of 130-150 cps. This adhesive requires no mixing or heating, with minimal fixturing time for curing (typically 20-40 seconds). The most special feature of this system is its toughness. The rubber additive in the formulation mitigates the inherent stiffness (read more)
Browse Cyanoacrylate Adhesives Datasheets for Master Bond, Inc. -
Do your adhesives struggle to bond in demanding environments? CILBOND® by H.B. Fuller offers advanced rubber and polyurethane bonding technology designed to provide flexibility, strength, abrasion resistance, and chemical resistance. CILBOND® one-coat bonding agents are essential for (read more)
Browse Primers and Adhesion Promoters Datasheets for Ellsworth Adhesives -
Supreme 121AOND Product Information Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity Key Features Paste (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
product line consists of advanced adhesives, sealants, coatings, potting/encapsulation compounds and impregnation resins. Each compound is designed to meet specific application needs and requirements. Master Bond manufactures over 3,000 grades of specially designed formulations. We also offer replacements for competitors’ discontinued products. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
also have some additional functionality which will be of benefit to the designer. Adhesive Sealants The benefits of having a thermally conductive adhesive mean you can permanently bond your component to some form of heat sink and eliminate the need for additional (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
temperature resistance up to 260°C Range of thermal conductivities up to 3.00 W/mK Range of viscosities, harnesses and tensile strengths Excellent adhesion to most substrates Applications: Sealing, bonding, gasketing (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
& Light Cure Acrylics: High bond strength, fast cure (read more)
Browse UV Curing Adhesives Datasheets for Ellsworth Adhesives -
strength at elevated temperatures. As a toughened system, it is ideal for bonding dissimilar substrates. Supreme 17HT’s unique combination of properties makes it suitable for applications involving repeated exposure to thermal cycling. It also meets NASA low outgassing specifications per ASTM E595 testing. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Master Bond LED415DC90 is a one component adhesive system that cures rapidly upon exposure to a 405 nm wavelength LED light source without any oxygen inhibition. The rate of cure depends upon the intensity of the light source, the thickness of the adhesive layer and the distance from the light (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
chemicals. Being particularly suitable for use in harsh environments, CHT’s silicone adhesives will bond, seal and protect in traditional glazing applications, the manufacture of equipment and components used in aerospace, aviation and automotive together with other general industrial (read more)
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc.
More Information Top
-
THE ORGANIZATION OF BLOOD COMPONENTS NEAR INTERFACES
Alpha- cyanoacrylate adhesive bond strengths with proteinaceous and nonproteinaceous substrates.
-
Ophthalmic Drug Delivery Systems
Alpha cyanoacrylate adhesive bond strengths with proteinaceous and non .
-
McGraw-Hill Machining and Metalworking Handbook, Third Edition > Fastening and Joining Techniques and Hardware
The bonding strength of cyanoacrylate adhesives is on the order of thousands of pounds of tension for 1 in 2 of bonded surface area.
-
Adhesives
The peel and impact strengths of cyanoacrylate adhesive bonds are generally limited, partly because of the brittleness of the polymers.
-
A study to investigate the bond strengths of orthodontic brackets bonded to prosthetic acrylic teeth
According to the manufacturer, cyanoacrylate adhesive provides functional bond strengths of 25 MPa and varies .
-
In vivo evaluation of a moisture‐activated orthodontic adhesive: a comparative clinical trial
On the other hand, it was found that cyanoacrylate adhesives pro- duce similar bond strength to Bis-GMA control adhe- sive material when specimens were kept in a 37°C water bath for 24 h (26).
-
The Use of a Cyanoacrylate Adhesive for Bonding Orthodontic Brackets: an ex-vivo study
On the other hand, Krishnan et al. (1994) found that cyanoacrylate adhesives produce similar bond strength to BIS-GMA control adhesive material when specimens were kept in a 37°C water bath for 24 hours.
-
Unequivocal synthesis of bis(2‐cyanoacrylate) monomers. I. Via anthracene adducts
TABLE VIII Shear AdhesiveBond Strengths of Crosslinked and Noncrosslinked Isobutyl2-Cyanoacrylate (IBC) and Methyl 2- Cyanoacrylate (MCA) Shear adhesive bond strength ,psia Conditioning of .
-
Fabrication and testing of germanium grisms for LMIRcam
Although cyanoacrylate adhesive reaches full bond strength in a few minutes it does not achieve full chemical resistance for 24 hours so the assembly is left inside the PERL enclosure overnight.
-
A study to investigate the bond strengths of orthodontic brackets bonded to prosthetic acrylic teeth
Conclusion: The initial and fatigue bond strengths of the cyanoacrylate adhesive , sandblasted and undercut groups were significantly higher than the control and Panaviaw groups when tested under laboratory conditions.
Indicates content that may require registration and/or purchase.