-
Supplier: Phelps Industrial Products
Description: Pheps Style 9740 is an RP 1000 Adhesive. This Cyanoacrylate adhesive needs only drops to develop a very strong bond between metals, ceramics, plastics and rubber. Water does not affect this adhesive's bond. Care should be taken to ensure surfaces are clean, and dry; use solvent if
- Use Temperature: -60 to 180 F
- Cure / Technology: Air Setting / Film Drying
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal, Plastic, Rubber / Elastomer
- Chemical System: Cyanoacrylate
-
Description: cyanoacrylate adhesives. When bonding materials with cyanoacrylate adhesives the primer should be pre-applied to ensure the best cure on inactive surfaces. When using solvent based primers, the solvent carrier should be allowed to flash off the material prior to applying
-
Supplier: Techsil Limited
Description: Techsil® Fast Cyanoacrylate 95 is specially formulated for the bonding of plastics, rubbers, woods, metals and other common substrates. It is recommended for use on close-fitting parts and smooth, even surfaces. Techsil® 95 is a low viscosity (40cPs) modified Ethyl Cyanoacrylate
- Chemical System: Cyanoacrylate
-
-
Description: Aron Alpha® Aerosol or Liquid Cyanoacrylate Accelerator is used where increased cure speed of cyanoacrylate instant adhesive is required. When applying the glue to one surface and spraying or brushing the other surface with a small mist or coating of the cyanoacrylate instant
- Applications: Adhesives / Sealants
- Function: Reaction Accelerator
-
Supplier: Ellsworth Adhesives
Description: ResinLab Cynergy Solvent D Debonder Clear Amber is a low viscosity solvent that is used for cleaning dispensing equipment and stripping cyanoacrylate adhesives. 2 oz Bottle.
- Type: Solvent / Solvent-based, Surface Treatment
-
Supplier: Ellsworth Adhesives
Description: Permabond 712 Cyanoacrylate Adhesive is a water resistant, solvent-free, low viscosity adhesive. It is designed for hot, wet environments and provides high adhesion performance on wide variety of substrates including rubbers, metals, and plastics. Additionally, it exhibits excellent
- Applied Thickness / Gap Fill: 0.005905515 inch
- Chemical System: Cyanoacrylate
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® S-50 is a single component cyanoacrylate. This technology bonds most close- fitting smooth surfaces in seconds. INSTAbond® S-50 contains no solvent and has low toxicity, which makes it very popular and easy to use. Additionally, this material requires no mixing or heating
- Viscosity: 50 cP
- Use Temperature: -65 to 160 F
- Tensile Strength (Break): 2,500 psi
- Chemical System: Cyanoacrylate
-
Supplier: Techsil Limited
Description: between two surfaces Ideal for bonding small to medium-size parts Excellent adhesion to most substrates Suitable for metals, rubbers and plastics Fixture time of 20 - 40 secs Solvent-free High viscosity
- Chemical System: Cyanoacrylate
-
Supplier: Techsil Limited
Description: between two surfaces Ideal for bonding small to medium-size parts Excellent adhesion to most substrates Suitable for metals, rubbers and plastics Fixture time of 20 - 40 secs Solvent-free High viscosity
- Chemical System: Cyanoacrylate
-
Supplier: Ellsworth Adhesives
Description: Permabond 2050 Cyanoacrylate Adhesive Clear is used on flexible or semiporous surfaces. It also bonds dissimilar materials which could be subject to thermal shock or thermal cycling. Benefits include medium-high viscosity, fast cure, and no solvents. 1 oz Bottle.
- Applied Thickness / Gap Fill: 0.00787402 inch
- Thermal Conductivity: 0.1 W/m-K
- Dielectric Strength: 635.0000000000014 kV/in
- Chemical System: Cyanoacrylate
-
Supplier: Ellsworth Adhesives
Description: Permabond 947 Clear is a low odor, non-frosting, non-fogging cyanoacrylate adhesive that requires no mixing or heat cure. Bonds to most materials, is 100% reactive, and contains no solvents. The absence of fogging provides an improved production rate and enhanced appearance. 1 lb
- Applied Thickness / Gap Fill: 0.009842525 inch
- Viscosity: 900 to 1,500 cP
- Thermal Conductivity: 0.1 W/m-K
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: Solvent blend designed to remove cured cyanoacrylate adhesive or debond parts assembled with cyanoacrylate adhesive. LOCTITE® SF 768 is a clear to yellow, solvent blend designed to remove cured cyanoacrylate adhesive from surfaces or to debond parts assembled with
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® SI-100 is a single component cyanoacrylate for tough to bond surfaces. These include acidic surfaces, porous substrates and material bonded under lower humidity conditions. This technology bonds most close-fitting smooth surfaces in seconds. INSTAbond® SI-100 contains no
- Viscosity: 100 cP
- Use Temperature: -65 to 160 F
- Tensile Strength (Break): 2,500 psi
- Chemical System: Cyanoacrylate
-
Supplier: Henkel Corporation - Industrial
Description: Highly flexible ethyl and octyl cyanoacrylate instant adhesive designed for the assembly of flexible medical devices. LOCTITE® 4902 is a colorless, clear, highly flexible ethyl and octyl cyanoacrylate instant adhesive designed for the assembly of flexible medical devices. It offers
- Applied Thickness / Gap Fill: 0.079 inch
- Chemical System: Cyanoacrylate
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Titebond
Description: tubes to blanks for pen turning applications, and for soaking end-grain to prevent splitting. Fast set - Eliminates clamping or reduces clamp time Bonds stronger than wood Excellent heat and solvent-resistance Unaffected by finishes Versatile - Bonds wood, MDF, acrylic, granite, natural
- Viscosity: 120 cP
- Chemical System: Cyanoacrylate
-
Supplier: Titebond
Description: turning blocks to scrap blocks on a faceplate for immediate use. Fast set - Eliminates clamping or reduces clamp time Bonds stronger than wood Excellent heat and solvent-resistance Unaffected by finishes Versatile - Bonds wood, MDF, acrylic, granite, natural rubber, PVC and more 2 year shelf
- Viscosity: 2,400 cP
- Chemical System: Cyanoacrylate
-
Supplier: Titebond
Description: making applications, such as pre-bonding moldings to install as one unit. Fast set - Eliminates clamping or reduces clamp time Bonds stronger than wood Excellent heat and solvent-resistance Unaffected by finishes Versatile - Bonds wood, MDF, acrylic, granite, natural rubber, PVC and more 2
- Viscosity: 60,000 cP
- Chemical System: Cyanoacrylate
-
Supplier: Titebond
Description: edges. It can also be used as a finish. While Titebond Instant Bond Activator can be used to further reduce set times, it is not required for producing strong, tight-fitting joints. Fast set - Eliminates clamping or reduces clamp time Bonds stronger than wood Excellent heat and
- Viscosity: 5 cP
- Chemical System: Cyanoacrylate
-
Supplier: Henkel Corporation - Industrial
Description: Fluorescent, UV-cure, ethyl cyanoacrylate instant adhesive with photo-initiator. LOCTITE® 4311 is a light yellow-green to dark blue-green, transparent, fluorescent, UV-cure, ethyl cyanoacrylate instant adhesive with photo-initiator. The UV-cure properties facilitate rapid curing of
- Viscosity: 1,050 cP
- Use Temperature: 77 to 150 F
- Chemical System: Cyanoacrylate
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: ND Industries, Inc.
Description: of cyanoacrylate adhesives and to speed the cure of high-viscosity cyanoacrylate adhesives. Eliminates the need to fixture parts. Designed to make polyolefin and other low energy surfaces such as polypropylene, polyethylene, PTFE and thermoplastic rubber materials and silicones
- Features: Other
- Type: Pretreatment / Conditioner, Solvent / Solvent-based, Surface Treatment
-
Supplier: OMEGA Engineering, Inc.
Description: bottles are kept tightly sealed. Each TT300 kit includes 2 oz of acetone, acid primer, neutralizer, and rosin solvent for cleaning and preparing the surface, as well as 2 funnels and 2 cap brushes.
- Use Temperature: -65.2 to 179.6 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Chemical System: Cyanoacrylate
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, Polystyrene Solvent Cement Chemical Component This cyanoacrylate adhesive has been formulated to quickly bond rubber, plastics, metal, and ceramics. It offers excellent strength characteristics. Choose gel when bonding uneven or vertical surfaces. Super
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, Polystyrene Solvent Cement Chemical Component This cyanoacrylate adhesive has been formulated to quickly bond rubber, plastics, metal, and ceramics. It offers excellent strength characteristics. Choose gel when bonding uneven or vertical surfaces. Super
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Description Electrolube Cyanolube is a one part cyanoacrylate adhesive which offers fast cure speed together with high final cured bond strength. It is an easy to use, low viscosity and solvent free adhesive which cures in seconds upon exposure to traces of moisture/humidity or
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, Polystyrene Solvent Cement Chemical Component This cyanoacrylate adhesive has been formulated to quickly bond rubber, plastics, metal, and ceramics. It offers excellent strength characteristics. Choose gel when bonding uneven or vertical surfaces. The vapor
-
Supplier: Hernon Manufacturing, Inc.
Description: Accelerator 58 is a single component non-CFC solvent-based product, formulated to provide a faster cure on acidic surfaces and cure excess Instantbond? cyanoacrylate adhesive outside the bond line. Accelerator 58 is used to increase the cure speed of Hernon® Instantbond® Adhesives. It
- Type: Surface Treatment
-
Supplier: Cammda Corporation
Description: maximum flow. Teflon Needles Flexible Teflon Shaft, Teflon Luer Lock Hub, Corrosion Resistant, Non-Reactive, Re-Usable. For Use with Solvents or Cyanoacrylates.
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Allied Electronics, Inc.
Description: smooth surfaces. It fills gaps of 0.003"-0.005". Highly resistant to acid, alkali, alkali water, solvents and fungus. Non-toxic. Meets mil spec MIL-A-46050B, Type 1, Class 2. Super glue cyanoacrylate adhesive with sharp, irritating odor.
-
Supplier: Dymax
Description: minimizing valve maintenance and production down-time. This feature of the valve makes it ideal for dispensing light-curing materials, solvent-based products, and reactive materials like cyanoacrylates and anaerobics. Accurate, repeatable dispensing can be achieved by utilizing the
- Material Temperature Range: 120 F
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Techsil Limited
Description: performance and has no volatile solvent content. It is recommended for use in the removal of solid and liquid anaerobic and silicone gaskets, cyanoacrylate resin, liquid epoxy resin and the removal of contaminants. For information on the usage instructions, please refer to the
-
Supplier: Qosina Corp.
Description: Cyanoacrylate adhesives are also known as medical-grade super glues. These convenient and powerful medical adhesives are solvent-free and have a quick set time. However, applications that require resistance to thermal cycling under vibration, shock stresses or environmental exposure
- Chemical System: Acrylic / Polyacrylate
- Industry: Medical / Food (Sanitary / FDA)
- Features: UV / Radiation Cured (also EB, Light)
-
Supplier: Nordson EFD
Description: The 752V Series diaphragm valve delivers fine flow control when dispensing solvents, cyanoacrylates, anaerobics, fluxes, UV-cure adhesives, and other low- to medium-viscosity fluids. The open/close stroke is adjustable from 0.13 mm to 0.64 mm (0.005" to 0.025"), producing a very fast
- Application: Adhesive / Silicone, Flux / Solder
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Techcon
Description: The new medium size TS1254 pressure tank is designed to accommodate low to medium viscosity fluids, including solvents, adhesives, as well as Cyanoacrylate (CA). Equip with pressure relief (safety) valve and couple with stainless steel chamber, the TS1254 provides safe and secure
- Pressure Rating: 70 psi
- Type: Pressure Vessel
-
Supplier: Dymax
Description: contacting the actuating components within the valve. This reduces damage and wear to the actuating components, extending the life of the valve and minimizing necessary valve maintenance. This feature also makes this valve ideal for dispensing light-curable materials, solvent-based products,
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Nordson EFD
Description: Fluids Cyanoacrylates Anaerobics Solvents Greases/oils Silicones The complete system includes the P-Jet CT, V100 controller, and fluid reservoir. The valve can be operated using either a V100 valve controller or a customer-supplied PLC. Also available, the P-Dot CT jet valve dispenses
- Material Inlet Pressure Range: 1,450 psi
- Container / Syringe Volume: 29.5735296 cc
- Maximum Operating Frequency: 280 (Cycles/Min)
- Metering Accuracy: 97 %
Find Suppliers by Category Top
Featured Products Top
-
solvent Hazmat and VOC exposure. DTi has hundreds of profiles of seals and trim available off the shelf. However, DTi works with multiple clients who want DTi’s flexibility, custom profile and one-piece finishing capabilities. Custom profiles are developed using CFEA (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc.
More Information Top
-
2‐Cyanoacrylates as reagents in heteroatomic synthesis (a review)
The third group of P(II1) nucleophiles includes strong nucleophiles, which react with 2-cyano- acrylates at such a high rate that, under slow ad- dition of a dilute 2- cyanoacrylate solution to, for example, a trialkylphosphine or (Et,N),P, one …
-
http://repository.up.ac.za/bitstream/handle/2263/28899/dissertation.pdf?sequence=1
By adding MSA and HQ – an anionic and free radical inhibitor/scavenger respectively – to the photoinitiator/ cyanoacrylate solution , valuable information concerning the nature of the primary initiating species (IN, equations 1 and 2) was learnt.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37512/30822299-MIT.pdf?sequence=2
The cyanoacrylate solvent provided the lowest coefficient of friction (0.176) and was selected as the lubricant for two reasons.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/7542/rastogia21163.pdf?sequence=2
A drop of 2–octyl cyanoacrylate solution was then applied onto the wafer followed by the addition of a drop of water for polymerization of the monomer.
-
The preparation of thiocyanoacrylates
Utilization of the latter material in excessprovidesa very convenient method for the preparation of thiocyanoacrylate-containing ethyl cyanoacrylate solutions with improved moisture-resistant properties when polymerized between metals.
-
ZCP2004ISEC207
Cyanoacrylate Solvent -free, cyanoacrylate adhesive [CH2=C(CN)COOR] first appeared in the industrial market nearly 45 years ago .
-
A new Triassic decapod, Platykotta akaina , from the Arabian shelf of the northern United Arab Emirates: earliest occurrence of the Anomura
We used a cyanoacrylate solution (‘‘super glue’’) applied to the exposed carapace by a glass pipette to consolidate the fossil.
-
Tissue adhesives inhibit experimental new bone formation
In the first group (CA I) one drop of the cyanoacrylate solution n-Butyl-2-cya- noacrylat-monomer, .
-
Therapeutic Gastrointestinal Endoscopy
If a gastric variceal bleed needs to be treated, the cyanoacrylate solution should be prepared.
-
Small Animal Orthopedics, Rheumatology and Musculoskeletal Disorders: Self-Assessment Color Review 2nd Edition
The model is then infiltrated with cyanoacrylate solution , which hardens the surface.
Indicates content that may require registration and/or purchase.