Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Teledyne Controls
Description: and accepts direct uploads from removable media such as floppy disks, USBs, CDs, or PCMCIA Cards. The software also includes a Parts Importer application, which enables high-volumes of Software Part (SP) Uploads and Downloads to be saved to/from the software's internal mass
-
Supplier: Accuris
Description: SOFTWARE DATA LOADER USING CAN INTERFACE
-
Supplier: Accuris
Description: Software Data Loader Using Ethernet Interface
-
-
Supplier: Accuris
Description: SOFTWARE DATA LOADER USING ETHERNET INTERFACE
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS QuickDAQ data logging and FFT analysis software supports data acquisition (DAQ) and display from all Data Translation USB and Ethernet devices that support analog input streaming. Acquire data, record data to disk, plot and display readings,
-
Supplier: Teledyne Controls
Description: aircraft. Retaining software onboard relieves searching for a portable data loader or the latest software disks during line operations. Now the entire contents of the aircraft’s software binder, or data vault, can be carried and stored electronically on
-
Supplier: Froude, Inc.
Description: FOR AUTOMATED CONTROL, DATA ACQUISITION & POST TEST ANALYSIS For automated control of the test process, data acquisition, and post test analysis, the TEXCEL V12 PRO provides the ideal solution combining a powerful software system with an easy to use, intuitive Graphical User
-
Supplier: Mecmesin Corporation
Description: multiple peak and trough identification, average load, and many more Security Restricted levels of access between supervisor and operator avoids accidental tampering of test programs View Test Data Accuracy comes as standard Emperor can collect data at 2000 times per second to ensure
- Features: Automatic Test Reporting, Data Acquisition Capability, Program Custom Tests
- Applications: Mechanical Test
- Computer Platform: PC
-
Supplier: SOCOMEC
Description: HYPERVIEW software is for consolidating all the data collected by measuring and metering devices. Based on open-ended technologies, it can be easily integrated into the IT environment. A simple and user friendly web interface enables access to various analysis and power consumption
-
Supplier: Qualitrol Company, LLC
Description: Multi-function condition based monitoring software of substation assets. Through a combination of Intelligent Electronic Devices (IEDs), smart sensors, fully secure communication, open protocols, and ‘intelligent’ head end user friendly software, maintenance operators can view trending
- Applications: Condition Monitoring Software, Non-Destructive Test, Predictive Maintenance
-
Supplier: Mecmesin Corporation
Description: Security Restricted levels of access between supervisor and operator avoids accidental tampering of test programs View Test Data Accuracy comes as standard Emperor can collect data at 2000 times per second to ensure accurate, detailed recording of results from every specimen Its
- Features: Automatic Test Reporting, Data Acquisition Capability, Program Custom Tests
- Applications: Mechanical Test
- Computer Platform: PC
-
Supplier: SOCOMEC
Description: HYPERVIEW software is for consolidating all the data collected by measuring and metering devices. Based on open-ended technologies, it can be easily integrated into the IT environment. A simple and user friendly web interface enables access to various analysis and power consumption
-
Supplier: Solomon Technology Corporation
Description: inspection, presence detection, counting, classification, optical character recognition, and many more. Few training samples for deep learning required Solvision offers many easy-to-use data augmentation tools that allow users to simulate different real-life scenarios. Needing only 1/10 of
-
Supplier: fruitcore robotics
Description: setup and operation. The software comes in various packages tailored to specific needs. The horstFX Basic package supports text-based programming, digital I/O, process data recording, and IIoT integration. The horstFX Graphic package enhances functionality with graphical program
-
Supplier: ABB Measurement & Analytics
Description: ABB's Plunger Analysis Software (PAS) takes the complexity out of tuning a plunger control system. By processing relevant trend data and analyzing the key areas that need adjusting, you can: • Increase production volumes • Lower operating costs • Prevent well shut-ins from liquid
- Licensing: Perpetual
- Use: Professional
-
Description: The software systems that you use to run your business - including Enterprise Resource Planning (ERP) and Manufacturing Execution Systems (MES) - rely on production data collected from the shop floor. In most cases, this data is collected manually and entered into the system by
-
Supplier: Transducer Techniques, LLC
Description: compliant to the IEEE 1451.4 Standard. TEDS, or Transducer Electronic Data Sheet, is a set of electronic data in a standardized format defined within the IEEE 1451.4 standard. This data specifies what type of sensor is present, describes its interface, and gives technical
-
Supplier: MachineSaver, Inc.
Description: Portable Vibration Analyzer Control software is designed for the organization and visualization of remote measurements delivered by remote monitoring. Measurement system thresholds, parameters and detailed analysis of results will be easily operated from this software. Configuration
-
Supplier: Plascon Group (The)
Description: The DCN Recipe Manager package has been designed to provide a simple to use and flexible method of controlling a recipe driven production process. It is a development of many years of working closely with our customers to understand and identify what is required from a recipe system. We believe we
-
Supplier: Transducer Techniques, LLC
Description: Sensors that are compliant to the IEEE 1451.4 Standard. TEDS, or Transducer Electronic Data Sheet, is a set of electronic data in a standardized format defined within the IEEE 1451.4 standard. This data specifies what type of sensor is present, describes its interface, and gives
-
Supplier: RainWise, Inc.
Description: Windows® software included. RL-Loader 2 - Software This free Windows based software package will run on Windows 98 or later. RL-Loader is used to configure and download data from the Rainlog. Data is displayed in both text and graphical formats. You
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Features: Application Software Included, DC Current Input, DC Voltage Input
- Data Acquisition: Datalogger / Recorder
-
Supplier: AMETEK Sensors, Test & Calibration
Description: pull to break, pull to limit, compress to rupture and compress to limit. The software also provides torque to break and torque to limit analysis when connected to a Chatillon torque gauge. Results are presented in a spreadsheet format so you can analyze and manipulate data and perform
- Features: Automatic Test Reporting, Program Custom Tests
- Applications: Material Test
- Computer Platform: PC
-
Supplier: Siemens Digital Industries - El
Description: definition and the manufacturing assembly states of the airframe. For design engineers, Syncrofit facilitates authoring of in-depth design data for detail parts, joints, fasteners, and holes to create complete 3D product definitions. The software stores the design data, linked
- Use: Professional
-
Supplier: Teledyne Controls
Description: configured aircraft Loadable Software Parts (LSPs). This enables maintenance technicians to select LSPs for loading into the attached LRU and LRM. Easy Data Loading As a fully integrated turnkey solution, OALT is a complete hardware and software loading tool that quickly loads
-
Supplier: Intepro Systems
Description: system loads. With multi-drop interfaces, the software can control and monitor up to 32 LoadSaver units and hence up to 320 individual load channels, managed and displayed to a user defined format. This software can readily integrate additional OEM test equipment. It manages
- Features: Automated Operation, Other, Power Management / Control, Test Software / Computer Interface
- Functions / Module Types: Data Collection / IO, Electronic Load / Load Bank
- Test / Technique: Endurance / Life Testing
- Form: Test Station / System
-
Supplier: GL Communications, Inc.
Description: This optional software (XX020) permits the user to transmit and or capture any signal on T1 or E1 lines with GL's T1/E1 analyzer. Typical applications include transmission or capture of prerecorded video files, traffic loading applications and protocol analysis. Different Types of Record and
-
Supplier: MAYA Heat Transfer Technologies Limited
Description: element models and simulation results. This allows the user to combine NX I-deas finite element pre- and post-processing software with NASTRAN analysis. I-deas simulation software and the NASTRAN Data Translator provide all the tools needed to build models, to define NASTRAN
-
Supplier: Mile-X Equipment, Inc.
Description: each system. Record data into log files for playback, view and chart engine parameters, print reports and launch OEM software and troubleshooting guides with the click of a button. Includes 1 year of support and product upgrades. FEATURES: Diagnoses all vehicle components in a single
-
Supplier: Remcom (USA)
Description: for mmWave applications. ● Scene Geometry Import: Load vehicles, objects, and foliage in a variety of standard formats, including KMZ, Collada (DAE), STL, SHP, and DXF. Use Geospatial Data Abstraction Library to import terrain data, including lunar datasets. ● Geometry Caching:
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: PSlab allows simple processing of seismic data in SEG2 format relating to refraction or down-hole seismic methodologies. Through a guided path, program enables to get a detailed report of the survey, accompanied by graphics and tables, starting from field data. For surface seismic
-
Supplier: Tekscan, Inc.
Description: Tekscan's ELF force measurement system matches the market's need for an inexpensive load and force measurement system with Tekscan's ability to deliver innovative load and force measurement solutions. The system consists of data acquisition hardware, software, and FlexiForce® B201
- Operating Temperature: 14 to 131 F
- Features: Application Software Included, Data Acquisition Instrument / System, Other Input, Other Output, Stand Alone
- User Interface: Computer Programmable
- Application: Medical / Biomedical
-
Supplier: Vibration Specialty Corporation
Description: SV3X Data Collector At every step of the way, the SV3X� makes it easy for you. The data you collect are complete, accurate and consistent. With up to 4-channel simultaneous data acquisition you can capture data from a triaxial accelerometer or from two to four bearings
- Features: Application Software Included, Data Acquisition Instrument / System, Stand Alone
- Differential Channels: Differential Channels
- Network Options: Ethernet
- User Interface: Front Panel and Display
-
Supplier: Brady Corporation
Description: High-performance labeling has never been easier than with LabelMark 6 software: User interface replicates the familiar style of Windows 8 Easy to locate apps for creating various types of labels Built-in templates with fixed text or free form label design options Data and serialization
-
Supplier: Interface, Inc. - AZ
Description: Gold Standard System guaranteed to be the most accurate calibration system in the world Reduces calibration time by 50 to 90% Windows software provides flexibility and produces consistent calibration results Performs ASTM E74, ISO376 and EN100002-3 calibrations Reading times recorded
- Software: Application Software Included
- User Interface: Computer Interface
- Physical Properties: Force / Load
- Calibrator Style: Portable
Find Suppliers by Category Top
Featured Products Top
-
The MESUR® software series expands the functionality of Mark-10 force and torque gauges, indicators, testers, and test stands. MESUR® Lite is a basic data acquisition program included free with all Mark-10 products, while MESUR®gauge is a more advanced software (read more)
Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
simple with appropriate hardware (Agilent PNA-X or VTD SWAP). IVCAD is compatible with Maury Microwave and Focus Microwaves tuners. VISUALIZATION IVCAD offers a modern and intuitive visualization package for IV, S-Parameters and Load Pull data. S (read more)
Browse Datasheets for Maury Microwave -
Veeam Software, reduced server footprint, improved physical security, and an industrial-rated design geared toward harsh environments. Manufacturers need a way to securely collect and store critical data but may (read more)
Browse Data Input Modules Datasheets for Allen-Bradley / Rockwell Automation -
. What ATSv5 Software Can Do For You Maury ATSv5 makes it possible to accurately measure power, gain, efficiency, IMD, ACPR, EVM, harmonics, noise parameters and many other characteristics of a device under test (DUT). Measured data (read more)
Browse Calibration Instruments Datasheets for Maury Microwave -
Scene Geometry Import Load vehicles, objects, and foliage in a variety of standard formats, including KMZ, Collada (DAE), STL, SHP, and DXF. Use Geospatial Data Abstraction Library to import terrain (read more)
Browse Communications Software Datasheets for Remcom (USA) -
automatically calibrates using the TEDS data available on the sensors. The meter is also compatible with non-TEDS load cells and torque sensors as the user can manually setup the meter using the front panel controls. The meter is scalable to five digits and it has optional engineering (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
A leading technology expert providing infrastructure and software to facilitate the digital transformation of mission-critical businesses reached out to the CSZ team seeking a solution to test their server racks (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
sensors from 0.12 to 750,000 lbF (0.5 N to 4,000 kN) and torque sensors from 10 ozFin to 40,000 lbFft (7 Ncm to 57,000 Nm). View and export real-time, peak, and average load readings with the intuitive MESUR®Flex software. Alternatively, control the sensor and acquire data via an extensive library of (read more)
Browse Force and Torque Instruments Datasheets for Mark-10 Corporation -
Experience superior precision with Transducer Techniques, a leading manufacturer of Load Cells, Torque Sensors, and related instrumentation, encompassing data acquisition systems and data logging software. All our sensing elements leverage the most advanced metal foil strain gauge technology (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
(≥0.1% accuracy), digital multimeter, computer, and calibration software to ensure accurate data acquisition and processing. Calibration Process: Includes cleaning and zeroing the (read more)
Browse Force and Load Sensors Datasheets for Win Source Electronics
Conduct Research Top
-
Embedded Software - An Overview
or 32-bit run-time environment? - How will my embedded application be launched at power-up? - How will I load my application onto the embedded computer? - How will I manage my application's needs for program and data memory? - What language will I use for application development? - How will I debug
-
Experimental studies on the deformation and rupture of thin metal plates subject to underwater shock wave loading
, displacement fields and strain fields of the metal plates under dynamic loading are obtained by using VIC-3D digital image correlation software. The. strain gauges also were used to monitor the structural response on the selected position for comparison. The DIC data and the strain gauges results show a high
-
No More Pen and Clipboard: Mobile, Paperless Management of Plant-Floor Data
in the field. Since the data they collect with their devices is already in electronic form, it can be processed and shared with HMI, DCS and other back office databases without manually loading it into a spreadsheet or other application. AuditMatic also provides decision-support tools to workers
-
Collaboration Through Visualization
side, a 'scale up algorithm' is used to raise the output of the process to kilogram levels or beyond. Mekler adds that the company is currently working on a capability of loading data from the electronic lab notebooks frequently used in research directly into BatchPlus (or a related software tool
-
What to Expect at Interphex 2007
sizes that stack, and provide easy grips and a smooth surface for easy loading and unloading. ( GammaTag, a gamma-sterilizable RFID solution, will be in the spotlight at AdvantaPure 's booth. This new technology, available exclusively from AdvantaPure, can be attached to healthcare equipment and medical
-
RFID Integration: Trying to Connect
the daily operations of most pharmaceutical firms will necessitate some heavy-duty systems integration work, not to mention some new middleware software that bridges different systems and, in effect, makes it easier to pull together disparate collections of data. We figure that 70 percent of ERP
-
Long-established Company Atlas Weyhausen Chooses Creaform
As well as being innovative in developing and building its wheel loaders, the long-established company Atlas Weyhausen GmbH is also innovative in its quality assurance: Since the start of 2011, the company has used the Handyscan 3D three-dimensional scanner from Creaform with Geomagic software
-
A PC-Based Development Programmer for the PIC16C84
receiving new system software via disk or modem, a control processor with the included programming code could perform in-circuit reprogramming of other microcontrollers in the system. This programmer can load program code, part configuration, and EEPROM data into the PIC16C84. In read back mode
-
Automotive Fatigue Life and Dynamic Mechanical Analysis of a Matrix Polymer
the appropriate strength and durability. Additionally, the finished components must resist environmental extremes and be able to sustain significant deformation in service. As a result, many automotive manufacturers are seeking consistent material properties data. A manufacturer of polymer materials contacted
-
Weigh Scale Applications for the MCP3551
-Output +Output while the PIC18F4550 sends data to a personal com- puter (PC) for analysis and debugging. The board Tension Compression includes a display as well as input switches that are used for calibrating the zero point and full-scale point of the load cell and for setting various processing
-
Infrared Inspection on Electrical Installations at Hospitals
of systems and equipment. For electrical systems, infrared thermography can identify problems such as overheated components, poor connections, overloading, unbalanced loads and overheating breakers, which if left unattended could lead to major breakdowns. Based on historical infrared inspection data we
-
Cloud-Based Apps Transforming Grain Storage
load will fit into the bin and. prevent the risk of overfilling. These push-button devices. are easy to operate and can be used for view-only access to level data. A Cloud-based inventory system using intuitive software, level sensors, and network devices is an investment that will help to optimize
More Information Top
-
GIDL: a rule based expert system for GenBank Intelligent Data Loading into the Molecular Biodiversity database
Methods: The GIDL architecture consists of a relational database and of an intelligent data loader software .
-
GIDL: a rule based expert system for GenBank Intelligent Data Loading into the Molecular Biodiversity Database.
The GIDL architecture consists of a relational database and of an intelligent data loader software .
Indicates content that may require registration and/or purchase.