-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 9 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type :
- Type: Cover
-
Supplier: Newark, An Avnet Company
Description: COVER, TOP & BOTTOM, DB9-DB9 CONN; Accessory Type:Cover; For Use With:DB9 to DB9 Straight Connectors; Connector Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:-; Product Range:CN Series RoHS Compliant: Yes
-
Supplier: MilesTek Corporation
Description: IP67 connector cover for DB9 and HD 15 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
-
-
Supplier: MilesTek Corporation
Description: IP67 connector cover for DB15 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
-
Supplier: MilesTek Corporation
Description: IP67 connector cover for DB25 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
-
Supplier: TE Connectivity
Description: Body Features Primary Product Material : PA 66 GF13 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover
- Type: Cover
-
Supplier: Newark, An Avnet Company
Description: D SUB COVER, STEEL, DB9F/HD15F; Accessory Type:Cover; For Use With:DB9F/HD15F Shielded D-Sub Connectors; Connector Body Material:Steel Body; Product Range:- RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Extend the life of your cable with these connector Dust Covers.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Extend the life of your cable with these connector Dust Covers.
- Connector Type: Audio / Video Connector
-
Supplier: Newark, An Avnet Company
Description: DB9 Female Dust Cover 25-Pack RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: DUST COVER, 9 POSITION, PLASTIC; Accessory Type:Dust Cover; For Use With:MHDCIP Series D Sub Connectors; Connector Body Material:Plastic Body; Product Range:-; Connector Shell Size:DE RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Standard Computer Cable, Cable Type RS 232, UL Listed Premium quality cables carry a limited lifetime warranty All computer cables are made to comply with industry standards Cables are made with UL Listed cable which is tested at 80 °C @ 300 V The connectors have molded cover, and
-
Supplier: Radwell International
Description: COVER CONNECTOR SHELL, PLASTIC, STRAIGHT CABLE ENTRY, FOR ADAPTER DB9 FEMALE. FREE 2 YEAR RADWELL WARRANTY
- Type: Cover
-
Supplier: Anderson Power Products
Description: High Power SPEC Pak® Receptacle Cover Kit
- Type: Cover
-
Supplier: SFCable.com
Description: This DB9 Male IDC All Plastic Blue Connector is designed for cable to cable and cable to PC board applications. IDC All Plastic Blue. Connector: DB9-Male. Contact Positions: 9. Blue-plastic Cover/Blue-plastic Insulator/ Gold-plated Pins. UL listed
- Gender: Male / Plug
-
Supplier: Anderson Power Products
Description: Mid Power SPEC Pak® Receptacle Cover Kit
- Type: Cover
-
Supplier: Anderson Power Products
Description: Mid Power 5 Pole Spec Pak Solar Receptacle Cover
- Type: Cover
-
Supplier: MilesTek Corporation
Description: Cover for DGB9FT field termination connector WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machined 10 Pins Zirconia Connector Cover with Holes The 10 pins zirconia connector cover blank are formed by isostatic pressing , it with higher density 6.0g / cm3 . The holes and steps are manufactured on CNC high precision machining machine . The machining tolerance we
- Density: 5.99999621323765 g/cc
- Thermal Conductivity: 2 to 2.2 W/m-K
- MOR / Flexural Strength: 137,784.99738933716 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
-
Supplier: Fairview Microwave Inc.
Description: 1.85mm, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BNC, F, MCX, MMCX, N, QMA, SMA, SMB, SMP, SSMA and TNC connector series with female, male and plug genders. Fairview step RF attenuators have 10 dB to 110 dB maximum attenuation values with frequency maximums that range from 750 MHz to 6 GHz depending
- Attenuator Type: Fixed
-
Supplier: L-com, Inc.
Description: Create your own DB9, DB15 or DB25 adapters with these versatile adapter kits. Each connector position is soldered to the PCB pads. Tracers from the PCB pads to pre-drilled holes allow the user to custom wire their adapter by using the 10 supplied jumper wires. Ideal for null modem or
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 711 Color: Black Material: Polystyrene Cover only: 1.75 [44.5] x 2.75 [69.9] x 2.56 [65.1] Tall No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales team for further details.
- Width: 1.75 inch
- Length: 2.75 inch
- Type: Cover
- Features: Other
-
Supplier: SFCable.com
Description: DE9 Plastic Shell with Screw. D-Sub Housings. RS232 D-Sub Miniature Connector Covers. DE Grey Plastic Hood
- Connector Type: D-Sub
-
Supplier: Galco Industrial Electronics
Description: 1/2 SHT AL MARK 9 CVR
-
Supplier: ODG (Origin Data Global)
Description: Flip Cover P=2mm IDC Connectors ROHS
-
Supplier: Powell Electronics, Inc.
Description: PROTECTIVE COVERS - PROTECTIVE COVERS
- Type: Cover
-
Supplier: Automation24, Inc.
Description: Panel interface connector DB09-06LS from Mencom is a superior solution when you need to access data points conveniently from the outside of your panel, enclosure, or control cabinet. The DB09-06LS panel interface connector provides a 9-pin female D-sub connector. The dimensions
- Connector Type: D-Sub
- Gender: Female / Jack
-
Supplier: TE Connectivity
Description: Compatible With Circular Connector Shell Size : 9 Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: ITT Cannon, LLC Win Source Part Number: 1021902-DB-59-20BA Number of Positions: 25 Features: Antistatic Accessory Type: Cap (Cover), Dust For Use With/Related Products: D-Sub Connectors, Female Categories: Connectors, Interconnects Status: Active Popularity: Medium
-
Supplier: Galco Industrial Electronics
Description: Inspection Window, 9.8in.x5.0in.
-
Supplier: DigiKey
Description: Square Pushbutton Switch Cap Amber, White Snap Fit
- Width: 0.29133874 inch
- Length: 0.29133874 inch
- Type: Cover
- Shape / Application: Square
-
Supplier: Linx Technologies
Description: Series is smaller and covers a wider frequency band. The antenna comes with complete mounting hardware for standard 1.58-inch to 1.97-inch (40 – 50mm) masts. Versatile: multiple bands at 824 – 960MHz, 1.71 – 2.17GHz and 2.40 – 2.48GHz work for many applications Reliable: high gain improves
- Primary Frequency Range: 824 to 960 MHz
- VSWR: 1.5 :1
- Pattern Type: Directional
- Applications: Dual Band / Multi-band
-
Supplier: DigiKey
Description: Connector Cap (Cover), Dust For D-Sub Connectors, Female
- Number of Contacts: 25 #
- Connector Type: D-Sub
-
Supplier: Fairview Microwave Inc.
Description: 1.85mm, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BNC, F, MCX, MMCX, N, QMA, SMA, SMB, SMP, SSMA and TNC connector series with female, male and plug genders. Fairview step RF attenuators have 10 dB to 110 dB maximum attenuation values with frequency maximums that range from 750 MHz to 6 GHz depending
- Attenuator Type: Fixed
-
Supplier: Fairview Microwave Inc.
Description: 1.85mm, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BNC, F, MCX, MMCX, N, QMA, SMA, SMB, SMP, SSMA and TNC connector series with female, male and plug genders. Fairview step RF attenuators have 10 dB to 110 dB maximum attenuation values with frequency maximums that range from 750 MHz to 6 GHz depending
- Attenuator Type: Fixed
Find Suppliers by Category Top
Featured Products Top
-
The PLPT9 450MD_E diode offers a significantly improved output power and electro-optical efficiency of up to 48% across different wavelengths, reducing the number of components in multi-device applications. This diode provides an extended wavelength of 434nm to 470nm. (read more)
Browse AC Power Connectors Datasheets for Mouser -
Ultra-wideband, DC to 30 GHz High isolation, 45 dB across full band Low insertion loss (0.3 dB @ 10 GHz; 1.1 dB @ 30 GHz) Tiny footprint, 4.95 x 3.65mm (read more)
Browse RF and Microwave Connectors Datasheets for Mini-Circuits -
This small-diameter, 50Ω RF cable from Winchester Interconnect delivers low loss and consistent VSWR to 100GHz. The space-rated DX047 cable is an alternative to semi-rigid cables and features a rugged ETFE jacket, >100dB shielding, and a high flex life. (read more)
Browse AC Power Connectors Datasheets for Mouser -
MULTI CONCENTRIC CONTACT CONNECTOR Multi concentric contact connector for rotation application such as drilling systems and turret. 4 to 10 concentric contacts within size 2S to 5S (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
=4.3mm ) 821101-1100210 -- CFast host connector, right angle, push pull with locking mechanism ( H=8.35mm ) 821101-1100150 -- CFast host connector, vertical, push pull ( H=19.2mm ) 821101-1100154 -- CFast host connector, vertical, push pull with locking mechanism ( H=38.9mm (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
matter the conditions.” Built for harsh and high-risk environments, the connectors feature shock- and vibration-resistant construction, gold-plated, self-cleaning pogo pin contacts, and 70+ dB shielding to... READ MORE (read more)
Browse Circular Connectors Datasheets for Schaltbau GmbH -
replacement for the Mini PCI form factor. Rego offers both Mini PCI 124 position connectors and Mini PCI Express 52 position connectors with mated heights from 4.0mm to 9.9mm. M.2 connectors includes 3.2H and 4.2H with A, B, E, M keys. Standoffs are also available. Please contact us for further information if (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
Adam Tech’s Mini FAKRA Connectors and Cable Assemblies offer high-speed coaxial solutions tailored for space-constrained automotive applications. Supporting data transmission rates up to 20?Gbps and frequencies up to 9?GHz, these connectors require 80% less installation space than standard (read more)
Browse Circular Connectors Datasheets for New Yorker Electronics Co., Inc. -
Environmentally sealed MX150 Series connectors—ideal for the marine, off-road, and agricultural industries—are known for their superior performance. Designed with flexibility in mind allowing for wire-to-board, wire-to-wire, and wire-to-panel connections. Their pre-assembled all (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Omnetics' dual and single row Bi-Lobe MNSO series Nano-D connectors meet or exceed the requirements for MIL-DTL-32139. These rugged high-reliability Nano-D connectors occupy less space and reduce the weight of the interconnect system for critical miniaturized electronic modules (read more)
Browse Electrical Connectors Datasheets for DigiKey
More Information Top
-
L-com Connectivity - WPSDH15S - D-Sub/D-Shaped Connectors - Connectors - Allied Electronics
WATERPROOF COVER , DB9 & HD15. .... Audio, Video Connectors > Connectors .
-
L-com Connectivity - WPDB9P-KIT - D-Sub/D-Shaped Connectors - Connectors - Allied Electronics
WATERPROOF COVER , DB9 & HD15. .... Circular Connectors > Circular Connectors .
-
L-com Connectivity - WPSD9S - D-Sub/D-Shaped Connectors - Connectors - Allied Electronics
WATERPROOF COVER , DB9 & HD15. .... D-Sub/D-Shaped Connectors > Adapters .
-
SR-202 Rugged Server
The CL-201 Connection Box for the SR-202 was designed to allow the use of commercial devices such as keyboard, mouse, webcam, and so on, with four dedicated USB-A and two DB9 RS-232 standard connectors . .... When the CL-201 cover is fitted, mechanical protection to the connectors is provided as well as…
-
Design of a phased-array driver with controllable phases and magnitudes
The board 1 cover was removed so that the internal components of the first four channels were .... The 16 BNC output connectors (top) facilitate easy connection to any 4 4 antenna array and may .... A DB9 port connects the device to the parallel port interface.
-
An Analog VLSI Front End for Pulse Oximetry
…its interior (to prevent unwanted reflection and optical interference) and an opaque plastic cover on its exterior. .... This probe is connected to the outside world via a 9-pin sub-D connector ( DB9 ), also displayed in Figure 5.2.
-
International Astronautical Congress (IAF) > A low cost, autonoumus deorbiting system for microsatellites: SIRDARIA
Connectors , which join solar cells to satellite, are common DB9 . .... (B) Figure 12 –SIRDARIA cover .
-
Egs: A Cortex M3-Based Mote Platform
The front side of the device is covered with two user buttons and a 2.4 inch .... For this reason the current version of the the Egs platform includes UART pins that connect to the Nellcor pulse oximetry sensor board [13] and a DB9 pin connector for connecting the finger tip sensors as well.
-
Embedded Linux
The signal transmission takes place asymmetrically and offers correspondingly relatively little protection against same time disorders. .... Although the initial norm provides 25-polige plugs , almost exclusively 9-polige DB9- or DE9 plugs come however today for place reasons for insert.
-
Ohmite - OD22GJE - Passive Components - Resistors - Allied Electronics
Adapter;D-Sub;SocketSaver; DB9 -Male/Female;Slimline;3A. .... Heavy Duty Power Connectors & Accessories > Hoods. .... Bulkhed Mtg Housing w/Thermo Plastic Cover .
Indicates content that may require registration and/or purchase.