Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Coilcraft CPS
Description: This low profile flyback transformer is designed for applications such as Subscriber Line Interface Circuits (SLICs), cable and DSL modems and set top boxes.
- Maximum Primary Voltage Rating: 9 to 20 volts
- Maximum Secondary Voltage Rating: 24 to 72 volts
- Maximum Secondary Current Rating: 0.17 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft, Inc.
Description: Designed specifically for use with Intersil ISL6401 family Low profile design
- Operating Temperature: -40 to 85 C
- Features: Isolation Transformer, Other, Power / Power System / Distribution Transformer, Telecom / LAN Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Coilcraft CPS
Description: Designed for input range of 10 – 14 V. 1500 Vrms isolation from primary and bias to secondary; 500 Vrms isolation from primary to bias, tested for one minute The bias winding provides power to the chipset
- Maximum Primary Voltage Rating: 10 to 14 volts
- Maximum Secondary Voltage Rating: 3.3 volts
- Maximum Secondary Current Rating: 1.5 amps
- Operating Temperature: -40 to 85 C
-
-
Supplier: Coilcraft CPS
Description: These standard flyback regulator transformers are designed for use with National Semiconductor LM2585, LM2586, LM2587 and LM2588 Simple Switcher® switching regulators
- Maximum Primary Voltage Rating: 18 to 36 volts
- Maximum Secondary Voltage Rating: 5 to 12 volts
- Maximum Secondary Current Rating: 0.25 to 1.8 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft CPS
Description: Designed to meet 30 W PoE IEEE 802.3at-2009 standard. Operates at 250 kHz with 36 – 7 2 Volts input. Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
- Maximum Primary Voltage Rating: 35 to 76 volts
- Maximum Secondary Voltage Rating: 12 volts
- Maximum Secondary Current Rating: 0.167 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft, Inc.
Description: Developed for use with Silicon Labs Si88xx isolated dc-dc-converter reference designs. Designed to meet basic insulation class with 3 mm creepage and clearance Low leakage inductance at 60 nH AEC-Q200 Grade 1 (−40°C to +125°C) 2500 Vrms, one minute isolation (hipot), from primary to
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: Developed for use with Silicon Labs Si828x isolated dc-dc-converter reference designs. 5000 Vrms, one minute isolation (hipot), from primary to secondary Designed to meet reinforced insulation class with 8 mm creepage and clearance. Ultra-miniature flyback tranformer, measures
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: Developed for use with TI TPS55340 Boost/SEPIC/Flyback DC-DC Regulator.
- Operating Temperature: -40 to 85 C
- Features: Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Premier Magnetics, Inc.
Description: Designed for use with Leading Controller Chips Design Engineenring Support Available. Provides DC/DC Conversion & Isolation Multiple Configurations. Premier Magnetics' Switch Mode Output transformers have been designed for use with the most popular current- mode switching
- Maximum Primary Voltage Rating: 12 volts
- Maximum Secondary Voltage Rating: 9 volts
- Maximum Secondary Current Rating: 0.22 amps
- Operating Temperature: 0 to 70 C
-
Supplier: Infineon Technologies AG
Description: Hybrid flyback controller for ultrahigh power density designs The XDP™ digital power XDPS2201 is a multi-mode, digitally configurable hybrid flyback controller that combines the simplicity of a traditional flyback topology with the performance of a resonant converter. By
- Operating Temperature: -40 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Driving giGaNtic performance in adapters and chargers – industry’s first PFC + hybrid flyback combo IC for USB power delivery up to 240 W The XDP™ digital power XDPS2222 is a highly integrated device combining both PFC boost and hybrid flyback (HFB) (asymmetrical half-bridge as from
- Configuration / Function: Flyback Converter
- Features: Other
-
Description: AC voltage transformer series feature with 3000/4000VAC primary to secondary isolation, an operating ambient temperature range of-40°C~+110°C. It can be used with our controller SCM17xxASA to achieve flyback power supply design with a wide input voltage range and various protection
- Operating Temperature: -40 to 110 C
- Primary Voltage (Ratio) Range: 85 to 264 volts
- Secondary Voltage (Ratio) Range: 12 volts
- Insulation Voltage: 4,000 volts
-
Supplier: Infineon Technologies AG
Description: State-of-the-art fix frequency current mode flyback power control IC with startup cell for power ranges up to 300W. With innovative design and protection features for superior safety and reliability in operation. The additional features include an active burst mode operation to achieve
- Quiescent Current (IQ): 0.00015 amps
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Series: WE-UNIT, MID-OLPI Package: Tray Product Status: Active Type: For AC/DC Converters Applications: Flyback Converters Intended Chipset: LNK605 Chipset Manufacturer: Power
- Category: Signal / RF Transformer
-
Description: XFRMR FLYBACK DC/DC CONV SMD
- Operating Temperature: -40 to 125 C
- Maximum Primary Voltage Rating: 18 to 72 volts
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: XFRMR FLYBACK DC/DC CONV SMD
- Operating Temperature: -40 to 125 C
- Maximum Primary Voltage Rating: 5 to 32 volts
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: Transformers - Switching Converter, SMPS Transformers Package: Tray Product Status: Active Type: For AC/DC Converters Applications: Flyback Converters Voltage - Primary: 120 ~ 375V Operating Temperature: -40°C ~ 125°C Mounting
- Operating Temperature: -40 to 125 C
- Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: TRANSFORMER FLYBACK DC/DC CONV
- Operating Temperature: -40 to 125 C
- Input Voltage: 12 volts
- Isolation / Hipot Level: 1.5 kilovolts
- Maximum Primary Voltage Rating: 12 volts
-
Supplier: Bourns, Inc.
Description: The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial
- Mounting: Chip Transformer
- Output Type: DC
- Transformer Type: Flyback Transformer (FBT)
- Features: Power / Power System / Distribution Transformer, Step-Down Transformer
-
Supplier: ODG (Origin Data Global)
Description: XFRMER FLYBACK DC/DC CONV TH
- Operating Temperature: -40 to 125 C
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both the regulation
- Operating Frequency Range: 200,000 Hz
- Maximum Primary Voltage Rating: 33 to 57 volts
- Maximum Secondary Voltage Rating: 5 volts
- Operating Temperature: -40 to 130 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: XFRMR FLYBACK DC/DC CONV SMD Product overview: 750315125 from Würth Elektronik is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Operating Frequency Range: 150,000 to 300,000 Hz
- Operating Temperature: -40 to 125 C
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 406 series transformers have been designed for power use including linear and switch mode applications. Gapped cores will support significant amount of DC so this series is ideal for flyback applications. Recommended frequency of operation is as low as 10
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Infineon Technologies AG
Description: Integrated power management IC integrated with 800V avalanche rugged CoolMOS™, startup cell and fixed frequency current mode flyback PWM controller in DIP-7 package. Capable for 24W SMPS design. The additional features include input brownout feature, active burst mode operation to achieve
- Output Power: 21 watts
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz
-
Supplier: Magnetics
Description: MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal
- Inductance: 29.999999999999996 nH
- Length: 196 mm
- Width: 13.84 mm
- Diameter: 78.94000000000001 mm
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: flyback transformers. Dexter is a proud partner of Magnetic, Inc. and carries a full portfolio of Magnetic, Inc. powder cores to suite your application requirement. Magnetics' powder cores are not pressed with an organic binder, and therefore do not exhibit any thermal aging effects,
- Core Material: Iron Powder
Find Suppliers by Category Top
Featured Products Top
-
Guide to Transformer kVA Ratings: Choose the Right One for Your Needs Understanding the rating of a transformer is essential when choosing a device that handles both voltage and current effectively. Whether you’re working with a high insulation class-rated transformer for a (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
PC Mount - Plug-In Printed Circuit Audio Transformers Triad produces a wide assortment of audio transformers for use in printed circuit designs. These (read more)
Browse Transformers Datasheets for Triad Magnetics -
electric vehicles and e-boats to trains, our transformers and inductors play a crucial role in: EV drive trains and motor control Charging stations and inductive charging systems Vehicle sensors and onboard electronics Interested in learning how our (read more)
Browse Transformers Datasheets for Triad Magnetics -
Available from stock CE marked. Does not introduce waveform distortion consequently minimising EMC problems single and three phase models are available over a wide range currents. These superbly built variable transformers have high quality, self aligning carbon brushes (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
How Does Temperature Influence the Lifespan of a Transformer? All electrical devices produce heat as an operational byproduct. In (read more)
Browse Transformers Datasheets for Triad Magnetics -
Since the early 1940’s Majestic Transformer Co. have been manufacturing custom electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Explore the impressive selection of new and exciting products showcased on DigiKey’s redesigned Product Highlights page.
(read more)
Browse Transformers Datasheets for DigiKey -
Transformer Inrush Current Explained: when a transformer is first energised, it can draw a current far higher than its normal operating level for a very short period. This is known as inrush current. In many applications, it is brief and manageable. In (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
We were approached by a client who was experiencing problems with inrush start up currents on conventional transformers. On long cable runs these high inrush currents (typically 10 - 15 times the full load current of the transformer can be experienced) were causing excessive cable voltage drops (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Our transformers in this range are all custom built to order and are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a (read more)
Browse Transformers Datasheets for Majestic Transformer Co.
Conduct Research Top
-
How to Make a PoE PD System More Efficient by Using a Flyback Converter
PoE sends power over the Ethernet cable by injecting 50 V DC into the center taps of the Ethernet transformers. Power is sent via two or four twisted pairs of cables. One of the key aspects of the IEEE standard is that it allows power to be injected from the Ethernet switch to both positive
More Information Top
-
A Novel Buck-Boost Type AC-DC Single-Stage Flyback Converter
The current flowing through the magnetizing inductor of the input PFC transformer Lmi charges the dc bus capacitor and the energy that was stored in the dc- dc flyback transformer T2 begins to be transferred to the output.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36643/34189215-MIT.pdf?sequence=2
Then it proceeds to simulate the whole 0.5MHz DC- DC flyback transformer in SPICE.
-
A modified control scheme to alleviate DC voltage stress in active clamp PFC AC/DC converter with universal input
There are actually two flyback transformers, PFC flyback transformer T1 and DC/ DC flyback transformer T2, their operation principles will be detailed in Section II. sC is the bulk capacitor to provide DC voltage bus, which is charged around high line voltage …
-
Bi-flyback single-stage PFC converter with valley switching technique
And the voltage across intermediate bus capacitor is applied to DC- DC flyback transformer T2, which will cause the current im to linearly increase also.
-
The application of flyback DC/DC converter in Li-ion batteries active balancing
A multi-output flyback transformer DC /DC converter prototype is built and tested.
-
Buck-Boost Type Ac-Dc Single-Stage Converters
existence of a DPT mode of operation allows the dc bus voltage to be lower than that in a boost-type single-stage converter while reducing the primary current that would otherwise exist in the dc- dc section flyback transformer T2.
-
Efficiency Improvement Research on Single-stage Power Factor Correction
Its inductor current mode is different from PFC and DC/ DC Flyback power transformer .
-
Design considerations for a new ac-dc single stage flyback converter
… the existence of a DPT mode of operation allows the dc bus voltage to be lower than that in a boost-type single-stage converter while reducing the primary current that would otherwise exist in the dc- dc section flyback transformer T2.
-
CR4 - Thread: Question of Flyback Transformer in DC Step-up Converter Design
Question of Flyback Transformer in DC Step-up Converter Design .
-
Utility AC interfaced soft-switching sinewave PWM power conditioner with two-switch flyback high-frequency transformer
Although the auxiliary resonant snubber-assisted power conversion circuits are added to the primary side of this two-switch flyback transformer linked DC -to-AC inverter, the linear relationships of the gate voltage pulse width and the output current are still well …
Indicates content that may require registration and/or purchase.