-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s hydraulic
- Operating Pressure: 1,500 to 3,600 psi
- Reservoir Capacity: 0.3125 to 5.5 gallons
- Power Source: Electric Motor
-
Supplier: Dalton Hydraulic Cylinders
Description: making this our most economical self-contained unit. This unit is ideal for dump trailers or applications where hands-on operation is preferred Power Up / Gravity Down 1.7 GPM @ 1500PSI Single manual operated holding valve 2500 PSI factory preset relief Better battery life than
- Operating Pressure: 2,900 psi
- Flow: 1.2 GPM
- Reservoir Capacity: 2 gallons
- Power Source: Electric Motor
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s hydraulic
- Operating Pressure: 500 to 4,000 psi
- Flow: 0.32 to 4 GPM
- Power Source: Electric Motor
-
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s hydraulic
- Power Source: Gasoline Engine
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators,
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: International Hydraulics
Description: Qty: Power Unit * MTE D/A DC Hydraulic Unit +$399.00 Qty: Remote Option None 4-Wire Power Unit Remote +$24.99 Wireless Power Unit Remote +$129.99 Qty: Extended Warranty None Power Unit Extended Warranty - 2 Years +$50.00 *
- Reservoir Capacity: 2 gallons
- Stages: Double Stage
- Power Source: Electric Motor
-
Supplier: International Hydraulics
Description: Qty: Power Unit * MTE S/A DC Hydraulic Unit +$349.00 Qty: Remote None 3-Wire Power Unit Remote +$19.99 Wireless Power Unit Remote +$129.99 Qty: Tank Upgrade - (Optional) None 2.5 Gal - Horizontal Tank - Poly +$49.97 2.5 Gal - Horizontal
- Reservoir Capacity: 2 gallons
- Power Source: Electric Motor
- Stages: Single Stage
-
Supplier: jbj Techniques Limited
Description: These power take offs contain an integral bi-directional oil pump, integral pressure relief valve and SAE pump mount or keyed shaft output. 205 kW (275 hp) capability. 12 or 24 Volt DC solenoid. SAE 3, 2 and 1 pump pad configurations. 1000 kg side load capability. Designed for: Direct
- Application: Industrial
-
Supplier: Princess Auto Limited
Description: 12V DC Bi-Directional Hydraulic Power Pack
- Operating Pressure: 1,500 to 2,750 psi
- Flow: 0.5 GPM
- Reservoir Capacity: 0.75 gallons
- Power Source: Electric Motor
-
Supplier: Princess Auto Limited
Description: 12V DC Double Acting Hydraulic Power Pack
- Operating Pressure: 1,500 to 3,000 psi
- Flow: 0.75 GPM
- Reservoir Capacity: 0.75 gallons
- Power Source: Electric Motor
-
Supplier: Princess Auto Limited
Description: 12V DC Single Acting Hydraulic Power Pack
- Operating Pressure: 1,500 to 3,000 psi
- Flow: 0.75 GPM
- Reservoir Capacity: 0.75 gallons
- Power Source: Electric Motor
-
Supplier: International Hydraulics
Description: hydraulic circuits to power using a DC power source. High-Power Smooth Operation Low Maintenance
- Reservoir Capacity: 1 gallons
- Power Source: Electric Motor
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: End of Stroke Sensing Numerous Valve Options Counterbalance Single or Dual PO Check Proportional Control Second Actuator Hydraulic Power Regeneration Circuit Overload Relief Power Controls Solid State Switching and Speed Control Solar Power Option 12, 24, 36 DC
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 3,500 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: Princess Auto Limited
Description: 12V DC Pump/Motor Power Pack
- Operating Pressure: 1,500 to 3,000 psi
- Flow: 0.75 GPM
- Power Source: Electric Motor
-
Supplier: HydraCheck Inc.
Description: rate, frequency, and speed in mobile and industrial hydraulic systems. The unit is available with either two analog sensor inputs or a CAN interface for connecting up to three digital sensors. Even in low-light situations, measured values can still be read quickly and reliably from the
- Operating Temperature: 32 to 122 F
- Features: Data Acquisition Instrument / System, Stand Alone
- Application: Environmental, General Lab and Industrial
- User Interface: Front Panel and Display
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: jbj Techniques Limited
Description: Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accommodate high radial loads. A complete range of integrated valves to suit a wide range of
- Power Source: DC Powered
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: Sensata Technologies
Description: The Airpax™ SNAPAK® series is a snap-acting hydraulic-magnetic circuit protector that combines power switching and accurate, reliable circuit protection in one aesthetically pleasing package. The SNAPAK® combines the functions of three separate components: power switch, fuse and
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
- Manual Actuator Type: Rocker
-
Supplier: Waytek, Inc.
Description: turned off or detected loss of ground or over-current Applications include: high current DC loads such as master battery disconnect switching, blower motors, auxiliary air conditioner units, lights, and hydraulic motors
- Maximum Switching Current: 200 amps
- Maximum DC Switching Voltage: 20 volts
- Type: Electrical Contactor
-
Supplier: UL Standards & Engagement
Description: Exhibition Display Units, Fabrication and Installation UL 2305 1.1 These requirements cover exhibition display unit constructions that are intended for indoor use for the purpose of illuminating, animating, activating, or displaying with respect to temporary expositions, exhibits, show
-
Supplier: HydraCheck Inc.
Description: The Serviceman Plus (HPM4000) digital hydraulic tester kit is a perfect tool for hydraulic fault prevention and diagnostics. This compact mobile tester measures pressure, temperature, flow rate, frequency, and speed in mobile and industrial hydraulic systems. It enables a
- Working Pressure Range: 8,700 psi
- Operating Temperature: 32 to 122 F
- Display Type: Digital
- Measurement Type: Gauge
-
Supplier: Infineon Technologies AG
Description: management IC that levers system cost optimization potential and FuSa harmonization for a specific application. The TLE9243QK offers the complete power supply functionality as well as application specific features for transmission systems. Beside the power supply functions, the
- Operating Temperature: -40 to 175 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: hydraulic system Automotive body control module (BCM) Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLF35584QVVS2 | OPTIREG™ PMIC
- Supply Voltage (VS): 42 volts
- tON: 38,000 ns
- tOFF: 45,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Waytek, Inc.
Description: Applications include high-current DC loads such as master battery disconnect switching, blower motors, auxiliary air conditioner units, lights, and hydraulic motors
- Maximum Switching Current: 100 amps
- Operating Temperature: 185 F
- Type: Electrical Contactor
- Features: Other
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: male parallel thread with 30˚ flare, and male parallel thread with 30˚ cone-seat) are newly added. Male thread types are designed especially for direct connection to hydraulic power units effectively. Male parallel thread type complies with both metal seal and o-ring seal ( in
- English Size: 0.25 to 1.5 inch
- Fitting Type: Ball and Sleeve, Hydraulic Fitting, Quick Coupler
- Material: Carbon & Alloy Steel
- Features: English, Hose Fitting
-
Supplier: Waytek, Inc.
Description: undervoltage, or over-temperature Applications include high-current DC loads such as master battery disconnect switching, blower motors, auxiliary air conditioner units, lights, and hydraulic motors
- Maximum Switching Current: 200 amps
- Maximum DC Switching Voltage: 7.5 to 20 volts
- Operating Temperature: 185 F
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: undervoltage, or over-temperature Applications include high-current DC loads such as master battery disconnect switching, blower motors, auxiliary air conditioner units, lights, and hydraulic motors
- Maximum Switching Current: 150 amps
- Maximum DC Switching Voltage: 7.5 to 20 volts
- Operating Temperature: 185 F
- Type: Electrical Contactor
-
Supplier: Infineon Technologies AG
Description: transmission – hydraulic control Double-clutch transmission – electrical control (H)EV applications: (H)EV battery management system EV charging station (H)EV main inverter DC-DC Converter Applications 48 V to 12 V DC-DC converter Automotive EV traction inverter
- Internal RAM Size: 472 KB
- Number of A/D Converters: 14
- Operating Temperature: -40 to 150 C
- Bits: 16 Bit, 32 Bit
-
Supplier: Advance Lifts, Inc.
Description: volt DC deep cycle battery power unit. All battery operated units are equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have "step down set", "step down release" floor locks for ease of
- Weight Capacity: 4,000 lbs
- Tilt Angle / Rotation: 87 degrees
- Bulk Container Type: Bin
- Equipment Type: Dumper / Tilter
-
Supplier: C & C Lift Truck, Inc.
Description: easy rolling and maneuverability. Hydraulic system includes a dual-action hand pump. FOB Shipping Point. Options: AC Electric Power DC Electric Power Air-Hydraulic Power Tool Tray Fluorescent Tube Holder Platform Duplex Receptacle Options available ... see
- Type: Personnel Lift
-
Supplier: Griffin Pump & Equipment, Inc.
Description: easy to install and operate an efficient and complete wellpoint system. These pumps are available in diesel and electric options, with an integral fuel tank or trailer mounted. Other options are available with these units including hydraulic drives. Contact Griffin for more information
- Discharge Size: 4 inch
- Horsepower: 20 to 26 HP
- Maximum Discharge Flow: 500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: easy to install and operate an efficient and complete wellpoint system. These pumps are available in diesel and electric options, with an integral fuel tank or trailer mounted. Other options are available with these units including hydraulic drives. Contact Griffin for more information
- Discharge Size: 8 inch
- Horsepower: 60 HP
- Maximum Discharge Flow: 2,000 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: easy to install and operate an efficient and complete wellpoint system. These pumps are available in diesel and electric options, with an integral fuel tank or trailer mounted. Other options are available with these units including hydraulic drives. Contact Griffin for more information
- Discharge Size: 10 inch
- Horsepower: 113 to 125 HP
- Maximum Discharge Flow: 3,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: easy to install and operate an efficient and complete wellpoint system. These pumps are available in diesel and electric options, with an integral fuel tank or trailer mounted. Other options are available with these units including hydraulic drives. Contact Griffin for more information
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Maximum Discharge Flow: 2,000 GPM
- Pump Housing Material: Cast Iron
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic power unit Truck limiter hydraulic (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Power your machine’s hydraulic functions with the new EP2800Q Series 2 HPU. This HPU (Hydraulic Power Unit) is compatible with McElroy Acrobat™ 355/400, 450/500, and 560/630 fusion machines that utilize the QuikFit™ carriage. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
» Control functions and integration requirements. jbj Techniques supplies AC and DC hydraulic power units, including modular systems and custom arrangements. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
IIB T4(X) Our hydraulic hoists can be deployed as an alternative to air driven units in all places where hydraulic lines, central hydraulic systems or hydraulic aggregates are existent. Features: (read more)
Browse Datasheets for J.D. Neuhaus -
UDP4303S 4Ch Precision Linear DC Power Supply The latest Uni-T Linear DC Power (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
UNI-T UDP4303S Introducing the all-new UNI-T UDP4303S 4-Channel Precision Programmable Linear DC Power Supply! This sleek 3U instrument offers a range of outputs, ultra (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
• 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power. Hydraulic gear motors can be supplied in single or bi-rotational formats and units are available (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
The USB-C Power Test Unit 240W (PTU) can be used as a standalone EPR Power Test Unit or as an accessory to the UTC-274 USB-C tester. PTU combines both programmable DC electronic load and power supply functionality in a single (read more)
Browse Automated Test Equipment Datasheets for Unigraf
More Information Top
-
Hi-Way Inc
Options offered include a front platform which can extend up to 3.04 m and an independent 12 V DC hydraulic power unit .
-
http://dspace.mit.edu/bitstream/handle/1721.1/86874/47094787-MIT.pdf?sequence=2
hydraulic power unit (HPU) The DC -motor and hydraulic pump assembly that is responsible for maintaining a hydraulic pressure differential that is used to drive the link assembly.
-
Articles :: NASA Tech Briefs
SPX Fluid Power (Rockford, IL) has released the SPX Smiths Model SMR low-pressure DC bi-rotational hydraulic power unit , available in both holding and non-holding designs.
-
Features :: NASA Tech Briefs
SPX Fluid Power (Rockford, IL) has released the SPX Smiths Model SMR low-pressure DC bi-rotational hydraulic power unit , available in both holding and non-holding designs.
-
Features :: NASA Tech Briefs
SPX Fluid Power (Rockford, IL) has released the SPX Smiths Model SMR low-pressure DC bi-rotational hydraulic power unit , available in both holding and non-holding designs.
-
Features :: NASA Tech Briefs
SPX Fluid Power (Rockford, IL) has released the SPX Smiths Model SMR low-pressure DC bi-rotational hydraulic power unit , available in both holding and non-holding designs.
-
Motion Control :: NASA Tech Briefs
SPX Fluid Power (Rockford, IL) has released the SPX Smiths Model SMR low-pressure DC bi-rotational hydraulic power unit , available in both holding and non-holding designs.
-
Motion Control :: NASA Tech Briefs
SPX Fluid Power (Rockford, IL) has released the SPX Smiths Model SMR low-pressure DC bi-rotational hydraulic power unit , available in both holding and non-holding designs.
-
Motion Control :: NASA Tech Briefs
SPX Fluid Power (Rockford, IL) has released the SPX Smiths Model SMR low-pressure DC bi-rotational hydraulic power unit , available in both holding and non-holding designs.
-
Motion Control :: NASA Tech Briefs
SPX Fluid Power (Rockford, IL) has released the SPX Smiths Model SMR low-pressure DC bi-rotational hydraulic power unit , available in both holding and non-holding designs.
Indicates content that may require registration and/or purchase.