Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electric Generators Direct
Description: smart engine cooldown •Allows utility voltage dis. on the RDC/DC integrated controller •Interface board for connection to the RDC/DC controller •240 VAC @ 200A •Two-pole, single-phase open-transition transfer switch •Double throw inherently interlocked design •Contractor
- Maximum Current Rating: 200 amps
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase
-
Supplier: Electric Generators Direct
Description: weekly diagnostic testing •Provides smart engine cooldown •Allows utility voltage dis. on the RDC/DC integrated controller •Interface board for connection to the RDC/DC controller •240 VAC @ 100A •Two-pole, single-phase open-transition transfer switch •Double throw inherently
- Maximum Current Rating: 100 amps
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase
-
Supplier: Tripp Lite by Eaton
Description: automatic line-to-battery transfer and integrated battery charger Supplies a 120V AC output from a 120V AC line power source or 12V DC battery source 2000 watts continuous AC output in inverter mode, 3600 watts continuous AC output in AC line power mode Automatic Transfer 16.6
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
-
Supplier: Watson Marlow Pumps Group
Description: Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow calibration and MemoDose
- Maximum Discharge Flow: 0.51117291675 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Horsepower: 0.37 HP
- Power Source: AC Powered
-
Supplier: Eaton Corporation
Description: MANUAL TRANSFER TYPE UL APPROVAL NEMA 1 ENCLOSURE 600 AMPERE CURRENT RATING 2 POLE(S) NO NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1, NEC 702 DT MODEL
- Current Rating: 600 amps
- Operating Voltage: 240 volts
- Poles: 2 Poles
- Power: AC, DC
-
Supplier: Allied Electronics, Inc.
Description: compatible with a 16.6 milisecond transfer time. Included battery temperature sensor with 20 ft. cable, APSRM4 Remote Power Switch and instruction manual. 12 VDC or 120 VAC Input, 120 VAC Output, 2 GFCI-Protected Outlets Continuous, OverPower and DoubleBoost Inverter Output 3-Stage, 45
-
Supplier: ValueTronics International, Inc.
Description: The NGM02 is a 150 W DC power supply from Rohde & Schwarz. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Two channels 15
- DC Output Power: 150 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: Wide x 304.8 mm (12 in) Deep Weight: Main Chassis: 11.4 kg (25 lb.) Rack Mounting: Standard or reversed positions GPIB Transfer Rate: 10 kHz typical Environmental Designed to meet MIL-T-28800C Type III, Class 5, Style F Temperature: 0°C to 50°C operation Range: -40°C to 70°C storage Humidity:
-
Supplier: Dynapower Corporation
Description: Multiple units can be paralleled in grid forming mode for microgrid applications. The MPS-250 600V integrates controls and a full complement of switchgear and protection including an AC circuit breaker, AC contactors, AC and DC fusing, DC load break contactors, and a DC
- DC Input Voltage: 350 to 600 volts
- DC Input Current: 770 amps
- AC Output Voltage: 480 volts
- AC Output Current: 301 amps
-
Supplier: Dynapower Corporation
Description: Multiple units can be paralleled in grid forming mode for microgrid applications. The MPS-250 800V integrates controls and a full complement of switchgear and protection including an AC circuit breaker, AC contractors, AC and DC Fusing, DC load break contactors, and a DC
- DC Input Voltage: 580 to 830 volts
- DC Input Current: 450 amps
- AC Output Voltage: 480 volts
- AC Output Current: 301 amps
-
Supplier: Dynapower Corporation
Description: units can be paralleled in grid forming mode for microgrid applications. The MPS-100 integrates controls and a full complement of switchgear and protection, including an AC circuit breaker, AC contactors, AC and DC fusing, DC load break contactors, and a DC manual
- DC Input Voltage: 288 to 600 volts
- DC Input Current: 360 amps
- AC Output Voltage: 480 volts
- AC Output Current: 120 amps
-
Supplier: Tripp Lite by Eaton
Description: transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged work site applications. Supplies up to 2000W of continuous 120V AC power from any 12V DC battery or automotive DC source. OverPower
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Dynapower Corporation
Description: in indoor and outdoor configurations. The CPS-500 integrates system cooling, controls and a full complement of switchgear and protection including an AC circuit breaker, AC contactors, AC & DC fusing, DC load break contactors, a DC manual isolation switch into a single,
- DC Input Voltage: 740 to 1,100 volts
- DC Input Current: 710 amps
- AC Output Voltage: 480 volts
- AC Output Current: 601 amps
-
Supplier: Tripp Lite by Eaton
Description: battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged work site applications. Supplies up to 1250 watts of continuous 120V AC power from any 12V DC battery or automotive DC source.
- DC Input Voltage: 12 volts
- DC Input Current: 127 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: serves as an automotive or stationary DC-to-AC inverter with automatic line-to-battery transfer and integrated battery charger Supports 120V AC output from a 120V AC line power source or 12V DC battery source 16.6 millisecond automatic transfer between line and battery
- DC Input Voltage: 12 volts
- DC Input Current: 95 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Montalvo Corporation
Description: compensation All settings can be displayed in Imperial or Metric units Sample, hold and ratio splice function Bumpless transfer - auto/manual and manual/auto Rewind taper without additional input Remote setpoint capability On-line HELP messages
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: TelephoneStuff.com
Description: 500 Watt Powerverter Inverter/Charger with Auto Line-to-Battery Switchover. Features: - 3-function DC-to-AC inverter supplies up to 500 watts of continuous 230V AC power to 2 AC outlets from any 12V battery or automotive DC source - When AC cable is connected to a live wall socket,
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: LTI Power Systems, Inc.
Description: power into a regulated and filtered direct current (DC). The DC then charges the batteries, and is reconstructed into a new isolated and clean alternating current (AC). This pure AC is continuously supplied to your critical load, extending its life by providing protection against
- Input Voltage Range: 208 to 480 volts
- Volt-Amp Rating: 10 to 300 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 208, 480
-
Supplier: OMEGA Engineering, Inc.
Description: linear signals. Standard features include a large easy-to-read LED display, dual outputs, field selectable inputs, process or deviation high/low alarms, and bumpless auto/manual transfer. On/Off output hysteresis is adjustable and the unit may be easily configured in the field to
- Number of Control Outputs: 2 outputs
- Accuracy: 0.2 ±% FS
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
-
Supplier: RS Components, Ltd.
Description: Designed to offer grabwire switch protection for personnel working in close proximity to conveyors or rotating and moving machines in various environments. Typical applications: - conveyors, assembly lines, transfer lines, packaging machinery, process equipment. Grabwire switches are a
- Pendant Type: Control Pendant
-
Supplier: SOCOMEC
Description: also equipped with an automatic bypass which allows a no-break transfer of the load directly onto the mains supply in case of overload or faults. An external manual bypass completes the solution to allow for maintenance of the UPS.
- Input Voltage Range: 230 to 400 volts
- Volt-Amp Rating: 20 to 120 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, Line-Interactive, Other, Single Phase, Three Phase, Tower Type
-
Supplier: Econo Lift Limited
Description: transfer tops Bellow safety skirting Safety tape switch Safety touch bars Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks Built
- Capacity: 4,000 lbs
- Stroke: 48 inch
- Length: 72 inch
- Width: 36 inch
-
Supplier: Data Connect Enterprise, Inc.
Description: 8d / 12a / 12b / 17a / 30 Configurable Line Template and Alarm Template Configurable UPBO / DPBO / US0 Allow / Virtual Noise PSD Configurable Bits warp / G.hs carrier set / RFI Band Manual / RaInit / Dynamic Rate Adaption DMT (Discrete Multi-Tone) line coding VDSL Up to 100/100Mbps symmetric
- Features: IP Telephony / VoIP, VPN
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: SEC America, LLC
Description: Model 952 Well Pump Sentry maintains well pump operation during power outages. Model 952 is a self-contained emergency backup system designed to drive single phase 220 VAC to 240 VAC well pumps rated up to one horsepower. The 952 system is comprised of an inverter, power transfer switch, and
- Input Voltage Range: 210 to 260 volts
- Watt Rating: 3 kwatts
- Number of "Backed Up" Electrical Outlets: 1
- Mounting Options: Mounts On / In Device Protected
-
Supplier: Transcat, Inc.
Description: With this product, you’ll have everything you need for calibrating pressure--anywhere. Gas custody transfer is the ideal application for the accuracy and capabilities of the BetaGauge 321A. This unit is supplied with soft case, AA batteries, manual, NIST-traceable certificate, and test
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: With this product, you’ll have everything you need for calibrating pressure--anywhere. Gas custody transfer is the ideal application for the accuracy and capabilities of the BetaGauge 321A. This unit is supplied with soft case, AA batteries, manual, NIST-traceable certificate, and test
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: With this product, you’ll have everything you need for calibrating pressure--anywhere. Gas custody transfer is the ideal application for the accuracy and capabilities of the BetaGauge 321A. This unit is supplied with soft case, AA batteries, manual, NIST-traceable certificate, and test
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: With this product, you’ll have everything you need for calibrating pressure--anywhere. Gas custody transfer is the ideal application for the accuracy and capabilities of the BetaGauge 321A. This unit is supplied with soft case, AA batteries, manual, NIST-traceable certificate, and test
- Environmental Properties: Pressure / Vacuum
-
Supplier: Visual Sound, Inc.
Description: interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Front panel LEDs offer at-a-glance confirmation of line power status, battery power status, AC-to-DC conversion, DC-to-AC conversion, bypass mode and output power status. LCD
-
Supplier: MilesTek Corporation
Description: is a hub or a workstation that supports only half duplex, the converter adapts to the half-duplex mode and provides the nominal 100Mbps bandwidth. An override switch provides total manual control over the half/full-duplex operation, in fiber-optic interface. The fiber port of converter
-
Supplier: Infineon Technologies AG
Description: traction inverter Transfer case brushless DC (BLDC) Designers who used this product also designed with IPD30N10S3L-34 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET 2N7002DW | Small signal/small power MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS3110N | Classic
- Peak Output Current: 20 amps
- Supply Voltage: 3 to 5.5 volts
- Propagation Delay: 60 ns
- Driver Type: High-side Gate Driver
-
Supplier: Lift Products, Inc.
Description: tugger. Readily accessible E-Stop Switch. Transaxle Drive Heavy duty transaxle drive allows the unit to easily rotate for a high degree of manuverability. Articulating Arm Tow arm is spring loaded and articulates 180°. Can be locked in place with included pin. Standard Features 24-Volt DC
-
Supplier: Data Connect Enterprise, Inc.
Description: 8d / 12a / 12b / 17a / 30a Configurable Line Template and Alarm Template Configurable UPBO / DPBO / US0 Allow / Virtual Noise PSD Configurable Bits warp / G.hs carrier set / RFI Band Manual / RaInit / Dynamic Rate Adaption DMT (Discrete Multi-Tone) line coding VDSL Up to 100/100Mbps symmetric
- Number of Ports: 24 #
- Features: IP Telephony / VoIP, VPN
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: Russells Technical Products
Description: COMMUNICATIONS: 10/100 Ethernet Via RJ-45, RS-232, RS-485 USB: (1) 2.0 For Data Transfer POWER REQUIREMENTS: In:100-250 VDC/47-64 HZ Out: 12V DC/5a (60W) OPERATING TEMPERATURE: -10°C(14°F) to 60°C(140°F) 10% to 95% RH @40°C Non-Condensing COMPLIANCE: CE OPERATING MODES: Stop,
- Number of Inputs: 24 inputs
- Number of Control Outputs: 18 outputs
- Number of Zones (if applicable): 8 to 64 zones
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Visual Sound, Inc.
Description: filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time offers compatibility with all equipment types. SmartOnline models provide some of the highest levels of isolation from THD
Find Suppliers by Category Top
Featured Products Top
-
for repeated water-transfer tasks. Built-In Protection and Easy Operation An integrated ON/OFF switch allows users to manually start (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
and solder terminals. The switch changes contact state when a moving cam, cover, linkage, or other mechanical component presses the end of the stainless-steel lever. The lever transfers the movement to the internal snap-action mechanism, producing a rapid (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Pressure Control The pump can self-prime up to 10 ft (3 m), allowing installation above the water source without requiring manual priming. An integrated pressure switch automatically starts the (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
specializing in DC power and providing products and solutions that electrify the world. With a broad portfolio of contactors, connectors, switches, and safety components, Schaltbau helps partners and customers solve today’s challenges in the rail sector. With our new brand Eddicy we also create (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
RIAA phono stages: tube and transistor designs Switching power supply design and manufacture Automated PCV assembly including surface mount and through-hole components Manual assembly and soldering with trained and certified operators (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
transferred to the output of the circuit. This cycle is repeated as needed to maintain the output. This property makes power supply circuits useful for DC-to-DC or AC-to-DC power converters. How to Select a Custom Power Inductor When selecting a (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Inductive Proximity Sensors XS range and combines an M18 threaded cylindrical body, flush-mountable sensing face, nickel-plated brass enclosure, and protected three-wire DC output. The sensor offers a nominal sensing distance of 5 mm and a specified operating zone (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
) Rectifier and filament transformers Single-phase transformers Switch mode (laminated and ferrite) Toroids Wall plug-in AC or DC adapters (made in the USA) Triad’s Custom Power Transformer (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
achieved using several methods, including: Transformers: Electrically separate input and output circuits through electromagnetic induction. Optical Couplers: Use light to transfer electrical signals while maintaining (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC
Conduct Research Top
-
Fieldbus Part 2
controller cabinets in safe-area spaces, and only allow I/O subsystems in process spaces. IS remote I/O was installed in the process space to interface to low-power solenoid operators for valve actuators, valve-position limit switches, rupture-disk indicators and transfer-panel proximity switches. The remote
More Information Top
-
Aging Management Guideline for commercial nuclear power plants: Battery chargers, inverters and uninterruptible power supplies. Final report
Cyberex static UPS DC and AC distribution panels are equipped with manual transfer switches at the input to select alternate sources to feed their respective loads.
-
Federal Register > Wednesday, September 23, 1998 > [63 FR 50932] I. Background
The proposed change will modify the power supply for these valves from an inverter that is supplied from the safety-related DC buses to the safety-related AC buses through a manual transfer switch .
-
Reliability and availability assessment of electrical and mechanical systems
… amp Switch, Disconnect, Enclosed, 0-600V Switch, Disconnect, Enclosed, 25KV Switch, Disconnect, Enclosed, >600Vc=5KV Switch, Disconnect, Fused, DC, 0-600 amp Switch, Disconnect, Fused, DC , >600 amp Switch , Electric, On/Off Breaker Type, Non-knife Switch, Manual Transfer , e600 amp Switch, Manual …
Indicates content that may require registration and/or purchase.