Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: although temperatures up to 80° C are allowed with current derating. To protect the amplifier and the motor, two different algorithms are used to track the thermal impact of the output current. The amplifier is protected using an advanced, real-time adaptive
- Maximum Output Voltage: 30 volts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 12 volts
- Operating Temperature: -40 to 80 C
-
Supplier: TRM International Ltd.
Description: TRM has a range of high quality amplifiers. TRM Amplifiers work in current mode (torque mode) where the input command voltage controls the output current (torque). The amplifier will adjust duty cycle to maintain the commanded current. This is the most
-
Supplier: Texas Instruments
Description: Three Phase Pre-Driver with Dual Current Shunt Amplifiers 48-HTSSOP -40 to 125
- Supply Voltage (DC): 6 to 60 volts
- Operating Temperature: -40 to 125 C
- Configuration: IC / PCB-Mounted
-
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: the master receives its command and sends a current command to the slave amplifier through an RS422 serial port to create a digital equivalent of a differential drive. In addition, the motor temperature, base plate temperature, fault information, limit switch data, and
- Continuous Output Current: 100 amps
- Peak Output Current: 175 amps
- Supply Voltage (DC): 24 to 48 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Newport MKS
Description: Designed for DC brushless motors, the XPS-EDBL is a 3-phase sinusoidal motor driver (amplifier) which features 25 A peak current and +96 VDC voltage, up to 1,000 watts of permanent power when optional fans are mounted. The high power, enables the XPS-EDBL to fully
- Number of Axes / Motors: 1
- Rated Power: 1,200 watts
- Peak Output Current: 25 amps
- Motor / System: DC Brushless Motor
-
Supplier: Newport MKS
Description: brush motors in velocity mode, for motors with a tachometer, or in voltage mode, for motors without a tachometer. Programmable gains and a programmable PWM switching frequency up to 300 kHz allow a very fine adjustment of the driver to the motor. For added safety, a
- Number of Axes / Motors: 1
- Rated Power: 144 watts
- Peak Output Current: 3 amps
- Motor / System: Full Step Motor
-
Supplier: H2W Technologies
Description: The compact PWM brush/brushless servo amplifier is designed to drive brushless and brushed DC motors at a high switching frequency. The B10A04DC is fully protected against over-voltage, under-voltage, over- current, over-heating, and short-circuits. A single digital
- Maximum Output Voltage: -10 to 10 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 15 amps
- Supply Voltage (DC): 10 to 36 volts
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9564QXW motor system IC (SBC) integrates a 5 V low-dropout voltage regulator, LIN transceivers LIN2.2/SAE J2602 with programmable TXD time-out feature and LIN flash mode, three half-bridges for BLDC motor control, one current sense amplifier and one 32-bit
- Supply Voltage (DC): 2.8 to 5.5 volts
- Operating Temperature: -40 to 175 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Newport MKS
Description: maximum current of 5 Amps and 43 Volts. It can drive DC motors in velocity mode, for motors with a tachometer, in voltage mode, for motors without a tachometer, and in current mode, for torque motors. All parameters are free programmable in physical
- Number of Axes / Motors: 1
- Rated Power: 240.00000000000003 watts
- Peak Output Current: 5 amps
-
Supplier: ElectroCraft
Description: SCA-L Drives Technology: PMDC Servo Amplifier Quadrants: 4 Nominal Current: 3A For Brush-Commutated PMDC Motors. Up to 75 W. This linear four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy
- Number of Axes / Motors: 1
- Rated Power: 75 watts
- Continuous Output Current: 3 amps
- Supply Voltage (DC): 30 volts
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9563-3QXW motor system IC (SBC) integrates a 5 V low-dropout voltage regulator, one HS-CAN transceiver supporting CAN FD, CAN partial networking (incl. FD tolerant mode), three half-bridges for BLDC motor control, one current sense amplifier and one 32-bit
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: pump architecture Integrated current sense amplifiers Benefits Integrated buck converter and LDO Reduced BOM Optimized efficiency and EMI Programmability through ModusToolbox™ Motor Suite GUI Reduced development time Potential Applications Battery powered power tools and
- Supply Voltage (DC): 5.5 to 70 volts
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: Three-phase motor control gate driver IC for battery supplied BLDC motor control The MOTIX™ 6EDL7141 is Infineon’s 3-phase motor control gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. Applications
- Supply Voltage (DC): 5.5 to 70 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Aerotech, Inc.
Description: Design Features Drive brush or brushless motors Modular design 10 or 20 A peak models Self-commutation Complete electrical isolation Integrated or external power supply
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 to 80 volts
- Rated Power: 280.0000000000003 to 1,350.0000000000023 watts
- Continuous Output Current: 5 to 10 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Output power range from 50 A peak to 100 A peak at 320 VDC No transformer required; direct connection to AC line Capable of running brushless or single-phase DC brush motors Velocity, torque, and dual-phase mode input command Accepts both encoder or tachometer feedback
- Number of Axes / Motors: 1
- Maximum Output Voltage: 320 volts
- Rated Power: 6,800.000000000004 to 28,799.99999999999 watts
- Continuous Output Current: 25 to 50 amps
-
Supplier: Time Mark Corporation
Description: The Model 278 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC output. A linear transformer input is coupled to a solid-state output amplifier. The Model 278 is powered by a 115 VAC source, and is socket-mounted for ease of
- Measuring Range: 0 to 5 amps
- Input Voltage: 115 to 230 volts
- Frequency Range: 400 Hz
- Response Time: 800,000 µs
-
Supplier: ValueTronics International, Inc.
Description: them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: AC/DC current, DC to 15 MHz; 150 A DC (Requires TCPA300 amplifier) Automatic
- Bandwidth: 15 MHz
- Probe Type: Current
-
Supplier: ElectroCraft
Description: 10 A and 30 A versions of this drive have an adjustable current limit and can be powered by the same 11 - 70 VDC range of supply voltage. The drive is protected against over-current and over-temperature and motor short-circuit and incorporates state of the art MOSFET technology
- Number of Axes / Motors: 1
- Maximum Output Voltage: 15 volts
- Rated Power: 2,100 watts
- Continuous Output Current: 30 amps
-
Supplier: Aerotech, Inc.
Description: The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus. The XC4 PWM amplifiers control brushless DC, brush
- Number of Axes / Motors: 1
- Peak Output Current: 10 to 30 amps
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Data Device Corporation (DDC)
Description: PW-82336 Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Galil
Description: transconductance, PWM amplifiers for driving brush or brushless motors. Each amplifier operates at 18V to 80V dc, up to 7 Amps continuous, 10 Amps peak. The AMP-19540 gain setting is easily configured with jumpers. The PWM switching frequency is 60 kHz.
- Number of Axes / Motors: 2 to 4
- Resolution (if Applicable): 32 bits
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 1 to 7 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 102-V max 3-phase smart gate driver with current shunt amplifiers 40-WQFN -40 to 125 Product overview: DRV8353HRTAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion
- Operating Temperature: -40 C
-
Supplier: Allegro MicroSystems Inc.
Description: The A4910 offers high-current gate drive for automotive motor control applications up to 50V. Integrated current sense amplifiers and comprehensive diagnostic capabilities provide valuable system insights and simplify system design. * Note: If you have issues logging into
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: mode and can be digitally configured for a wide range of motors. Power to drive the motor is provided from the filtered Tool Power supply line (24 VDC) and a 3.3 V digital supply for the control circuitry. Built into the drive is a Power Saver mode that reduces the current draw
- Continuous Output Current: 1.1 amps
- Peak Output Current: 2 amps
- Supply Voltage (DC): 20 to 30 volts
- Operating Temperature: -10 to 175 C
-
Supplier: H2W Technologies
Description: supply, the amplifier's features include; accurate current sensing, current limiting, and thermal protection. Features: - High Output Current: 5A Continuous output, 15A Peak output - Wide Power Supply Range: +24 to +70 Volts DC - Wide Bandwidth: 6.5kHz (90 degree
- Continuous Output Current: 5 amps
- Peak Output Current: 15 amps
- Supply Voltage (DC): 24 to 70 volts
- Drive Architecture: Analog
-
Supplier: Newport MKS
Description: The XPS-DRV02 is a software configurable PWM amplifier for 3-phase brushless motors. This driver has been optimized to perform with the XM and IMS-LM linear motor stages. The XPS-DRV02 supplies a 100 kHz PWM output with a maximum output current of 5 Amps per phase and 44
- Number of Axes / Motors: 1
- Rated Power: 180 watts
- Peak Output Current: 5 amps
- Motor / System: DC Brushless Motor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 65-V max 3-phase gate driver with current shunt amplifiers & SPI 48-HTSSOP -40 to 125 Product overview: DRV8303DCAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive 12-V to 24-V battery 3-phase smart gate driver with current shunt amplifiers 48-HTQFP -40 to 125 Product overview: DRV8343HPHPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps,
- Operating Temperature: -40 C
-
Supplier: Broadcom Inc.
Description: The HCPL-7800 isolation amplifier family was designed to sense current in electronic motor drives. In typical automotive and industrial applications, motor currents flow through an external resistor and the resulting analog voltage drop is sensed by the HCPL-7800.
- Rise Time: 2.96 µs
- Operating Temperature: -40 to 100 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: ValueTronics International, Inc.
Description: The Tektronix TCPA300 is a New 100 MHz, DC Current Probe Amplifier. Additional Features: AC / DC Measurement Capabilities DC – 100 MHz, Current Probe Amplifier (TCPA300) Uses: DC – 100 MHz, 30 A DC (TCP312) DC – 50 MHz, 50 A
-
Supplier: Equipment Solutions, Inc.
Description: PC board level product with a cohesive interface. This card provides current amplification and analog servo control interfaces. The single-phase characteristic of the current amplifier makes it particularly well suited for DC motors such as galvanometers and voice
-
Supplier: Broadcom Inc.
Description: The ACPL-790B/790A/7900 precision miniature isolation amplifiers were designed for current and voltage sensing in electronic power converter applications such as motor drives and renewable energy systems. In a typical motor drive implementation, current flows
- Rise Time: 1.7 µs
- Operating Temperature: -40 to 105 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Dataforth Corporation
Description: output module and a current input/voltage output module. The voltage input module connects to the servo or motor controller voltage output and provides an isolated 4 to 20mA output which connects to the input of the current input module. The current input module isolates
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Bandwidth: 1 kHz
- Common Mode Rejection Ratio: 110 dB
-
Supplier: TMP Pro Distribution
Description: night after night under even the severest conditions. Amp Editor Intuitive, plug and play amp management software - Amp Editor is a dedicated software application for ACD1 and Compatible Yamaha amplifiers that makes amplifier management easy. Remotely control and monitor Tn
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: night after night under even the severest conditions. Amp Editor Intuitive, plug and play amp management software - Amp Editor is a dedicated software application for ACD1 and Compatible Yamaha amplifiers that makes amplifier management easy. Remotely control and monitor Tn
- Type: Amplifier
Find Suppliers by Category Top
Featured Products Top
-
. Although amplifiers are sometimes classified based on their input and output parameters, there are four basic types: current amplifiers, voltage amplifiers, transconductance amplifiers, and transresistance amplifiers. Current amplifiers, as their name suggests, are a type of (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
VAC Proportional Solenoid Valve Digital Amplifier (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
between. The FEMTO line of high quality specialty amplifiers for signal recovery and processing are sold by Electro Optical Components. These products include Low Noise Current Amplifiers, High and Low Frequency Voltage Amplifiers, Photoreceivers, High Speed GHz Amplifiers and Lock-In Amplifiers. (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
. Applications: Widely used in motor drivers, inverters, switching power supplies, avionics, and semiconductor device testing, aligning with the high frequency AC DC current probe and Micsig precision current probe keywords. (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
linearity and superior return loss performance with low noise and optimal reliability. The DC current can be adjusted externally for optimum distortion vs. power consumption over a range of output levels. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Knick’s P41000 series DC current transducers are compact solutions for measurement of up to 20 kA in applications which require up to 3600 volts of continuous isolation (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
integrated solutions make design-in easy. Allegro is leading the market in main traction motor and auxiliary inverters for electric vehicles, and OEMs trust them for applications like DC-to-DC converters and on-board chargers. Allegro also shines at high voltage with industry-leading isolation ratings of up to 1100 Vrms — ideal for residential and industrial solar inverter applications. (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
What is a brushless DC motor? A brushless Direct Current electric motor (also known as an electronically commutated (EC) motor or ‘synchronous DC motor’) is a synchronous motor powered by a direct current electric power supply. BLDC (EC) motors require an electronic controller to switch DC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
performance, reducing reliability, and increasing downtime in industrial equipment or agrifood machinery. The 3X Motion 57 Series brushless DC geared motors address these challenges with customizable voltage, torque, speed, current (read more)
Browse Gearmotors Datasheets for 3X Motion Technologies Co., Ltd
Conduct Research Top
-
Electrical Considerations of Fan Cooling
. The standard fan supplied with the amplifiers is a 12V brushless DC motor fan. Like all switching circuits the brushless motor commutation generates electrical noise. If care is not taken in how the fan is connected to the amplifier circuit some of that electrical noise may appear at the output
-
Motion Control
with integrated servo amplifiers and onboard memory for stand-alone or macro execution. FAULHABER also offers the BLD series PWM servoamplifiers are designed for 2 to 4 quadrant speed control of FAULHABER three-phase brushless DC-Servomotors. For control of FAULHABER brush type coreless DC micromotors and motor
More Information Top
-
Robotics Research
Haptic rendering commonly implements virtual springs using DC mo- tors with current amplifiers and encoder-based position feedback.
-
Wave Haptics: Providing Stiff Coupling to Virtual Environments
Traditional haptic rendering creates virtual springs using DC mo- tors with current amplifiers and encoder-based position feedback.
-
Identification and control of non-linear plants using Walsh functions
The valve was actuated by a relatively high bandwidth dc motor / current amplifier , so that the dynamics (relating the control signal, U,to the measured valve position, xv)could be approximated as an integration process: .
-
Powerline perching with a fixed-wing UAV
To achieve the variable frequency functionality, a PWM current controller DC Motor am- plifier from Advanced Motion Devices capable of carrying out sinusoidal commutation and generating currents around 50 Amps peak-to-peak was connected in series with a twelve foot loop…
-
Integral-augmented state feedback control of a surgical simulator for non-linear friction identification
Data acquisition hoard, current amplifier and DC motor are main components to be discussed as they characterize the test setup.
-
Morphing Bus: A New Paradigm in Peripheral Interconnect Bus
For example, a dc motor amplifier transduces a current command from the CPU to a torque at the motor shaft.
-
Tracking control for piecewise linear systems using an error space approach: A case-study in sheet control
The motors are 10 W DC motors driven by current amplifiers .
-
Piecewise linear sheet control in an H∞ framework
The motors are 10 W DC motors driven by current amplifiers .
-
Digital Image Correlation Measurements Of Strain In Bovine Retina
IBM PC /XT controls, through a current amplifier , the DC motors which move the translation .
-
Theory and experiments of global adaptive output feedback tracking control of manipulators
The class of robot manipulators addressed in this paper assumes DC motors and servo amplifiers in current mode as actuators.
Indicates content that may require registration and/or purchase.