-
Supplier: Bodine Electric Company
Description: 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load
- Other DC Voltage: 130 VDC
- Other Output Power: 0.4375 HP
- Continuous Current: 3.3 amps
- Continuous Torque: 480 In-lbs
-
Supplier: Bodine Electric Company
Description: 42A Motor provides high starting torque, adjustable speed, and linear speed torque characteristics. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial
- Continuous Current: 2.1 to 2.8 amps
- Continuous Torque: 350 In-lbs
- Gearbox Ratio: 300 : 1
- Shaft Speed: 8 rpm
-
Supplier: Bodine Electric Company
Description: need for shaft couplings and extra mounting hardware Stainless Steel ¾-inch (0.75”), single- and double-shaft kits available. Face mounting is standard, both sides of gearhead. Encoder-compatible with new optional screw-in encoder shaft kit model 0964. (Standard/stock models
- Other DC Voltage: 180 VDC
- Other Output Power: 0.2 HP
- Continuous Current: 1.1 amps
- Continuous Torque: 173 In-lbs
-
-
Supplier: Bodine Electric Company
Description: 24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output
- Other DC Voltage: 130 VDC
- Other Output Power: 0.0344827586206897 HP
- Continuous Current: 1.8 amps
- Continuous Torque: 3.3 In-lbs
-
Supplier: Pittman Motors
Description: PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life,
- Other DC Voltage: 325 VDC
- Torque Constant: 53.008 in-oz/amp
- Other Output Power: 0.379510206392932 HP
- Continuous Current: 2.44 amps
-
Description: do. Product Features Powerful motors Compact designs High overload capacity Extreme efficiency High dynamic performance Long life Highest reliability Maintenance free cyber special motor options Feedback Brake Shaft seal Matched planetary gearbox Customer specific design
- Motor Type: AC Motor, DC Motor
- Features: Geared
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58MM FLANGE, ROTOR LENGTH 2, WINDING TYPE G, SMOOTH SHAFT, 2 MOLEX CONECTORS ON 0.5M CABLE, WITHOUT BRAKE, FEEDBACK UNIT COMCORDER 2048 INCR./REV., STANDARD MOTOR WITHOUT SHAFT SEAL. FREE 2 YEAR
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: TL-Series Servo Motor, 230V AC, Frame Size 3 = 100 mm (3.94 in.), 4500 rpm, Absolute Encoder, Battery-Backed, Multi-Turn, IP65 housing/ Shaft key/No shaft seal, w/ 24V DC Brake, Standard (Metric)
- Continuous Torque: 31.946902654867255 In-lbs
- Shaft Speed: 4,500 rpm
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
-
Supplier: CGI, Inc.
Description: Design Features True planetary design Tapered roller bearings Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Viton O-Rings sealed at each joint Case hardened
- Gear Ratio: 3 to 700 (X : 1)
- Output Torque: 52 to 25,155 In-lbs
- Maximum Input Speed: 6,500 rpm
- Backlash: 7.99999999999998 to 19.000000000000018 arcmin
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1049275-R88M-K5K020H-BOS2 Category: Motors, Solenoids, Driver Boards/Modules>Motors - AC, DC Series: Accurax G5 Type: AC Motor Termination Style: Connector Features: Brake, Key, Oil Seal Package: Bulk Standard Package: 1 Voltage - Rated:
- Operating Temperature: 0 to 40 C
-
Supplier: Aerotech, Inc.
Description: Design Features Standard NEMA frame sizes Rare-earth magnets maximize performance Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range Optional IP65-level construction allows use in harsh environments Optional brake, front shaft
- Other DC Voltage: 80 to 340 VDC
- Torque Constant: 0.45312 to 143.016 in-oz/amp
- Other Output Power: 0.067011019245141 to 9.09875619310525 HP
- Continuous Current: 4.9 to 31.1 amps
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen AKM™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor—optimized for your specific application requirements—has never been easier. Features
- Other Output Power: 0.107217630792226 to 26.134297505605 HP
- Continuous Current: 1.16 to 67 amps
- Continuous Torque: 1.62 to 1,593 In-lbs
- Rotor Inertia: 0.002407404 to 70.09794 oz-in-sec²
-
Supplier: Clark Solutions
Description: magnet drive comprises an inner magnet, embodied in the pump, connected to the driving gear and an outer magnet connected to the motor shaft. The pole-to-pole alignment of the magnets provides the driving motion to the pump. Decoupling occurs when the pump load exceeds the coupling
- Maximum Discharge Flow: 0.8365448313333333 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.125 inch
- Media Temperature: 248 F
-
Supplier: Clark Solutions
Description: drive comprises an inner PEEK encapsulated magnet embodied in the pump, connected to the driving gear and an outer magnet connected to the motor shaft. The pole-to-pole alignment of the magnets provides the driving motion to the pump. Decoupling occurs when the pump load exceeds the
- Maximum Discharge Flow: 0.924602182 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.125 inch
- Media Temperature: 248 F
-
Supplier: Force Control Industries, Inc.
Description: Designed with Oil Shear Technology the MagnaShear Motor Brakes typically mount to the back of a brake motor. They are designed to be a stopping brake, not just a holding brake. Oil Shear Technology allows the brake to dynamically slip to a stop without wearing friction material and the
- Torque Rating: 6 to 1,250 Ft-lbs
- Operating Voltage: 115 to 230 volts
- Bore Diameter: 0.625 to 3.625 inch
- Diameter: 20.1 inch
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Other DC Voltage: 60 VDC
- Continuous Torque: 8.58407079646017 to 11.7610619469027 In-lbs
- Rotor Inertia: 0.00804288 oz-in-sec²
- Shaft Speed: 4,510 to 4,280 rpm
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Other DC Voltage: 60 VDC
- Continuous Torque: 27.1681415929203 to 24.3362831858407 In-lbs
- Rotor Inertia: 0.02172144 oz-in-sec²
- Shaft Speed: 2,740 to 2,630 rpm
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Other DC Voltage: 60 VDC
- Continuous Torque: 8.58407079646017 to 11.7610619469027 In-lbs
- Rotor Inertia: 0.00804288 oz-in-sec²
- Shaft Speed: 4,510 to 4,280 rpm
-
Supplier: ACS Valves
Description: axial shaft movement, extends maintenance cycles. Easily manages pressure differentials up to 15 PSIG. Excellent performance in high-temperature applications up to 250°F. Cast iron housing. 6-vane rotor with beveled tips and sides. Packing gland shaft seal design. Direct-drive
- Volumetric Capacity: 12 to 990 ft³/hr
- Application / Operation: Conveyor Feeding, Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: Radwell International
Description: DC STEPPER MOTOR, INTEGRATED, 23 FRAME, ETHERNET/IP, 240 TORQUE, ABSOLUTE MULTI-TURN ENCODER 2,048 COUNTS/TURN, M12 CONNECTORS, SHAFT SEAL, NETWORK: (2) 4 PIN FEMALE D-TYPE, POWER: (1) 5 PIN MALE A-TYPE, IP64 RATING. FREE 2 YEAR RADWELL WARRANTY
- Encoder Type: Absolute, Multi-Turn
-
Supplier: Venture Mfg. Co.
Description: Venture's 24V Linear Actuators Exhibit the Following Features: •High efficiency DC industrial motor•Over current circuit protection•Hall sensors for precision control and positioning•No load noise•Sealed and lubricated shaft•Light weight, compact structure and simple
- Motor Voltage: 24 volts
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: Greylor Company
Description: Model PQ-12 DC: Weighing only 10 ounces, the PQ-12 and PQ-24 performs impressively compared to larger more expensive gear pumps. The PQ comes with either a 12 volt DC or 24 volt DC motor. The DC motor with heat radiating fins drives the chemical resistant
- Maximum Discharge Flow: 0.1015625 to 0.609375 GPM
- Maximum Discharge Pressure: 0 to 20 psi
- Pump Type: Gear Pumps
- Pump Housing Material: Plastic
-
Supplier: Komline
Description: Electropolishing is also available. The Sanitary Design comes standard with variable speed control, outboard bearing sand stuffing box shaft seals. Standard Features C-face mounted, totally enclosed AC motor 6:1 AC variable speed control Outboard bearings and stuffing box
- Feed: Continuous, Wet
- Type: Impact Mill / Crusher / Breaker
- Features: Other
- Scale: Production
-
Supplier: Assured Automation
Description: mounting to valve • Declutchable manual override • Thermally protected motor • Nema-4 Weatherproof enclosure • Hardened steel gearing • Self-lubricating shaft bearings • Factory sealed gearbox • Position Indicator Materials Mounting/Shaft: Zinc plated steel Cover: Composite, PVC
- Actuator Torque: 300 to 600 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 to 230 volts
- Operating Temperature: 0 to 150 F
-
Supplier: Clark Solutions
Description: PSI, and flow rates to 5.0 GPM. The standard seal is a lip seal and lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting. These pumps have an outstanding record for reliable performance
- Maximum Discharge Pressure: 2,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
- Horsepower: 5.5 HP
-
Supplier: Makita USA, Inc.
Description: Powerful 10.0 AMP motor delivers more output and 10,500 RPM for the most demanding applications Super Joint System® (SJS) technology helps prevent motor and gear damage by allowing the drive shaft to slip if the wheel is forced to a stop Larger cooling fan and blades pull more
- Rotary Speed: 10,500 rpm
- Current: 10 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Advanced Poly-Packaging, Inc.
Description: housekeeping. Specifications: • Construction: Heavy gauge, welded steel construction • Air dry enable • Load height: 30” to 32” • Discharge height: 51” • Discharge chute: standard 15 degrees • Motor Drive: DC controller with Integrated Limit Switch activation • Drive: HP variable speed
- Conveyor Type: Vertical Continuous Conveyor
-
Supplier: DynaQuip Controls
Description: reversing motor Multiple Voltages Available Support Shaft Seal: A bonding of elastomer to phenolic backing ring protects against distortion, a common cause of shaft leakage Wide flange-face sealing area provides a tight flange-to-valve seal and negates the need for
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: Magnatex Pumps, Inc.
Description: and on-site repairs with no special tools required Large internal flow path handles solids: 1% at 500μ; 8% at 100μ. Close-coupled configuration eliminates coupling and motor alignment issues No expensive mechanical seals; eliminates costly shutdowns and pump repair, which helps
- Discharge Size: 0.47 to 0.71 inch
- Horsepower: 5 to 10 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 225 psi
-
Supplier: Cole-Parmer
Description: • Use virtually anywhere
compact design and panel light make it perfect for enclosed workstations or fume hoods! This mixer provides accurate and repeatable results every time. The brushless DC motor maintains power at all speeds and has automatic overload protection, so you can - Motor Speed: 40 to 2,000 rpm
- Motor Power: 0.07 HP
-
Supplier: Dynapar Corp.
Description: process industry's answer to a large thru-shaft option for precise speed control.Constructed of ductile cast iron, it ensures maximum strength and endurance for possible exposure to acid wash down in pulp and paper applications. The enclosure accommodates both end-of-shaft and
- Resolution (counts per revolution): 60 to 2,048 (counts/revolution)
- Diameter or Width: 12.5 inch
- Maximum Mechanical Shaft Speed: 7,000 rpm
- Operating Temperature: -40 to 176 F
-
Supplier: Magnatex Pumps, Inc.
Description: and on-site repairs with no special tools required Large internal flow path handles solids: 1% at 500μ; 8% at 100μ. Close coupled configuration eliminates coupling and motor alignment issues No expensive mechanical seals; eliminates costly shutdowns and pump repair, which helps
- Discharge Size: 0.47 to 0.71 inch
- Horsepower: 10 to 30 HP
- Maximum Discharge Flow: 150 to 340 GPM
- Maximum Discharge Pressure: 5,000 psi
-
Supplier: Lift Products, Inc.
Description: MAX-Lift Scissor Lift Table above any other. Zerk Fittings On camroller and pivot points. Regreasable. Lasts longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
-directional motors, the area adjacent to the seal ring of the drive-shaft is maintained at atmospheric pressure by the drainage circuit. In single-direction motors, this area is directly connected to the output so any over-pressure impacts directly on the seal ring, causing the lip to turn over or the ring to be (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
High-Precision Dual Shaft DC Motor for Multi-Purpose Applications The YHD-F34 DC Motor features a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD G4415 Single-Shaft DC Motor offers a reliable, high-speed direct drive solution that eliminates the need for gearboxes, enabling speeds up to 6000 RPM with (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
As medical equipment, robotics, and industrial automation systems continue moving toward compact designs and higher performance requirements, motors must provide stable output, high efficiency, and flexible integration within limited installation space. The 25mm dual shaft DC motor combines (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Torrance, CA – Oriental Motor USA is pleased to announce the launch of αSTEP AZ Series DC Input Hollow Shaft Type motors, designed to simplify air suction and rotation mechanisms for electronic components and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Parvalux has an extensive range of BLDC brushless motors to suit a number of our gearboxes to form the ideal geared motor solution. Trusted by a range of industries worldwide, including healthcare and leisure, our brushless DC electric motors are used in a multitude of demanding applications (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
wear, shaft fretting, contamination, increased torque load, and higher motor current draw – all of which reduce operational efficiency and equipment reliability. Every MECO seal is custom-engineered for the specific application, (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Bodine Electric's type 33A-25H and 33A-30H gearmotors combine a high performance 1/3 HP permanent magnet brush type DC motor with a high efficiency hypoid type right angle hollow shaft gearbox in one versatile product. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
This 25mm dual shaft DC motor is engineered for applications requiring compact size, high efficiency, and precise control. Its dual shaft configuration enables (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
may suffer from poor efficiency, inconsistent performance, and a shortened lifespan, causing customer dissatisfaction and increased warranty claims. The YHD-1612 Ultrasonic DC Motor offers a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
New capabilities of the REMUS autonomous underwater vehicle
The propulsion system design changes include replacing the existing DC brush motor , shaft seal and model airplane propeller with a DC brushlessmotor (potted and installed in a flooded cavity) and matched open three-blade propeller.
-
Propulsion system performance enhancements on REMUS AUVs
The existing design system used model airplane propellers with a brushed DC motor , propeller shaft and shaft seal .
-
Vacuum ultraviolet spectroscopic apparatus for space- and time-resolved measurements on a single Tokamak plasma discharge
Figure 2 Rotation system for the gold-coated mirror M. F: ferrofluidic rotating shaft vacuum seal ; DC : DC motor ; I : incremental pick-up; C: precision shaft coupling: P: gear wheels; SD: stepper motor. . is possible with this system.
-
Development of a low-cost underwater manipulator
DC motors would reduce complexity in the shaft seal and possibly result in more compact motor housings.
-
Verification of a six-degree of freedom simulation model for the REMUS autonomous underwater vehicle
The existing design system used model airplane propellers with a DC brush motor , propeller shaft and shaft seal .
-
Design And Commissioning of a Computer Controlled Dynamometer For Testing Oscillating Hydrofoils
foil mounting pod lower drive shaft pivot joint strain gauge section intermediate drive shaft load cell upper drive shaft bushing seal linear bearing DC servo drive motor pulley drive belt drive belt to shaft connector upper pulley shaft . upper pulley shaft housing…
-
Pressure–Flow Experimental Performance of New Intravascular Blood Pump Designs for Fontan Patients
The testing environment utilizes a rigid drive shaft with a high wattage brushless DC motor to overcome seal friction; a flexible drive cable will be used in the future.
-
Performance of 140 MeV High Curret Short Pulse Linac at ORNL
The control of the operating parameters is provided by insulated shafts driven from dc motors through o-ring pressure seals .
-
Development of a Magnetic Fluid Shaft Seal for an Axial‐Flow Blood Pump
The magnetic fluid seal was installed on the shaft of a DC brushless motor (EC22, Maxon Japan, Tokyo, Japan).
-
Abstracts from the International Symposium on Kinetic Modeling in Artificial Organs
The pro- peller shaft, supported by two ballbearings and sealed by a radial rubber seal , is connected elastically to the shaft of the DC motor For better heat conduction the housings are made of copper.
Indicates content that may require registration and/or purchase.