Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CSA Group
Description: IEC 60252-2:2010 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated or unimpregnated metallized motor start capacitors
-
Description: IEC 60252-2:2010 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated or unimpregnated metallized motor start capacitors
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k to 30k potentiometer. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. Automatic
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k to 30k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k to 30k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: C.I. Takiron Corporation
Description: Description of Coreless motors ●What is a coreless motors? A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In
- Other DC Voltage: 6 VDC
- Other Output Power: 0.0017690909080717225 HP
- Continuous Current: 0.015 amps
- Continuous Torque: 0.07823008849557518 In-lbs
-
Supplier: KEMET Electronics Corporation
Description: Radial pitch 5.0 ÷ 37.5 mm DC-link applications Coupling/decoupling Bypassing Input and output filtering for high frequency applications SMD Construction Dielectric: PEN/PET/PPS/Paper Encapsulated/non-encapsulated DC-link applications Coupling/decoupling Bypassing Input and output
- Capacitance Range: 0.001 to 600 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 to 3,000 volts
- AC Rated Voltage (WVAC): 160 to 1,000 volts
-
Supplier: ValueTronics International, Inc.
Description: The GEN300-11 is a 3.3 kW DC power supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-300 V
- DC Output Power: 3,300.000000000003 watts
- Type: DC Power Supply
-
Supplier: Infineon Technologies AG
Description: Input •Pre-bias Start Up •Thermal Shut Down •Power Good Output •Precision Reference Voltage (0.5V+/-0.6%) •Small Size 3mmx3mm QFN •Lead-free, Halogen-free and RoHS6 Compliant Potential Applications •Server and Computing •Storage Applications •Communications Infrastructure •General
- Regulated Output Voltage (Volt): 0.5 to 5 volts
- Output Current (IOUT): 3 amps
- Output Voltage Type: Adjustable
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 798605-PSU3665A Series: PSU Packaging: Bulk Operating Temperature Range: -40°C ~ 65°C Package: Radial, Can - QC Terminals Applications: Motor Start Mounting: Chassis Mount Capacitance: 36μF Tolerance: -0%, +20%
- Capacitance Range: 36 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 165 volts
- Operating Temperature: -40 to 65 C
-
Supplier: UL Standards & Engagement
Description: for indoor or outdoor use, and cover equipment intended for use in ordinary locations in accordance with the National Electrical Code. 1.6 The requirements of Supplement SA apply to electrolytic capacitors for motor start or similar applications including dc circuits
-
Supplier: Infineon Technologies AG
Description: improved internal oscillator and additional direct bulk capacitor over-voltage protection. Summary of Features Ease of Use with Few External Components Supports Wide Range Average Current Control External Current and Voltage Loop Compensation for Greater User Flexibility Programmable
- Quiescent Current (IQ): 0.0003 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Nexperia B.V.
Description: Low-noise filament supplies Isolated power supplies for automotive (AEC-Q100) Traction inverter and motor control DC-DC converter Battery management system On-board charger
- Operating Temperature: 125 C
- IC Package Type: Other
-
Supplier: Cole-Parmer
Description: • Measure temperature, DC current (A) and capacitance with one clamp meter • Measure temperature, DC current (A) and capacitance with one clamp meter • Capture flue gas temperatures with a Type K thermocouple • Conduct flame rod testing on furnaces accurately and easily • Measure
- DC Voltage Range: 0 to 600 volts
- Form Factor: Clamp Meter
- Features: Digital
-
Supplier: ValueTronics International, Inc.
Description: Specifications: Input Voltage: 120V, 60Hz–A version Output Voltage: 0-2.5kV ac; 0-3.0kV dc DC Output Voltage: Negative output, positive ground Metering: 4.5" analog meters, ±2% full scale accuracy Voltmeter: 0-0.6/1.2/3.0kV Current Meter: 0-50/500/5000μA DC and 0-5mA AC
- Types of Measurements: AC Hipot, DC Hipot
- Features: AC/DC Selectable
-
Supplier: Richardson RFPD
Description: Wolfspeed’s third generation C3M MOSFET MOSFET’s enables high switching frequencies and faster switching speeds resulting in increased control bandwidth and power factor as well as smaller magnetics and DC Bus Capacitors. Specifications Three Phase input voltage between 400 VAC and 480
- Category: Development Board
-
Supplier: Cole-Parmer
Description: specifically designed for the HVAC professional. It has everything needed in an HVAC meter including temperature and microamp measurements to quickly troubleshoot problems with HVAC equipment and flame sensors. Use the Fluke 116 to test motor start and run capacitors up to
- DC Voltage Range: 0.1 to 600 volts
- AC Voltage Range: 600 volts
-
Supplier: ValueTronics International, Inc.
Description: measure flame rod Extended resistance range to measure thermistors up to 60kΩ Capture flue gas temperature Measure start and run motor capacitors Measure performance of variable frequency drives Measurement capability 600 A AC current measurement 600 V AC and DC voltage
-
Supplier: Richardson RFPD
Description: UL, CSA, and VDE and support withstand voltagesof up to 2.5 kVrms. These devices are available in 16-pin wide- andnarrow-body SOIC packages. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.7–5.5 V Up to 2500 VRMS
- Data Rate: 1,000 kbps
- Device Type: Isolator
- Features: Other
-
Supplier: UL Standards & Engagement
Description: semiconductors or electrolytic capacitors. NOTE 1 The use of electronic components, such as semiconductors or electrolytic capacitors, is excluded from Level of Protection "eb" as expected malfunctions could result in excessive temperatures or arcs and sparks if the internal separation
-
Supplier: Infineon Technologies AG
Description: region begins at input voltages of 4.0 V (extended operating range). This makes the TLS715B0 suitable to supply automotive systems with start-stop requirements. The device can be switched on and off by the enable feature. In addition, the TLS715B0’s new fast regulation concept requires only a
- Operating Temperature: -40 to 150 C
- Output Voltage (Volt): 5 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: reference Output voltage adjustable down to 2.0 V Stable with ceramic output capacitors Very low dropout voltage Very low current consumption in OFF mode Internally controlled soft start Benefits Protected sensor supply for off-board sensors High-precision voltage tracking Precision
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: Sonel Test
Description: engineering objects such as: single and multi-core cables, transformers, motors and generators, capacitors or circuit breakers and other power station equipment. Features Insulation resistance measurement up to 40 TΩ Measurement voltage - any in the range of 50…10000 V, 50…1000 V with
- Features: Other
- Output Interface: USB
-
Supplier: RS Components, Ltd.
Description: 41610/15 cable end motor cap,30uF 450V
- Applications: Automotive, Motors / Motor Starting
- Technology: Film Capacitors
- RoHS Compliant: RoHS Compliant
-
Description: Features : ● x2 capacitor and discharge resistor are internally connected in parallel ● excellent flame retardancy ● widely used in anti-interference occasions such as power cross line circuit
- Capacitance Range: 0.22000000000000003 to 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- Packing Method: Bulk Pack, Tray / Rail
- Technology: Film Capacitors, Monolithic / Single Layer, Wound
-
Description: Good self-healing, high reliability, capability of withstanding high ripple current for short time. Flammability: UL94-V0. Class of safety protection: S0 with CQC/VDE/UL/CULverification. Applied: home appliances, start capacitors, and more.
- Capacitance Range: 0.1 to 20.000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 250 to 500 volts
- Packing Method: Bulk Pack
-
Description: Good self-healing, high reliability, large capacity, capability of withstanding high ripple current for short time. Flammability: UL94-V0. Class of safety protection: S0 with CQC/VDE/UL/CUL verification. Application: Home appliances, start capacitors, and more.
- Capacitance Range: 1 to 50.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 500 volts
- Packing Method: Bulk Pack
-
Supplier: New Yorker Electronics Co., Inc.
Description: AC Motor- Run Capacitor Hardware and Accessories
- Applications: Motors / Motor Starting
- Features: Other
-
Supplier: DigiKey
Description: 6µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
- Capacitance Range: 6 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 470 volts
- Operating Temperature: -25 to 85 C
-
Supplier: KEMET Electronics Corporation
Description: KEMET Multilayer Ceramic Capacitors (MLCCs) are a preferred capacitance solution, offering tremendous performance, reliability and cost advantages for circuit designers. Our comprehensive line of surface mount and through-hole devices are utilized in a wide variety of computer,
- Capacitance Range: 0.0000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 to 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 80UF 10% 470VAC RADIAL
- Capacitance Range: 80.00000000000001 microF
- AC Rated Voltage (WVAC): 470 volts
- Operating Temperature: -25 to 85 C
- Mounting Style: Bolt Mounted
-
Description: CAP FILM 4UF -5% +10% 400VAC RAD
- Capacitance Range: 4 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 400 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Aerovox Corp.
Description: Aerovox’s line of SuperMet capacitors are manufactured using state-of-the-art, self-healing metalized polypropylene film technology. Designed to operate in environments where there is a requirement for an internal protective device, these capacitors incorporate a UL-approved pressure
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Genteq
Description: AC Capacitors for Motor Run Applications This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz
- Capacitance Range: 7.500000000000001 to 30.000000000000004 microF
- Capacitance Tolerance: 6 (+/- %)
- AC Rated Voltage (WVAC): 370 volts
- Operating Temperature: -40 to 70 C
-
Supplier: ISC Sales, Inc.
Description: your application. There are two different types of capacitors which are used in hvac units. The first type is called a run capacitor which is used to maintain a relatively constant voltage supply. The second type is called a start capacitor designed to provide extra
- Capacitance Range: 2 to 100.00000000000001 microF
- AC Rated Voltage (WVAC): 370 volts
- Operating Temperature: -40 to 70 C
- Technology: Film Capacitors
Find Suppliers by Category Top
Featured Products Top
-
Type BLS DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments with operating temperatures to 125°C. Tested for 2,000-hour at 85°C / 85% relative humidity with rated voltage applied (100% greater than competitive THB test life (read more)
Browse Film Capacitors Datasheets for Knowles -
Motor systems and home appliances often face high ripple currents and demanding start-up conditions, which can cause capacitor failures, overheating, or reduced lifespan. Selecting a reliable component is critical (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Cornell Dubilier has announced a new series of DC link polypropylene film capacitor modules aimed at high-power inverters. The MDL series offers capacitance values ranging from 600 µF to 4,200 µF, with applied voltages of 900 Vdc to 1,300 Vdc. Designed as an alternative to banks of (read more)
Browse Datasheets for Cornell Dubilier -
High-power electronic systems require stable DC-link energy storage components that can handle high voltage, ripple current, and harsh operating environments. Engineers need capacitors with low losses, reliable thermal performance, and long operational life to improve system (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Power electronics systems such as inverters and motor drives require capacitors that deliver stable DC support, low losses, and long-term reliability under electrical and thermal stress. The WLM series DC-Link film (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
In EV inverter systems, capacitors must handle high voltage, high ripple current, and thermal stress while maintaining stable performance. Film capacitors are critical for DC filtering and energy buffering in motor drive circuits (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Product Overview W3M series AC filter capacitors are high-reliability capacitors purpose-built for variable frequency motor drive applications. They excel in harsh environments, with THB-tested endurance of 1000 hours at 85°C and 85% humidity under rated voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
alternative to the mechanical commutator system used in many other types of electric motors. Brushless DC motors, as their name implies, have no commutator brushes and therefore require no maintenance. They deliver high starting torque, good speed regulation and offer excellent efficiency. They also (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
In many compact systems, drive solutions must balance performance, cost, and ease of control. In practice, motors often face issues such as unstable start-up, complex control requirements, or limited service life (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
(Permanent Magnet Direct Current), permanent magnets located in the stator provide the magnetic field, instead of it being created in stator windings. Advantages of PMDC motors Cost-effective and with a high starting torque, PMDC motors are generally smaller but still offer an impressive output (read more)
Browse DC Motors Datasheets for parvalux by maxon
Conduct Research Top
-
DC Motor Trouble-Shooting Chart
Caution: 1. Disconnect power to the motor before performing service or maintenance. 2. Discharge all capacitors before servicing motor. 3. Always keep hands and clothing away from moving parts. 4. Be sure required safety guards are in place before starting equipment.
More Information Top
-
EIC/EMCW expo 2003 Electrical Insulation conference/electrical manufacturing & coil winding Expo 2003
The new power splice crimping system can be used in motor manufacturing ap- plications like hermetic/compressor mo- tors, squirrel cage DC motors , capacitor start motors, power supplies, and other coil-wound magnetics applications.
-
CR4 - Thread: AC capacitors: just 1 or 3 taped together?
This sort of bad engineering is only good for short-term emergency repairs (remember, unlike standard capacitors filtering AC across a DC supply the motor start capacitors are in series with the winding and are passing a lot of ac current).
-
Partial Oxidation Gas Turbine for Power and Hydrogen Co-Production from Coal-Derived Fuel in Industrial Applications
In addition, the engine’s start motor 24 V dc capacitor bank charges.
-
CR4 - Thread: Convert 220 Volt German Plug To 220 Volt USA
Since yours has a two pin plug it is most likely a universal AC/ DC motor or has a starting capacitor although it could have a starting coil and centrifugal switch.
-
Hybrid compensation techniques for direct on line starting of high power induction motor
Before starting the motor , the dc capacitor voltage of the inverter must be charged to a desired level.
-
Power quality observations at a light industrial site
This data shows that the power quality at a site can be relatively high in terms of customersatisfactionand yet therecan still be events and conditions like the induction motor start , capacitor switching and DC induction motor heater current that indicate low power …
-
http://support.fluke.com/find-sales/download/asset/2453929_a_w.pdf
• Verify the proper capacitance of • Filter capacitors on dc power supplies • Motor start and run capacitors Diode .
-
http://support.fluke.com/find-sales/download/asset/2453918_a_w.pdf
• Verify the proper capacitance of • Filter capacitors on dc power supplies • Motor start and run capacitors Diode .
-
http://support.fluke.com/find-sales/download/asset/2446713_6003_eng_a_w.pdf
• Verify the proper capacitance of • Filter capacitors on dc power supplies • Motor start and run capacitors Diode .
-
electric motors - offers from electric motors manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : GENERAL ELECTRIC Motor 5KC35JN7J, General Purpose Motor, Capacitor - Start 1/4 HP, DC motor ] .
Indicates content that may require registration and/or purchase.