-
Supplier: Nidec Power
Description: Rugged Construction and Superior Insulation Kato Engineering traction alternators are the premier choice for mine-haul trucks. These traction alternators provide the power for today’s electric drive systems. Kato traction alternators’ compact design helps increase vehicle
- Output Voltage: 1,500 to 2,800 volts
- Engine Power Requirement: 2,000 to 4,000 HP
- Engine Speed Requirement: 650 to 1,900 rpm
- Features: Brushless Design
-
Supplier: Nova Electric
Description: The CGLUPS DC Input UPS is intended for Military Applications wherever pure sinewave battery-backed AC power is required directly from a DC input source. 28 VDC from Aircraft buss or Land Vehicle alternator feeds the CGLUPS and charges the batteries via diode isolation
- Volt-Amp Rating: 2.5 kVA
- Watt Rating: 2 kwatts
- UPS Type: DC Power
-
Supplier: Safran Helicopter Engines
Description: range of power ratings, from 20 to 120 kVA, the e-APU family offers significant benefits, in particular the best power-to-weight ratio and dimensions in its category, reduced fuel consumption and improved endurance and reliability, which also mean a very competitive cost of ownership.
-
-
Supplier: Waytek, Inc.
Description: InPower's ABS3 Series of Auxiliary Battery Switches are the ideal solution for charging and isolating an auxiliary battery from a vehicle's chassis battery and alternator. The auxiliary battery is charged from the chassis battery and alternator while the chassis battery is protected
- Current Rating: 300 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Perfect Switch, LLC
Description: environments. An inline, fast-blow, one amp fuse on the primary ground wire protects the device from reverse polarity should the battery be connected incorrectly. POWER-GATE is recommended by top battery manufacturers to insure that DC power gets to where it’s needed without the
- Number of Inputs: 1
- Number of outputs: 2
- Voltage: 12 to 24 volts
- Current: 150 amps
-
Supplier: Waytek, Inc.
Description: InPower's ABS3 Series of Auxiliary Battery Switches are the ideal solution for charging and isolating an auxiliary battery from a vehicle's chassis battery and alternator. The auxiliary battery is charged from the chassis battery and alternator while the chassis battery is protected
- Current Rating: 200 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: InPower's ABS3 Series of Auxiliary Battery Switches are the ideal solution for charging and isolating an auxiliary battery from a vehicle's chassis battery and alternator. The auxiliary battery is charged from the chassis battery and alternator while the chassis battery is protected
- Current Rating: 200 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: MCG SURGE PROTECTION
Description: basis, in addition to the alternator’s load dump transient. The unit features both over current and thermal fusing. If there is more than one piece of critical equipment on the same circuit, multiple surge protectors may be employed where required. The AEP-12 and AEP-24 is easily installed on
- Mounting: Hard-Wired / Device Mount, Wall / Panel / Backboard Mount
- Features: Plug-in Style, SPD, Silicon Avalanche Diode
-
Supplier: Mi-T-M Corporation
Description: Consumer Generators with Mi-T-M OHV engine low-oil shutdown engine • Recoil starting system • Automatic idle control Alternator: Brushed 120V/240V alternator • Copper and aluminum windings • Total harmonic distortion (THD) less than 6% Frame: Low profile, compact design • Wraparound
- Wattage: 3,600 to 8,000 watts
- Voltage: 120 V, 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Electric Generators Direct
Description: Throttle™ •Engine speed varies based on load Very Quiet (47-57 decibels @ 7 meters) •Power your stuff without disturbing your neighbors 12-Volt DC Output (Cables Included) •Recharge 12-volt batteries for RV, auto, marine, aircraft, etc Exclusive Dual Coil Alternator •Lowers
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 16-HP or larger engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Can be used as a welding generator 3600 RPM Alternator
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Waytek, Inc.
Description: Alternator Field Disconnect (AFD) is a feature of some battery switches. AFD protects the diodes in the alternator if the battery switch is switched to the OFF position while the engine is running. Not packaged for retail use. For retail product, see item 78411 Blue Sea Systems 3001B
- Current Rating: 600 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Littelfuse, Inc.
Description: 12V and 24V electrical systems, the 08080560 Series manually operated switch is made for disconnecting the battery from the vehicle electrical system, even under load, and stopping power from the alternator.This single-pole manual disconnect switch (08080570) has a continuous current
- Current Rating: 200 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Alternator Voltage Regulator Darlington Driver, SOIC-14 NB, 2500-REEL Product overview: CS3351YDR14 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: C-terminal alternator voltage regulator (CTAVR) Product overview: L9915-CB from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multifunction alternator voltage regulator with programmable parameters for 12 V / 24 V on board networks Product overview: L9916BDTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive multifunction alternator voltage regulator with PI/P control loop for 12 V / 24 V on board networks Product overview: L9916B from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive
-
Supplier: Tele-Lite, Inc.
Description: Electronic governor. 12V DC electric start. Solid state controls feature full adjustability for maximum flexibility. Prototype tested per NFPA 110. Efficient brushless synchronous four-pole alternators, dynamically balanced with double-sealed prelubricated ball bearings.
- Applications: Standby
-
Supplier: Central Marine Diesel
Description: business. This unit includes an Isuzu 3CE 3 cylinder 1800 RPM diesel engine, replaceable cylinder liners, brushless generator end, liquid cooling, muffler, aluminum radiator w/ fan guards (pushor fan), 40 amp DC alternator, air filter, steel skid base, vibration mounts, automatic
- Wattage: 13,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Littelfuse, Inc.
Description: vibration-proofing, and it can mount anywhere on a vehicle Isolates main and auxiliary batteries when voltage drops below 12.7 V dc and automatically reconnects batteries at 13.2 V dc Preserves starting power; limiting downtime and jumpstarts due to dead batteries Start assist
- Voltage: 32 volts
-
Supplier: Littelfuse, Inc.
Description: Compact (4x 3x1”) unit is IP67-rated for waterproofing, dustproofing and vibration-proofing, and it can mount anywhere on a vehicle Isolates main and auxiliary batteries when voltage drops below 12.7 V dc and automatically reconnects batteries at 13.2 V dc Start assist feature provides
- Current: 10 amps
-
Supplier: Hernon Manufacturing, Inc.
Description: ReAct® 767 is a high performance tough acrylic adhesive designed primarily for securing ceramic permanent magnet segments in motor magnet bonding applications. Used in conjunction with Hernon® Activator 56/ Activator 47, this structural adhesive is ideal for choke and transformer bonding, DC
- Chemical System: Acrylic / Polyacrylate, Ceramic / Inorganic Cement
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Specialty / Other
-
Supplier: Tele-Lite, Inc.
Description: Transfer Switches, weather enclosures, sub base tanks and circuit breaker. 12V DC electric start. 100% full load tested for 100% block loading. John Deere industrial diesel engine. Full status monitor provides system monitoring of low oil pressure, high coolant temperature, overspeed and
- Applications: Standby
-
Supplier: Time Mark Corporation
Description: begin alternation. Replacement of the original mechanical alternator with the Model 261XBXP requires the addition of wire from L1 to Pin 5 of the connector in order to supply continuous power to the solid-state circuit. Available in two voltage versions for use with 24 VAC/DC or
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 240 volts
- Maximum DC Switching Voltage: 120 volts
- AC Coil Voltage: 140 volts
-
Supplier: Westerbeke Corporation
Description: for power/rescue options The 8.0 BTDAR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 8.0
- Wattage: 8,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: power/rescue options The 8.9 BTDR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 8.9 BTDR
- Wattage: 8,900 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: power PTO for power/rescue options The 14.0 BTDCR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi
- Wattage: 14,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: power PTO for power/rescue options The 12.5 BTDBR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi
- Wattage: 12,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Mile-X Equipment, Inc.
Description: Associated Automotive and Truck Battery Charger Model 6002B 6/12/18/24 VOLT The highest performance fleet charger on the market has 80 Amps continuous charge with 400 Amp crank assist at 12 Volts. 33% MORE ENGINE START THAN PREVIOUS MODEL. Longer AC cord and DC leads are STANDARD FEATURES for
-
Supplier: Caterpillar Oil & Gas
Description: costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: operation with no loss of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections Simplified operator
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with
- Volt-Ampere: 1,938,000 to 2,125,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with
- Volt-Ampere: 1,470,000 to 2,813,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: CSA Group
Description: machines using on-board voltages in the ranges of 50 V?36 kV AC r.m.s. at any frequency and 75 V?36 kV DC ? including any repetition rate of pulsating DC ? intended for outdoor use. It is applicable to both low and high voltages, except where its applicability to high- or low-voltage
-
Supplier: Larson Electronics LLC
Description: vision operation. Compact form factor provides a narrow 10 degree spot beam from the upper 2 rows of 12 LEDs, while the lower 2 rows of 12 LEDs have 35 watt flood optics for a shorter wider beam. This light pulls 6 amps on 12 volts DC and 3 amps on 24 volts DC which makes it ideal for
Find Suppliers by Category Top
Featured Products Top
-
, improve efficiency, and support reliable operation. With expertise in magnetic materials, insulation solutions, and precision component manufacturing, Essen Magnetics provides customized rotor and stator solutions for various AC/DC motors, generators, alternators, and fluid power systems (read more)
Browse Motor Coils Datasheets for Essen Magnetics Pty Ltd -
into the lighting system power supply, inductors improve the light's brightness and stability. EV charging systems: Used in the charging circuit, inductors smooth the current flow from the alternator to the battery, preventing voltage spikes and battery (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
More Information Top
-
Evaluation of an automotive alternator as a power generation element for its use on an alternative energy system.
ALTERNATOR DC POWER OUTPUT CHARACTERISTICS .
-
Hanford Laboratories operation monthly activities report, February 1958
of a l0 KW DC - powered alternator to supply instrument power during shutdown in case of a total power outage.
-
Airbus Helicopters 665 Tiger/Tigre
Primary power generation by two 20 kVA alternators ; DC power generation by two 300 A 28 V transformer/rectifiers and two 23 Ah Ni/Cd batteries.
-
Research, Development and Demonstration of Micro-CHP Systems for Residential Applications - Phase I
…rectifier (PFC) to convert grid power to DC power while providing constant load to the grid connection; • Synchronous power converter (SPC) to convert the 80 Hz (nominal) AC output from the FPSE linear alternators to DC power ; • DC/DC buck boost…
-
Alpaero Choucas
14 V DC alternator provides electrical power .
-
Technology verification phase. Dynamic isotope power system. Final report
useful DC output alternator shaft power .
-
Improved output power capability of Hybrid Excited Flux-Switching DC-Alternators: Analysis and experiments
Fig. 6 Theoretical Normalized Output Power oJthe DC - Alternator asfunction oJNormalized Speed .
-
GMJ10000 Remote Controlled Improvised Explosive Device (RCIED) mobile jammer unit
Frequency range: 20-500 MHz, 500 MHz-2.5 GHz RF power output: 300 W total RF power Jamming modes: software configurable Antennas: 5 × high gain omnidirectional antenna Programming/data interface: LAN/RS-422 Power supply: DC alternator or external generator with battery…
-
GMJ10000 IED Mobile Jammer Unit
…MHz to 500 MHz 500 MHz to 2.5 GHz RF power output: 300 W total RF power Jamming modes: software configurable Antennae: 5 × high gain omni-directional antenna Programming/data interface: LAN/RS-422 Power supply: DC alternator or external generator with…
-
Kerametal as
The GPU is powered by a Lombardini LDW 2004 engine connected to a three-phase synchronous alternator and a DC power unit.
Indicates content that may require registration and/or purchase.