-
Supplier: DigiKey
Description: 5 POSITION AC/DC POWER STRIP
- Number of Contacts: 3
- Features: Other
- Terminal Block Type: Power Distribution Block
- Termination Options: Screw Clamp
-
Supplier: Radwell International
Description: POWER DISTRIBUTION BLOCK 3POLE 600VAC/DC. FREE 2 YEAR RADWELL WARRANTY
- Number of Contacts: 3
- Terminal Block Type: Power Distribution Block
-
Supplier: Utmel Electronic Limited
Description: Power Line Filter DC EMI 25A 36VDC Terminal Block Flange Mount
- Voltage Rating: 36 volts
- Current Rating: 25 amps
- Operating Temperature: -40 C
- Features: Other
-
-
Supplier: DuraComm Corporation
Description: DB-5MG Midget Series Features: For DC power distribution from 5 ~ 100 VDC Suitable for use with Solar Power applications Includes dual (Neg/Pos) input terminals each end for parallel "add on" capability Up to 30 Amps per circuit / 75 Amps per block
- Current Rating: 75 amps
- Voltage: 24 VDC, 48 VDC
- Protection: Fuse
- Features: Other
-
Supplier: Mersen
Description: FSPDBs introduce a new level of safety and ease for installing power distribution blocks. An IP20 level of finger safe protection is achieved using the FSPDBs and thus eliminates the need for special covers or custom Plexiglas sheets to protect your panels. FSPDBs (sizes 1 to 4)
- Current Rating: 175 to 840 amps
- Operating Temperature: 80 C
- Approvals: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Features: Other
-
Supplier: Radwell International
Description: REPLACEMENT, POWER BLOCK, FOR 675-1080 V DC, 810 A. FREE 2 YEAR RADWELL WARRANTY
- Terminal Block Type: Power Distribution Block
-
Supplier: Beckhoff Automation LLC
Description: The potential distribution terminal KL9186 provides eight terminal points with a potential and enables the voltage to be picked up without further bus terminal blocks or wiring.
-
Supplier: Beckhoff Automation LLC
Description: The potential distribution terminal KL9187 provides eight terminal points with a potential and enables the voltage to be picked up without further bus terminal blocks or wiring.
-
Supplier: Beckhoff Automation LLC
Description: The KL9189 potential distribution terminal provides 16 terminal points with a potential and enables the voltage to be picked up without further bus terminal blocks or wiring. The HD Bus Terminals (High Density) with increased packing density feature 16
-
Supplier: Beckhoff Automation LLC
Description: The KL9188 potential distribution terminal provides 16 terminal points with a potential and enables the voltage to be picked up without further bus terminal blocks or wiring. The HD Bus Terminals (High Density) with increased packing density feature 16
-
Supplier: Newark, An Avnet Company
Description: DC Power Supply Din Rail Mount C1D2 ; Input 100-240 V ac 50/60 Hz; Output 24-28 V dc 0.6 Amps 15W; Terminal Block Connectors
-
Supplier: Radwell International
Description: TERMINAL BLOCK, POWER DISTRIBUTION, 3 POLE, 510 AMPS, 600V AC/DC. FREE 2 YEAR RADWELL WARRANTY
- Number of Contacts: 3
- Current Rating: 510 amps
- Terminal Block Type: Power Distribution Block
-
Supplier: Littelfuse, Inc.
Description: DC power distribution box is also ideal for use as the main power distribution block in small vehicles.Accepting MINI® fuses, MINI® circuit breakers, MCASE™ fuses (adapter required; sold separately), diodes, and ISO 280-style relays, including 4-pin
- Current Rating: 250 amps
- Operating Temperature: -40 to 185 F
- Protection: Fuse
- Features: Other
-
Supplier: Jasper Electronics, Inc.
Description: Specification (TEES) November 05, 2020. The compact TEES Model PDA2-LS Power Distribution System is responsible for AC power intake and AC and DC power distribution to circuits within the traffic signal control cabinet. It is identical in function and
- Unit Type: Cabinet / Cabinet Mount
- Features: Other
-
Description: Spectrum Power Management Systems is a leading manufacturer of OEM solutions for AC and DC power distribution and power strip solutions. SPMS designs and develops some of the industry’s most reliable products for power distribution and circuit
-
Supplier: Radwell International
Description: POWER DISTRIBUTION BLOCK, THREE-POLE, 10 KA, BLACK, MOLDED THERMOPLASTIC BASE, TIN-PLATED ALUMINUM CONNECTOR, 600 VAC/DC, 420 AMP. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 600 volts
- Current Rating: 420 amps
-
Supplier: E-T-A Circuit Breakers
Description: Supplementary Protector and to UL 1310 as “Class2 power unit” (NEC class2). The compact device can be plugged into the terminal blocks 17plus and 18plus and into the SVS power distribution systems and ensures quick and easy installation. New! Now also adjustable
- Rated DC Voltage: 24 volts
- Continuous Current Rating: 0.5 to 10 amps
- Number of Poles: 1
- Trip System Type: Electronic Unit
-
Supplier: Data Connect Enterprise, Inc.
Description: with other circuitry, protect against AC or DC overvoltages. The transformers are rated at over 1500V RMS, enabling the connection of the modems to local circuits provided by most national telephone administrations (P.T.T.s). The line interface for SRM-5SX is a three-screw terminal
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: ft) cable (via the terminal block). With SRM-5SC, the line interface is a 5-screw terminal block and choice of an RJ-11 or RJ-45 connector (see Ordering). SRM-5SC and SRM-6SC are also available in a card version for mounting in the CMN-16 modem rack. For further
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: BlockMaster Electronics, Inc.
Description: BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
- Number of Contacts: 2 to 24
- Contacts Pitch: 5 mm
- Conductor Size (North American): 22 to 14 AWG
- Voltage Rating: 300 volts
-
Supplier: BlockMaster Electronics, Inc.
Description: BlockMaster Electronic’s Single Row and Tri-Barrier Terminal Blocks are available from 10A-50A, up to 300V. 6.35mm up to 13mm, with solder and PC terminals, straight and right angle. Some parts have available mounting ends for added placement security.
- Number of Contacts: 2 to 32
- Contacts Pitch: 9.5 mm
- Conductor Size (North American): 22 to 14 AWG
- Voltage Rating: 250 volts
-
Supplier: Powell Electronics, Inc.
Description: DIN Term Blk, Ring Lug, Power Block
- Terminal Block Type: Power Distribution Block
-
Supplier: WAGO
Description: Power tap; 10,00 mm²; beige
- Voltage Rating: 1,000 volts
- Current Rating: 57 amps
- Operating Temperature: -35 to 105 C
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: .200 Power Terminal Strip
- Terminal Block Type: Power Distribution Block
- Mounting Options: Terminal Strip
-
Supplier: bisco industries
Description: Splicer Blocks
- Terminal Block Type: Power Distribution Block
-
Supplier: Altech Corp.
Description: Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact,
- Conductor Size (North American): 8 to 4 AWG
- Voltage Rating: 600 to 690 volts
- Current Rating: 80 amps
- Mounting Options: 35 mm DIN Rail, Panel Mount
-
Supplier: Heilind Electronics, Inc.
Description: PWR DIST BLK,Cu,FINGER SAFE 175AMP 2/0-#14 1-4
- Terminal Block Type: Power Distribution Block
-
Supplier: Greaves Corporation
Description: STANDARD TYPE 4 INCH L X 1.7 INCH W X 2.6 INCH H SIZE UL, CSA APPROVAL 600 VAC VOLTAGE RATING 310 AMPERE CURRENT RATING NO COVER TYPE 90 DEG C TEMPERATURE RATING FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY
- Voltage Rating: 600 volts
- Current Rating: 310 amps
- Operating Temperature: 90 C
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: ILSCO Corporation
Description: STANDARD TYPE 5 INCH WIDTH X 4 INCH DEPTH X 2-5/8 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 350 AMP CURRENT RATING 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE
- Number of Contacts: 8
- Voltage Rating: 600 volts
- Current Rating: 350 amps
- Operating Temperature: 90 C
-
Supplier: Newark, An Avnet Company
Description: POWER TERMINAL BLOCK
-
Supplier: Marathon Special Products
Description: " STANDARD TYPE 5.38 INCH L X 2.9 INCH W X 2.1 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 255 AMPERE CURRENT RATING CC1403, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 6 AWG TO 250 MCM
- Number of Contacts: 3
- Voltage Rating: 600 volts
- Current Rating: 255 amps
- Operating Temperature: 150 C
-
Supplier: Weidmuller
Description: The versatile and extensive range of products - from 0.05 mm² to 300 mm² - means that you have diverse options for your applications at your disposal. Hardened steel for mechanical strength and high-quality tinned copper for optimum conductivity. All materials comply with RoHS requirements and have
- Voltage Rating: 690 volts
- Current Rating: 175 amps
- Mounting Options: 15 mm DIN Rail
- Orientation: 90 Degrees (Horizontal)
-
Supplier: PHOENIX CONTACT USA
Description: Connection terminal block, connection method: Screw connection, load current: 125 A, cross section: 2.5 mm² - 35 mm², width: 14.3 mm, color: silver
- Conductor Size (North American): 2 to 14 AWG
- Features: Other
- Terminal Block Type: Power Distribution Block
- Termination Options: Screw Clamp
-
Supplier: Littelfuse, Inc.
Description: Terminal blocks with stud terminals and square end patterns. 10-32 thread stud terminals with hexnuts, flat washers and lockwashers. Two eyelet mounting holes for 3/16" (4.8mm) screws (screws not included) Moisture-repellent phenolic insulator base. 5/8" (15.9mm) wide x
- Terminal Block Type: Power Distribution Block
-
Supplier: SOCOMEC
Description: Socomec power terminals provide connections for power circuits. They consist of connection plates fixed onto insulating brackets.
- Number of Contacts: 3 to 4
- Current Rating: 250 to 630 amps
- Features: Other
- Terminal Block Type: Power Distribution Block
Find Suppliers by Category Top
Featured Products Top
-
Altech Power Distribution Blocks are designed for efficient, reliable power routing in panels, solar systems, and control equipment. The line includes one-phase and three-phase options, IP20 finger-safe protection, DIN rail or panel mounting, and hybrid connection (read more)
Browse Power Distribution Units (PDU) Datasheets for Altech Corp. -
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster has a variety of terminal blocks available, including: Thru-Panel Terminal Blocks Power Distribution Blocks (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
regulatory requirements. Applications Molex DIN Rail Terminal Blocks support a broad range of power and signal distribution applications, including Automated systems Control cabinets Production machinery PLCs (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
BlockMaster has a variety of terminal blocks available, including: Thru-Panel Terminal Blocks Power Distribution Blocks (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Altech PCB Terminal Blocks are designed for dependable wire-to-board connections in industrial applications. The line includes fixed, pluggable, push-in, spring clamp, and power terminal options to support a wide range of board layouts and wiring (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
BlockMaster’s HP Series tab style terminal blocks are suitable for todays requirements in appliances, HVAC equipment, panels and similar products where secondary power distribution is required. Also intended for low voltage control circuit interconnections. Available with (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
High current Terminal Blocks for the combining and distribution of high current power cables within electrical panels and cabinets. Technical features: Nominal current: 80, 125, 175, 250 or 400 A Available with 7, 8 or 12 connections (according to type (read more)
Browse Terminal Blocks Datasheets for Finder S.p.A. con unico socio -
Products Marathon Special Products is a U.S. based manufacturer of terminal blocks, fuse holders, and power blocks. Marathon's streamlined molding, stamping, and assembly processes accelerate production times while providing unparalleled quality. bisco industries is an authorized Marathon (read more)
Browse Terminal Blocks Datasheets for bisco industries
More Information Top
-
Fail-safe neutron shutter used for thermal neutron radiography
The terminal blocks (TB's) inside the shutter con- trol console used for +26-V dc control and lighting interconnections are distinct from the +26-V dc power distribution terminal block and the 110-V ac power distribution terminal block.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps988/c2001/ccmigration_09186a0080088c5f.pdf
The TB1 terminal block on the DC Power Distribution Unit terminates the input power and ground wiring.
-
Advanced 25 amp access node power system
Since the ac and dc power effectively source from opposite ends of the backplane current densities maximize near the ac terminal block and Distribution card edge connector.
-
Federal Register > Monday, May 17, 2010 > [75 FR 27414] Airworthiness Directives; Airbus A318, A319, A320, A321 Series Airplanes
The modification of the electrical power distribution system includes, depending on the configuration, adding a new circuit breaker and new relay to the AC/ DC ESS BUS circuit, and adding a diode between a certain relay and terminal block .
-
A Method to Evaluate Power Domain Problems in SoC
Chip-IP Power Domain Model including Static and Dynamic Current demand from the IP block circuits can be performed in four stages, where the DC network and the distribution impedances internal to the … … voltage levels (at the terminals of the Chip-IP).
-
Control and Optimization Methods for Electric Smart Grids
… pricing tariff, 263 spatially distributed charging, 263–264 valley-filling … … and user preferences, 267 terminal cost, 267–268 infinite systems … … battery switching stations, 137 blocking probability, 139 charge method … … cyber-physical system, 138 DC fast charging station, 138 … … 138 peak shaving, 134 power generating resources, 134 power …
Indicates content that may require registration and/or purchase.