-
Supplier: Allied Electronics, Inc.
Description: sales representative. Features Solid State Reliablity Long Operating Life Low Power Consumption Low Heat Generation Made in Germany Incandescent Lamp Replacement Guide: 24 VAC/VDC — 24MB, 1437 and 1818 28 VAC/VDC — 313, 757, 1819, 1820, 1829, 1843, 1864, and 1873 130 and 230 VAC — 949
-
Supplier: Acopian Power Supplies
Description: AC input power switch with indicator lamp • Overtemp protection on heat sinks • Thermostatically controlled fans • Controllable from 0v and 0 amps to rated output* • Constant current controllable* • Programmable voltage and current* (*Wide adjust output models only)
- DC Output Voltage: 750 to 4,242 volts
- DC Output Power: 1,200 watts
- AC Input Voltage: 105 to 125 volts
- AC Input Current: 6 to 25 amps
-
Supplier: Ushio America, Inc.
Description: lamps. EmArc® light sources are a series of highly efficient, Enhanced Metal Arc, DC gas discharge lamps designed for use in medical, scientific, industrial and entertainment settings. EmArc® lamps are a progressive step ahead in lighting technology possessing features
- Lamp Power: 50 to 75 watts
- Rated Average Life: 1,000 hours
- Color Temperature: 7,800 K
- Mean Lumens: 750 lm
-
-
Supplier: Acopian Power Supplies
Description: Low-cost DC power suitable for driving loads such as lamps, relays, and small motors is provided by Series U unregulated power supplies. All components are generously derated, insuring a long and trouble-free life; built-in fusing prevents damage due to prolonged overloading or short
- DC Output Voltage: 4 to 200 volts
- DC Output Current: 0.02 to 23 amps
- DC Output Power: 560 watts
- AC Input Voltage: 0 to 125 volts
-
Supplier: Megaman (UK), Limited
Description: Features Unique Dimming Technology True replacement for halogen lamps High colour rendering up to Ra94 Colour temperature tolerance of only +/-100k Long Lamp Life up to 50,000 hours Up to 80% energy savings Options of narrow to wide flood beam angles Emits up to one third of the
- Features: LED Lamps
-
Supplier: Aratas America LLC
Description: High Load Relay for Motor/Resistive/Lamp Control Applications Can replace Mini ISO Plug-in type relay Small size & High heat resistance enable for usage in engine room Can support 60 A Fuse PIP reflow compliant Temperature range -40°C to +125°C Latching model available
- Relay Type: High Voltage Relay
- Features: Other
-
Supplier: ECO Light LED
Description: This 12V AC/DC LED Spot Bulb has a projected life span of 40,000 hours, making it an Eco-friendly, power saving alternative to halogen and neon bulbs. With a maximum output of 5W the LED lighting is comparable to that of a 40W incandescent or halogen bulb. It is a great low cost/low power
- Lamp Power: 5 watts
- Rated Average Life: 40,000 hours
- Color Temperature: 3,300 K
- Diameter: 50.03797297949459 mm
-
Supplier: Bodine Electric Company
Description: ambient with no additional heat sink. Drives Bodine 130V Permanent Magnet DC Motors. Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC motors made by other manufacturers.
- Rated Power: 248.71531360680143 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 2.3 amps
-
Supplier: ECO Light LED
Description: This 12V AC/DC LED Spot Bulb has a projected life span of 40,000 hours, making it an Eco-friendly, power saving alternative to halogen and neon bulbs. With a maximum output of 5W the LED lighting is comparable to that of a 40W incandescent or halogen bulb. It is a great low cost/low power
- Lamp Power: 5 watts
- Rated Average Life: 40,000 hours
- Color Temperature: 6,000 K
- Diameter: 50.03797297949459 mm
-
Supplier: ZGC, Inc.
Description: Litepanels One Lite Package DV Daylight 5600K Flood Mini Plus with XLR Power Cable Includes the 5600K Floodlight, 12V DC rechargeable battery, 100-240V AC power adapters with plug sets, Mini Noga articulating arm with conversion kit, hot-shoe adapter, 8 piece filter set, 12V DC 2'
- Features: Stage Lamps
-
Supplier: Bodine Electric Company
Description: optional user-supplied inhibit switch. Application Information Rated for continuous operation in 40° ambient with no additional heat sink. Drives Bodine 130V Permanent Magnet DC Motors. Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC motors made by other
- Rated Power: 149.22918816408102 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 90 volts
- Continuous Output Current: 2.1 amps
-
Supplier: Bodine Electric Company
Description: Rated for continuous operation in 40° ambient with no additional heat sink. Drives Bodine 130V Permanent Magnet DC Motors. Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC motors made by other manufacturers.
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: Larson Electronics LLC
Description: state design of the LED lamps give this fixture superior resistance to damage from vibration, extremes in temperature and a lamp service life over twice that of standard T5-HO bulbs. The 24 watt LED lamps produce more illumination than standard 54 watt T5-HO bulbs, but draw only
-
Supplier: Edmund Optics Inc.
Description: DC-Regulated Power Supply Less Than 0.5% Low Output Power Ripple Less Than 0.4% Remote Intensity Control from 0-5V DC Analog 200 to 10,000 Hours Lamp Life The DC-950H is a cost effective 150W quartz halogen light source designed specifically for machine vision lighting.
- Active Area Width: 7.25 inch
- Lifetime: 200 to 10,000 hours
- Maximum Voltage: 21 volts
-
Supplier: ZGC, Inc.
Description: tungsten light systems. Bebob's ingenious design incorporates power-efficient DC regulation that allows the light to operate at multi-voltage inputs (from 6.5V to 28V), making it compatible with a wide range of cameras. Eliminates External Power Source The system comes equipped with an inline
- Features: LED Lamps, Stage Lamps
-
Supplier: ZGC, Inc.
Description: light can be on or off camera, mounted on a stand, the wall, or elsewhere. Litepanels Ringlite-Mini Flood Light Kit includes one 5600K flood fixture, one AC adapter power supply, one 6 ft. AC power cord, one 10 ft. DC power extension cable, one 10 ft. DC 4-pin XLR connector cable, an
- Features: Stage Lamps
-
Supplier: ZGC, Inc.
Description: Bebob's ingenious design incorporates power-efficient DC regulation that allows the light to operate at multi-voltage inputs (from 6.5V to 28V), making it compatible with a wide range of cameras. Eliminates External Power Source The system comes equipped with an inline power supply adapter
- Features: LED Lamps, Stage Lamps
-
Supplier: Edmund Optics Inc.
Description: DC-Regulated Power Supply Less Than 0.5% Low Output Power Ripple Less Than 0.4% Remote Intensity Control from 0-5V DC Analog 200 to 10,000 Hours Lamp Life The DC-950H is a cost effective 150W quartz halogen light source designed specifically for machine vision lighting.
- Active Area Width: 7.25 inch
- Lifetime: 200 to 10,000 hours
- Maximum Voltage: 21 volts
-
Supplier: Edmund Optics Inc.
Description: DC-Regulated Power Supply Less Than 0.5% Low Output Power Ripple Less Than 0.4% Remote Intensity Control from 0-5V DC Analog 200 to 10,000 Hours Lamp Life The DC-950H is a cost effective 150W quartz halogen light source designed specifically for machine vision lighting.
- Active Area Width: 7.25 inch
- Lifetime: 200 to 10,000 hours
- Maximum Voltage: 21 volts
-
Supplier: Microchip Technology, Inc.
Description: The HV9805 driver IC is targeted at general LED lighting products, such as LED lamps and LED lighting fixtures with a maximum power rating of about 25W at 120VAC and about 50W at 230VAC. A two-stage topology provides true constant current drive for the LED load while drawing mains power with
- Input Voltage: 102 to 265 volts
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: PNP low VCEsat transistor in a SOT457 (SC-74) plastic package. Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Applications Supply line switching circuits Battery management applications
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: DC-Regulated Power Supply Less Than 0.5% Low Output Power Ripple Less Than 0.4% Remote Intensity Control from 0-5V DC Analog 200 to 10,000 Hours Lamp Life The DC-950H is a cost effective 150W quartz halogen light source designed specifically for machine vision lighting.
- Active Area Width: 7.25 inch
- Lifetime: 200 to 10,000 hours
- Maximum Voltage: 21 volts
-
Supplier: Nexperia B.V.
Description: applications DC/DC converter applications Strobe flash units Heavy duty battery powered equipment (motor and lamp drivers) MOSFET driver applications.
- Features: Other
- Polarity: PNP
- Package Type: SOT223
-
Supplier: Nexperia B.V.
Description: Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
- Features: Other
- Package Type: SOT223
-
Supplier: Nexperia B.V.
Description: switching circuits Battery management applications DC/DC converter applications Strobe flash units Heavy duty battery powered equipment (motor and lamp drivers)
- Features: Other
- Package Type: SOT23
-
Supplier: RS Components, Ltd.
Description: flexible leads Voltage Rating = 24 V dc Light Output Colour = Green Mounting Hole Size = 11/16in Lamp Size = 17.8 mm Length = 35.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = White
-
Description: and -3); - shunt capacitors of the non-self-healing type for AC power systems having a rated voltage above 1 000 V (IEC 60871-1, -2, -3 and -4); - capacitors for inductive heat-generating plants operating at frequencies between 40 Hz and 24 000 Hz (IEC 60110-1 and -2); - series capacitors
-
Supplier: Larson Electronics LLC
Description: areas where a powerful and durable low voltage strobe light solution is needed. The lamp housing is weatherproof and constructed of copper-free aluminum alloy featuring a baked on powder coat finish, o-ring sealed glass dome with double pitch acme threads, and stainless steel hardware for
-
Supplier: Larson Electronics LLC
Description: LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison
-
Supplier: Allied Electronics, Inc.
Description: TELUX™ LED Lamp, Yellow Color, 187 mW Power Dissipation, 50 mA (DC Max.) Forward Current Utilizing one of the world’s brightest (AS) AllnGaP technologies High luminous flux 90 K⁄W supreme heat dissipation Packed in tubes for automatic insertion Luminous flux, forward voltage and
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: Super high brightness FOI module Application Features for medical LED light source: Aspheric glass lens, super high flux output Best choice for laparoscope instead of xenon lamp Comply with EMC requirementsKey features: High brightness, light module with high light output and limited
- Color Temperature: 5,200 to 6,200 K
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: CSA Group
Description: capacitors are excluded from this part of IEC 60871: capacitors for inductive heat-generating plants operating at frequencies between 40 Hz and 24 000 Hz (IEC 60110-1); series capacitors for power systems (see the IEC 60143 series); capacitors for motor applications and the like (see the IEC
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: wire, withstand 180°C Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope
- Color Temperature: 5,800 to 6,800 K
- Maximum Voltage: 12 to 24 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source
- Color Temperature: 5,000 to 6,000 K
- Maximum Voltage: 10.8 to 13.2 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Transcat, Inc.
Description: Product Highlights 4.3" TFT color touchscreen display Power cord (included) RS232 with GLP/GMP data output, USB Host and USB Device (included) Metal base, ABS top housing, halogen heat source, stainless steel pan support, stainless steel pan handler, in-use cover Seven shut-off criteria
- Form Factor: Analyzer
- Variables Measured: Moisture Content
Find Suppliers by Category Top
Featured Products Top
-
procurement and materials management. The mounting kit supplied also enables simple and versatile installation. Multi-wide-range voltage (AC, DC) Internal power unit for easy (read more)
Browse Lighting Fixtures Datasheets for STEGO -
XP Power DC-DC Converters – High Performance and Versatility for Critical Applications XP Power specializes in designing and manufacturing a broad range of DC-DC (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics -
2500W 1U High Industrial Power Supplies Have PMBus™ Communications TDK Corporation announces the introduction of the TDK-Lambda brand RFE2500 AC-DC power supplies. Delivering up to 2500W output power in a low profile 1U package, the RFE series has rugged (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
In DC-DC power design, overall efficiency is largely determined by the performance of the switching device. Poor control of conduction and switching losses can lead to excessive heat generation and reduced system stability (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
In high-power industrial applications, stability, efficiency, and longevity of capacitors are crucial. WLS series DC-Link capacitors are engineered to meet these demands, ensuring reliable performance under demanding conditions (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
encapsulated AC-DC power supplies use field-proven topology to deliver up to 150W output power. The power supplies deliver a single regulated output of 12Vdc, 24Vdc, 48Vdc, 125Vdc or custom, and accept a universal input of 95Vac-264Vac. DC-input options are available on request. Regulation is better than 1 (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supply - AC-DC or DC-DC • Single, dual and triple output • Linear regulated and Switching regulated • With Screw Terminals or PC Board Mounting • Linear regulated models shipped within 3 Days; switching, within 6 Days • 1 Year (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
Understanding the Differences & Benefits with Linear and Switching DC Power Supplies When it comes to choosing a (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
The charging infrastructure is key to the success of emobility. Customers expect short and effective charging times that power up the vehicle. With the charging times getting shorter the energy transported over the time gets higher. For this reason, management of heat flow and electrical (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for ELANTAS North America LLC -
95% Efficient 960W DIN Rail Power Supply has a 1440W Peak Power Capability TDK Corporation (TSE 6762) announces the introduction of a 960W rated model to the DRF series of AC-DC DIN rail mount power supplies. The high 95% efficiency produces less internal waste (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Role of the rostral ventrolateral medulla (RVLM) in the patterning of vestibular system influences on sympathetic nervous system outflow to the upper and lower...
Rectal temperature was maintained at 37–38°C using a DC - powered heating lamp and pad.
-
Responses of vestibular nucleus neurons to tilt following chronic bilateral removal of vestibular inputs
A DC - powered heat lamp and heating blanket were used to maintain body temper- ature near 38°C throughout the experiment.
-
Automated Fabric Inspection System Using Image Processing Technique
DC power supply, white heat lamp x10 units .
-
Effects of visceral inputs on the processing of labyrinthine signals by the inferior and caudal medial vestibular nuclei: ramifications for the production of m...
Body temperature was measured rectally and main- tained at 37–38 °C using a DC - powered heating pad and heat lamp .
-
Hindlimb movement modulates the activity of rostral fastigial nucleus neurons that process vestibular input
Temperature was monitored via a rectal probe and maintained between 37 and 38 °C using a DC - powered heating pad and a heating lamp .
-
Dependence of receptor potential and redox state of mitochondrial cytochromes on oxygen fraction measured in the blowfly eye in vivo
Light from a 50 W halogen lamp with a DC power supply was filtered by a heat reflecting filter, a neutral density filter, and a 570 nm (orange-red) long-pass filter (Schott OG 570).
-
Properties of the sodium pump in the blowfly photoreceptor cell
Light from a 50 W halogen lamp with a DC power supply was filtered by a heat reflecting filter, a neutral density filter, and a high-pass 570 nm (orange-red) filter.
-
In situ Observation Setup for Semiconductor Growth Interface from Solution in a Magnetic Field
Output of the heat lamp was steered by a high-precision control DC power supply.
-
A new thermal cycling mechanism for effective polymerase chain reaction in microliter volumes
As shown in Fig. 1, the PCR sample is heated by the Tung- sten lamp powered with an 110 V AC/ DC transformer.
-
Optical detection of neural function in the chick visual pathway in the early stages of embryogenesis
Incident light from a 300-W tungsten–halogen lamp driven by a stable DC power supply was made quasimonochromatic by a heat cut filter and an interference filter (701 ± 38 nm for usual recordings, 580 ± 22 nm and 630 ± 5…
Indicates content that may require registration and/or purchase.