Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches Rotary Switch, Concentric shaft, 30°, 2 deck, 3 pole/deck, 4 positions/pole, shorting & 2 deck, 3 pole/deck, 4 positions/pole, non-shorting, 71C30-2DC-2DC
-
Supplier: Radwell International
Description: ROTARY SWITCH, 12 POSITION, SP12T, 150MA, (AC/DC) 60 VAC, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: Rotary Switch 2 Position SPST 500mA (DC) AC Through Hole
- Angle Between Positions: 45 degrees
- Number of Decks: 1
- Number of Poles per Deck: 1
- Maximum Current Rating: 0.5 amps
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1112555-MRJB4304 Category: Switches>Rotary Switches Series: MRJ Number of Positions: 3 Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Gold Package: Tray Contact Material: Nickel Voltage Rating - AC: 20 V Voltage Rating -
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs For 12V DC systems.8 ohm.Ceramic insulator with embedded coil for effective heat dissipation.7/16” -28 thread mounting stem, 15/32” (11.9mm) long.Plated steel case,1.32” (33.5mm) diameter, 0.88” (22.4mm) long.Black plastic knob with metal insert
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SIDE ROTARY,; Limit Switch Actuator:Side Rotary; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:-; Operating Force Max:0.34N-m; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: OBSOLETE For 12V DC systems.8 Ohm.Ceramic insulator with embedded coil for effective heat dissipation.7/16” -28 thread mounting stem, 15/32” (11.9mm) long.Plated steel case, 1.32” (33.5mm) diameter, 0.88” (22.4mm) long.Black plastic knob with metal insert and set screw.With round/bar black
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:2A; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SIDE ROTARY; Limit Switch Actuator:Side Rotary; Contact Configuration:-; Contact Current AC Max:60A; Contact Voltage AC Max:600V; Operating Force Max:3in-lb; Product Range:-; Contact Current DC Max:1A RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: SWITCH, LIMIT, 600VAC, SIDE ROTARY; Limit Switch Actuator:Side Rotary; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:600V; Operating Force Max:0.45N-m; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: SWITCHES, ROTARY: 28 VOLT DC
-
Supplier: Accuris
Description: SWITCH, ROTARY: 28 VOLT DC
-
Supplier: Accuris
Description: SWITCHES, ROTARY: 28 VOLT D.C.
-
Supplier: Littelfuse, Inc.
Description: Three wires (load, battery, ground) with Delphi (Packard) connector 2984378 on 3” (76.2mm) leads.Duty cycle: 0 - 100%. For variable intensity control of pqanel and interior vehic;e lighting.For 12V DC negative ground systems, 14.7V maximum.Black plastic knob with metal insert and set screw.
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: Ningbo Best Group Co., Ltd.
Description: acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our
- Number of Poles: 2 poles
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs Two wires (load, battery) 2” (50.8mm) long, with two AMP connectors (load 480054-3, battery 480053-3).Duty cycle: 1 - 99%. For variable intensity control of panel and interior vehic;e lighting.For 12V DC negative ground systems, 14.7V
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: Rotolok Valves, Inc.
Description: The Rotolok Rotospeed Switch can be used whenever and wherever shaft monitoring is required. Its compact design and trouble free operation makes it ideal for Rotary Airlock, Screw Conveyor and Bucket Elevator applications, for overspeed and underspeed detection. The Rotospeed Switch was
- Operating Range: 2.5 to 200 rpm
- Number of Relays: 1
- AC Voltage Rating: 24 to 240 volts
- DC Voltage Rating: 12 to 240 volts
-
Supplier: RS Components, Ltd.
Description: TE Connectivity MRSSH4DC16SMGWTR
- Number of Positions Available (# of actuators): 16
- Max Current Rating: 0.02 amps
- Operating Temperature: 185 F
- Pole and Throw Specifications: Other Type (Special Application)
-
Supplier: Honeywell Sensing & IoT
Description: single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 121 C
-
Supplier: Galco Industrial Electronics
Description: Switch
- Features: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 772310-D3DC-3N Series: D3DC Packaging: Tube Termination Style: Connector Operating Temperature Range: -25°C ~ 85°C Features: Black Actuator Current Rating: 100mA (DC) Ingress Protection: IP00 Voltage Rating - DC: 30V
- Features: Rotary Limit Switch
-
Description: SWITCH SNAP SPST-NC 100MA 30V
- Maximum Current Rating: 0.1 amps
- Maximum DC Voltage Rating: 30 volts
- Features: Linear Limit Switch, Other
- Switch Configuration: Single Pole, Single Throw (SPST)
-
Supplier: DigiKey
Description: Switch SPDT Chassis Mount
- Maximum Current Rating: 10 amps
- Electrical Life (Minimum): 6,000 (#)
- Operating Temperature: -40 to 120 C
- Mechanical Life (Minimum): 1,000,000 (#)
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SNAP SPST-NC 100MA 30V
- Maximum Current Rating: 0.1 amps
- Features: Linear Limit Switch, Other
- Switch Configuration: Single Pole, Single Throw (SPST)
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and
- Maximum Current Rating: 4 amps
- Maximum AC Voltage Rating: 300 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: DigiKey
Description: ROTARY POT, 9.5MM, SWITCH, 100K
- Resistance Range: 100,000 ohms
- Tolerance: 20 +/- %
- Technology / Construction: Carbon Composition
- Resistance Taper: Log / Audio
-
Supplier: Allied Electronics, Inc.
Description: Cutler-Hammer® E49 DIN Limit Switches by Eaton’s electrical business are designed to International standards. Positive opening normally closed contacts, fingerproof wire-ready terminals, double insulated nylon housing, and environmental ratings to NEMA 4, 4X, 6P, 13 - IP65 make E49 the choice
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1342726-MRSSV0DC10SMGWTR Category: Switches - DIP Switches Series: MRSS Number of Positions: 10 Pitch: 0.100" (2.54mm) , Full Termination Style: Gull Wing Contact Finish: Gold Package: Tape & Reel (TR) Cut Tape (CT) Contact Material: Copper Alloy Voltage Rating:
- Number of Positions Available (# of actuators): 10
- Max DC Voltage Rating: 20 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, SIDE ROTARY, CABLE WITH CONNECTOR, 125 V DC. FREE 2 YEAR RADWELL WARRANTY
- Features: Rotary Limit Switch
Find Suppliers by Category Top
Featured Products Top
-
efficient components in electronics design. Technical Excellence and Durability: Electrical Capacity: With a rating of 0.4VA maximum at 20V maximum, AC/DC, these switches are designed for optimal electrical performance (read more)
Browse Rotary Switches Datasheets for NKK Switches -
, AC/DC, these switches are designed for optimal electrical performance. Mechanical and Electrical Life: Guaranteed for a minimum of 10,000 operations, these rotaries promise durability and long-lasting reliability. Contact Resistance: Offering a (read more)
Browse Rotary Switches Datasheets for NKK Switches -
NKK Switches expands its rotary switch lineup with the launch of the ultra-thin FD01 and FD02 Series, engineered to meet the demands of today’s compact electronic designs. With profiles as low as 3.1mm and footprints of just 7.2mm (FD01) and 7.7mm (FD (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
When two pneumatic cylinders act via the piston rack on a shaft with pinion, the result is a simple, powerful rotary motion. Depending on the piston surface and pressure, substantial force can be introduced to the shaft. The disadvantage of this approach is that gases are compressible, meaning (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
ordinary three-terminal SPDT switch. The XCKN2118P20C uses separate NO and NC terminal pairs without a shared common terminal. Electrical Ratings The XCKN2118P20C carries an A300 AC control-circuit rating and an R300 DC control-circuit rating (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
switches, the XCKMR54D1H29 combines a robust metal enclosure with a rotary operating head and a crossed-rod actuator. Its specialized construction makes it particularly suitable for applications in which a moving hook, trolley (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
EA-PSBE 10360-40 3U Programmable Bidirectional DC Power Supply 5kW 360V 40A The EA-PSBE 10360-40 3U is a high-density programmable bidirectional DC power supply from the EA-PSBE 10000 3U Series, integrating both source and sink functions with regenerative energy recovery. Delivering up (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
option for any temperature sensing application. These can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches or via IrDA interface (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
, potentiometers and more. Each transmitter allows for quick and simple input configuration via DIP and Rotary switches, while also maintaining 300VDC of continuous reinforced isolation, all within a 6mm housing. Facts and Features Universal usability for (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC
Conduct Research Top
-
The History of the Rotary Solenoid
it turns can be controlled. When the solenoid is activated, the core is once again pulled into the center and the disk rotates. A spring pushes it back to its starting position as soon as power is removed. As power is generally not provided continuously, this means most rotary solenoid switches
-
DC Motors: Principle of Operation
Electric motors run by electromagnetism. However, there are also other types of motors that utilize electrostatic forces or piezoelectric effect. In the case of a PMDC {Permanent Magnet DC) motor, motion is produced by an electromagnet (armature) interacting with a fixed field magnet (housing
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
Other Solar Energy Related Products Manufacturers (Page 3). Other Solar Energy Related Products Product Catalogs Directory
Solar DC Rotary Isolator Switch .
-
http://www-pub.iaea.org/MTCD/publications/PDF/TRS457_web.pdf
Digital to analog converter or Programmable power supply Max. output ³ 10 V DC Ceramic rotary switch Coaxial connector .
-
http://assets.fluke.com/appnotes/automotive/dtbarchive2.pdf
Place the test leads in the 10 amp position, and the function rotary switch in the DC amp position.
Indicates content that may require registration and/or purchase.