-
Supplier: Powell Electronics, Inc.
Description: PCB PLUG BLOCK STR 7P 5.08MM CLOSE SIDE
- Mounting Options: PCB Terminal Block
-
Supplier: New Yorker Electronics Co., Inc.
Description: PCB PLUG BLOCK STR 7P 5.08MM CLOSE SIDE GR
- Number of Contacts: 7
- Contacts Pitch: 5.08 mm
- Features: Other, Pluggable
- Mounting Options: PCB Terminal Block
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 2711 PanelView Standard Terminal Accessories, DC Power Terminal Block Replacements
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HL Electromechanical Timing Relay Output, SPDT (1 C/O), w/ Screw Terminals, 24V AC/DC, Touch Safe Terminal Construction, Pkg. Qty. of 10
- Termination Options: Screw Clamp
-
Supplier: JITE Connectors Inc.
Description: RPC Terminal Blocks
-
Supplier: Allied Electronics, Inc.
Description: Power optocoupler terminal block, input: 24 V DC
-
Supplier: Ningbo Best Group Co., Ltd.
Description: components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and
- Voltage Rating: 300 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 105 C
- Mounting Options: PCB Terminal Block
-
Supplier: VAST STOCK CO., LIMITED
Description: Pluggable Terminal Blocks CTM 1X2-110DC
- Number of Contacts: 2
- Voltage Rating: 110 volts
- Features: Other
- Termination Options: Spring Clamp
-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks ZFKDSA 4-7,5- 6 GYBD:DC1+
- Contacts Pitch: 7.5 mm
- Features: Other
- Termination Options: Spring Clamp
-
Supplier: PHOENIX CONTACT USA
Description: Power solid-state relay terminal block, input: 5 V DC, output: 3 - 30 V DC/3 A, terminal block width: 6.2 mm
- Operating Temperature: 20 to 60 C
- Features: Other
- Termination Options: Screw Clamp
-
Supplier: PHOENIX CONTACT USA
Description: Power solid-state relay terminal block, input: 12 V DC, output: 3 - 30 V DC/3 A, terminal block width: 6.2 mm
- Operating Temperature: 20 to 60 C
- Features: Other
- Termination Options: Screw Clamp
-
Supplier: PHOENIX CONTACT USA
Description: Power solid-state relay terminal block, input: 24 V DC, output: 3 - 30 V DC/3 A, terminal block width: 6.2 mm
- Operating Temperature: 20 to 60 C
- Features: Other
- Termination Options: Screw Clamp
-
Supplier: PHOENIX CONTACT USA
Description: Input solid-state relay terminal block, input: 24 V DC, output: 3 - 48 V DC/100 mA, terminal block width: 6.2 mm
- Operating Temperature: 20 to 60 C
- Features: Other
- Termination Options: Screw Clamp
- Approvals: UL Recognized Component Mark (US and Canadian)
-
Supplier: Ensto USA
Description: Ensto Clampo Pro 1000 V is a universal terminal series for Al/Cu conductors. These terminals are suitable for 1000 V AC/DC.
- Voltage Rating: 1,000 volts
- Current Rating: 220 amps
- Operating Temperature: -5 to 90 C
- Mounting Options: 35 mm DIN Rail
-
Supplier: APITech
Description: The barrier strip filtered terminal block is designed to provide EMI/RFI filtering of AC and DC power lines and control lines. These filtered terminal blocks are available in various sizes with a terminal for soldering or spade lugs.
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HL Solid State Relay Output, , w/ Screw Terminals, 48V DC, Touch Safe Terminal Construction, Pkg. Qty. of 10
- AC Coil Voltage: 48 volts
- DC Coil Voltage: 48 volts
-
Supplier: Richardson RFPD
Description: The barrier strip filtered terminal block is designed provide excellent EMI/RFI filtering of AC and DC power lines and control lines. This terminal block is available in various sizes, with terminal for soldering or spade lugs. Application examples include
-
Supplier: RS Components, Ltd.
Description: RS PRO EBPA-04-D-C
- Number of Contacts: 4
- Contacts Pitch: 5.08 mm
- Features: Other, Pluggable
-
Supplier: Automation24, Inc.
Description: The beige fuse holder for W-series terminal blocks WSI 6/LD 60-150V DC/AC-1012300000 from Weidmüller features a screw terminal connection rated at 60-150V DC/AC with LED and current of 6.3 A. The compact design of the fuse holder and the screw terminal
- Number of Contacts: 2
- Conductor Size (North American): 8 to 22 AWG
- Voltage Rating: 150 volts
- Current Rating: 6.3 amps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HL Solid State Relay Output, , w/ Spring Clamp Connections, 24V DC, Touch Safe Terminal Construction, Pkg. Qty. of 10
- AC Coil Voltage: 24 volts
- DC Coil Voltage: 24 volts
-
Supplier: Automation24, Inc.
Description: The beige fuse holder for W-series terminal blocks WSI 6/LD 10-36V DC/AC-1011300000 from Weidmüller features a screw terminal connection rated at 10-36 V DC/AC with LED and current of 6.3 A. The compact design of the fuse holder and the screw terminal
- Number of Contacts: 2
- Conductor Size (North American): 8 to 20 AWG
- Voltage Rating: 36 volts
- Current Rating: 6.3 amps
-
Supplier: Utmel Electronic Limited
Description: Power Line Filter DC EMI 25A 36VDC Terminal Block Flange Mount
- Voltage Rating: 36 volts
- Current Rating: 25 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, DC PLUG- TERMINAL BLOCK; Inter Series Connector A:DC Power - 2.1mm; Convert From Positions:1Positions; Convert From Gender:Plug; Inter Series Connector B:Terminal Block; Convert To Positions:2Positions; Product Range:
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, DC JACK- TERMINAL BLOCK; Inter Series Connector A:DC Power - 2.1mm; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Terminal Block; Convert To Positions:2Positions; Product Range:
-
Supplier: Schmersal Inc.
Description: Screw connection Mounting flange position 3 white LED 24 VAC/DC
-
Supplier: Schmersal Inc.
Description: Cage clamps Mounting flange position 3 white LED 24 VAC/DC
- Features: Other
-
Supplier: Schmersal Inc.
Description: Cage clamps Mounting flange position 3 red LED 24 VAC/DC
- Features: Other
-
Supplier: DigiKey
Description: 10 POSITION AC/DC POWER STRIP
- Number of Contacts: 3
- Features: Other
- Terminal Block Type: Power Distribution Block
- Termination Options: Screw Clamp
-
Supplier: Schmersal Inc.
Description: Cage clamps Mounting flange position 3 green LED 24 VAC/DC
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: CCTV ADAPTER, DC JACK- TERMINAL BLOCK; Inter Series Connector A:DC Power - 2.1mm; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Terminal Block; Convert To Positions:2Positions; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CCTV ADAPTER, DC PLUG- TERMINAL BLOCK; Inter Series Connector A:DC Power - 2.1mm; Convert From Positions:1Positions; Convert From Gender:Plug; Inter Series Connector B:Terminal Block; Convert To Positions:2Positions; Product Range:
-
Supplier: Sealevel Systems, Inc.
Description: The TB43 terminal block adapter offers an easy way to add screw terminals to any device powered by a 2.1 mm barrel connector. Compatible Sealevel devices include SeaLINK Ethernet Serial Servers and industrial USB hubs. The TB43 is ideal for connecting devices to existing field
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Allied Electronics, Inc.
Description: PLC actuator interface, consisting of base terminal block input 24 V DC
-
Supplier: Win Source Electronics
Description: Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 10.2 mm Lead Free: Lead Free Mount: Cable RoHS: Compliant Radiation Hardening: No Voltage Rating (DC): 500 V Wire/Cable Gauge: 6 AWG Flammability
- Voltage Rating: 500 volts
- Current Rating: 76 amps
-
Supplier: Win Source Electronics
Description: Current: 18 A Number of Pins: 6 Width: 9 mm Stripping Length: 5 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): PT1,5/6-5.0-V; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Depth: 11.4 mm Lead Free: Lead Free Mount:
- Voltage Rating: 250 volts
- Current Rating: 17.5 amps
Find Suppliers by Category Top
Featured Products Top
-
Altech stud terminal blocks use hinge-type ring lug connections for reliable wiring in machinery and high-vibration equipment. 50 to 125 A current ratings Up to 1,000 V (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
-
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE -
Class A with margins; Standards: designed to meet EN62368-1 and corresponding UL and CSA standards P400 chassis: 131 x 66 x 232 mm (5.2″ x 2.6″ x 9.13″) includes baseplate and terminal block on top surface of unit. Please contact ABSOPULSE for further information, pricing and delivery. (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. All control and monitoring connections are on a pluggable terminal block that functions as a connector, providing wiring convenience and permitting easy and rapid connect/disconnect. Outputs are arc/short circuit protected. (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
a single-turn speed pot, or an isolated 0-5 VDC remote signal. Models are available with either ¼-inch quick connect tabs or a plug-in terminal block. Type WPM low-voltage controls are ideal for portable or remote applications where connection to an AC line is not (read more)
Browse Datasheets for Bodine Electric Company -
made to screw terminal blocks with covers rather than bus bars. The terminal block can also be quickly configured for either a vertical or horizontal wiring orientation. The RWS1000B/ME measures 127 x 63 x 198mm and the RWS1500B/ME 127 x 63 x 261mm. The TDK-Lambda RWS-B 1000 and 1500W (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
isolated open collector DC good / fan fail signal and a variable speed fan that produces 45dBA (typical) at 30°C at 70% load. To facilitate safe and easy installation, output cable connections are made to screw terminal blocks with covers rather than bus bars. The terminal block can also (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
semiconductor fuse, for protecting diodes, SCRs, GTOs and SSRs, with Class J branch-circuit protection per NEC requirements. Rated 600VAC/500VDC, 1A-600A, VJF provides 200kA AC / 100kA DC interrupting capacity. Ferrule terminals cover 1-60A and blade terminals cover 61-600A. Matching Vicfuse Class J fuse blocks and VFPSJ holders are available. RoHS compliant. Contact Vicfuse for datasheets and application support. (read more)
Browse Fuses Datasheets for VICFUSE -
voltage or resistance, and have provisions for remote monitoring and output inhibiting. All control and monitoring connections are on a pluggable terminal block that functions as a connector, providing wiring convenience and permitting easy and rapid connect/disconnect. Outputs are arc/short circuit protected. (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
Cisco ASR 1000 Series Router Hardware Installation Guide - Removing and Replacing FRUs from the Cisco ASR 1000 Series Routers [Cisco ASR 1000 Series Aggregatio...
Figure 13-42 Cisco ASR 1006 Router DC Power Supply (ASR1006-PWR- DC ) Terminal Block and Plastic Cover .
-
http://www.cisco.com/en/US/docs/cable/cmts/ubr10012/installation/guide/u10khig.pdf
Ensure proper rating and fit in the chassis when connecting the cables into the input DC terminal block on the backplane of the Cisco uBR10012 chassis.
-
Cisco uBR10012 Universal Broadband Router Hardware Installation Guide - Installing the Cisco uBR10012 Universal Broadband Router [Cisco uBR10000 Series Univers...
The ferrite beads should be installed within 6 inches of the DC terminal blocks on the Lineage power shelf.
-
http://www.cisco.com/en/US/docs/cable/cmts/ubr10012/quick/start/10kqsg_2.pdf
The DC PEMs receive –48 /–60 VDC power through two separate DC terminal blocks located beneath each PEM in the midplane of the Cisco uBR10012 chassis.
-
Cisco ASR 1000 Series Router Hardware Installation Guide - Cisco ASR 1001 Router Overview and Installation [Cisco ASR 1000 Series Aggregation Services Routers]...
Figure 11-33 shows the DC terminal block plug inserted and the tie wrap secured.
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst2950/hardware/installation/guide/2950HIG.pdf
– One DC terminal block plug (also called a terminal block header .
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst3750/hardware/installation/guide/3750hgbk.pdf
Locate the ground lug and the two number-10-32 screws on the switch rear panel and the DC terminal block plug in the DC-switch accessory kit.
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst3550/hardware/installation/guide/35HIGBK.pdf
– One DC terminal block plug (also called a terminal block header; only Catalyst 3550-24-DC switches .
-
Cisco IE 3000 Series Switch Hardware Installation Guide - Installation [Cisco Industrial Ethernet 3000 Series Switches] - Cisco
If your switch configuration includes either the IEM-3000-4PC or the IEM-3000-4PC-4TC PoE expansion modules, you must attach source DC directly to the expansion module’s Input DC terminal block .
-
http://www.cisco.com/en/US/prod/collateral/video/ps8806/ps8900/ps8901/product_data_sheet0900aecd806c4982.pdf
For example, connect a Prisma Mini Media Converter to a PSE switch while also using a second power source such as an AC power adapter, DC terminal block , or USB cable.
Indicates content that may require registration and/or purchase.