Products/Services for Decorative Surface Mount Electrical Conduit
-
Electrical Conduit - (562 companies)Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems. Types of Electrical Conduit There are many standard conduit types. Flexible metal...MaterialUnits of MeasureFeatures -
Electrical Receptacles - (442 companies)...within a panel so that they are flush or nearly flush with the surface. Flange mounted devices attach by bolting the flange or riveting it in place through holes in the flange surface. Wall or box mounted electrical receptacles include an accessory... -
Terminal and Junction Boxes - (658 companies)How to Select Terminal and Junction Boxes. Terminal and junction boxes are used to house electrical components and facilitate wiring. Selection Considerations. When selecting terminal or junction boxes, correct size and adequate protection... -
Pipe Fittings - (1970 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Tube Fittings - (1140 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port... -
Conduit Fittings - (169 companies)Image Credit: Festo Corporation | icotek GmbH | Interpower Corporation. Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals...
-
Board Mount Electrical Terminations - (10 companies)Board mount electrical terminations include RF terminators, SCSI terminators as well as all other electrical terminators that are surface mount, through hole or any other method meant to be mounted on a printed circuit board. Board mount electrical...
-
Posts, Spacers, and Standoffs - (517 companies)...and vibration. Male standoffs, female standoffs, and swage spacers are commonly available. Binding Posts. A binding post is a device that allows a wire to be connected to an electrical circuit board or electronic device. Posts usually consist of: A metal...
-
Electrical Connectors - (3300 companies)With solder cup terminations, soldering the connector onto the mounting location creates an electrical connection. Through hole technology (THT) mounts components on PCBs by inserting component leads in the board and then soldering the pins on the other side...
-
Board Mount Connectors - (297 companies)...in a number of different row options. Single row (SIL). Double row (DIL). Triple row. Quad row. Pins are also available in different orientations such as horizontal (right-angle) or vertical (straight) with respect to the in surface mount. Performance...
Product News
-
Electri-Flex Company
Flexible Stainless Steel Electrical Conduit Liquatite (R) ATLA-SS delivers high/low-temperature performance for industrial environments where conditions can quickly change. This UL-listed liquidtight flexible electrical conduit combines stainless steel durability with a high/low temperature flexibility, engineered for structural integrity. Explore the full ATLA-SS performance lineup: flame retardant, oil resistance, UV resistance, and more. (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Flexible Electrical Conduit by Electri-Flex Liquatite, by Electri-Flex Company, includes 40 varieties of flexible electrical conduits designed for contractors, OEMs, MRO government, utility and export users. Conduits range from UL Listed and CSA Certified to specialized ones designed for extreme temperatures, halogen-free, low-smoke, and RFI shielding. Custom design and manufacturing capabilities are also available. Jacketed Metallic conduits offer the advantages of a flexible sealed raceway coupled with the strength of a metal core... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Flexible Electrical Conduit in Security Cameras Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings. Products ideal for the Telecommunications market include: Type LA: UL / CSA listed, offering outstanding protection from wet, oily conditions and high mechanical strength, Jacketed Metallic Liquatite. Type NM: UL / CSA listed, offering excellent protection to wiring from abrasion, sunlight, mild acids, alkaline... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Flexible Electrical Conduit in Cell Towers Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings. Products ideal for the Telecommunications market include: Type LA: UL / CSA listed, offering outstanding protection from wet, oily conditions and high mechanical strength, Jacketed Metallic Liquatite. Type NM: UL / CSA listed, offering excellent protection to wiring from abrasion, sunlight, mild acids, alkaline... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
6 Trusted Liquatite® Electrical Conduit Solutions The right flexible electrical conduit depends on the environment, code requirements and the labor available for installation. Choosing wisely ensures a system that performs safely and reliably. Liquatite (R) has earned its reputation by offering a full range of conduit systems that balance strength, flexibility, corrosion resistance and compliance. This blog highlights six of the most widely used types --LA, LT, EF, BR, ABR and NM --and gives real-world examples how electricians and facility... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
UL & CSA Unjacketed Flexible Electrical Conduit Electri-Flex Company offers three types of unjacketed Flexible Metal Conduits that are UL listed and CSA certified. Type BR "Blue Ribbon" is often referred to as "Greenfield" or "Reduced Wall Flex" and is a flexible steel conduit. Types ABR and ABRH are both made from aluminum making it lighter than steel alternatives. ABRH is often referred to as "Heavy Wall Flex" due to its heavy gauge aluminum construction. Type BR: "Blue Ribbon" is UL listed & CSA Certifed, a non-jacketed flexible steel... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Marki Microwave LLC
Surface Mount Broadband Balun Surface Mount Broadband Balun. An RF/microwave balun (or transformer) is a device that takes an input signal at a given input impedance and outputs the same signal, and an inverted version of that signal, at some output impedance. Our surface mount baluns are an excellent choice for analog to digital converters, digital to analog converters, samplers, balanced receivers, mixers, clock distribution, and general signal integrity applications. Our BAL series of 1:2 transmission line transformer... (read more)Browse Data Baluns Datasheets for Marki Microwave LLC -
Southco
N6 Surface Mount Hinges Southco 's N6 Surface Mount Hinges provide superior durability, corrosion resistance, and design flexibility for a wide range of applications. Constructed entirely from 304 or 316 stainless steel, these hinges deliver long-lasting performance even in harsh or corrosive environments especially the marine industry. Passivated and high-gloss finish options offer a refined appearance without compromising functionality. Available in six sizes and multiple hinge leaf configurations, the N6 Hinge can... (read more)Browse Hinges (industrial) Datasheets for Southco -
Electri-Flex Company
Flexible Electrical Conduit for Mining and Oil/Gas Electri-Flex Company offers a range of products ideal for Oil & Gas Refineries, Mining installations and related equipment. Flexible conduit offering Extreme Temperature, Halogen-Free, UL and CSA listings are all available for various applications in these industries. Flexible metal conduits accept standard liquidtight fittings. Conduit Ideal for Mining and Oil/Gas Refineries: - Type ZHLA: Halogen-Free - UL and CSA listed. Description: Zero-halogen, low smoke, low flame spread jacketed metallic... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
PennEngineering®
ReelFast® Surface Mount Fasteners If you are already using "Reflow Solder " to create PC Boards, more value can be gained from the already in-place equipment with ReelFast (R) fasteners. ReelFast (R) Surface Mount Fasteners (SMT) mount on PC boards in the same manner, and at the same time as other surface mount components prior to the automated reflow solder process. The fasteners simply become another board component. This alleviates concerns about potential damage to PC boards due to improper secondary installation operations... (read more)Browse Captive Fasteners Datasheets for PennEngineering®
-
wn_g.pl (finlayson-gwc2014.zip)
)'). g(103236846,'(an electrical device that automatically turns a lamp on and off (as for an advertising display))' … … g(103238850,'(the first or preliminary coat of paint or size applied to a surface )'). g(103239114,' … … of plaster or cement or stucco)'). g(103242683,'(an elaborate display mounted on a platform … … of a ship)'). g(103245785,'(a bin for holding flour)'). g(103245864,'(a mill for grinding grain into flour)'). g(103245957,'(a decorative arrangement of flowers)' … … g(103246673,'(a conduit to carry off smoke …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
take_V photograph_N 03358380_N| a bright patch of color used for decoration or identification; |bright_J patch_N color_N use_V decoration _N identification_N 03358593_N| boarding place … … |camera_N photoflash_N attachment_N 03358841_N| an electrical device that automatically turns … … size applied to a surface |first_J preliminary_J coat_of_paint_N size_N … face_N use_V finish_V surface_N plaster_N cement_N stucco_N 03364775_N| an elaborate display mounted on a platform carried by … … cause loss of hair |antineoplastic_drug_N use_V treat_V cancer_N cause_V loss_N hair_N 03368878_N| a conduit to carry off …
-
noun.artifact (finlayson-gwc2014.zip)
… flashbulb, flash_bulb, lamp,@ photographic_equipment,@ flash_camera,#p (a lamp for providing momentary light to take a photograph) } { flash1, patch,@ (a bright patch of color used for decoration or identification; "red flashes … … flasher, verb.change:flash4,+ ] electrical _device,@ (an electrical … … @ (the first or preliminary coat of paint or size applied to a surface ) } { flat_file, file,@ … … surface of plaster or cement or stucco) } { float2, display,@ (an elaborate display mounted on a platform … … antineoplastic drug used to treat some cancers; can cause loss of hair) } { flue, conduit ,@ (a conduit …
-
A comparison of Mediterranean Gecko (Hemidactylus turcicus ) populations in two temperate zone urban habitats
Most buildings were brick, but some had stucco or rock surfaces , and most had multiple windows, doors, and other decorative architectural features. With few exceptions, multiple refuges were present on buildings, including signs, gutter downspouts, electrical conduit and boxes, and cracks or expansion joints in brick mortar. … in general, building surfaces and walkways between buildings were well illuminated by building mounted lighting, free-standing …
-
A Dictionary of Construction, Surveying, and Civil Engineering
Used for privacy and decorative purposes. … a *cold bridge, it is more likely that condensation will form on the surface of the plaster. pattress box (back box, conduit box, socket box) A box used to mount electrical items, such as a switch or *socket outlet.
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… 01 flasher 0 002 @ 03269401 n 0000 + 00424869 v 0101 | an electrical device that automatically … … | the first or preliminary coat of paint or size applied to a surface 03361109 06 n … … n 01 float 2 001 @ 03210940 n 0000 | an elaborate display mounted on a platform … … 03368508 n 0000 ~ 04287610 n 0000 ~ 04606014 n 0000 | a decorative arrangement of flowers … … 03017428 n 0000 ~ 03018058 n 0000 ~ 03636891 n 0000 | a conduit to carry off …
Indicates content that may require registration and/or purchase.