Products/Services for Decorative Wire Conduit
-
Electrical Conduit - (562 companies)Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems. Types of Electrical Conduit There are many standard conduit types. Flexible metal...MaterialUnits of MeasureFeatures -
Wire and Cable Clips - (342 companies)Wire and cable clips are used to bundle, clip, guide, and protect wires and cables. There are many different types of products. Examples include wire clips and cable clips, wire staples and cable staples, wire saddles and cable saddles, and wire... -
Reels - (623 companies)Reels are devices around which lengthy, continuous items such as cable, wires, paper, etc. are wrapped for transportation or storage. Reels are revolvable devices around which lengthy, continuous items such as cable, wires, paper, etc., are wrapped... -
Conduit Fittings - (169 companies)Image Credit: Festo Corporation | icotek GmbH | Interpower Corporation. Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals...
-
Wire to Wire Connectors - (133 companies)Wire-to-wire connectors are used to connect two wire-terminated connectors. They are used as electrical connectors, electronic connectors, and computer connectors. General specifications for a wire-to-wire connector include mating combination... -
Litz Wire - (37 companies)Litz wires are constructed of individually insulated magnet wires that are either twisted or braided into a uniform pattern to minimize power loss. Litz wire is constructed of individually insulated magnetic wires that are either twisted or braided...
-
Posts, Spacers, and Standoffs - (517 companies)...and vibration. Male standoffs, female standoffs, and swage spacers are commonly available. Binding Posts. A binding post is a device that allows a wire to be connected to an electrical circuit board or electronic device. Posts usually consist of: A metal...
-
Wire Terminals - (427 companies)Wire terminals are passive conductors used to facilitate a connection that is not soldered. They are two-piece assemblies that consist of a receptor (female) and blade (male) which help to provide repeated connection and disconnection...
-
Hookup Wires - (317 companies)Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances. Hookup wires are used in low current, low...
-
Wire Brushes - (127 companies)Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint. Wire brushes are also used for cleaning surfaces for better conductivity of electrical connections such as car battery posts and connectors...
Product News
-
Able Electropolishing Company, Inc.
Ultracleaning & Decorative Finishing Electropolishing is capable of removing heat tint from welding and heat treating operations. Removing heat tint and the embedded oxides from machining and polishing compounds is achieved by removing controlled amounts of material. After electropolishing, the part is clean, passive, in tolerance and ready for assembly. An electropolished part has the following characteristics: Non-Coating. Non-Distorting. Stain/Corrosion Resistant. Improve Weldability (read more) -
Douglas Electrical Components
NPT Feedthroughs & Conduit Seals wire bushings or conduit seals), connectorized feedthroughs, terminal seals for power transmission, and thermocouple feedthroughs for temperature sensing. Designs can be customized with different materials such as stainless steel, brass, aluminum, or high-strength nickel alloys, which influence pressure ratings and corrosion resistance. Common sizes like 1/2 " NPT are widely used due to their compact form and compatibility with standard conduit systems. Douglas also offers explosion-proof NPT... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Electri-Flex Company
Liquatite® Conduit Engineered for Data Centers ELECTRI-FLEX COMPANY, Roselle, IL USA, manufactures Liquatite (R) flexible electrical conduits engineered for Data Center installations. Liquatite (R) provides high-quality Data Center wiring protection solutions that offer physical protection to wires and cables, flexibility to bend where wiring needs to go, conduit with colored jacketing to identify critical circuitry, UL-listed and CSA-certified varieties, and halogen-free, low fire hazard solution types. Data Centers require adaptable... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Corrosion-Resistant Conduit for Wastewater Flexible electrical conduit ideal for Wastewater Utility installations require a level of corrosion and UV resistance. Liquatite conduit with a stainless steel or aluminum core provide the corrosion-resistance needed. Type LTSS is UV and Corrosion-resistant with a stainless steel core. Type ATXSS also has a stainless steel core, offers extreme working temperatures and corrosion-resistance: -60 C to 150 C Intermitting to 165 C. Type ALT is a lightweight, aluminum core, providing UV... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Liquatite Conduit for Renewable Energy Electri-Flex Company manufactures many varieties of flexible electrical conduits that solve design challenges providing additional features above and beyond standard liquidtight conduit, such as, corrosion-resistance, halogen-free, EMI/RFI shielding, high/low temperature, food processing antimicrobial, lightweight, UV-resistance, and more. This video features Liquatite conduits ideal for Renewable Energy applications. Renewable Energy installations require a durable conduit able to stand up... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Custom Flexible Conduit Solutions As an OEM, you know what kind of manufacturing conditions you often face: misalignment, high vibration, extreme temperatures, oil intrusion, emissions, or unusually tight confines. In challenging applications for flexible electrical conduit, you need a vendor with the design and manufacturing capability to provide the best solution. Liquatite (R) flexible electrical conduit by Electri-Flex has earned a global reputation for quality and product innovation. Learn more. Work with our team... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Custom Conduit Cutting & Packaging ELECTRI-FLEX COMPANY now offers custom conduit cutting and packaging options to product orders. Customers requiring cut lengths of flexible electrical conduit can now have them cut to their required length and have the ends cleaned and deburred. Orders are then packaged and shipped direct to the jobsite. Custom conduit cutting provides the following benefits: Saves time on installations. Reduces labor and tools required. Reduces or eliminates conduit scrap. Decreases jobsite accidents... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Liquatite® Conduit for Utility Infrastructure ELECTRI-FLEX COMPANY, Roselle, IL USA, meets the demands of electrification with Liquatite (R) flexible conduit, built tough for Utility, Power Plant, and Steel Mill installations. Liquatite (R) conduit provides durable wiring protection in harsh outdoor UV-exposed environments and extreme high and low-temperature installations. Liquatite (R) stands up to the growing infrastructure requirements, designed using cutting-edge engineering and built with the highest quality materials, providing... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Extreme Temperature Flexible Conduit Most electrical wiring and conduits operate within a "comfortable " range of operating temperatures, but there are also many others that experience either extremely low or high temperatures or both. All of these cases require conduits specially designed to deliver their rated performance, including flexibility and protection, under conditions beyond those of standard types. The number and types of applications that require these conduits are diverse, ranging from chemical production... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Flexible Conduit for Industrial Environments Electri-Flex Company manufactures flexible electrical conduits ideal for Industrial applications. Product sizes range from 1/4 " through 6 ". These products fit a range of applications including the Food and Beverage Industry, Extreme High and Low Temperature Environments, Low Smoke / Halogen-Free Requirements, Colored Jacketing applications and EMI/RFI shielding requirements. Type LNM-P - Type A Nonmetallic. UL and cUL Listed. Continuous Flexing and High/Low Temp Applications. Industrial... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > PIPE, PIPE FITTINGS, AND VALVES
Typical applications include wiring conduit , cable armor, decorative wiring covering, dust-collective tubing, grease and oil connections, flexible spouts, and moderate-pressure oil lines.
-
Landolt-Börnstein
They can be used according to composition for line of the electric current for decorative anodic oxidation and as construction part.
-
Strategic enterprise planning, Strategic enterprise direction
These have often been formulated so broadly or even on proposal of senior management that a decorative nature possibly approaches them, " [7].
-
Continuous measurements on human erythrocytes des22 of Well exchange
… zunaehst could be measured some minutes the Aktivit & t to to exactly (see Abb.2e).]) ann the air was removed through 0 ffnen of the ZufluBhahnes from the connecting line , the filter applied that (luftblasenfrei!) and the decor bottom ration started.
-
Events, material science and material technique 2/2006
Discussion line : And king, "Chemically 11:30 Duisburg o'clock demands on decorative surfaces in the automotive construction M. Dahl house, Langen field, 11:00 clock, Tailor-Made coating systems for bearing and precision components in the automotive and aviation industry H., of …
-
Julius Quaglio (1833-1899) and the history of the Periodic Table
Under Angelos 's line , the Munchner became Theaterwerkstatten famous as the decorations of the fur Konig Louis 11th were designed the organized separate visions of the works Richard of Wagners there inter alia.
-
Firm messages
Some the issues Siliziumndtrid fur processed by Rosenthal like, e.g., bioceramics the gas turbine construction, high-voltage-free line insulators of plastics or only the reduction of the heavy-metal-Lassigkeit by decors of Tafelgesehirr- and drinking glaziers, uber goes far …
-
Werktoffprüfung
Some the issues Siliziumndtrid fur processed by Rosenthal like, e.g., bioceramics the gas turbine construction, high-voltage-free line insulators of plastics or only the reduction of the heavy-metal-Lassigkeit by decors of Tafelgesehirr- and drinking glaziers, uber goes far …
-
Dare more pluralism
… teams are relatively free in: So, is for example the configuration of the confirmation letter, the selection of Gästetreatments at the Check-in or the organization of Weihnacht decoration alone in the responsibility … … team, without the firm line takes the thereon larger …
Indicates content that may require registration and/or purchase.