Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Vollrath Manufacturing Services
Description: materials, such as stainless steel, cold-rolled carbon steel, low-alloy steel, aluminum, copper, brass, and more.
- Material Thickness: 0.625 inch
- Part Diameter / Length (rectangular section): 38 inch
- Part Depth: 24 inch
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging, Testing and Inspection
-
Supplier: Isotech, Inc.
Description: Products: Deep Drawn Cans Containers Aluminum Transit Cases Services: Deep Drawing Hydroforming Dip Brazing Painting Anodizing Isotech offers you contract metal fabricating expertise designed to minimize lead time and cut your costs. We work with all metals; i.e., aluminum,
- Part Diameter / Length (rectangular section): 24 inch
- Capabilities: Anodizing, Painting / Powder Coating
- Services: Engineering / Design Assistance
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: Savage Engineering, Inc.
Description: This high speed, low tonnage press is used for drawing stainless steel cannisters. A fully guided hydraulic cushion prevents wrinkling of sheet.
- Capacity / Operating Force: 4 to 500 tons
- Frame & Head Type: Column (4 Post) / Straight-Side
- Operation: Deep Drawing
- General Types: Forming and Bending Machine
-
-
Supplier: Toledo Metal Spinning Co.
Description: components in materials that strain harden or are sensitive to fatigue, surface finish is critical, welding must be avoided, material thickness must be uniform, and or additional forming post deep drawing is required. The process was created to and does produce deep parts
- Diameter: 15 inch
- Material: Aluminum, Copper, Brass or Bronze Alloy, Nickel / Nickel Alloy, Steel - Carbon & Alloy, Steel - Stainless
- Secondary Capabilities: Buffing / Polishing, Piercing & Punching, Welding / Brazing
- Support & Production Services: Design Assistance, High Volume Production, Low Volume Production, Prototype
-
Description: suitable for many deep drawing applications. In order to minimize earring during drawing, the directionality introduced during cold rolling must be kept to a minimum amount. Deep drawing quality should be noted when ordering this alloy. Ordering annealed or dead
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,500
-
Supplier: Hudson Technologies
Description: stainless steel and titanium, and difficult shapes. Green manufacturer using environmentally-friendly lubricants and an aqueous cleaning system that produce no hazardous waste. ISO 9001:2008 and ISO 13485:2003 certified. REACH, RoHS and ISO 14001 compliant. Over 135 presses (1 to 500
- Material Thickness: 0.002 to 0.187 inch
- Part Diameter / Length (rectangular section): 0.125 to 12 inch
- Part Depth: 0.1 to 12 inch
- Capabilities: Anodizing, Beading, Electroplating, Heat Treating / Stress Relieving, Hot Tin Dipping, Machining, Marking, Painting / Powder Coating, Piercing, Polishing, Slotting, Soldering, Threading, Tool Making, Welding
-
Supplier: Pico Chemical Corp.
Description: offers a complete line of metalforming fluids for light-duty stamping to multi-stage progressive deep drawing applications on ferrous and non-ferrous surfaces including stainless steel, aluminum alloys, zinc coated, copper/brass, galvanized, and pre-painted sheets.
-
Supplier: Houghton International, Inc.
Description: Houghto-Draw® 756-A is a synthetic metal forming lubricant that provides deep drawing capabilities for carbon, stainless steel, aluminum, copper and brass. It is also used in cold heading and cold forging operations. Water-dilutable Houghto-Draw 756-A contains no
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Interplex Etch Logic, LLC
Description: tons. Materials used in the precision metal stamping process include Beryllium Copper, Phosphorous Bronze, Stainless Steel & Copper and Cold Rolled Steel with thickness ranging from 0.002" to 0.180". As a result, Interplex has the capability to provide metal stamping services
- Material Thickness: 0.002 to 0.18 inch
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, South Asia Only, United States Only
- Capabilities: Electroplating, Heat Treating / Stress Relieving, Machining, Piercing, Tool Making, Welding
-
Supplier: Materion Corporation
Description: FormaMet by Materion Brush Performance Alloys is an aluminum bronze cold working die alloy used for the drawing or forming of stainless steel, low carbon steel and other materials. This unique aluminum bronze was specifically manufactured for industrial tooling, roll
- Nonferrous: Aluminum / Aluminum Alloy (UNS A)
- Features: Cast (Continuous, Centrifugal, etc.), Non-ferrous - Any Type, Other, Powdered Metal (Compacted)
- Specialty / Other Types: Light Alloy
- Type: Metal / Metal Alloys, All Types
-
Supplier: Surventis Surface Treatment LLC
Description: Form: Liquid Apply by: Immersion Process(es): Cold forging or cold extrusion of pretreated carbon steel, stainless steel, copper, brass and aluminum. Other applications include weaving (wire mesh), wire drawing, blanking, piercing, bending, stamping and deep
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming
- Industry Applications: Metal Working Fluid
-
Supplier: Surventis Surface Treatment LLC
Description: Cool Draw is a heavy-duty, chlorinated, oil-base lubricant similar to conventional "honey oil". Cool Draw is designed to do the toughest metal forming jobs on cold rolled and stainless-steel surfaces. Included are deep drawing, swaging, rolling, heavy punching, wire and
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming
- Industry Applications: Metal Working Fluid
-
Supplier: Hammond Manufacturing Company Inc.
Description: Maintains the NEMA rating of the enclosure. Constructed of 14 gauge steel and lexan window. Easy field installation. Fits Standard Turret, Deep Turret, and Data Terminal. Offered in 24" width only. Available in light gray and stainless steel. Part Details Click Part No,
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
Supplier: Daemar Inc.
Description: The RSN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3216 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500
- Shaft Diameter: 4 inch
- Thickness: 0.111 inch
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Finish: Coating or Plating
-
Supplier: Daemar Inc.
Description: The RRN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3215 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500
- Housing Diameter: 1.062 inch
- Thickness: 0.05 inch
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Finish: Coating or Plating
-
Supplier: Zetwerk Manufacturing USA
Description: cutting, welding, secondary machining, and fabrication. Zetwerk produces custom sheet metal stampings in a wide range of custom materials. Some of the materials include cold-rolled steel (CRS), hot-rolled steel, stainless steel, galvanized, brass, aluminum, and beryllium
- Secondary Operations: Anodizing, Painting / Powder Coating, Welding
- Services: Assembly Services
- Stamping Capabilities: Blanking / Piercing, Deep Drawing
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
-
Supplier: CORE Manufacturing
Description: TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A320, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel,
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
- Attachment: Threaded
-
Supplier: CORE Manufacturing
Description: TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A320, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel,
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
- Attachment: Threaded
-
Supplier: CORE Manufacturing
Description: GR-B7, A354 GR-BC, A320, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass,
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
- Attachment: Threaded
-
Supplier: Noma Bearing Corporation
Description: produced open, shielded, sealed or with various combinations of closure. These bearings can be provided with a snap ring groove. Bearings in this series are available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing
- Bore Size: 0.9843 inch
- Outside Diameter: 2.0472 inch
- Overall Width: 0.5906 inch
- Dynamic Radial Load: 3,153.15 lbs
-
Supplier: Tempco Manufacturing Company, Inc.
Description: Tempco Manufacturing offers metal stamping across all industries. Tempco offers short to medium run stampings of all sizes and shapes. Our capabilities include blanking, piercing, forming, and drawing in most materials, including: Aluminum Brass Beryllium Copper Phosphor Bronze Monel
- Secondary Operations: Anodizing, CNC Machining, Drilling / Tapping, EDM Cutting, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Water / Abrasive Jet Cutting, Welding
- Services: Assembly Services, Engineering / Design Assistance, Prototype / Short Run, Specialty Packaging
- Stamping Capabilities: Blanking / Piercing, Deep Drawing
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Extra deep kits are designed to provide protection and easy access to components and equipment installed inside an enclosure. Frame is 14 gauge mild steel or 316L stainless steel. Maintain environmental protection level of enclosure. Painted mild steel
-
Supplier: Alfa Laval Inc.
Description: 5/8”Cu ripple fin, smooth Cu tubing for brine - Tube pitch 50 mm square or 48 mm triangular or smooth stainless steel. - Corrugated Alu-fins - Fin spacings 4, 5, 6, 7, 8, 10 and 12 mm 1 to 8 Fans, ø 450 mm up to ø 1000 mm, drawing or blowing trough the coil. 2-Speed fan motors
- Maximum Working Pressure: 145.0377 to 870.2262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Copper, Stainless Steel
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: CMF Industries, Inc.
Description: metals, nonferrous metals and a broad range of plastics, CMF Industries delivers quality parts using the following manufacturing processes: Castings Forgings Stamping Fine Blanking Deep Drawing Injection Molded Plastics Extrusions Fabrications Machining Grinding Painting, Powder
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Buffing / Polishing, Electropolishing, Sanding / Grinding
- Features: East Asia / Pacific Only, North America, Northwest US Only, Phosphate Coating, United States Only
- Services: New / OEM Parts
-
Supplier: Hudson Technologies
Description: performance metals, including stainless steel and titanium, and difficult shapes. Green manufacturer using environmentally-friendly lubricants and an aqueous cleaning system that produce no hazardous waste. Diaphragms are stamped without the use of lubricants. ISO 9001:2008 and ISO
- Secondary Operations: Anodizing, Black Oxide, CNC Machining, Drilling / Tapping, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Stamping Capabilities: Blanking / Piercing, Deep Drawing, Progressive Dies
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: capable of providing include. Shearing Sawing Punching Drilling Milling Turning Grinding Threading Tapping Brake Forming Tube Forming Rolling Deep drawing Wire forming Mig welding all alloys Tig welding all alloys Spot welding carbon steels and some alloys Deburring Finish
- Materials: Aluminum, Cast Iron, Copper, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Machining, Piping Fabrication, Prototype Services, Reverse Engineering
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Orbital / Tube Arc Welding, Stick (SMAW), Stud / Nut Welding, TIG (GTAW)
- Brazing & Soldering: Gas Torch Brazing, Hot Dip Brazing / Soldering, Hot Rod / Iron
-
Supplier: Safeguard Technology, Inc.
Description: heaters clear steps with the flip of a switch. Base Materials 1/8 in Pultruded Fiberglass (FRP) Lightweight, Impact Resistant, Cost-Effective Galvanized Steel - 18 gauge (1.2 mm) G90 Corrosion Resistant Stainless Steel - 18 gauge (1.2 mm) #316 Sanitary Heavy Duty Aluminum, 60/61
-
Supplier: Morrison Berkshire, Inc.
Description: refinement of client's plans and drawings. While we can handle a very broad range of jobs, over the years we have developed a specialty working with engineering firms, (Kinetic and Process Eng.) rail transportation, alternative energy, (Green Technology) Oil &Gas, and heavy machinery
- Materials: Aluminum, Cast Iron, Composites, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Machining Capabilities: CNC Machining, Deep Hole Drilling, Drilling, ID / Internal Grinding, Jig Boring, Jig Grinding, Milling, OD / External Grinding, Surface Grinding, Turning
- Specialty Machining: Casting Machining, Extrusion Machining, Forging Machining, Jigs and Fixtures, Tool & Die Manufacturing
-
Description: winning combination of parts and processes to ensure your satisfaction with every Kwalyti job. We work with most types of stainless steel, aluminum, brass, bronze and plastic materials to produce even the most detailed part to your specification. Our full spectrum of services include:
- Diameter: 3" - 6"
- CNC Machining: 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: cable exits at either end of the FORJ Optional fluid-filled version for deep submergence to 10,000 psi (69,000 kPa) Can be integrated into existing slip ring designs Stainless steel housing Long life Rugged design 2. Company advantage: After years of experience accumulation,
-
Supplier: Larson Electronics LLC
Description: Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw at
-
Supplier: Larson Electronics LLC
Description: Color: Chrome Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: integrated into existing slip ring designs Stainless steel housing Long life Rugged design 2. Company advantage: After years of experience accumulation, Ingiant has a database of more than 10,000 slip ring scheme drawings, and has a very experienced technical team who use their
-
Supplier: Larson Electronics LLC
Description: composition and angle of the reflector, paired with the positioning and angle of the LED concentrates and directs the LED light, optimizing Lux/Watt performance at distance. Each light bar is manufactured with an extruded aluminum housing, machined aluminum mounts and stainless steel
Find Suppliers by Category Top
Featured Products Top
-
IP67 sealing, EPC’s stainless steel encoders are suitable for harsh industrial applications. Product Drawings: Drawing | Model 802S (K) (read more)
Browse Incremental Rotary Encoders Datasheets for Encoder Products Company -
with intricate geometries and seamless parts. We not only provide high-quality deep draw stamping services, but also a number of supporting large-frame stamping capabilities, which enables us to draw products in sizes far larger than most other manufacturers. We can also draw products in many high-demand materials, such as stainless steel, cold-rolled carbon steel, low-alloy steel, aluminum, copper, brass, and more. (read more)
Browse Deep Drawing Services Datasheets for Vollrath Manufacturing Services -
from simple tubing to complex designs. At Eagle, there’s nothing more important than producing a customized solution which exceeds our clients’ expectations and satisfies the unique specifications of their application. Our expertise with stainless steel custom tubing gives us the (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
stainless steel, glass, and aluminium during pocessing, transport and storage. Ideal product to be used on metal surfaces during severe mechanical processes such as deep drawing, profiling or bending. Adhesive Tape Colors Blue Transparent Go to Budnick Converting for more informtion! (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
Customized gear according to customers sample or drawing Module: M0.5-M30 Material: Carbon steel, Alloy steel, stainless steel, Nylon Heat treatment: Teeth Induction hardened,Nitriding, Carbonization, Carbonitriding, Surface treatment: Black Oxide, Zinc Plated,Nickel Plated etc (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
, tractor parts, Material: carbon steel, stainless steel, alloy steel, aluminium alloy, brass alloy, Type: include but not limit to: fuel tank cover, sway arms, steering hub, shift knob, tyre and rim holder, beadlock steel wheel, chassis armour, truck (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
single-piece, stainless steel stem, bubble tight shutoff and MPTFE/PTFE seating and sealing materials. For complete specifications, drawings, and product literature, (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
, kinds of fastener Material: Carbon steel, alloy steel, high tension steel, wearable steel, stainless steel, aluminium alloy, (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
SPIROL offers a complete range of DIN EN 16983 Disc Springs in Series A, B, and C, plus expanded standard sizes from Ø8 mm to Ø200 mm. Available in carbon steel, alloy steel, and stainless steel, SPIROL Disc Springs can be used individually or stacked to achieve precise force (read more)
Browse Washers Datasheets for SPIROL -
Process: stamping, laser cutting, cnc bending, stamping die forming, CO2 welding, TIG welding, Laser beam welding, cold drawing the steel flat or steel bar, we will analysise and choose the suitable process for parts to save cost, always optimize the solution (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
How do Alloy Characteristics Impact Formability and Deep Drawing?
Deep-drawing stainless steel and nickel alloys means balancing many opposing factors. Adjusting hardness values to suit process requirements aids the decision-making process. A print comes into the stamping plant for a deep-drawn part made in a familiar grade of stainless steel. No problem. Until
More Information Top
-
From Modules to a Generator: An Integrated Heat Exchanger Concept for Car Applications of a Thermoelectric Generator
The module housings, made of deep drawn stainless steel sheet metal, are brazed onto the exhaust gas channel to achieve an optimal heat transfer on the hot side of the modules.
-
Bill of Materials - Nokia N900 Mobile Phone
Enclosure, Main, Top - Deep Drawn Stainless Steel , 6-Pieces, 84 Spot-Welded Points, Painted .
-
Effective technologies and machines for obtaining cold-worked tubes and other products
The use of such coatings for wire drawing and deep drawing stainless steel makes it pos- sible to perform these operations at high speeds and achieve large total reductions without intermediate annealings.
-
Mg sheet metal forming: Lessons learned from deep drawing Li and Y solid-solution alloys
Cracking parallel to the drawing direc- tion from the top of the cup wall has been observed previously in deep drawn stainless steel due to stress corrosion cracking (SCC).30 The SCC was due to residualstressesresultingfromthebend- ing-unbending around the die radius.
-
Thinking skill optimization for failure analysts
(Photo courtesy of Ronald E. Mizia, engineering fellow at the Idaho National Engineering and Environmental Laboratory) Fig. 5 This view of the inside of a deep drawn stainless steel cup has ridges and buckles similar to those seen on the right side…
-
Transient PrOx carbon monoxide measurement, control, and optimization
Internal components were fabricated fiom deep drawn stainless steel to reduce .
-
Keg packaging and dispense for draught soft drinks.
Criteria which the system had to fulfil are listed, and components of the system are outlined, i.e. the stainless steel deep drawn keg with a bursting disc, the extractor tube-valve (a single aperture valve system, through which all the processes…
-
CR4 - Thread: Small Container
…and technical details to the attention of: Mr. Suresh, NARAYAN INDUSTRIES, 97,INDL SUBURB, TUMKUR ROAD, YESHAWANTAPUR, BANGALORE 560 022 INDIA Telephone: 91 80 23376591 Mobile: 09844111037 The above vendor has executed range of stainless steel deep drawn components to our satisfaction. .
-
Stainless Steel COILS-410/409/430 Musicwong@hotmail.Com from Karl Steel Company Limited, China
Can provide include a variety of201,301,304# # #,316# stainless steel deep drawing material ( DDQ ), ( DQ ) products material; material product range, to meet the needs of different clients.
Indicates content that may require registration and/or purchase.