-
Supplier: Munters DH
Description: The MG90 desiccant dehumidifier is designed to efficiently and very effectively dehumidify up to 50 cfm of air. The product’s very compact construction incorporates sections held together by four bolts. The fan, desiccant rotor and reactivation heater are secured in fixed
- Air Volume: 30 to 50 SCFM
- Moisture Removal: 0.75 lbs/hr
- Features: Control Sensor
- Desiccant Reactivation: Electric
-
Supplier: Aggreko
Description: 15000 cfm Desiccant Dehumidifier Aggreko custom manufactures desiccant dehumidifiers capable of 200 to 15,000 cfm, and moisture removal up to 969 gallons per day. Capable of reaching lower dew points than refrigerated systems, Aggreko systems include fridge-drying
- Air Volume: 15,000 SCFM
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Aggreko
Description: 1000 cfm Desiccant Dehumidifier Aggreko custom manufactures desiccant dehumidifiers capable of 200 to 15,000 cfm, and moisture removal up to 969 gallons per day. Capable of reaching lower dew points than refrigerative systems, Aggreko systems include fridge-drying
- Air Volume: 1,000 SCFM
- Desiccant Reactivation: Electric
- Features: Portable
- Removal Technique: Solid Desiccant Rotor
-
-
Supplier: Aggreko
Description: 200 cfm Desiccant Dehumidifier Aggreko custom manufactures desiccant dehumidifiers capable of 200 to 15,000 cfm, and moisture removal up to 969 gallons per day. Capable of reaching lower dew points than refrigerated systems, Aggreko systems include fridge-drying packages
- Air Volume: 200 SCFM
- Desiccant Reactivation: Electric
- Features: Portable
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Aggreko
Description: 5000 cfm Desiccant Dehumidifier Aggreko custom manufactures desiccant dehumidifiers capable of 200 to 15,000 cfm, and moisture removal up to 969 gallons per day. Capable of reaching lower dew points than refrigerated systems, Aggreko systems include fridge-drying packages
- Air Volume: 5,000 SCFM
- Desiccant Reactivation: Electric
- Features: Integral Control Panel
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Munters DH
Description: The IceDry unit is used to reduce or prevent ice and frost in cold storage areas and is specially designed to be installed inside cold storage and process freezers with temperatures as low as –30°F. Frost and icing problems often occur in cold storage freezers because of the infiltration of warm,
- Air Volume: 825 SCFM
- Desiccant Reactivation: Electric
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Munters DH
Description: Munters HC series are off-the-shelf desiccant dehumidifiers that combine state-of-the-art desiccant technology with dependability and long operating life for humidity control at virtually any temperature. Munters HC series industrial dehumidifier units are often used to
- Air Volume: 150 to 300 SCFM
- Moisture Removal: 7.900000000000019 lbs/hr
- Features: Control Sensor, Integral Control Panel
- Desiccant Reactivation: Electric
-
Supplier: Munters DH
Description: Munters HCD series desiccant dehumidifiers are designed to efficiently dehumidify to low moisture levels. Process airflows are available form 300 to 12000 CFM. Unit casing is manufactured of fully welded, strain hardened aluminum to ensure zero air leakage. The electrical control
- Air Volume: 4,500 to 12,000 SCFM
- Moisture Removal: 240 lbs/hr
- Dew Point: -55 F
- Desiccant Reactivation: Electric, Gas Fired, Steam
-
Supplier: Accuris
Description: DESICCANT CONTAINER, DEHUMIDIFIER
-
Supplier: Accuris
Description: DESICCANT CONTAINERS, DEHUMIDIFIER
-
Supplier: Bry-Air, Inc.
Description: applications Programmable logic controls Allen Bradley Siemens Automation Direct As Requested Variable frequency drives Custom configurations for tight spaces 200 or 400mm Desiccant Rotor With thirteen standard rotor sizes and a wide variety of packaging options, the Bry-Air Desiccant
-
Supplier: Accuris
Description: Desiccant Containers, Dehumidifier Part 1: Guide to the Use of Desiccants
-
Supplier: Accuris
Description: DEHUMIDIFIERS, DESICCANT, ELECTRIC (FOR SHIPBOARD USE)
-
Supplier: Seedburo Equipment Company
Description: UNA-DYN dehumidifiers, distributed exclusively by Seedburo, remove moisture from air by forcing it through beds of dry desiccant, a compound that will attract a high percentage of its own weight in water. When a bed of desiccant has removed all the moisture it can hold, it is
-
Supplier: Seedburo Equipment Company
Description: UNA-DYN dehumidifiers, distributed exclusively by Seedburo, remove moisture from air by forcing it through beds of dry desiccant, a compound that will attract a high percentage of its own weight in water. When a bed of desiccant has removed all the moisture it can hold, it is
-
Supplier: Seedburo Equipment Company
Description: UNA-DYN dehumidifiers, distributed exclusively by Seedburo, remove moisture from air by forcing it through beds of dry desiccant, a compound that will attract a high percentage of its own weight in water. When a bed of desiccant has removed all the moisture it can hold, it is
-
Supplier: Seedburo Equipment Company
Description: UNA-DYN dehumidifiers, distributed exclusively by Seedburo, remove moisture from air by forcing it through beds of dry desiccant, a compound that will attract a high percentage of its own weight in water. When a bed of desiccant has removed all the moisture it can hold, it is
-
Supplier: CSA Group
Description: Preface This is the third edition of CSA C749, Energy Performance of dehumidifiers. It supersedes the previous editions, published in 2007 and 1994. This new edition of C749 has been developed to reflect changes in US DOE test procedure (Docket No. EERE–2010–BT–TP–0039 – Final Rule dated Oct
-
Supplier: Stulz Air Technology Systems, Inc.
Description: Industrial Duty - Dry desiccant dehumidifier Series 1000 units are self contained, with all necessary blowers, controls, filters and drive components to assure the safe and automatic operation of the dehumidifier.
- Air Volume: 150 to 600 SCFM
- Desiccant Reactivation: Electric
- Features: Integral Control Panel, NEMA Rated, UL Listed
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Stulz Air Technology Systems, Inc.
Description: Industrial Duty - Dry desiccant dehumidifiersDew points to -40 Degrees FSelf contained Unit- Complete with all necessary blowers, controls, filters and drive components to assure the safe, automatic operation of the dehumidifier.
- Air Volume: 750 to 12,000 SCFM
- Desiccant Reactivation: Electric, Gas Fired, Steam
- Features: Integral Control Panel, NEMA Rated, UL Listed
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Ebac Industrial Products, Inc.
Description: The DD300 desiccant dehumidifier has a compact, rugged, lightweight design that facilitates easy transportation by one person and is easily accommodated within space restricted areas. The unit incorporates a PTC Heater ensuring maximum drying is immediately reached and constantly
-
Supplier: Stulz Air Technology Systems, Inc.
Description: DESICAiR dry desiccant industrial dehumidifiers provide precision humidity and/or temperature control (humidity levels from 60° F [15.6° C] dew point to as low as minus 40° F [-40° C] dew point) of either a room or process air stream. DESICAiR dehumidifiers solve critical
- Air Volume: 750 to 24,000 SCFM
- Desiccant Reactivation: Electric, Gas Fired, Steam
- Features: Integral Control Panel, NEMA Rated, UL Listed
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Stulz Air Technology Systems, Inc.
Description: Compact - Lightweight - Versatile- Rugged - Desiccant unit developed specifically for military storage applications and are ideal for a multitude of industrial applications; Storage closets-storage rooms - electrical & electronic vaults, glove-box assembly, water damage restoration, and other
- Air Volume: 50 to 100 SCFM
- Moisture Removal: 1.189999999999998 to 2.6999999999999997 lbs/hr
- Desiccant Reactivation: Electric
- Features: Portable
-
Supplier: Terra Universal, Inc.
Description: Extends shelf life of pharmaceuticals, semiconductor components, food products, and other sensitive materials Provides the humidity stability required by FDA and other regulating agencies Regenerating silica gel desiccant system produces dry air flow between 50 and 300 CFM (85 m³/hr and 510
- Air Volume: 300 SCFM
- Moisture Removal: 1.8 to 6.6000000000000005 lbs/hr
- Relative Humidity: 10 to 50 %
- Desiccant Reactivation: Electric, Positive Temperature Coefficient (PTC) Heater
-
Supplier: DACO Instrument Company
Description: DACO desiccators are small, efficient air drying and breathing devices designed for attachment to airborne instruments. Moisture condensation as a result of temperature and air pressure changes during flight. Moisture can cause optical instruments to fog and electrical systems to degrade. DACO
- Removal Technique: Solid Desiccant Rotor
-
Supplier: CSA Group
Description: desiccant ventilation-air dehumidifiers. Section 2 lists the thermal testing that is required for each class of appliance. The type of test and the levels of gas input are prescribed. For air-source/sink appliances, the outdoor temperature conditions are specified, and for
Find Suppliers by Category Top
More Information Top
-
Federal Register > Wednesday, May 21, 2014 > [79 FR 29272] Energy Conservation Program: Test Procedures for Dehumidifiers
The Southern Company noted that dehumidification technologies other than those based on refrigeration systems, such as desiccant dehumidifiers , are available on the market, and questioned whether products that do not use a refrigeration system and do not collect a liquid condensate would…
-
Desiccant-Assisted Cooling
A residential liquid- desiccant dehumidifier was field-tested by SCC shortly after they acquired the technology, but no product was introduced into the market.
-
Federal Register > Friday, July 31, 2015 > [80 FR 45802] Energy Conservation Program: Test Procedures for Dehumidifiers
…Revising the dehumidifier definitions and adding new definitions for various dehumidifier configurations (portable, refrigerant-desiccant, and whole-home) in 10 CFR 430.2; (2) incorporating by reference new materials necessary for testing whole-home and refrigerant- desiccant dehumidifiers in 10 CFR 430…
-
Federal Register > Wednesday, February 4, 2015 > [80 FR 5994] Energy Conservation Program: Test Procedures for Dehumidifiers
Refrigerant- Desiccant Dehumidifier Calculations .
-
desiccant rotor dehumidifier - offers from desiccant rotor dehumidifier manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : industrial air dehumidifier, Industrial Desiccant Dehumidifier ] .
-
Progress in Sustainable Energy Technologies Vol II
Many researchers have performed theoretical analysis and computer simulations of the heat and mass transfer performance of the liquid desiccant dehumidifier , such as Liu et al. [1], who used a theoretical model to predict the air and solution parameters inside a cross…
-
Temperature and Humidity Independent Control (THIC) of Air-conditioning System
There are two kinds of solid desiccant dehumidifiers : the rotary wheel type (continuous dehumidification process) and the fixed bed type (noncontinuous dehumidification process).
-
Theoretical study of the effect of liquid desiccant mass flow rate on the performance of a cross flow parallel-plate liquid desiccant-air dehumidifier
Many researchers have performed theoretical analysis and computer simulations of the heat and mass transfer performance of the liquid desiccant dehumidifier , such as Liu et al. [1], who used a theoretical model to predict the air and solution parameters inside a cross…
-
Handbook of Air Conditioning and Refrigeration, 2/e > AIR CONDITIONING SYSTEMS: PACKAGED SYSTEMS AND DESICCANT-BASED SYSTEMS
Heating element humidifier and desiccant dehumidifier .
Indicates content that may require registration and/or purchase.