-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® A856FR is a two part, non-brominated, fire retardant, laminating resin that cures at room temperature with elevated temperature cure capabilities. INSTAbond® A856FR is designed for aerospace applications where compliance with FAR 853 regulations for flame and smoke density are
- Features: Epoxy (EP)
-
Description: 3M™ Scotch-Weld™ Epoxy Adhesive 2214 is a gray, high-density, deaerated, rigid, aluminum filled, one-part epoxy. Cures in 40 minutes at 250 Degrees F/121 Degrees C. 3M™ Scotch-Weld™ Epoxy Adhesive 2214 is an epoxy adhesive that provides dense
- Use Temperature: -67 to 350 F
- Thermal Conductivity: 0.2094189108 to 0.4222992912 W/m-K
- Tensile Strength (Break): 8,000 to 10,000 psi
- Elongation: 1 to 2 %
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Weld 2214 gray one-part epoxy adhesive is compatible with metal materials with a 40 min @ 250F cure time. Delivers great performance with a shear strength of 4500 psi, tensile strength of 10000 psi and peel strength of 5 piw. Minimum to maximum operating temperatures are -67
- Viscosity: 1,000,000 cP
- Use Temperature: -67 to 250 F
- Features: Epoxy (EP), Leveling / Filling Compound
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Weld 2214 gray one-part epoxy adhesive is compatible with metal materials with a 40 min @ 250F cure time. Delivers great performance with a shear strength of 4500 psi, tensile strength of 10000 psi and peel strength of 5 piw. Minimum to maximum operating temperatures are -67
- Viscosity: 1,000,000 cP
- Use Temperature: -67 to 250 F
- Features: Epoxy (EP), Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Weld 2214 gray one-part epoxy adhesive is compatible with metal materials with a 40 min @ 250F cure time. Delivers great performance with a shear strength of 4500 psi, tensile strength of 10000 psi and peel strength of 5 piw. Minimum to maximum operating temperatures are -67
- Viscosity: 1,000,000 cP
- Use Temperature: -67 to 250 F
- Features: Epoxy (EP), Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Weld 2214 gray one-part epoxy adhesive is compatible with metal materials with a 40 min @ 250F cure time. Delivers great performance with a shear strength of 4500 psi, tensile strength of 10000 psi and peel strength of 5 piw. Minimum to maximum operating temperatures are -67
- Viscosity: 1,000,000 cP
- Use Temperature: -67 to 250 F
- Features: Epoxy (EP), Leveling / Filling Compound
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1287 Epoxy Adhesive Orange is a two compontent, flame-retardant edge fill epoxy syntactic foam used to provide structural strength for applications like airfract interior honeycomb panels. Provides protection against salt spray, humidity, water, and other chemicals.
- Tensile Strength (Break): 2,000 psi
- Elongation: 1 to 2 %
- Features: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1294 Epoxy Adhesive Yellow is a two component, flame-retardant edge fill epoxy syntactic foam used to provide structural strength for applications like airfract interior honeycomb panels. Provides protection against salt spray, humidity, water, and other chemicals.
- Tensile Strength (Break): 2,400 psi
- Elongation: 1 to 2 %
- Features: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1294 Epoxy Adhesive Yellow is a two component, flame-retardant edge fill epoxy syntactic foam used to provide structural strength for applications like airfract interior honeycomb panels. Provides protection against salt spray, humidity, water, and other chemicals.
- Tensile Strength (Break): 2,400 psi
- Elongation: 1 to 2 %
- Features: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1294 Epoxy Adhesive Yellow is a two component, flame-retardant edge fill epoxy syntactic foam used to provide structural strength for applications like airfract interior honeycomb panels. Provides protection against salt spray, humidity, water, and other chemicals.
- Tensile Strength (Break): 2,400 psi
- Elongation: 1 to 2 %
- Features: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Master Bond, Inc.
Description: Formulated for specialty aviation applications, EP90FR-V is a two component epoxy system meeting FAR standard 14 CFR 25.853(a) for flame retardancy. The most noteworthy applications include interior panels, door frame lining and floor/door assemblies. Since it is a superior electrical
- Viscosity: 20,000 to 40,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 22.220000000000002 to 25 µin/in-F
- Tensile Strength (Break): 4,000 to 5,000 psi
-
Supplier: Allied Electronics, Inc.
Description: Super Cyanacrylate Adhesive, 1.05 Specific Gravity, Stimulative Odor Provides excellent protection from impact, shock, conductivity, moisture, abuse, chemicals and analysis. Provides technology security. Excellent for explosion proof components. Epoxy- thermally conductive
-
Supplier: Allied Electronics, Inc.
Description: Encapsulatind and Potting Epoxy, 190 °C Flash Point, 1.80 Specific Gravity Provides excellent protection from impact, shock, conductivity, moisture, abuse, chemicals and analysis. Provides technology security. Excellent for explosion proof components. Use encapsulating and potting compound. >
-
Description: 3M™ Scotch-Weld™ Structural Core Splice Adhesive AF 3028 is a 250°F to 350°F (121°C to 176°C) curing, low density, expandable core splice adhesive film. Scotch-Weld AF 3028 adhesive was designed for filling mismatch areas or reinforcing and splicing honeycomb core.
- Applied Thickness / Gap Fill: 0.05 inch
- Use Temperature: -67 to 350 F
- Industry: Aerospace, OEM / Industrial
- Features: Epoxy (EP), Gap Filling Sealant / FIP Gasket, Other
-
Supplier: Graphene Laboratories, Inc.
Description: DESCRIPTION: G6E-SG™ epoxy is developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials that require low electrical resistivity. G6E-SG™ is formulated with proprietary nanomaterials and fillers. G6E-SG™
- Viscosity: 110,000 to 120,000 cP
- Use Temperature: 77 to 302 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrically Conductive, Epoxy (EP), Filled, Grease / Paste, Other, Specialty / Other
-
Supplier: Graphene Laboratories, Inc.
Description: DESCRIPTION: Traditional silver-based adhesives require up to 80% weight load of silver fillers and as a result tend to be costly, brittle and prone to mechanical failure. G6E-NS11™ has been developed based on advanced proprietary technology that requires 15% or less silver content to be at
- Viscosity: 80,000 to 85,000 cP
- Use Temperature: 77 to 302 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrically Conductive, Epoxy (EP), Filled, Grease / Paste, Other, Specialty / Other
-
Supplier: Graphene Laboratories, Inc.
Description: fillers. This epoxy is low cost as compared to high temperature silver epoxy. Curing of G6E-HTC™ epoxy requires a heating oven. Uses for G6E-HTC™ epoxy include casting, coating, encapsulation, grounding, medical device manufacture and repair, etc. FEATURES: · Higher Glass
- Viscosity: 18,000 to 420,000 cP
- Use Temperature: 600 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrically Conductive, Epoxy (EP), Filled, Grease / Paste, Other, Specialty / Other
-
Supplier: Graphene Laboratories, Inc.
Description: technology that utilizes 20% or less silver content to be at par with leading silver-based epoxies in terms of electrical properties. G6E-HTNS™ epoxy’s properties result from being formulated with proprietary nanomaterials and fillers. A heating oven is required for curing. Uses for G6E-HTNS™
- Viscosity: 220,000 to 230,000 cP
- Use Temperature: 302 to 356 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrically Conductive, Epoxy (EP), Filled, Grease / Paste, Other, Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EA 9825 AERO is a low-density, one-component epoxy syntactic for use on honeycomb composite parts requiring high compressive strength at temperatures up to 350 °F (177 °C). It may also be used for fastener or attachment potting and panel edge reinforcing.
- Industry: Aerospace
-
Description: 3M™ Scotch-Weld™ Core Splice Adhesive EC-3500 B/A is a two-part core splicing material designed for filling mismatch areas and reinforcing honeycomb core. High performance over a temperature range of -67F to 350F (-55C to 177C). Low density. Long worklife. Low volatile loss during
- Use Temperature: -67 to 350 F
- Industry: Aerospace, OEM / Industrial
- Features: Epoxy (EP), Gap Filling Sealant / FIP Gasket, Grease / Paste, Leveling / Filling Compound, Other
- Cure / Technology: Thermosetting / Crosslinking, Two Component System
-
Supplier: Master Bond, Inc.
Description: EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test,
- Applied Thickness / Gap Fill: 0.000003 to 0.000007 inch
- Viscosity: 6,000 to 9,000 cP
- Use Temperature: -80 to 400 F
- Tensile Strength (Break): 4,000 to 5,000 psi
-
Description: 3M™ Scotch-Weld™ Low Density Composite Surfacing Film AF 163 2XS is thermosetting, laminated metal foil films that adheres to cold and release coated tools.
- Industry: Aerospace, OEM / Industrial
- Substrate Compatibility: Composites
- Features: Epoxy (EP)
- Cure / Technology: Single Component System, Thermosetting / Crosslinking
-
Supplier: ASTM International
Description: This specification covers reinforced plastic pipe and fitting system made from epoxy resin and glass-fiber reinforcement, together with adhesive for joint assembly, intended for services in aviation jet turbine fuel lines installed below ground. The fiberglass pipe shall be round and
-
Supplier: Legrand
Description: Workstation Connectivity Activation Inserts mounted in the raceway or with pre-punched activation openings. AL4400 is designed to meet most installation requirements for UTP, STP, fiber optic, and electrical wiring. FEATURES Accommodates high density communication cabling for networks and
- Style: Lay-in Wireway
- Material: Other Material
- Cover Style: Snap-on
-
Supplier: Legrand
Description: connectivity activation inserts mounted in the raceway or pre-punched activation openings. Inserts are available to interface with UTP, STP, fiber optic, coax, and other cabling types. AL7320 meets most installation requirements for electrical wiring. FEATURES Accommodates high density
- Style: Lay-in Wireway
- Material: Other Material
- Cover Style: Snap-on
-
Supplier: Legrand
Description: electrical wiring. FEATURES Three-channel, two-cover, 2 1/4" [57mm] deep aluminum. Accommodates high density communication cabling for networks and phone systems. Prewired raceway. Manufactured to specified job site lengths, electrically prewired and assembled – ready to install. Reduces
- Style: Lay-in Wireway
- Material: Other Material
- Cover Style: Snap-on
-
Supplier: Shanghai Optics
Description: changes. Laser cleanup filters are thus essential in eliminating unwanted light and transmit pure, thin-line energy. At Shanghai Optics we manufacture laser bandpass filters with ultrahigh peak transmission, typically greater than 90%. These filters have excellent blocking (an optical density
-
Supplier: FX PCB Co., Ltd.
Description: are the simplest to use out of all the many types of printed circuit boards. Single-sided flexible PCBs are single-sided flexible PCBs with polyimide (PI) copper-clad laminates, whereas single-sided rigid PCBs are single-sided circuit boards with copper foil and glass fiber-reinforced epoxy
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
-4700 boards and a high temperature ambient-cure epoxy adhesive are stacked together to form a bonded block of foam. The bonded blocks are vacuum bagged to ensure thin bond lines, then it is cured, and prepared for machining. 2.Machining A rough cut of the tool is made (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Experimental Evaluation and Prediction of Formability of Adhesive Bonded Steel Sheets at Different Adhesive Properties
TABLE 2 Density of epoxy adhesive with different CB wt. %.
-
Forming performance of adhesive bonded steel sheets reinforced with metallic wires
The density of epoxy adhesive at hardener/resin ratio of 1:1 was found to be 7.76× .
-
Ultrasonic measurements related to evolution of structure in curing epoxy resins
to a crosslinked solid in resin–hardener systems. density of epoxy adhesives does not change signifi- .
-
Diluted epoxy adhesives II. Relationship of shrinkage during cure to lap shear strengths
where do = initial density of the epoxy adhesive and d, = density of the cured sample.
-
Finite Element Modeling of RC Beams Strengthened in Flexure Using FRP Material
Tensile strength and density of this epoxy adhesive were 30MPa and 1.31kg/lit, respectively.
-
Direct magnetoelectric effect in two-layer composite structures Tb0.12 Dy0.2 Fe0.68 -PbZr0.53 Ti0.47 O3 at bending and longitudinal vibrations
… sample length (the sample length was taken to be equal to the PZT layer length); 〈ρ〉 = ρEVE +ρTDFVTDF + ρPZTVPZT is the effective density of the TDF–PZT composite; ρE, ρTDF, and ρPZT are the densities of the epoxy adhesive , ferromagnet TDF, and piezoelectric …
-
A Container Based on Polymer Composite Materials for the Ultimate Disposal of Spent Nuclear Fuel and Radioactive Waste
… then turned to the design of the container itself with special concern given to the design of the lid, and a simple threaded lid, sealed with a slow cur- ing, constant density epoxy or a cyanoacrylate adhe- sive , was deemed preferable to …
-
Power electronic conversion systems for deepwater applications
A synopsis of types of materials for potting electronics (table 1), reveals that low- density epoxy bonded syntactic foam adheres best and shrinks the least on curing.
-
Radio frequency plasma processing to produce chromium sputter targets
Both cylinder faces were plane polished and glued to steel plugs with Scotch-Weld Brand Epoxy Adhesive 2214 Hi- Density (3M Inc., St. Paul, MN) (Fig. 2).
-
Epoxy adhesive used in optical fiber/passive component: kinetics, voids and reliability
As discussed in epoxies and adhesives , the density , size, spatial distribution and the rate of changes are all of critical importance to device reliability.
Indicates content that may require registration and/or purchase.