-
Supplier: Regloplas Corp.
Description: Descaling agent REM93
- Features: Biodegradable
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: RS Components, Ltd.
Description: CalDescaler CENTRAL HEATING DESCALER
- Function: Scale Inhibitor
-
Supplier: PPG TrueFinish
Description: No Description Provided
- Temperature (As Used): 180 to 200 F
- Concentration (As Used, by Volume): 5 to 15 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Descaler / Desmutter / Dioxidizer, Rust / Corrosion Remover, Stripper (Paint, Resins)
- Features: Foam Free / Low Foaming
-
-
Supplier: Technic, Inc.
Description: Recommended where a more aggressive etch is required.
- Type: Etchant / Pickle
- Industry Applications: Semiconductor Wafer / Cleanroom
-
Supplier: Image Supply, Inc.
Description: Mild phosphoric acid-based lime scale and film dissolver. Formulated for quick & easy removal of any type of mineral deposit or film. Eliminates the need for an abrasive cleaner. Colorless/Odorless/pH: 1.5/ USDA: A3/ NSF listed/Kosher. Uses: descaling dishwashers, removing film from ceramic,
-
Supplier: ASTM International
Description: have been in service, nor does it cover descaling and cleaning of materials at the mill. On the other hand, some of the practices may be applicable for these purposes. While the practice provides recommendations and information concerning the use of acids and other cleaning and
-
Supplier: CIMCOOL
Description: PRODUCTO™ DS-159 is a water-based descaler cleaner concentrate. It can also beused as a rust remover and copper cleaner.
- Concentration (As Used, by Volume): 3 to 100 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Descaler / Desmutter / Dioxidizer, Neutral Cleaner / Agent (5.5 to 8.5 pH), Rust / Corrosion Remover, Surface Treatment
- Full Strength Use: Full Strength (Undiluted) Use
- Industry Applications: In-process / Clean-In-Place (CIP)
-
Supplier: Sanchem, Inc.
Description: very mild acid aluminum cleaner for castings and wrought alloys.
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: R. S. Hughes Company, Inc.
Description: Simple Green - Limescale Remover - 4 Ounce Trial Size
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: Sanchem, Inc.
Description: moderately strong acid aluminum cleaner for castings and wrought alloys.
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: Sanchem, Inc.
Description: mild acid aluminum cleaner for wrought alloys.
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: Pavco, Inc.
Description: 1215 - is an easy to use alternative to liquid acid for pickling and descaling of metal surfaces.
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: In-process / Clean-In-Place (CIP)
- Features: Other
-
Supplier: Sanchem, Inc.
Description: stronger acid aluminum cleaner than Sanchem 550 for wrought alloys.
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: DME Company
Description: D-Scaler Fluid Mokon's D-Scaler Fluid is a nontoxic, nonflammable liquid that quickly dissolves any deposit buildup. This USDA-approved, noncorrosive fluid will not harm your equipment or the environment. It is available in 5 and 55 gallon containers.
- Type: Cleaner / Cleaning Agent, Descaler / Desmutter / Dioxidizer, Rust / Corrosion Remover
- Features: Non-toxic, Other
-
Supplier: Invotec Solutions Ltd.
Description: Safe to handle & store, but a strong acid when dissolved in water. Non fuming. Safe to use with steel, stainless steel, cast iron, copper, brass, aluminium, PVC, polythene and most plastics / rubbers. Dissolves up to 50% of its own weight of scale.
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: Invotec Solutions Ltd.
Description: For pipework, radiators, heating and cooling systems and equipment with rust or limescale deposits. Dissolves iron oxides at ambient temperatures. Non fuming. Safe to use with steel, stainless steel, cast iron, copper, brass and most plastics / rubber.
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: Techsil Limited
Description: Techsil® Pronatur Orange is a high performance cleaner & degreaser specially formulated from a blend of degreasing solvents and citrus based cleaning agents designed for use in industrial applications. Used neat and preferably cold, the product offers superior penetration and cleaning of
- Type: Descaler / Desmutter / Dioxidizer, Solvent / Solvent-based
-
Supplier: Techsil Limited
Description: Techsil® Pronatur Orange is a high performance cleaner & degreaser specially formulated from a blend of degreasing solvents and citrus based cleaning agents designed for use in industrial applications. Used neat and preferably cold, the product offers superior penetration and cleaning of
- Type: Descaler / Desmutter / Dioxidizer, Solvent / Solvent-based
-
Supplier: Invotec Solutions Ltd.
Description: Biodegradable crystals for solution in water. Very safe to handle and store. Removes limescale deposits from equipment used for food preparation and catering. Non fuming and non toxic. Safe to use with steel, stainless steel, cast iron, copper, brass, aluminium and most plastics.
- Features: Biodegradable
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: Technic, Inc.
Description: Acidic descaling processes for removing oxides and heat scale from base material substrates prior to subsequent electroplating applications.
- Industry Applications: Electrical / Electronics, Semiconductor Wafer / Cleanroom
- Type: Pretreatment / Conditioner, Surface Treatment
-
Supplier: Surventis Surface Treatment LLC
Description: Oakite 131 is an inhibited acidic material for removing shop soils, light rust, heat scale and oxides from iron and steel. It is used in metalworking plants where a controlled etch of iron and steel is desired. It is also used for in-place cleaning and descaling of petroleum refinery
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Cleaner / Cleaning Agent
-
Supplier: Image Supply, Inc.
Description: Designed to etch concrete, remove excess mortar from brick, tile and terrazzo. Removes concrete from trucks, forms and equipment. Descaler for coils, condensers and cooling tower. 5 Gal. Pail, ea
-
Supplier: Image Supply, Inc.
Description: Designed to etch concrete, remove excess mortar from brick, tile and terrazzo. Removes concrete from trucks, forms and equipment. Descaler for coils, condensers and cooling tower. 55 Gal. Drum, ea
-
Supplier: Surventis Surface Treatment LLC
Description: Gardoclean 4894, formally Rustripper, is specially formulated for simultaneous alkaline de-rusting and descaling of ferrous metals where dimensional change or hydrogen embrittlement must be avoided. It also can be used for paint stripping, degreasing and heavy-duty cleaning (separately or
- Type: Cleaner / Cleaning Agent, Degreaser, Etchant / Pickle, Rust / Corrosion Remover, Stripper (Paint, Resins), Strong / Corrosive Alkaline (12.5 to 14 pH), Surface Treatment
-
Supplier: Surventis Surface Treatment LLC
Description: A time-and money-saver, Rustripper is specially formulated for simultaneous alkaline derusting and descaling of ferrous metals where dimensional change or hydrogen embrittlement must be avoided. It's also used for paint stripper, degreasing and heavy-duty cleaning (separately or
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our photoresist developers are highly concentrated aqueous solutions, enabling simple and consistent feed-and-bleed control. Developer 45 Plus includes effective descaling and anti-scumming additives, along with the convenience of a pure liquid concentrate. Developer 40
- Form: Liquid / Solution
-
Supplier: Walter Surface Technologies
Description: SURFOX-T is a heavy-duty electrolyte cleaning solution that removes weld discoloration and enhances passivation to the work surface without the use of dangerous pickling paste. With the combination of Surfox-T and our Surfox accessories, weld discoloration of TIG, MIG, and SPOT welds will be
- Type: Cleaner / Cleaning Agent, Descaler / Desmutter / Dioxidizer, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Contains Phosphate, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Fortrans Inc.
Description: Safe Bright™ Aluminum Brightener Safe Bright™ Replacement for Hydrofluoric Acid Applications: Aluminum Heat Exchangers Boat Pontoons Air Conditioner Coils Aluminum Tank Trailers Aluminum Trim on Truck and Trailers Safe-Bright™ will not dull or etch aluminum and is biodegradable. Safe Bright™ is a
- Concentration (As Used, by Volume): 50 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Descaler / Desmutter / Dioxidizer, Detergent / Surfactant, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Biodegradable, Other, Specialty / Other
-
Supplier: PPG TrueFinish
Description: No Description Provided
- Temperature (As Used): 180 F
- Concentration (As Used, by Volume): 10 to 15 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Descaler / Desmutter / Dioxidizer, Rust / Corrosion Remover, Strong / Corrosive Alkaline (12.5 to 14 pH)
- Features: Foam Free / Low Foaming
-
Supplier: Walter Surface Technologies
Description: Highly concentrated gel-like rust and mineral deposit remover for stainless steel. Removes the contaminants without attacking the parent material. Features & benefits: Highly concentrated gel-like rust remover for stainless steel Excellent adhesion to vertical surfaces for optimal contact time
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Descaler / Desmutter / Dioxidizer, Rust / Corrosion Remover, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Biodegradable, Other, VOC Compliant
-
Supplier: Walter Surface Technologies
Description: BIO-RUST® is a neutral-pH solution that safely eliminates rust on all ferrous alloys. FEATURES Nonflammable, solvent-free, phosphate-free, VOC-free Neutral range pH, non-caustic and biodegradable Removes rust without attacking surface material Non hazardous—OSHA and WHMIS compliant High
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Cleaner / Cleaning Agent, Descaler / Desmutter / Dioxidizer, Rust / Corrosion Remover
- Features: Biodegradable, Non-toxic, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Walter Surface Technologies
Description: E-NOX SHINE™ is a surface cleaner designed to remove light contaminants such as dust, light oils, and fingerprints prior to shipping. Creates a thin, invisible protective film to preserve the quality of your work until it reaches its final destination. FEATURES Uniform finish, no streaking
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Descaler / Desmutter / Dioxidizer
- Features: Biodegradable, Other, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical)
- Full Strength Use: Full Strength (Undiluted) Use
Find Suppliers by Category Top
More Information Top
-
Handbook of Paper and Pulp Chemicals
Uses: Descaling agent for bleaching and deinking processes in pulp/paper industry; metal deactivator in peroxide or oxygen bleaching of pulp; modifies the sol. domain of silica, forcing it into an area where it forms a soft, nonad- herent, talc-like scale which …
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Catalyst for foundry resins; descaling agent for metal cleaning; anti- stress additive and plating aid in electroplating bath; curing aid in the plas- tics industry; raw material in the mfg. of dyes and pigments; detergents industry .
-
Handbook of Textile Processing Chemicals
ing paper pulp and textiles; catalyst for urea-formaldehyde resins; sulfation reagent; electroplating bath ingred.; industrial cleaning/boiler descaling agent ; pH control, corrosion/scale control in cooling water treatment; mfg. aid for food- pkg. paper .
-
Handbook of Green Chemicals
Uses: Metal conditioner for steels and aluminum prior to painting; rust remover for steels; descaling agent for systems that may be harmed by muriatic acid .
-
Evaluation of Descaling Chemicals for use with Titanium, Alloy 625, and Nickel Copper Alloy Heat Exchanger and Piping System Components
Additionally, the susceptibility of the titanium and nickel alloys to the formation of hydrides and resultant effects on mechanical properties as result of exposure to the descaling agents were studied at ambient and elevated temperatures.
Indicates content that may require registration and/or purchase.