-
Supplier: Invotec Solutions Ltd.
Description: Descaling chemicals safely contained at all times Self priming for ease and safety Compact and portable, yet extremely stable to use Maintenance-free No seals to leak Full range of complimentary scalebreaker descaling chemicals available The Scalebreaker DG-C15/30 and DG-C15-AFR tank
- Horsepower: 0.2 to 0.45 HP
- Maximum Discharge Flow: 15.84 GPM
- Pump Type: Centrifugal Pumps
- Pump Housing Material: Plastic
-
Supplier: Regloplas Corp.
Description: • PVC manifolds and supplied plumbing kit speed and simplify mold hookup • High-flow CVP plastic pump with thermally protected continous duty motor • Plastic frame, tank, pump fittings and hardware ensure corrosion resistance and long life • 4 circuit manifolds standard • Adapter kits
- Wash Tank Capacity: 5 to 11 gallons
- Machine Type: Complete Machine / Turnkey System
- Operation: Descaling / Stripping
- Source: Electric
-
Supplier: Progressive Surface
Description: Ultra high pressure water jet cleaning system for large surface area descaling of specialized sheet materials. To cover such large areas efficiently, the waterjet cleaning machine interfaced four ultra high pressure water jet intensifier pumps, a water filtration system, and 20 high
-
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: URACA P-Series High Pressure Plunger Pumps A series of industrial high-pressure plunger pumps incorporating modern design for the performance range up to approx. 1,600 kW in round-the-clock, continuous duty. The advantages of the P-Series pumps include compact design, good
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Triplex Pumps
- Features: Water Pumps
-
Supplier: KSB AG
Description: Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for bark
- Maximum Discharge Flow: 5.626863599999999 GPM
- Maximum Discharge Pressure: 5,801.508 psi
- Media Temperature: 392 F
- Water Temperature: 392 F
-
Supplier: KSB AG
Description: Design Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for bark peeling machines, descaling equipment,
- Horsepower: 6.7011019245141 HP
- Maximum Discharge Pressure: 2,900.754 psi
- Media Temperature: 392 F
- Water Temperature: 392 F
-
Supplier: Savino Barbera Srl
Description: The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of
- Flow Rate: 66.04299999999999 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
- Operation: Descaling / Stripping
- Source: Electric
-
Supplier: Jet Edge
Description: painting, and stripping corrosion and over-spray. The Gyra Jet LP is powered by a Jet Edge water jet intensifier pump.
- Blast / Jet Pressure: 55,000 psi
- Operation: Cleaning / Surface Preparation, Demolition / Hydrodemolition, Descaling / Stripping
- Mounting: Handheld
-
Supplier: Proceco Ltd.
Description: also reduces the tank clean-out frequency. Many other design features such as low-maintenance pumps, digital temperature controllers, and cycle timers are standard on Proceco turntable parts washers. These cabinet washers can also be easily customized by adding needed features selected from
- Temperature: 140 F
- Wash Tank Capacity: 2,500 gallons
- Internal Length: 148 inch
- Internal Width: 148 inch
-
Supplier: Proceco Ltd.
Description: also reduces the tank clean-out frequency. Many other design features such as low-maintenance pumps, digital temperature controllers, and cycle timers are standard on Proceco turntable parts washers. These cabinet washers can also be easily customized by adding needed features selected from
- Temperature: 140 F
- Wash Tank Capacity: 865 gallons
- Internal Length: 75 inch
- Internal Width: 75 inch
-
Supplier: Proceco Ltd.
Description: also reduces the tank clean-out frequency. Many other design features such as low-maintenance pumps, digital temperature controllers, and cycle timers are standard on Proceco turntable parts washers. These cabinet washers can also be easily customized by adding needed features selected from
- Temperature: 140 F
- Wash Tank Capacity: 1,450 gallons
- Internal Length: 100 inch
- Internal Width: 100 inch
-
Supplier: Proceco Ltd.
Description: also reduces the tank clean-out frequency. Many other design features such as low-maintenance pumps, digital temperature controllers, and cycle timers are standard on Proceco turntable parts washers. These cabinet washers can also be easily customized by adding needed features selected from
- Temperature: 140 F
- Wash Tank Capacity: 435 gallons
- Internal Length: 50 inch
- Internal Width: 50 inch
-
Supplier: Walter Surface Technologies
Description: and dissolves light grease, oil and dirt Removes flash rust, mineral deposits on pumps, tanks, heat exchangers Will not attack the material Cleaning of food processing and pharmaceutical equipment Renews and brightens stained, dull and weather exposed decorative finishes Also safe on
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Descaler / Desmutter / Dioxidizer, Rust / Corrosion Remover, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Biodegradable, Other, VOC Compliant
-
Supplier: Walter Surface Technologies
Description: Can be diluted up to 1:40 with water Does not contains nitric, hydrofluoric or hydrochloric acid MATERIALS Aluminum Brass Bronze Steel APPLICATIONS Removing rust, limescale, and mineral deposits on sheet metal, metallic structures, heating coils, pumps, heat exchanger plates, and storage
- Features: Biodegradable, Foam Free / Low Foaming, Other, VOC Compliant
- Type: Cleaner / Cleaning Agent, Degreaser, Descaler / Desmutter / Dioxidizer, Detergent / Surfactant, Rust / Corrosion Remover, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Lift Products, Inc.
Description: degreased and descaled Integral gear pump with check valve, relief valve, solenoid valve Smooth stainless steel top with yellow and black safety strips 10 foot power cord (Connector not included) Control box NEMA constant pressure, magnetic backed S.A.E. hoses and fittings Internally mounted
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Double Wide Extended Lip Side Tilt Foot Control
-
Supplier: Lift Products, Inc.
Description: contains contactor, control transformer, thermal overload and fuse. Hard, chrome plated, polished shafting hydraulic cylinder piston rods. Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Tilting Top Low Profile Casters Tapered Toe Guards Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
More Information Top
-
http://search-ext.abb.com/library/Download.aspx?documentid=3bht%20490%20403%20r0001&languagecode=en&documentpartid=&action=launch
China Steel Corporation (CSC) retrofitted two 336 kW fixed speed booster pumps, which supply water to descaling pumps , with ACS 1000 medium voltage drives.
-
Artificial Intelligence and Computational Intelligence
By analyzing the data from high pressure water descaling pump in the process of failure, it is verified that this method contributes individual equipment to estimate reliability with inadequate empirical information.
-
Recent Hot Strip Mill in China
Common Converter F. Descaling Pump Drive .
-
Converter Applications and their Influence on Large Electrical Machines
Descaling pumps Voltage source 3 MW .
-
Current Trends in the Development of Industry
… difference between the head and tail of not more than 20°C, optimizing the roll crown, improving the quality of the plate-shaped, Descaling system transformation, descaling before finishing with double beam, while increasing the number of descaling pump to ensure that the …
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
Descaling High-pressure water cleaning technique for removal of hard water deposits detergents or chemicals from interior of a condenser or heat transfer tubes Descaling pump Acid resistant pump circulating acid solution through a boiler or heating coils .
-
News & update
The Weir Group (Glasgow, Scotland) had secured a contract from Dofasco (Canada) to design, manufacture, supply, and commission an advanced descale pumping systemforitsnumbertwohotstripmill.Weirwillsupplythree3.5MWbarrelcasedescalepumpstoimprovequality and production as well as to conserve energy.
-
Chemical Tradename Dictionary
[Xamco Lul] Descaling pumps and chemlcal&.
-
http://www.automation.siemens.com/mcms/infocenter/dokumentencenter/mc/Documentsu20Brochures/E20001-A200-M112-X-7600.pdf
Descaling pumps Hydraulic pumps .
-
http://absimage.aps.org/image/DFD12/MWS_DFD12-2012-020052.pdf
The highly energized fluid from the descaling pump sets off a static pressure of 5000 psi at the valve inlet.
Indicates content that may require registration and/or purchase.