Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Watts
Description: Series 1000DCV Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. This Series features a fabricated steel body construction and stainless steel linkage. Model 1000DCV comes with 125# flanged ends,
- Valve Size: 4 to 10 inch
- Valve Type: Check Valves
- Primary Material: Steel
-
Supplier: Watts
Description: Series 1000DCV Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire or automatic sprinkler systems. It consists of a cast iron body construction with choice of flanged or threaded connections. Series 1000DCV can be
- Valve Size: 1.5 to 2 inch
- Primary Material: Cast Iron
- Valve Type: Check Valves
-
Supplier: Watts
Description: Series 1000SS Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. It consists of a stainless steel body construction with flanged connections, and stainless steel linkage parts. Series 1000SS is
- Valve Size: 4 to 10 inch
- Valve Type: Check Valves
- Primary Material: Stainless Steel
-
-
Supplier: Ames Fire & Waterworks
Description: Series 1000DCV Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. This Series features a fabricated steel body construction and stainless steel linkage. Model 1000DCV comes with 125# flanged ends,
- Valve Size: 4 to 10 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Valve Type: Check Valves
-
Supplier: Ames Fire & Waterworks
Description: Series 1000DCV Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire or automatic sprinkler systems. It consists of a cast iron body construction with choice of flanged or threaded connections. Series 1000DCV can be
- Valve Size: 1.5 to 2 inch
- Pressure Rating: 350 psi
- Media Temperature: 33 to 110 F
- Primary Material: Cast Iron
-
Supplier: Ames Fire & Waterworks
Description: Series 1000SS Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. It consists of a stainless steel body construction with flanged connections, and stainless steel linkage parts. Series 1000SS is
- Valve Size: 4 to 10 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Valve Type: Check Valves
-
Supplier: Watts
Description: Series 007DCDA Double Check Detector Assemblies prevent the backflow of non-health hazard fire protection system substances from being pumped or siphoned into the potable water supply. It incorporates a meter to detect ground leaks and unauthorized illegal taps, greatly reducing annual
- Valve Size: 2.5 to 3 inch
- Valve Type: Check Valves
- Features: Double Check Valves
-
Supplier: Ames Fire & Waterworks
Description: Series 3000SE Double Check Detector Assembly is ideal for space restricted retrofit installations. It's long life 300 Series stainless steel housing, along with the cartridge check assembly substantially reduces the need to service or repair the assembly. This model is 100% lead
- Valve Size: 2.5 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Valve Type: Back Flow Preventer Assembly, Check Valves
-
Supplier: Zurn Industries LLC
Description: To view all options, see the Specification Sheet - Valve Setters Features And Benefits 6" double check detector assembly Perfect for retrofit in tight spaces n-Pattern allows for smaller enclosures Utilizes Zurn Wilkins low headloss compound check Epoxy coated ductile iron
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: Zurn Industries LLC
Description: 350ASTDA Features And Benefits 4" double check detector assembly with stainless Steel body Short lay-length for small space installation Reliable performance and improved flow characteristics from patented compound check, allowing for installation in lower-pressure systems
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: Zurn Industries LLC
Description: check detector assembly - flanged gate valve connections Short lay-length for small space installation and single access cover reduce maintenance downtime For use in low health hazard applications Reliable performance and improved flow characteristics from patented compound
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: Zurn Industries LLC
Description: check detector assembly - grooved gate valve connections Short lay-length for small space installation and single access cover reduces maintenance downtime For use in low health hazard applications Reliable performance and improved flow characteristics from patented compound
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: Accuris
Description: ASSE 1048 DOUBLE CHECK DETECTOR FIRE PROTECTION BACKFLOW PREVENTION ASSEMBLIES (DCDF)
-
Supplier: FEBCO
Description: Series 406 Detector Check is designed for automatic fire sprinkler systems. Meter detects leakage and/or theft of water from automatic sprinkler systems. Maximum Working Pressure: 175psi (12.1 bar).
- Valve Size: 2 inch
- Pressure Rating: 175 psi
- Media Temperature: 32 to 110 F
- Features: Bolt Flange, Fire Service
-
Supplier: Sensidyne, LP
Description: The PhoCheck Plus is the first and only humidity resistant Photoionization Detector (PID) on the market. The PhoCheck Plus incorporates a patented Fence Electrode Technology with a dynamic detection range capable of 1 ppb - 10,000 ppm. PhoCheck Plus is the only instrument of its kind able to
- Temperature Range: -4 to 140 F
- Operating Temperature: -4 to 140 F
- Remote Interface: Application Software Included, Other
- General Features: Built in Chromatogram, Data Storage Options, Programmable
-
Supplier: Takex America, Inc.
Description: Compact Design Low Battery Warning Battery Check Function
- Maximum Detector Range (Sensitivity): 33 ft
- Device Classification: Sensor
- Output Options: Switch or Alarm
- Sensor Technology: UV Detector Only
-
Supplier: Sensidyne, LP
Description: No Description Provided
- Temperature Range: -4 to 140 F
- Operating Temperature: -4 to 140 F
- Remote Interface: Application Software Included, Other
- General Features: Built in Chromatogram, Data Storage Options, Programmable
-
Supplier: MSA Safety
Description: The General Monitors® FL500 UV/IR Flame Detector by MSA delivers fast, dependable flame detection with enhanced false alarm immunity-all in a compact, industrial-grade design. By monitoring both ultraviolet (UV) and infrared (IR) radiation, the FL500 provides rapid response to real flames
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 45 to 90 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, Other
-
Supplier: MSA Safety
Description: The MSA General Monitors® FL5000 MSIR Flame Detector sets a high standard in industrial fire protection with advanced multi-spectrum IR sensing and AI-driven flame recognition. It detects fires up to 310 feet away while minimizing false alarms from sources like sunlight or lightning. The
- Maximum Response Time: 10 seconds
- Maximum Detector Range (Sensitivity): 70 to 310 ft
- Operating Temperature: -67 to 176 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, Other
-
Supplier: Sensidyne, LP
Description: No Description Provided
- Temperature Range: -4 to 140 F
- Operating Temperature: -4 to 140 F
- Remote Interface: Application Software Included, Other
- General Features: Built in Chromatogram, Data Storage Options, Programmable
-
Supplier: Det-Tronics
Description: The Det-Tronics® SmokeWatch™ U5015 Explosion-Proof Smoke Detector is a Class I Division 1, 2 and Zone 1 explosion-proof rated smoke detector that is suitable for hazardous, industrial, and commercial applications. This smoke detector has unique design that operates effectively
- Operating Voltage Range: 12 to 30 volts
- Alarm Type: Audible Alarm, Visual Alarm Indicators (LEDs)
- Market: Commercial, Industrial
- Power Supply: DC
-
Supplier: InfraTec GmbH
Description: WELD-CHECK is a fully automatic system for non-destructive, contactless examination of welded joints of car bodies and sets new standards for testing accuracy and efficiency. Quality Control with WELD-CHECK Universal use through testing of resistance and laser welded joints (resistance
- Instrument Type: Flaw Detection
- Form Factor: Monitoring System
- Features: Other, Weld / Joint Inspection
-
Supplier: Advance Security Products
Description: The high performance Pro-Scan MD-3003 hand held metal detector is designed to meet the exact requirements of the security industry. Typical uses of MD-3003 will include body search for offensive weapons in crowd control, airport and border security, checking parcels and letters for metal
-
Supplier: Det-Tronics
Description: The FlexSonic Acoustic Gas Leak Detector hears gas leaks that others don’t – the instant they occur. It is the first non-contact gas leak detector of its kind that recognizes unique sound “fingerprints,” analyzing 24 discrete ultrasonic bands, while ignoring nuisance ultrasonic
- Operating Temperature: -67 to 167 F
- Output Options: Analog Current
- Display Type: Analog Meter or Indicator
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The cable detector is a versatile measuring instrument. In addition to the standard voltage and current measurements, the cable detector also has a network analysis. With this network analysis, the cable detector can be used to check, for example, LAN connections for
- Test Features: Cable Fault Locator
- Configuration: Handheld
-
Supplier: Eriez
Description: Features & Benefits: Easy to install Belt does not need to be cut to install Signal monitoring and self-check facility Mechanical relays to actuate reject devices and alarms High level immunity to radiated signals High density polyethylene encased search coils Detects ferrous and nonferrous
- Detector Type: In-Line / Conveyed Media
- Application: OEM / Industrial
-
Supplier: Det-Tronics
Description: feet (45.7 m) off axis providing low cost of coverage Heated optics for maximum performance in adverse environments and reduced maintenance costs Data logger for event time and date stamping to create a detailed analysis of faults and alarms Automatic Optical Integrity (oi) check for each
- Maximum Response Time: 18 seconds
- Maximum Detector Range (Sensitivity): 210 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: Takex America, Inc.
Description: Description The optical head and detector amplifier are connected via a protected hi temperature glass fiber optic cable, whereby the captured infrared energy is transmitted onto the detector, which is installed at a remote location to better isolate the electronics from the heat
- Temperature Range: -13 to 122 F
- Response Time: 3 milliseconds
- Operating Temperature: -13 F
- Category: Sensor / Transducer
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The non-contact Voltage Detector is intended to check for the presence of AC Voltage, signaling the user with an intermittent tone and a flashing LED. They are used to detect voltage in outlets, lighting fixtures, circuit breakers, wires, and cables or to find a break in a wire.
- AC Voltage Range: 5 to 1,000 volts
- Measurement Type: AC
-
Supplier: DOD Technologies Inc.
Description: The ChemLogic® CLPx Portable Gas Detector provides handheld gas detection to meet a variety of applications. The advanced optics design and automated calibration make the CLPx the most reliable and intuitive gas detector on the market today. A versatile instrument, the CLPx can be
- Operating Temperature: 40 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: Terra Universal, Inc.
Description: Detector System is an ideal, easy-to-use method for day-to-day gas checking. It allows effective monitoring of exhaust purification filter efficiency. It also provides a valuable aid to QC in the lab, plant or office and spot testing for a wide variety of hazardous gases and vapors.
- Features: Intrinsically Safe, Other
- Number of Gases Monitored: Single Gas
- Gas Types: Toxic Gas
- Measurement Type: Trace
-
Supplier: DOD Technologies Inc.
Description: The durable and robust XP-3380 II provides portable oxygen detection for environmental safety and spot check applications. Its easy-to-operate, large digital interface - with improved menu and measurement navigation - displays gas concentrations and levels at a glance. This versatile
- Operating Temperature: -4 to 122 F
- Measurement Type: %Volume
- Features: Audible or Visual Alarms, Data Logger, Intrinsically Safe
- Instrument Type: Detector
-
Supplier: MSA Safety
Description: Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. Features Artificial Neural Network (ANN) technology that
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current
- Local Interface: Computer Interface
- Display Type: Digital Readouts
-
Supplier: Analytical Technology, Inc.
Description: ATIs Series C16 PortaSens II Portable Gas Leak Detector is a versatile tool for performing regular leak checks in gas storage areas, around process equipment and piping, or in confined spaces prior to entry. Designed for easy one-hand operation, the detector contains an internal
-
Supplier: Amprobe Test Tools
Description: Troubleshoot air conditioning systems quickly and accurately with Amprobe RLD-1 Refrigerant Leak Detector. State of the art technology assures precise, unambiguous readings, and makes leak detection across a wide variety of refrigerants easy and quick. Precisely pinpoints a place of the leaks
- Application: Ambient Air Monitoring
- Display: Analog
- Features: Audible or Visual Alarms
- Instrument Type: Detector
Find Suppliers by Category Top
Featured Products Top
-
monitoring (COPM), the exceptionally dependable FL500 flame detector conducts its own self-check every two minutes. These optical and electrical self-check diagnostic routines ensure the sensor’s optical path is clear and that the detector’s sophisticated electronic circuitry is (read more)
Browse Flame Detectors Datasheets for MSA Safety -
LadyBug's RF power sensors into their preferred development environments, streamlining the creation of custom measurement solutions. Check out our site or contact our support team for assistance with your application. (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
VISION 8 Continuous Gas Detector with EλE Sense Technology The VISION® 8 from DOD Technologies is the world’s first, and only, color-sensing and differentiating colorimetric gas detection system. Capable of distinguishing between different gases within the same family, the (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
dangerous gas leaks. The Observer-i Detector features proven Gassonic ultrasonic technology including the patented Senssonic™ self-test function. This well-proven self-test checks the device’s electrical integrity and microphone every 15 minutes and ensures (read more)
Browse Gas Instruments Datasheets for MSA Safety -
The IR5500 open path gas detector continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas concentrations at the ppm (read more)
Browse Gas Instruments Datasheets for MSA Safety -
check bin levels is stressful. Repeatedly checking to see if bins are full is tiresome. The BM-25 bin level indicator provides a new way to manage materials in bins or silos. It alerts operators to high or low levels, or when chutes or conveyors are clogged. It is a simple (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
The Multi-Gas CrossLab Sniffer is a mini-sized portable leak detector, with high sensitivity. It provides an economical approach for leak checking pressurized gas distribution systems and their sub-assemblies. The sniffing style application (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
ELDS™ methane open path gas detector has obtained Factory Mutual (FM) approval for use in hazardous areas including the stringent FM open path, combustible gas performance approval (FM 6325). It meets the demanding requirements of the oil (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Modules ? Bluetooth connectivity to OpCheck App for easy setup and calibration The SA-220 is more than just a gas detector. It’s the foundation of our vision — delivering versatile, precise solutions that make safety and analytics accessible across industries. (read more)
Browse Gas Instruments Datasheets for Safeguard Analytics -
connectivity to OpCheck App for easy setup and calibration The SA-220 is more than just a gas detector. It’s the foundation of our vision — delivering versatile, precise solutions that make safety and analytics accessible across industries. Learn More (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics
Conduct Research Top
-
Does Your Gas Detection Program Need a Health Check?
your gas detectors work properly?. Are your gas detectors being used correctly?. What gas hazards are your team members exposed to?. You should be able to answer these three questions easily using data from your gas detectors. If you can't, then your gas detection program needs a health check. Read
-
Temperature Sensor Strategies Keep System Thermal Problems in Check
are primary considerations; sensor cost is a secondary issue. System thermal management schemes, on the other hand, regulate the creation (and/or disposal) of heat within the system. Examples of system thermal management applications are CPU over-temperature detectors in personal computers and thermal
-
Mind Over Metal: Master Impurities
for detecting metallic particles have been joined of late by x-rays, with emerging technologies (MRI and ultrasound, for example) on the horizon. For now, single- or multiple-coil electromagnetic detectors predominate. Though detector technology is mature, sensitivities have improved, with most detectors
-
Calibration Station or Docking Station?
Proper instrument maintenance is the foundation of a sound gas detection safety program. Personal gas detector manufacturers as well as regulatory agencies recommend and require that, at a minimum, the instruments go through a functional (bump) test and calibration check (or full calibration
-
Smart Computing Article - Batteries
February 2000 Vol.4 Issue 1 Add To My Personal Library What To Check When Desktop & Portable Batteries Go Bad Most people use battery-devouring devices every day. Smoke detectors, flashlights, and many toys rely on batteries to keep going and going and going. But unbeknownst to many computer
-
Flammable Gas Sensors: Which is the Best?
Flammable gas sensors monitor ambient air for flammable gases like propane, methane, butane, isopropanol, hydrogen or any of over a dozen gases that can easily ignite in air. Even though you don't see them, flammable gas sensors are everywhere. They are used to check for gas leaks in home gas
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
or obsolete parts of the compressed air distribution system. Compressed air use should also be checked outside of normal production hours. In addition, it is important to check for flow restrictions of any type within the system, since they will require higher than necessary operating pressures
-
Seals of Approval
aren t coupled to the packaging line, downtime in packaging won t impact continued operations, Coyle says. For lines 3, 4 and 5, product exits the filler and is check-weighed and leak-tested, the latter using a Nikka Densok (Denver, Colo.) high-voltage pinhole detector. It is then placed
-
Using the Microchip Ultra Low-power Wake-up Module
to function as a ideal, but the problem is that a normal digital-input temperature sensor and/or a low-voltage detector. The structure consumes high-crowbar currents when a main and expanded functions of this module are slowly changing voltage is applied to it. The explained in this document
-
Industry Solutions For The Most Common Solenoid Valve Challenges
. Solenoid valves can also be used for many types of protection systems such as emergency shutoff systems and fire protection applications. For example, solenoid valves can be used in conjunction with electric fire detectors. Once a fire is detected in a building, an electric current energizes
More Information Top
-
AWWA M14 - Backflow Prevention and Cross-Connection Control Recommended Practices
… breaker (AVB) Spill-resistant pressure-type vacuum-breaker assembly (SVB) Double check valve assembly (DC or DCVA) Pressure vacuum-breaker assembly (PVB) Reduced-pressure principle assembly (RP) Reduced-pressure principle detector assembly (RPDA) Double check valve detector check assembly (DCDA) Dual check …
-
Federal Register > Friday, June 15, 2001 > [66 FR 32533] Airworthiness Directives; General Electric Company (GE) CF34-1A, -3A, -3A1, -3A2, -3B, and -3B1 Turbof...
Additionally, the same commenter and another commenter, request that the AD be revised to clarify that on CF34-1A, -3A, and -3A2 turbofan engines, chip detector checks are maintenance actions and are not to be performed by flight crew.
-
AWWA M6 - Water Meters - Selection, Installation, Testing, and Maintenance
For installations where daily use is to be metered but not emergency main‑line flow, the detector check has been developed.
Indicates content that may require registration and/or purchase.