-
Supplier: KNF Neuberger, Inc.
Description: KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature
- Maximum Discharge Flow: 9.24 GPM
- Maximum Discharge Pressure: 101.52639 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Low vibration Low sound level Compact Design Light weight Range Technical Overview Capacity up to 0.0353 cfm / 1.0 l/min Vacuum to 19.2 in.Hg / -650 mbar Capable of restarting up to -200 mbar vacuum Possible Applications Patient Monitoring Anaesthetic Control Gas
- Maximum Discharge Flow: 0.264 GPM
- Maximum Discharge Pressure: 12.1831668 psi
- Media Temperature: 50 to 104 F
- Power Source: DC Powered
-
Supplier: SANDPIPER Pump
Description: SANDPIPER's Air Operated Double Diaphragm pumps are ideal for the Oil & Gas market, specifically in the applications listed below. Lube Oil Transfer Glycol Recirculation / Heat Trace Flare Knockout Glycol Transfer / Water Make-Up Sump / General Transfer Tank Bottom Recirculation
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 0.5 to 3 inch
- Power Source: Air / Pneumatic
-
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant diaphragm vacuum pump featuring PTFE heads, PTFE-coated diaphragms and FFPM valves. An integrated self-drying system prevents the accumulation of condensates within the pump heads. Ideal for applications with exceedingly aggressive and wet
- Ultimate Operating Vacuum: 3.0011352978923 torr
- Pumping Speed: 2.11864406779661 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: Cole-Parmer
Description: • 6, 12, or 24 VDC driven diaphragm pumps for liquid or gas applications • Run pump heads as separate entities or in series/parallel configurations • Oil free pumps
contamination free • Entry port plate can be rotated in four different positions to - Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Accuris
Description: Natural Gas Operated Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • 6, 12, or 24 VDC driven diaphragm pumps for liquid or gas applications • Run pump heads as separate entities or in series/parallel configurations • Oil free pumps
contamination free • Entry port plate can be rotated in four different positions to - Maximum Discharge Flow: 3.9072 GPM
- Maximum Discharge Pressure: 11.6 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • 6, 12, or 24 VDC driven diaphragm pumps for liquid or gas applications • Run pump heads as separate entities or in series/parallel configurations • Oil free pumps
contamination free • Entry port plate can be rotated in four different positions to - Maximum Discharge Flow: 3.9072 GPM
- Maximum Discharge Pressure: 11.6 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: First Sensor AG
Description: The BTC miniature diaphragm pumps for air and gases feature low power consumption, optimized flow paths and excellent gas tightness. Due to superior brushless motor designs and selected materials these pumps allow for very long service-free operation and extended overall
- Maximum Discharge Flow: 1.584 GPM
- Maximum Discharge Pressure: 24 psi
- Pump Type: Double Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Accuris
Description: Natural gas operated diaphragm pumps
-
Supplier: Thomas An Ingersoll Rand Business
Description: Our advanced diaphragm pump 1610, combines very precise and consistent performance with low sound levels – even when running under full load, it is impressively silent. In addition the new THOMAS 1610 design provides fast evacuation times for all applications where speed is key. Even
- Maximum Discharge Flow: 2.112 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Media Temperature: 41 to 104 F
- Horsepower: 0.0194331955810909 HP
-
Supplier: Clark Solutions
Description: The Boxer 10KD Series double headed gas diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two heads allow flexibility of paralllel or series connection to extend the pressure/vacuum
- Maximum Discharge Flow: 0.792 to 1.584 GPM
- Maximum Discharge Pressure: 7.25 to 10.2 psi
- Media Temperature: 212 F
- Power Source: DC Powered
-
Supplier: Williams
Description: The pneumatic diaphragm metering pump consists of a liquid chamber and an air chamber separated by a diaphragm. In the liquid chamber, the suction (inlet) and discharge (outlet) ports have check valves that control the direction of the fluid flow. A pipe nipple connects the
- Maximum Discharge Flow: 0.0125 to 2.8383333333333334 GPM
- Maximum Discharge Pressure: 73 to 98 psi
- Media Temperature: 40 to 185 F
- Power Source: Air / Pneumatic
-
Supplier: Clark Solutions
Description: The 7KQ Series quad pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and the quad head arrangement further balances flow. The use of high
- Maximum Discharge Flow: 16.368000000000002 GPM
- Maximum Discharge Pressure: 8.7 psi
- Media Temperature: 212 F
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation
- Maximum Discharge Flow: 0.7260000000000001 GPM
- Maximum Discharge Pressure: 1.8123804 psi
- Discharge Size: 0.1875 inch
- Power Source: AC Powered
-
Supplier: Clark Solutions
Description: The 8K series of Boxer Pumps has been specifically developed for applications which require high and constant performance over long periods of time. Boxer 8K Vibrating Armature Gas Pumps are commonly used in medical equipment, gas analyzers and other instrumentation where
- Maximum Discharge Flow: 0.7260000000000001 GPM
- Maximum Discharge Pressure: 1.81297125 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Edwards Vacuum
Description: The D-LAB membrane pumps with their chemically resistant Teflon heads, diaphragms and Kalrez valves offer the chemical or pharmaceutical laboratory user a wide range of choice, either used as stand-alone pumps or as part of a sophisticated system. The one head, 100 mbar ultimate
- Ultimate Operating Vacuum: 4.501702946838444 to 75.0283824473074 torr
- Pumping Speed: 0.353107344632768 to 1.2005649717514113 CFM
- Operating Temperature: 41 to 104 F
- Features: AC Single Phase, Gas Ballast
-
Supplier: Cole-Parmer
Description: CSA-certified for operation using sweet or sour natural gas. The pumps are also compliant with NACE Standard MR0175/ISO15156. Pumps are fully groundable, preventing static discharge. Wetted parts are aluminum and Buna N; also available in 316 stainless steel and Buna N.
- Maximum Discharge Flow: 15.048 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps
-
Supplier: PressureParts.Com
Description: Air-Driven Pump Twin Diaphragm, Self Priming, 1.9 GPM Viton elastomers for butyls Dry air (or CO2) 20-80 PSI 1.9 GPM Chemical in & out, 3/8" barb Air (Gas) in & out, 1/4" barb Automatic, on-demand Start & Stop Control flow & pressure with air pressure
- Pump Type: Diaphragm Pumps
-
Supplier: Gast Group
Description: Gast diaphragm units require no lubrication making these units ideal for critical applications found in medical facilities, laboratory equipment, air sampling devices, portable gas detectors and dental equipment. Outstanding performance, durability and flexibility make Gast oil-less
- Ultimate Operating Vacuum: 480.6 to 23.4 torr
- Mechanical: Compression / Pressure Service, Diaphragm
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: PressureParts.Com
Description: Air-Driven Pump Twin Diaphragm, Self Priming, 1.9 GPM Santoprene elastomers for soaps Dry air (or CO2) 20-80 PSI 1.9 GPM Chemical in & out, 3/8" barb Air (Gas) in & out, 1/4" barb Automatic, on-demand Start & Stop Control flow & pressure with air pressure Flojet N5100-040
- Pump Type: Diaphragm Pumps
-
Supplier: Terra Universal, Inc.
Description: range ILMVAC diaphragm pumps are used world-wide in production, research and science. As an economically and ecologically superior alternative to water operated vacuum pumps the ILMVAC diaphragm pump range always offers a versatile and practical solution for many
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 33.4 to 36.7 CFM
- Motor Power: 0.120619834641254 HP
- Features: AC Single Phase
-
Standards and Technical Documents - Natural gas operated diaphragm pumps -- CSA/ANSI LC 6:08 (R2018)Supplier: CSA Group
Description: the normal function of the appliance. Scope 1.1.1 This Standard applies to natural gas operated diaphragm pumps, herein after referred to as pumps, which are constructed entirely of new, unused parts and materials. 1.1.2 This Standard applies to pumps powered by
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump
- Maximum Discharge Flow: 26 GPM
- Maximum Discharge Pressure: 500 to 5,000 psi
- Discharge Size: 1.25 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. Especially suited for handling aggressive vapors, it features PTFE heads, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 60 l/min Ultimate Vacuum (max.):
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 2.11864406779661 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory
-
Supplier: VACUUBRAND, Inc.
Description: similarly rated two-stage diaphragm pumps. The MD 1 is an ultra-low-vibration pump, with very long diaphragm lifetimes documented with years of testing. With a flow path consisting of aluminum and selected plastics (diaphragms and valves made of PTFE/FPM and FPM
- Ultimate Operating Vacuum: 1.12542573670961 torr
- Pumping Speed: 0.7056 CFM
- Motor Power: 0.107217630792226 HP
- Features: AC Single Phase
-
Supplier: CO2Meter.com
Description: application. Gas is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pushes the gas across a CO2 sensor with a tube-cap that creates a sealed
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: VACUUBRAND, Inc.
Description: Single-stage diaphragm pumps are an excellent solution for continuous, oil-free pumping of gases and vapors at modest vacuum levels. Typical applications are vacuum ovens, filtrations and multi-port manifolds for medium throughput, as well as pumping of gases and oil-free evacuation in
- Ultimate Operating Vacuum: 52.5198677131152 torr
- Pumping Speed: 1.2348 to 1.4112 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.241239669282508 HP
-
Supplier: VACUUBRAND, Inc.
Description: diaphragm of the ME 8 NT dry vacuum pump is made of FPM is ideal for extended operating life. These pumps with four heads provide very high pumping speed. Vacuum to 70 mbar, with whisper-quiet operation and typical service intervals in excess of 10,000 operating hours.
- Ultimate Operating Vacuum: 52.5198677131152 torr
- Pumping Speed: 4.2924 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase
-
Supplier: CO2Meter.com
Description: application. Gas is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pushes the gas across a CO2 sensor with a tube-cap that creates a sealed
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Pump Solutions Group
Description: The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications. The mechanical design eliminates the use of contour plates on the liquid side of the diaphragm. The simple, straight through
- Pump Type: Diaphragm Pumps, Metering Pumps, Self-Priming Pump
-
Supplier: CO2Meter.com
Description: The Gas Sampling Sensor Micro Pump Kit contains all the accessories you need to draw samples using our SenseAir or GSS sensors and sensor Devkits with tube caps. Install the pump behind the sensor to pull the sample gas over the sensor membrane / chamber for accurate
-
Supplier: InspectorTools
Description: GasAlertMax XT II. Simple operation with pump The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof, user-adjustable options enable the instrument to be
Find Suppliers by Category Top
Featured Products Top
-
NEUTRAL OR AGGRESSIVE GASES? AERZEN OFFERS SOLUTIONS FOR BOTH! Aerzen vacuum blowers with hermetically sealed drive (HM) are designed for conveying neutral and aggressive gases and find (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp. -
Provides stable, reliable quality for demanding industrial projects. DCW PTFE diaphragms enable engineers to design and maintain pumps and process systems with high chemical resistance, mechanical reliability, and operational stability for industrial and pharmaceutical projects. (read more)
Browse Diaphragms Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Proven performance Optimized dry screw pump for harsh semiconductor and solar etch, CVD, and ALD processes. High internal gas temperature minimizes condensation in the pump. Excellent for powder handling. Optional Tantal coating for pumping corrosive gases. Deep ultimate (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
V100 version that is even smaller than their standard pumps! D11M Precision Micro Gas Pump (35Wx30Lx10H mm) with low pulsing and low noise & vibration! (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
ALTAIR io™ 6 Multigas Detector Newest gas sampling device features gas detector with pump (read more)
Browse Gas Instruments Datasheets for MSA Safety -
ensuring complete chamber fill on each inlet stroke of the pump. Minimizes pressure fluctuations and prevents water hammer pressure spikes. Eliminates acceleration head loss and cavitation. Extends pump diaphragm life and protects system components from excess (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
Protective gas prevents electrical flashover High voltage can result in an electric short circuit made through the air, even without direct contact. Gas-insulated switch panels prevent this undesired effect. Using vacuum pumps that are very often manufactured (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
In this highly popular webinar, we explore the critical concepts of vacuum, beginning with Q = P x S, the formula that explains EVERYTHING about the relationship between gas load, pumping speed, and pressure. Interested to learn more, click here. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
This dry screw pump is designed for semiconductor applications such as Etch, CVD, Diffusion, and ALD processes that require a high gas temperature, excellent powder handling, corrosive gas tolerance, and high pumping speed. The pump temperature and nitrogen dilution can both be (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions
Conduct Research Top
-
Mechanically Driven Diaphragm Pumps for Use with Gases
Whether in medical technology, environmental protection/analysis, in the laboratory or process engineering, many applications are today unthinkable without the use of mechanically driven diaphragm pumps for gases. Their particular properties such as oil-free, maintenance-free and uncontaminated
-
APPLICATION PROFILE: Gas Diaphragm Pump
A leading European pump manufacturer required a motor to power a revolutionary micropump for gas flow in medical apparatus, life science applications, and gas detection devices.
-
Selecting the Right Motor Technology for Miniature Pumps
Miniature pumps are devices that utilize different technologies (diaphragm, gear, vane, peristaltic) to pump a fluid or create pressure or a vacuum. These pumps are typically less than 5" in height and draw < 100 Watts of power. Blood gas analyzers, gas samplers and oxygen concentrators are a few
-
Long Live the Battery: Expert Tips for Extending Life by Optimizing Pump Efficiency (.pdf)
The challenge for any manufacturer of handheld and portable battery-operated equipment is to extend product life. By maximizing the efficiency of each component in the design, overall product efficiency increases. If a diaphragm pump, which regulates the flow of air or gas, is one of the components
-
Flowmeters Benefit From Silicon Advances
GSI series diaphragm valves feature Kwik-Clamp and TS series sanitary clamp and tube butt weld end connections. Series includes sterile access valves, close-coupled branch valves, tee-pattern valves, and point-of-use valves that feature a compact, patented design that eliminates deadleg areas