Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TE Connectivity
Description: Sensor Supply Voltage (V) : 9 - 28 Operation/Application Output/Span : 4 - 20 mA Pressure Range : 10 psi Proof Pressure Range : 2X FS Water-Level Sensor Accuracy : ± .25% FS Other Options : Lightning Protection Product Type Features Water-Level Sensor Style : Gage
- Maximum Operating Pressure: 10 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: GF Piping Systems
Description: The Signet 2250 Hydrostatic Level Sensor for level and depth control has a one-piece injection-molded PVDF body and ceramic diaphragm for superior compatibility in corrosive liquids. Utilizing hydrostatic pressure, the 2250 Level Sensor disregards false
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors
- Media Type: Liquid
-
Supplier: BinMaster, Inc.
Description: The BM45 provides simple, low-cost point level control with proven, lasting reliability. Designed for use in bins containing non-hazardous, free-flowing dry materials, the BM45 operates by sensing material pressing against the diaphragm switch. When the switch is pressed, it activates
- Number of Switch Points: 1 (#)
- Maximum Current: 15 amps
- Maximum AC Voltage: 480 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
-
Supplier: RainWise, Inc.
Description: The RainWise Water Level Sensor provides water level readings to 0.1% accuracy from 10 to 700 foot ranges. The unit is designed to meet a variety of applications, including well monitoring, pump tests, lift stations, tank level, ground water, surface water measurement,
- Measuring Range: 120 to 8,400 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: DigiKey
Description: Liquid Level Sensor Analog (Diaphragm) 4mA ~ 20mA Output Cable Mount
- Features: Analog Current
- Media Type: Liquid
-
Supplier: BinMaster, Inc.
Description: intermediate, and low levels. The BM65 offers both internal and external mounting options and the choice of a standard neoprene diaphragm, a heavy-duty neoprene diaphragm, or a heavy-duty silicon diaphragm to make it adaptable to a variety of materials.
- Number of Switch Points: 1 (#)
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: SensorsONE, Ltd.
Description: The LMK307 immersible waste water level sensor has a stainless steel housing and a flush ceramic diaphragm which prevents from the build up of solids of time and makes it easy to clean.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1214198-ILLS-G1000-5-015 Category: Sensors, Transducers>Float, Level Sensors Series: ILLS Type: Liquid Package: Bag Voltage Rating: 9V ~ 32V Standard Package: 1 Output Type: Analog (Diaphragm) Output Configuration: 4mA ~ 20mA Mounting Type: Cable
- Features: Analog Current
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Device Classification: Sensor-Only
-
Supplier: SensorsONE, Ltd.
Description: media such as seawater the IMCL submersible mV output level sensor has a Alumina ceramic thick film strain gauge diaphragm which has excellent corrosion resistant properties with the harshest of media plus a stainless steel 316L sensor housing. A sensor housing
-
Supplier: PMC Engineering LLC
Description: The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual
- Maximum Operating Pressure: 300 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
- Level Measurement Type: Continuous Level
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in
- Working Pressure Range: 0 to 8 psi
- Switch Point Range: 0 to 8 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 175 F
-
Supplier: Madison Company
Description: The Madison PC4203 clog free submersible pressure level sensor is specifically designed for hydrostatic pressure level measurements of wastewaters or liquids which will clog most other sensors and is ideal for sensoing 0-32 foot of liquid level change. The 316L
- Measuring Range: 0 to 384 inch
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids
-
Supplier: BinMaster, Inc.
Description: BM-25 Diaphragm Switch: Point level detector for bins and chutes The BM-25 diaphragm switch is a pressure switch for high or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Need an inexpensive level switch? Want to know when your bins
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
-
Supplier: Keller America, Inc.
Description: The LevelRat non-fouling submersible level transmitter is specifically designed for use in environments that would clog a traditional level transmitter. The unique Kynar diaphragm combines increased durability and Teflon-like non-stick properties to provide increased service
- Maximum Operating Pressure: 43.352601156 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Mounting Options: Bottom Mount
- Level Measurement Type: Continuous Level
-
Supplier: Monitor Technologies LLC
Description: No Description Provided
- Material Temperature Range: 250 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Material Density: 15 lbs/ft³
-
Supplier: Hayward Flow Control
Description: The HLS Series level sensor employs advanced sensor technology to ensure highly accurate and repeatable measurements in a wide range of corrosive liquid applications. Key Features and Benefits Unaffected by surface foaming, waves or headspace vapors All CPVC housing Al2O3
- Measuring Range: 0 to 396 inch
- Material Temperature Range: 30 to 140 F
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: Keller America, Inc.
Description: This instrument is based on the differential pressure measurement of two absolute sensors. The level sensor is connected by a cable to the electronics housing, which incorporates: the electronics with the latest µP-technology (16 Bit A/D converter), the waterproof mounted
- Maximum Operating Pressure: 33.358671 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
- Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: The PS45 is a point level (on - off) pneumatic switch device used in conjunction with the KM26 Magnetic liquid level indicator, LS Series Cage Level switch or an External Chamber. The unique magnetic coupling action eliminates the need for such things as seals,
- Material Temperature Range: 450 F
- Media Type: Liquid
- Communication Interface Options: Other
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: SensorsONE, Ltd.
Description: The LMP 305 bore-hole level sensor has a 316 stainless steel body with IP68 sealing for permanent immersion in water. The sensing element is a miniature silicon chip diaphragm which is mounted inside an oil filled capsule to provide a narrow size with enhanced accuracy &
- Device Classification: Transmitter
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM436W high overpressure water resistant level transmitter with stainless steel housing, ceramic sensing diaphragm for measuring micro liquid depth pressure in the range of 0.5mH20 to 2mH2O, with an accuracy of ±0.5%FS minimum. · Low Level Measurement · Range: 0.5, 1, 2mH2O ·
- Maximum Operating Pressure: 2.8418 psi
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: ABB Measurement & Analytics
Description: The unique magnetic coupling action eliminates the need for seals, diaphragm springs, or torque tubes because there is no physical contact with the process. The switch configuration also has no process connections which insures complete isolation from the process. The maintenance free design
- Material Temperature Range: 850 F
- Features: Double Pole, Double Throw (DPDT)
- Media Type: Liquid
- Communication Interface Options: Other
-
Supplier: FineTek
Description: EC Series is a hydrostatic pressure level transmitter product line that uses piezoresistive technology and a Wheatstone bridge electrical circuit to measure the level of a fluid in a vessel and provide a variable analog output. ECX Pressure Level Transmitter, Hydrostatic
- Measuring Range: 3,936 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
-
Supplier: Clark Solutions
Description: Hydrostatic level sensors measure fluid height and thus its level by means of the hydrostatic pressure applied by the water column directly above the sensor.A measuring cell at the bottom of the sensor registers this pressure so that the sensorÕs internal
- Maximum Operating Pressure: 464 psi
- Material Temperature Range: 14 to 158 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD NLP Hydrostatic Pressure Level Switch excels at level control in open tanks where suspended solids are present. Operation of the switch is based upon the change in hydrostatic pressure within the standpipe. When the media rises or falls to the desired level, the
- Number of Switch Points: 1 (#)
- Measuring Range: 36 to 192 inch
- Material Temperature Range: 158 F
- Maximum Current: 1 amps
-
Supplier: SensorsONE, Ltd.
Description: The CNS Rangeable Low Level Transducers are specifically designed for shallow depth measurements in rivers, weirs and open channels. The CNS low level sensor has an all stainless steel construction for freshwater use or a duplex stainless steel and Hastelloy C276 construction
- Device Classification: Transmitter
-
Supplier: Radwell International
Description: PIGGYBACK DIAPHRAGM REMOTE SWITCH FOR SUBMERSIBLE PUMPS, 1/3 HP, 115 VOLTS, 10 AMPS MAX, 18 FT CORD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Winters Instruments
Description: Description & Features: Heavy-duty submersible transmitter for level measurement in sludge and slurry installations 316L SS housing with anti-clogging sensor and re-inforced diaphragm seal Standard ranges from 5 psi thru 25 psi, optional ranges up to 100 psi ±0.5% accuracy 40'
- Maximum Operating Pressure: 75 psi
- Material Temperature Range: 0 to 200 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: Stellar Technology
Description: The Series FT290 pressure transducers are designed for those applications requiring both a standard NPTmale process connection and a flush diaphragm with zero dead volume. These pressure sensors are designed with a unique isolation diaphragm which reduces stress levels
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: ABB Measurement & Analytics
Description: The unique magnetic coupling action eliminates the need for seals, diaphragms, springs, or torque tubes. There is no physical contact between the switch and the process. Magnetic coupling also eliminates the necessity of process connections and insures total isolation from the process.
- Maximum Current: 1 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 250 volts
- Features: Analog Voltage, Electromechanical Switch, Single Pole, Double Throw (SPDT)
-
Supplier: Keller America, Inc.
Description: The Series 26 W transmitter utilizes the Series 10 piezoresistive capsule, which is housed inside a submersible 316 L stainless steel body as standard. For corrosive applications Hastelloy diaphragms and other materials are available as options. Series 26 W vented gauge versions have cable
- Maximum Operating Pressure: 290.0754 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Electrical Conductivity or Resistance
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Handles a Wide Range of Dry Bulk Goods Mechanically Actuated Switch Requires No Power to Operate Economical Media Temperatures to 390°F Easy to install For Thick or Thin Walled Vessels KOBOLD NMF membrane switches allow level monitoring of dry bulk goods in storage vessels.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 14.5 psi
- Material Temperature Range: 390 F
- Maximum Current: 4 amps
-
Supplier: PMC Engineering LLC
Description: The PMC Tank Level Transmitter has been especially developed for measuring tank levels in paper mills and similar process industries where pulp or viscous materials are stored. The small diameter of the transmitter (1½") permits flush installation with the inside wall of pipes 3" in
- Measuring Range: 0 to 500 inch
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 400 F
- Level Measurement Type: Continuous Level
-
Supplier: PMC Engineering LLC
Description: The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Measurement Type: Absolute, Compound, Gauge, Vacuum
- Signal Output: Analog Current
-
Supplier: Automation Products, Inc.
Description: This level control is applicable to the level detection of a wide range of liquids and slurries. The detector may be mounted in any position on a vessel or in piping. Rugged No packing gland, diaphragm, float, bearing, bellows or other troublesome pressure seal is used in the
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: King Engineering Corporation
Description: KING-GAGE® AcraSensor unit detects level by sensing pressure due to liquid depth while its pneumatic force balance diaphragm technique is remarkably free from drift or temperature effects. These sensors are especially suited to a wide range of sanitary applications on storage or
- Media Type: Liquid
- Device Classification: Transmitter
Find Suppliers by Category Top
Featured Products Top
-
the ceramic diaphragm, its long-term stability as well as its low-pressure measuring ranges our capacitive ceramic sensor can be used for the measurement of groundwater level and surface waters or (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Reliable Pressure Measurement These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Capacitive ceramic pressure sensors and pressure transducers from Endress+Hauser Sensors & Components provide the characteristics required for reliable long-term settlement monitoring in hydrostatic leveling systems. 1. Long-term stability for reliable trend analysis in (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
: Robustness: In challenging process environments, measuring cells with metal diaphragms can fail due to conditions such as abrasion, aggressive sludge, pressure surges and careless handling. This risk is significantly lower with ceramic capacitive pressure sensors. The ceramic sensor (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We provide options for OEMs with interchangeable components allowing (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
loads. Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
outlet pressure to the desired level. With a single stage regulator, when the supply pressure gets low, the lower inlet pressure causes the outlet pressure to climb. If the diaphragm loading spring compression is not adjusted to compensate, the poppet can remain open and allow the tank to rapidly dump (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Mercury Fill Sensors
A transducer is an electronic device that converts energy from one form to another. In the case of a Dynisco pressure transducer, the process fluid exerts a pressure force on a thin flexible metal diaphragm at the tip of the sensor. This, in turn, stresses a small sensing device called a strain
-
Interfacing Pressure Sensors to Microchip's Analog Peripherals
Pressure measurement devices can be classified into two groups: those where pressure is the only source of power and those that require electrical excitation. The mechanical style devices that are only excited by pressure, such as bellows, diaphragms, bourdons, tubes or manometers, are usually
-
Flowmeters Benefit From Silicon Advances
Controller Responds Rapidly Developed with the aid of micro-machining and thin-film technologies, "ultra-miniature " thermal flow sensor is capable of 2 millisecond response time at the chip level. Symmetrical design affords measurement of reverse flows. Digital MFC Preprogrammed for Common Gases
-
What to Expect at Interphex 2007
displacement technologies. ( Cashco will spotlight its newly redesigned Model C-CS "clean steam " pressure-reducing regulator. Used primarily for steam control in sanitary biotechnological process piping systems, the C-CS offers longer diaphragm life and increased capacity to help achieve industry
-
Industry Solutions For The Most Common Solenoid Valve Challenges
the solenoid valve, thus, allowing the orifice - from which water flows - to open and activate a sprinkler system. This helps keep the fire under control and prevent spreading to other parts of the building. Meeting SIL Standards. Solenoid valves must be of good quality and meet Safety Integrity Level (SIL
More Information Top
-
MEMS Pressure Sensor - Krystal Bond™ Technology by AST
AST4520 - Monitoring the level of waste water or other viscous media, the AST4520 flush diaphragm level sensor provides accurate, repeatable results.
-
Automatic control of centrifuge loading in urea dewaxing process
In this system, the level sensors 5 and 6 were wide-range diaphragm level sensors of the DUMSh-2 type, de- veloped at GrozNll; the output from these sensors to the control system consisted of a standard pneumatic signal, 0.2-1…
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
Diaphragm -Box Level Sensor .
-
Gasoline Engine Management
…tool 308 screening 161 SD 226 seal seat 182 secondary mixture preparation 104 secondary sensor 319 secondary-air injection 100, 277, 278, 317 SEFI 101 seismic mass 243 sensor ceramic element 249 sensor diaphragm 240 sensor integration levels 234 sensors 212, 234…
-
Charles Ross Announces Mixing And Melting Kettles
Special mechanical seals, level sensors , actuated diaphragm discharge valves, electrical controls and alarm panels are also provided.
-
Charles Ross Announces Mixing And Melting Kettles
Special mechanical seals, level sensors , actuated diaphragm discharge valves, electrical controls and alarm panels are also provided.
-
Charles Ross Announces Mixing And Melting Kettles
Special mechanical seals, level sensors , actuated diaphragm discharge valves, electrical controls and alarm panels are also provided.
-
Charles Ross Announces Mixing And Melting Kettles
Special mechanical seals, level sensors , actuated diaphragm discharge valves, electrical controls and alarm panels are also provided.
-
Charles Ross Announces Mixing And Melting Kettles
Special mechanical seals, level sensors , actuated diaphragm discharge valves, electrical controls and alarm panels are also provided.
-
Charles Ross Announces Mixing And Melting Kettles
Special mechanical seals, level sensors , actuated diaphragm discharge valves, electrical controls and alarm panels are also provided.
Indicates content that may require registration and/or purchase.