Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: designation of wear plates for press dies, type A, which meet the requirements of this part of ISO 9183. Two thicknesses of this type of wear plate are specified: type A1, with a thickness, t, of 20 mm, and type A2, with a thickness, t, of 12 mm.
-
Supplier: CSA Group
Description: designation of wear plates for press dies, type A, which meet the requirements of this part of ISO 9183. Two thicknesses of this type of wear plate are specified: type A1, with a thickness, t, of 20 mm, and type A2, with a thickness, t, of 12 mm.
-
Supplier: DME Company
Description: STANDARD REPLACEMENT UNITS ARE AVAILABLE IN: D-M-E No. 2 Steel (AISI 4130 type), pre-heat treated to 269-321 Bhn D-M-E No. 3 Steel (P-20 type), pre-heat treated to 277-321 Bhn D-M-E No. 5 Steel (H-13 type), annealed – approximately 200 Bhn Thickness of “A” and “B” Plates are finished
-
-
Supplier: icotek Corp
Description: Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and
- Shapes: Round
-
Supplier: Radwell International
Description: DISC BRAKE, DOUBLE ACTING, DIE CAST ALUMINUM, ZINC-PLATED, BUNA-N SEALS, 100 PSI, 5/32 INCH DISC THICKNESS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: Die-cast aluminum construction with stamped steel bottom plate. Includes 3 duplex receptacle plates, 1 center communication plate and 3 cable pass through grommets for 1" trade size tunnel. Note: Floor thickness range (including floor covering) 3/8" - 2" [9.5mm -
- Type: Duplex Outlet Cover
-
Supplier: Waytek, Inc.
Description: Extra Heavy Duty Tinned Copper Eyelet 36350 Category: Eyelets Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets Electro-tin plated to prevent oxidation and corrosion Extra Heavy Duty Wire Gauge 4 Stud Size: ¼ Tool
-
Supplier: Waytek, Inc.
Description: Extra Heavy Duty Tinned Copper Eyelet 36352 Category: Eyelets Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets Electro-tin plated to prevent oxidation and corrosion Extra Heavy Duty Wire Gauge 4 Stud Size: 3/8
-
Supplier: Waytek, Inc.
Description: Extra Heavy Duty Tinned Copper Eyelet 36351 Category: Eyelets Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets Electro-tin plated to prevent oxidation and corrosion Extra Heavy Duty Wire Gauge 4 Stud Size: 5/16
-
Supplier: Waytek, Inc.
Description: Extra Heavy Duty Tinned Copper Eyelet 36362 Category: Eyelets Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets Electro-tin plated to prevent oxidation and corrosion Extra Heavy Duty Wire Gauge 3/0 Stud Size: 1/2"
-
Supplier: DME Company
Description: STANDARD HEAVY-DUTY REPLACEMENT UNITS ARE AVAILABLE IN: D-M-E No. 2 Steel (AISI 4130 type), pre-heat treated to 271-321 Bhn (28-34 HRC) D-M-E No. 3 Steel (P-20 type), pre-heat treated to 271-321 Bhn (28-34 HRC) D-M-E No. 5 Steel (H-13 type), annealed – approximately 200 Bhn Thickness of “A”
-
Supplier: Minerallac Company
Description: EZ, SELF DRILLING TYPE DIE-CAST ZINC MATERIAL ZINC PLATED FINISH 1-5/8 INCH ANCHOR LENGTH 50 LB IN 1/2 INCH DRYWALL (TENSION STRENGTH HOLDING WEIGHT) LOAD RATING PHILLIPS, SLOTTED HEAD TYPE 1/2 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH EZ ANCORS[R] BRAND FIXTURE THICKNESS 3/4 INCH
- Length: 1.625 inch
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: Henkel Corporation - Industrial
Description: 8420 will cure at temperatures as low as 80ºC in conventional box or convection conveyor oven curing. If used over an active die face, an adhesive bondline thickness of >1 mil must be maintained to prevent die scarring. Non-conductive Excellent resin bleed out (RBO) performance
- Viscosity: 13,500 cP
- Thermal Conductivity: 0.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 30 µin/in-F
- Features: Electrically Insulating / Dielectric
-
Description: Threads - Pipe Threads (API Gages) Dial Bore Gages Cylindrical Setting Gages Spheres Setting Masters / Setting Gauges Taps, Dies, and Cutting Tools Gears / Splines Feeler Gages Features & Benefits of the External Supermicrometer® Model C: Heavy-duty cylindrical bed - Chromium-plated cylinder
- Range: 0 to 25 inch
- Graduation / Resolution: 0.00001 inch
- Resolution: 0.00001 inch
- Range / Travel: 0 to 25 inch
-
Description: without much danger of die chilling.In forging titanium alloys for example, insert dies made of TZM alloy (Mo-0.5%Ti-0.1%Zr) are often used since they provide much higher stress-rupture and creep properties at elevated temperatures. These dies have low coefficient of thermal
- Materials Processed: Metals / Elements, Titanium / Titanium Alloy
- Features: North America, Northeast US Only, United States Only
-
Supplier: H.C.C. INTERNATIONAL LIMITED
Description: copper thickness 18-25um, tin thickness 5-40um; immersion gold plate nickel thickness 2.5-5µm, gold thickness 0.05-0.1µm; OSP board film thickness 0.2-0.5um Warpage: ≤0.75%
- PCB Type: Double-Sided Boards, Flexible Boards, Multi-Layer Boards, Single-Sided Boards
- Features: East Asia / Pacific Only, Other
- Supplier Capability: PCB Assembly, PCB Design / Layout, Production Quantities, Prototype Quantities, Testing and Evaluation
-
Supplier: Hubbell Incorporated
Description: ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 2.34 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 1/0 AWG STRANDED (CODE), 100 (NAVY) CONDUCTOR SIZE 1/2 INCH STUD SIZE 12 DIE INDEX 0.75 INCH WIDTH X 0.12 INCH THICKNESS
- North American (AWG): 1 AWG
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Penn-Union Corp.
Description: TIN PLATED COPPER MATERIAL BLACK COLOR 5.56 INCH OVERALL LENGTH 2.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, UL486A, CSA C22.2 APPROVAL 35 KILOVOLT VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE B-24 (BURNDY), HT41FB (HUSKIE), 99H/99 (T AND B) DIE INDEX 1.75 INCH LENGTH X
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Reid Supply
Description: eliminate rattles and movement. It has a die cast zinc knob, steel cam, nickel plated brass ferrule and aluminum spacers. It has a simple one hole installation. Spacers are supplied for various panel thicknesses. The maximum working load is 200 Lbs. The average ultimate load is 200 Lbs.
- Latch Types: Cam Latch
- Operation: Handle, Knob
- Features: Other
-
Description: sensitivity to the rate of injection. For the design of plastic parts, this will provide upper and lower bounds for the tensile properties. Matching the plate thickness to a given part thickness is not a suitable criterion because of the effect of mould filling rate and part
-
Supplier: NSI Industries LLC
Description: TIN PLATED COPPER MATERIAL RED COLOR 4.53 INCH OVERALL LENGTH 1.1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486, UL (CANADA AND US) APPROVAL 35 KILOVOLT VOLTAGE RATING 350 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 13/18/324/71 DIE INDEX 2.99 INCH LENGTH X 1.28 INCH WIDTH X 0.17
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: ILSCO Corporation
Description: ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BLUE COLOR 2.57 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-24 DIE INDEX 1.25 INCH LENGTH X 0.755 INCH
- International (mm2): 13.3008 mm2
- Material: Copper
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: ASTM International
Description: practices and determine the applicability of regulatory limitations prior to use. Vol I: The set of reference radiographs consists of 13 plates covering discontinuities in aluminum-alloy castings and 10 plates covering discontinuities in magnesium-alloy castings. Each plate is
-
Supplier: L-com, Inc.
Description: These unique products combine L-com's fully shielded keystone couplers with a solid die-cast metal mounting frame allowing for mounting in virtually any panel thickness. Three coupler options are available - A to A, A to B, and B to A. 4-40 machine screws are provided. Features 30
- Coupling / Adapter: Coupling / Adapter
- Connector Type: USB Connector
-
Supplier: L-com, Inc.
Description: These unique products combine L-com's fully shielded keystone couplers with a solid die-cast metal mounting frame allowing for mounting in virtually any panel thickness. Three coupler options are available - A to A, A to B, and B to A. 4-40 machine screws are provided. Features 30
- Coupling / Adapter: Coupling / Adapter
- Connector Type: USB Connector
-
Supplier: Materion Corporation
Description: that have been built and maintained by our in-house tool and die shop. Clad overlay preforms are available in squares, rectangles, disc and special shapes. Dimensions range from 0.005” total thickness, down to parts as small as 0.015” square. Materion also offers preforms stamped from
- Shape / Form: Bar Stock, Semi-finished Shape / Mill Stock, Squares / Square Bar
- Type: Clad / Bimetal
- Applications: Electronics / RF-Microwave
- Features: Non-ferrous - Any Type, Other / Miscellaneous Nonferrous (UNS M)
-
Supplier: ASTM International
Description: needed. 1.2 There are three volumes of reference radiographs based on seven nominal weld thicknesses as follows: Vol Iref-Set of 16 plates (81/2 by 11 in.) covering base material up to and including 1/4 in. (6.4 mm) in thickness. Vol II-Set of 29 plates (81/2 by 11 in.) covering
-
Supplier: icotek GmbH
Description: Self-centering knockout punches for mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm. Punches are available for metric cut-outs M16, M20, M25, M32, M40, M50 and M63. For cut-outs for all icotek split cable glands and round cable entry plates. The cutting
- Shank Diameter: 0.63779562 to 2.50000135 inch
- Type: Regular / Solid Punch
- Shapes: Round
-
Supplier: Certex UK
Description: die-blocks, smooth castings and forgings, plates, bars, pipes and structurals. BM series for Flat Material Handling BM1350, BM2500, BM5000 These models are designed to lift heavy, thick plates and blocks. The maximum lift capacity is obtained on material thicknesses of 50mm and
- Maximum Load Capacity: 2.755778275 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: Certex UK
Description: die-blocks, smooth castings and forgings, plates, bars, pipes and structurals. BM series for Flat Material Handling BM1350, BM2500, BM5000 These models are designed to lift heavy, thick plates and blocks. The maximum lift capacity is obtained on material thicknesses of 50mm and
- Maximum Load Capacity: 3.968320716 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: RWM Casters Company
Description: and reducing all possible causes for caster failure. The 125 Series offers capacity up to 40,000 pounds. Typical applications include ground support equipment, die carts, and aircraft engine stands. Leg thickness of 1/2” adds extra strength and durability. All swivel sections are
- Load Capacity: 1,400 to 40,000 lbs
- Wheel Tread Width: 4 to 6 inch
- Wheel Diameter: 8 to 20 inch
- Height: 11 to 23 inch
-
Supplier: Allied Electronics, Inc.
Description: Female Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12
-
Supplier: Allied Electronics, Inc.
Description: Female Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12
-
Supplier: Allied Electronics, Inc.
Description: Female Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12
-
Supplier: Allied Electronics, Inc.
Description: Male Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12
Find Suppliers by Category Top
Featured Products Top
-
(ULM) has been developed by Pratt & Whitney for gage calibration laboratories that need to precisely measure length, outside diameter, inside diameter, pitch diameter, lead, major/minor diameter, taper, linear displacement, and thickness. High accuracy is maintained by its laser (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Metrigraphics Article in Today's Medical Developments
. Then an electrolytic bath is used to deposit electroplatable metal onto a photographically-produced conductive patterned surface. Once the plating material has been built up - plated-up - to the desired thickness, the electroformed part is stripped away from the master substrate, yielding high-quality
More Information Top
-
Computer Applications for Modeling, Simulation, and Automobile
In the die design of the inverter shield shell, the weight of the die plate thickness is calculated based on the image of the sectional outline after the final strip layout designing to decide the size of the die plate.
-
Machine Design Databook, Second Edition > MACHINE TOOLS
Recommended die plate thickness .
-
Application of the hydroforming strain- and stress-limit diagrams to predict necking in metal bellows forming process
Dimensions and mechanical properties are shown in Fig. 5 and Table 2, in which r0 and t0 are the initial radius, thickness of the tube, Dc is Die stroke (the initial distance between the plate dies), and d is plate dies thickness .
-
Design of the multi-stage progressive tool for blanking a sheet metal component
= Coordinates of centre of pressure, in mm t = strip thickness, in mm Tmin = Minimum thickness of die plate , in mm .
-
Bending and twisting springback prediction in the punching of the core for a lattice truss sandwich structure
Therefore, this paper studies the spring- back of the plate with diamond holes used as the core of a lattice truss sandwich structure, and the effects of friction coefficient, plate thickness and die radius have been discussed, which is useful to decrease…
-
Thermal cyclic fatigue of the interconnect of a flex-type BGA
It is well know that the solder joint fatigue life is affected by many factors such as chip size, pad design, test board surface finish, substrate gold plating thickness , die paste thickness, substrate thickness, ball matrix, underfilling and intermetallic compound (IMC) [l…
-
An Integrated CAD/CAM System for Manufacturing Lead Frame for Semiconductors
Thickness of die plate .
-
2013 International Conference on Process Equipment, Mechatronics Engineering and Material Science
The online hardening equipment can quench not more than 150mm thickness die steel plate .
-
Mechatronics and Computational Mechanics
The online hardening equipment can quench not more than 150mm thickness die steel plate .
-
About shape freezing countermeasures of high-intensity steel sheet for automobile
The figure 7 is the figure shown the mural shaving during changed various plate thickness and die shoulder R at clearance 3 m m to each sample of 5 9 0M P a class high-intensity steel sheet and performed the hat…
Indicates content that may require registration and/or purchase.