-
Supplier: Accuris
Description: NATO Standard Engine Laboratory Test for Diesel and Gasoline Engines and Gas Turbine Engines
-
Supplier: Accuris
Description: ALLIED ENGINEERING PUBLICATION - NATO ARMY ARMAMENTS GROUP - NATO STANDARD ENGINE LABORATORY TEST FOR (PART I) GAS TURBINE ENGINES AND (PART 11) DIESEL AND SPARK IGNITION ENGINES
-
Supplier: Accuris
Description: Requirements for the Design and Installation of Fuel Systems for Gas Turbine Engines and Diesel Engines in HM Surface Ships and Submarines
-
-
Supplier: SAE International
Description: extensively as a turbine housing material for the diesel engine cars. But, Ni-resist D-5S has become a material of great cost volatility due to high Nickel content of 35 mass%, which price is expensive and unstable. On the contrary Ferritic cast steels, which possesses favorable
-
Supplier: Accuris
Description: Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry
-
Supplier: ASTM International
Description: turbine fuels and Grades Low Sulfur No. 1-D, Low Sulfur No. 2-D, No. 1-D, No. 2-D, and No. 4-D diesel fuel oils. 1.1.2 This test method provides a rapid at-site determination of contamination and corrosive elements ranging from fractions of mg/kg to hundreds of mg/kg in gas
-
Supplier: SAE International
Description: Due to the advancements in passenger car Diesel engine design, the contribution of transient emission spikes has become an important fraction of the total emissions during the standardized test cycles, hence the interest of this work on dynamical engine operation, in particular
-
Supplier: SAE International
Description: the present work a numerical study has been carried out with the objective to analyze the effect on the engine performance of an innovative DPF placement upstream of the turbine. This study has been performed by means of the gas dynamic simulation of a two-stage turbocharged heavy duty
-
Supplier: SAE International
Description: performance of modern Diesel engines. Results from engine dynamometer testing are presented. Both classical diffusive and advanced premixed Diesel combustion modes are investigated to understand the various effects of possible future engine calibration strategies.
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the hydroperoxide content expressed as hydroperoxide number of aviation turbine, gasoline and diesel fuels. 1.2 The range of hydroperoxide number included in the precision statement is 0 to 50 mg/kg active oxygen as hydroperoxide. 1.3
-
Description: For engine displacement of: Diesel–1000 to 5000 CID (16 to 80 liters) Carburated–2000 to 10,000 CID (32 to 160 liters) Industry applications ideal for the ST600 Series starter - mining and marine. Features Powerful 67 hp turbine motor uses no external lubrication Extended pilot
-
Description: For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation. Features Powerful 44 hp turbine motor uses no
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Diesel and Electric Driven Available Lower Initial Cost Quicker Delivery with Red Hot Quick Ship Program Ease of Maintenance
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 490 psi
- Pump Housing Material: Brass / Bronze
- Pump Type: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Split Case Pumps, Turbine Pumps
-
Description: For engine displacement of: Diesel–1000 to 20,000 CID (16 to 320 liters) Carburated–2000 to 40,000 CID (32 to 660 liters) Industry applications for the ST700 and ST900 Series starters - oil and gas, marine, power-gen, and transportation. Features Robust gearing handles extended crank
-
Supplier: Caterpillar Oil & Gas
Description: Cat C7 ACERT hazardous location engines to deliver excellent performance with low operating costs and emissions. Hazardous location engines are certified to operate in potentially explosive environments. Applications powered by C7 ACERT engines include pump skids, acidizing
- Horse Power: 205 to 275 HP
- Displacement: 7.2430764804748415 liters
- Length: 4.38 inch
- Width: 33.5 inch
-
Supplier: Caterpillar Oil & Gas
Description: engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance Product Support Offered Through Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your
- Horse Power: 340 HP
- RPM: 2,200 rpm
- Displacement: 8.815577881077479 liters
- Length: 44.4 inch
-
Supplier: Caterpillar Oil & Gas
Description: Cat C9 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C9 ACERT engines to deliver excellent performance with low operating costs and emissions. Equipment powered by C9 ACERT
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: monitoring key engine operation data and diagnostic information on a full graphic LCD screen; four select buttons to scroll through the engine data and diagnostic screens and navigate through the display configuration menu to change display settings; connection to the engine
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Weichai Power Co., Ltd.
Description: generating sets and power range of 10~4,300kW, the self-developed and manufactured diesel engine of Weichai Group equipped with famous motor has been widely used in the national defense, telecommunications, petroleum, medical, plateau, railway, wilderness rescue, agriculture and other
- Wattage: 200,000 watts
- Frequency: 50 Hz
- Applications: Agriculture, Mining
- Fuel Type: Gasoline
-
Supplier: Froude, Inc.
Description: Froude AC Test Technology Froude is continually developing new solutions. There's an AC dynamometer solution whether you are testing small electric motors, large diesel engines, or aerospace engines. Contact us below with your testing needs and allow us to solve your test
- Technology: AC
- Application: Aircraft / Aerospace, Automotive, Gas / Diesel Engines, Industrial, Turbines
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of nitrogen oxides (NO and NO2), carbon monoxide (CO), and oxygen (O2) concentrations in controlled and uncontrolled emissions from natural gas-fired reciprocating engines, combustion turbines, boilers, and process heaters using portable
-
Supplier: Froude, Inc.
Description: Froude produces low-speed, very high power dynamometers for use with steam turbine and gearbox applications as well as for capital ship and cathedral engines. In fact, we are world leaders in the design and production of large dynamometers for testing piston, turbine and
- Maximum Power Absorption: 11,994.9724448802 to 100,516.528867712 HP
- Torque Capacity: 2,224,159.2920354 to 59,520,061.9469026 In-lbs
- Maximum Rotary Speed: 130 to 650 rpm
- Application: Gas / Diesel Engines, Gearboxes, Industrial, Turbines
-
Supplier: Froude, Inc.
Description: The Froude HS range of Aerospace and Gas Turbine Engine Test Equipment has been developed over the years to meet the needs of testing new engines in R&D facilities. These state-of-the-art products are utilized in subsequent production facilities and the engine overhaul
- Maximum Power Absorption: 2,251.57024663674 to 40,206.6115470846 HP
- Maximum Rotary Speed: 30,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Industrial, Turbines
- Technology: Hydraulic / Water Brake
-
Supplier: jbj Techniques Limited
Description: starting diesel engines. Düsterloh pneumatic starters can be operated using air or gas. They are independent of electrical energy systems, maintenance-free and explosion-safe. Their reliable operating behavior guarantees safe starting of the diesel engine even under
-
Supplier: jbj Techniques Limited
Description: starting diesel engines. Düsterloh pneumatic starters can be operated using air or gas. They are independent of electrical energy systems, maintenance-free and explosion-safe. Their reliable operating behavior guarantees safe starting of the diesel engine even under
-
Supplier: The Kahn Companies
Description: Inherent low inertia and quick transient response make the Kahn Series 102 dynamometers ideal for load testing of medium speed turboshaft engines, light turboprop engines, auxiliary power units (APUs), engine power takeoffs (PTOs), aircraft accessory gearboxes and helicopter
- Maximum Power Absorption: 3,000 HP
- Torque Capacity: 36,000 In-lbs
- Maximum Rotary Speed: 6,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Transmissions, Turbines
-
Supplier: Pentair Engineered Solutions
Description: engine, or water turbine drive Handle a wide variety of foam concentrates Bronze construction Robust shaft material and construction Non-contacting rotors allow pump to run dry Replaceable casing liners Self-priming
- Maximum Discharge Flow: 80 to 180 GPM
- Maximum Discharge Pressure: 0 to 300 psi
- Discharge Size: 3 inch
- Media Temperature: 200 F
-
Supplier: Radwell International
Description: SPEED CONTROLLER, 2301A, FORWARD ACTING, 4-20 MA, 1-5 VDC, SUPPLY VOLTAGE 10-40 VDC, SPEED SENSING 1 TO 30 VDC, SIGNAL TO ACTUATOR 0 TO 200 MA, FOR DIESEL OR GAS ENGINE, FOR STEAM OR GASE TURBINE. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: The Kahn Companies
Description: For high-speed turboshaft engines and experimental turbines, we offer the Kahn Series 404 dynamometers. Equipped with smooth disc power elements that absorb power by viscous shear rather than through highly turbulent vortex formation, the Series 404 are the only high-speed hydraulic
- Maximum Power Absorption: 5,500 HP
- Torque Capacity: 1,600 In-lbs
- Maximum Rotary Speed: 24,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Transmissions, Turbines
-
Supplier: jbj Techniques Limited
Description: starting diesel engines. Düsterloh pneumatic starters can be operated using air or gas. They are independent of electrical energy systems, maintenance-free and explosion-safe. Their reliable operating behaviour guarantees safe starting of the diesel engine even under
- Required Torque: 39.08554572271386 to 58.99705014749262 Ft-lbs
- Maximum Air Pressure: 116.03016 psi
- Air Consumption: 342.55259 to 476.74845 SCFM
- Weight: 20.5 to 21.5 lbs
-
Supplier: jbj Techniques Limited
Description: starting diesel engines. Düsterloh pneumatic starters can be operated using air or gas. They are independent of electrical energy systems, maintenance-free and explosion-safe. Their reliable operating behaviour guarantees safe starting of the diesel engine even under
- Required Torque: 39.08554572271386 to 376.10619469026545 Ft-lbs
- Maximum Air Pressure: 116.03016 to 217.55655 psi
- Air Consumption: 342.55259 to 2,189.5114 SCFM
- Weight: 24.5 to 52 lbs
-
Supplier: Alfa Laval Inc.
Description: Customized air-cooled radiators Air cooled radiators AlfaSolar SR have been designed for heavy industrial cooling applications for cooling of various process liquids. Dual coil models are available for simultaneous cooling of LT/HT engine circuits. Applications include diesel and gas
-
Supplier: CSA Group
Description: ISO 8217:2017 specifies the requirements for fuels for use in marine diesel engines and boilers, prior to conventional onboard treatment (settling, centrifuging, filtration) before use. The specifications for fuels in this document can also be applied to fuels used in stationary
-
Description: Guide applies to 50 or 60 hertz synchronous generators driven by diesel engines, steam turbines, combustion gas turbines, and hydro-turbines. The drive may be direct or through a gear box or other device which permits different speeds for the prime mover and the
-
Supplier: Camfil Power Systems
Description: The Cam-Flo filters are a family of sturdy bag filters, recommended as efficient air inlet filters for gas turbines, compressors and diesel engines. These filters have a synthetic fiber media with unique properties, effectively removing harmful particles from the air. The result
- Length: 25.196864 inch
- Height: 23.3070992 inch
- Width / Ring Size: 23.3070992 inch
- Operating Temperature: 158 F
Find Suppliers by Category Top
Featured Products Top
-
, emergency power systems, and combustion turbines. As diesel engines and machines evolve, their designs require cleaner and dryer fuel to maintain reliability and performance. Keep Reading (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
turbines and some types of diesel engines are used as the main propulsion system. Contamination levels of liquid fuel entering the combustor of a gas turbine or diesel engine must be extremely low to avoid high temperature corrosion and fuel system fouling. Accordingly, each of the major gas turbine (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
fuel analysis is a necessity. It fulfills the requirements of ASTM D 6728, Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry. The SpectrOil M/F-W is a compact, rugged and easy to use (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry Click here for more information about SpectrOil M Series (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, pipelines, heat exchangers, and fired heaters are all examples of hot equipment. They are widely used in the following industries and in more industry-specific applications, such as offshore platform process vessels, diesel engines, and chemical cargo tanks onboard chemical tankers. Other industrial uses (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
purity in processing environments Cryogenics: Handling extremely low temperatures Oil and Gas: Rated for petrochemicals like engine oil, gasoline, and diesel fuel Chemical Industry: Resistant to corrosive substances such as (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
before filling or application. Crucial for spray application quality. Oil & Petrochemical Industry: Fuels: Filtering diesel, gasoline, kerosene, jet fuel, biodiesel (both feedstocks and finished fuel). Lubricants: Filtering base oils and (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Encyclopedia of Automotive Engineering
Illustrative simplified flow map of a heavy-duty diesel engine turbine .
-
Materials, Transportation and Environmental Engineering
Research and development of turbocharged diesel engine turbine technology in China [A].
-
Numerical Research on Performance Comparison between Pulse Circumferential and Non-circumferential Intake Turbine--《Vehicle Engine》2012年04期
FENG Zheng-rong,PENG Yong,ZHANG Zhi-xin (Haizhuang Chongqing Bureau,Chongqing 402263,China);Review and Outlook of Diesel Engine Turbine Supercharging Technology[J];Internal Combustion Engines;2012-01 .
-
InFeZnO 4 as Promising Thermal Barrier Coatings
THERMAL barrier coatings (TBCs) have been developed to protect and insulate the hot section of the metallic compo- nent in both gas and diesel turbine engines , resulting in signifi- cant improvements in thermal efficiency, performance, and reliability.1 The selection of TBCs…
-
States > Texas > State > Register > 2011 > [TexReg 2011-0325is] 03/25/2011
The Honorable Phil Garrett Palo Pinto County Attorney Post Office Box 190 Palo Pinto, Texas 76484 Re: Whether a motor vehicle with a diesel turbine engine is required to be equipped with a muffler (RQ-0949-GA) .
-
States > Texas > State > Register > 2011 > [TexReg 2011-0826is] 08/26/2011
The Honorable Phil Garrett Palo Pinto County Attorney Post Office Box 190 Palo Pinto, Texas 76484 Re: Whether there is an exception for diesel turbine engines to the requirement that all vehicles have a muffler (RQ-0949-GA) .
-
Evaluation of facility layout alternatives for a remanufacturing environment
There are a growing number of remanufactured products available on the market, including aircraft, automobile parts, diesel turbine engine , cars and electronic goods.
-
ASEAN--USAID Buildings Energy Conservation Project final report. Volume 2, Technology
Gas Turbine Diesel Engine PrimeMoverCapacity .
-
IEEE Recommended Practice for Emergency and Standby Power Systems for Industrial and Commerical Applications
Condensing turbine Noncondensing turbine Diesel engine Hydraulic turbine 3%of nameplate, in kilowatts 3%of nameplate, in kilowatts 25%of nameplate, in kilowatts 0.2 to 2.0%of nameplate, in kilowatts .
Indicates content that may require registration and/or purchase.