-
Supplier: Vaisala
Description: For monitoring pressure in regulated environments. The PDT101 differential pressure transmitter is designed for demanding cleanroom applications. The sensor integrates with the Vaisala viewLinc monitoring system to measure and monitor pressure differentials in regulated environments.
- Working Pressure Range: 0.870221036143182 psi
- Vacuum Range: 0.45003825325166935 torr
- Accuracy: 0.4 ±% FS
- Operating Temperature: 0.4 to 158 F
-
Supplier: TE Connectivity
Description: No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -18 - 71 DEGC [0 - 160 DEGF ]
- Operating Temperature: 0.4 to 159.8 F
-
Supplier: Dataforth Corporation
Description: Each DSCT36 potentiometer input transmitter provides a single channel of potentiometer input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.003 kHz
- Input Impedance: 50 Mohms
-
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be
- Measurement Range: 12 inch
- Linearity: 0.08 ±% Full Scale
- Sensor Technology: Linear Encoder
-
Supplier: Dataforth Corporation
Description: Each DSCA36 potentiometer input module provides a single channel of potentiometer input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.003 kHz
- Common Mode Rejection Ratio: 160 dB
-
Supplier: Dataforth Corporation
Description: Each SCM5B36 Potentiometer input module provides a single channel of potentiometer input which is filtered, isolated, amplified, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus
- Analog Input Channels: 1 #
- Accuracy: 0.08 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.004 kHz
-
Supplier: Beckhoff Automation LLC
Description: The IE3102 analog input module handles signals in the range from -10 to +10 V. The voltage is digitized to a resolution of 16 bits and is transmitted, electrically isolated, to the higher-level automation device. The four input channels have differential inputs and possess a common, internal
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The IP3102 analog input module handles signals in the range from -10 to +10 V. The voltage is digitized to a resolution of 16 bits and transmitted, electrically isolated, to the higher-level automation device. The four input channels have differential inputs and possess a common, internal
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The IP3102 analog input module handles signals in the range from -10 to +10 V. The voltage is digitized to a resolution of 16 bits and transmitted, electrically isolated, to the higher-level automation device. The four input channels have differential inputs and possess a common, internal
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The IP3102 analog input module handles signals in the range from -10 to +10 V. The voltage is digitized to a resolution of 16 bits and transmitted, electrically isolated, to the higher-level automation device. The four input channels have differential inputs and possess a common, internal
- Data Acquisition: I/O Module
-
Supplier: Acromag, Inc.
Description: • DC voltage or DC current input • DC voltage or DC current output • Loop or DC or AC power • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional process current or
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 185 F
- Inputs / Channels: 1 #
- Outputs: Current Output
-
Supplier: Acromag, Inc.
Description: • DC voltage or DC current input • DC voltage or DC current output • Loop or DC or AC power • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional process current or
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 185 F
- Inputs / Channels: 1 #
- Outputs: Current Output, Voltage Output
-
Supplier: Acromag, Inc.
Description: • DC voltage or DC current input • DC voltage or DC current output • Loop or DC or AC power • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional process current or
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 185 F
- Inputs / Channels: 1 #
- Outputs: Current Output, Voltage Output
-
Supplier: Acme Chip Technology Co., Limited
Description: POTENTIOMETER
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: DigiKey
Description: Resistive Sensor Linear Position String Potentiometer Connector
- Operating Temperature: -40 to 185 F
-
Supplier: Radwell International
Description: DIFFERENTIAL PRESSURE TRANSMITTER, 607-4, 13 - 36 VDC, 4 - 20 MA, 10 PSI, ACCESIBLE POTENTIOMETERS, NON INTERACTIVE, SCREW TERMINALS, BARBED STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Clark Solutions
Description: Series 699 measures low differential pressures typically found in air conditioning applications such as air flow measurement, fan static pressures and specialty room pressure measurements in clean rooms and other low pressure space monitoring applications. The 699 series incorporates time
- Working Pressure Range: 0.0036127 to 0.72254 psi
- Accuracy: 0.7 to 1 ±% FS
- Operating Temperature: 32 to 158 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Macro Sensors
Description: Macro Sensors' LPIR 750 Series of 19 mm (3/4 inch) diameter potentiometer replacement position sensors have been designed for a wide range of position measurement applications. The compact design is made possible by its unique coil-winding configuration and digitally enhanced analog output.
- Measurement Range: 25 inch
- Linearity: 0.1 to 0.25 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Output: Current
-
Supplier: Richardson RFPD
Description: Compact String Pot Incremental The SP2 String Pot from Celesco is a compact, economical and water resistant device that utilizes a flexible cable, a spring loaded spool and a potentiometer to detect and measure linear position. The SP2 is identical to the SP1 except for an added 40 inch
-
Supplier: Piezo-Metrics
Description: Sensor excitation of 4.5V RMS is provided Selectable excitation frequency between 1 and 5 kHz Selectable sensitivity from 20mV to 10V and fine trim with potentiometer Wide bandwidth (200 Hz) for test & measurement applications Selectable analogue output in voltage or current loop format
-
Supplier: Microstar Laboratories, Inc.
Description: or 1, 2, 5, 10, 25, and 50 (for RTDs, potentiometers, etc.) jumper-selectable differential voltage excitation of 1.024 V, 2.048 V, and 3.072 V Each MSXB 066 supports 8 bridge sensors per board one 8-pin mini-DIN connector for each sensor force/sense feedback sense voltage measurement
-
Supplier: PREMA Semiconductor GmbH
Description: PR5510 can detect the lateral position of a light spot on the sensor. It consists of triangular photodiodes with reciprocal orientation, together with a differential transimpedance amplifier. If illuminated uniformly, the output is Vcc/2; if the light is biased towards one of the triangles,
- Supply Voltage: 8 volts
-
Supplier: OMEGA Engineering, Inc.
Description: The TX69 is a digital, PC programmable, galvanic isolated two-wire smart transmitter, that converts 13 types of thermocouple sensors; 12 types of RTD sensors, configured as 2, 3 and 4 wires; potentiometer, resistor and millivolt inputs, single or differential.into process current loop.
- Sensed Temperature: -328 to 3,200 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, Board / Cabinet Mounting, Digital or Analog Display, E, J, K, N, R, S, T
-
Supplier: GF Piping Systems
Description: other debris on the liquid surface. Two pressure ranges allow for optimal resolution matched to your sensing needs. Solid state circuitry eliminates drift (no internal potentiometers). These sensors are available with a proprietary digital output (S3L), or 4 to 20 mA output. The extended
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors
- Media Type: Liquid
-
Supplier: Microstar Laboratories, Inc.
Description: or 1, 2, 5, 10, 25, and 50 (for RTDs, potentiometers, etc.) jumper-selectable differential voltage excitation of 1.024 V, 2.048 V, and 3.072 V fourth-order anti-alias filters cutoff frequencies from 100 Hz to 50 kHz Each MSXB 067 supports 8 bridge sensors per board one 8-pin mini-DIN
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Operational Amplifier, Supply Voltage ± 18 V, 1.7 mA (Typ.) Short circuit protection Offset voltage null capability Large common mode and differential voltage ranges No frequency compensation required Low power consumption No latch up The mA741 is a general-purpose Operational
-
Supplier: ACCES I/O Products, Inc.
Description: Features Designed to pair with an A/D board to increase channel count and signal conditioning capabilities 32 single-ended or 16 differential inputs 6 software programmable ranges: ±25mV, ±50mV, ±0.1V, ±2.5V, ±5V, ±10V Up to 7 104-AIM-32s can be stacked per A/D board for up to 224 S.E. or 112
- Analog Input Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DU-35ACI5RMS are low cost, TrueRMS AC current measuring meters with a very low burden of 0.1VA and 0.5VA respectively. Their internal shunt provides for direct connection to 5A CTs (current transformers). No matter what the CT ratio, the 15 turn, infinitely adjustable Span potentiometer
- Number of Digits: 3.5
- Width: 92 mm
- Height: 45 mm
- Depth: 56.5 mm
-
Supplier: Tinsley Precision Instruments
Description: The instrument uses a bridge circuit with the two sections of the faulty conductor (either side of the fault) acting as one arm of the bridge and the internal pushbutton potentiometer forming the other. The potentiometer is adjusted until the null is found, at which point the distance
- Configuration: Benchtop
- Test Features: Cable Fault Locator, Resistors
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: potentiometer enables the user to easily scale the output to display almost any current value required. The DU-35ACI1 and DU-35ACI5 meters can withstand momentary over loads of up to 200 Amps (40 times input signal) for one second without developing an open circuit. Our unique
- Number of Digits: 3.5
- Width: 92 mm
- Height: 45 mm
- Depth: 56.5 mm
-
Supplier: Mescon Technologies, Inc.
Description: 3-wire RTDs for either a direct or a differential temperature measurement. An optional LCD indicator is available for many models for local indication of the measured temperature. The 40/1 and 60/1 can be easily ranged withoud requiring special tools or board modifications. They are members
-
Supplier: Gefran
Description: and differential pressure, and can acquire up to 4 variables. It has two main analog inputs, configurable for strain gauge / potentiometer / linear signal / TC / RTD (one of which is optional) and two auxiliary analog inputs for linear signals (for example, remote setpoint functions
- Number of Inputs: 4 inputs
- Number of Control Outputs: 7 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Description: higher efficiency. The MPS20W series produces excellent ripple and stability performance specifications from a compact footprint. Additionally the MPS20W series features, as standard, a differential amplifier input for the voltage programming signal to improve immunity from external system
- DC Input Voltage: 2 to 24 volts
- DC Output Voltage: 1,000 volts
- DC Output Current: 0.02 amps
- DC Output Power: 20 watts
-
Supplier: OMEGA Engineering, Inc.
Description: perform programming on the front keypad; there are no jumpers to configure or potentiometers to scale. An internal lithium battery ensures that all programming is retained in memory, even when the loop power is disconnected. The DPF301 can be programmed for either a linear input or square
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -4 to 158 F
- Outputs: Analog Current
-
Supplier: OMEGA Engineering, Inc.
Description: thermocouples or RTD's. Other inputs include differential process, load cells or potentiometers. Combined with OMEGA's wide selection of transducers, the DP18 series is the single solution for process measurement.
- Number of Digits: 3.5
- Accuracy: 0.5 ± % of Full Scale
- Operating Temperature: 32 to 122 F
- Features: Alarms, Set Point Options
Find Suppliers by Category Top
Featured Products Top
-
sensors and equipment and offer up to 16 channels of input, each of which can be independently configured Process Voltage, Process Current & Thermocouple Input Modules offer 8-channel differential input or 16-channel single-ended input for precise measurement of voltage and current (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
such as mobile machine steering cylinders, construction equipment and industrial machinery. Movement of a sensor's actuating rod can create pressure changes inside its housing. The LWX Series uses a differential pressure compensation system with a GORE membrane to address this "pump effect (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
A New Method for Measurement of the Electrical Conductivity of Unsaturated Soils
The internal resistance of the differential potentiometer is not great enough; therefore, there still does exist a certain influence of contact‐resistance.
-
Differential D.C. Cascode amplifier
A differential potentiometer controls the static level of cascode by balancing the additional current that increases the mutual conductance in thelower triodes.
-
Decision and clock recovery circuits for gigahertz optical fiber receivers in silicon NMOS
Differential Potentiometer Voltage,V .
-
Human and Nature Minding Automation
The differential potentiometer is of the rotating type.
-
Ionic transport across corneal endothelium
was always measured to the nearest 10 pV by a DC differential potentiometer (Fluke 895 A, John Fluke).
-
Biomechanical Study of Canine Spinal Fracture Fixation Using Pins or Bone Screws With Polymethylmethacrylate
A rotary variable differential poten- tiometer (RVDP) that converted mechanical angular deformation into electrical output was mounted to the lateral surface of the spinal test specimen at the neutral axis of the L3 to L4 disc space.
-
Constant‐Distance Mode Scanning Potentiometry. High Resolution pH Measurements in Three‐Dimensions
The pH measurements were carried out with a highly sensitive differential potentiometer (Jens Meyer Technische Entwicklungen, Bochum, Germany) based on a three electrode set-up comprising of the potentiometric tip, a Ag/AgCl pseudoreference electrode, and a Pt wire con- nected to ground.
-
Visualization of the Reaction Zones Between Two Miscible Solutions with Potentiometric and Amperometric Microsensors
Potentiometric measurements were carried out in three- electrode configuration with a highly sensitive differential potentiometer (J. Meyer, Bochum, Germany).
-
Method for the Analysis of Solutions Based on the Principle of Solid-Phase Separation and Determination of Ions
This installation includes an ion-exchange membrane separating three flow chambers and the measurement circuit of a differ- ential potentiometer .
-
Experimental study of electric effects in multispecies ion-exchange kinetics
The setup consists of an ion-exchange membrane separating three flow chambers and the measuring circuit of a differential potentiom- eter .
Indicates content that may require registration and/or purchase.