Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Vaisala
Description: ±2%RH outdoor sensors for HVAC Vaisala HUMICAP® Humidity and Temperature Transmitter Series HMS110 are ideal for cooling tower control and differential enthalpy control of economizers. The HMS110 directly outputs wet-bulb temperature, enthalpy and dew-point in addition to
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: PMC Engineering LLC
Description: maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL5005 Series Dual output Level & Temperature Transmitter Ranges: Full Scale (Zero Based) Any range 20"WC to 1000 psi FS
- Measuring Range: 0 to 20 inch
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 25 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Holykell Technology Company Limited
Description: HPT710 is a micro differential pressure transmitter that can accurately and stably provide differential pressure with a wide application range. It adopts advanced silicon MEMS micro-pressure chip, and temperature compensation and linear compensation, signal amplification
- Working Pressure Range: 0 to 1.45036839357197 psi
- Accuracy: 1 ±% FS
- Pressure Measurement: Differential
-
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4530 high-temperature pressure transmitter is designed for high and low-temperature medium in the range of -40~150℃, it is the whole welding structure with a pressure accuracy of ≤0.5%FS and the temp. error ≤±0.025%FS/℃, the robust performance enables working in a hostile
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Pressure Measurement: Absolute, Gauge
-
Supplier: Holykell Technology Company Limited
Description: Low range air differential pressure transmitter provides an accurate solution available from 0-200kpa max or ±100kpa DP. Incorporating the latest silicon sensor and electronics technologies, 4-20mA transmitters are fully temperature compensated for unrivalled stability at
- Working Pressure Range: 0 to 29.0073678714394 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Pressure Measurement: Differential
-
Supplier: Clark Solutions
Description: The type 400 series pressure transmitters, with its unique proven ceramic fulcrum lever technology, has adjusted, temperature compensated sensor signals, available as a voltage output. The (VDC) voltage output is an amplified, linear signal suitable for direct processing in electronic
- Working Pressure Range: 43.51131 to 116.03016 psi
- Accuracy: 0.015 to 0.005 ±% FS
- Operating Temperature: 0 to 158 F
- Signal Output: Analog Voltage
-
Supplier: tecsis LP
Description: Water cooled differential pressure transmitter designed to protect the internal amplifier by cooling the electronics in applications which experience high ambient temperatures up to 1200°F. Available in ranges from 0-5 to 0-25 psid with accuracy of ±0.25% BFSL.
- Working Pressure Range: 0 to 25 psi
- Signal Output: Analog Current, Analog Voltage
- Pressure Measurement: Differential
- Media: Gas
-
Supplier: Electronic Sensors, Inc.
Description: The IDP10 Differential Pressure Transmitter reliably measures differential pressure of gasses, vapors and liquids. These process variables are converted into standard analog DC signals (4-20mA) which are supplied to the process control and monitoring equipment. Unique internal
- Signal Output: Analog Current
- Pressure Measurement: Differential
-
Supplier: Rotronic Instrument Corp.
Description: humidity, temperature and CO2 measurement. With the optional connector for HygroClip2 probe, analog input or temperature sensor, the device is widely supported for the most diverse applications. ROTRONIC stands for unparalleled accuracy and long-term stability. The new
- Working Pressure Range: 0.0725184196785984 psi
- Accuracy: 1 ±% FS
- Signal Output: Analog Current, Analog Voltage, Switch / Alarm
- Pressure Measurement: Differential
-
Supplier: OMEGA Engineering, Inc.
Description: • Low Differential Pressure Measurements • Zero and Span Controls are Provided for Easy Field Adjustment • Weatherproof NEMA-4 enclosure • For Industrial Applications Requiring Wet/Wet Differential Pressure
- Working Pressure Range: 0 to 0.903175 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current
-
Supplier: PMC Engineering LLC
Description: The PMC DP1000 Series transmitters are designed as high performance rugged general purpose pressure transmitters suitable for a wide range of applications. The specifications below focus on the differential pressure version, while gauge and absolute are also available, see
- Working Pressure Range: 0 to 300 psi
- Accuracy: 0.05 to 0.25 ±% FS
- Operating Temperature: -40 to 255 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: PMC Engineering LLC
Description: The DTM.OCS.S/N Series digital submersible transmitters are polynomial compensated high performing level sensors which achieve total error bands up to 0.03% FS over a temperature range of 25 to 175°F. The DTM.OCS.S/N is based on the standard RS485 ModBus protocol and can be easily
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 175 F
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors
-
Supplier: Keller America, Inc.
Description: The Series PD-39 X does not measure the differential pressure directly – instead, it uses two absolute pressure sensors to take the measurement indirectly. As well as reducing costs, this differential pressure transmitter is also more robust in relation to unbalanced (one-sided)
- Working Pressure Range: 0 to 6,526.6965 psi
- Accuracy: 0.05 to 0.1 ±% FS
- Operating Temperature: -40 to 212 F
- Pressure Measurement: Absolute, Differential
-
Supplier: OMEGA Engineering, Inc.
Description: • Liquids Can Be Applied to Both Ports • Zero and Span Adjustments for Field Calibration • Rugged Steel NEMA-4 Enclosure • Bidirectional Ranges Available
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.75 ±% FS
- Operating Temperature: -40 to 248 F
- Signal Output: Analog Current
-
Supplier: KOBOLD Instruments, Inc.
Description: differential pressure transmitter, which has a user-adjustable pressure range and scalable output signal. It has automatic compensation for ambient temperature and process variables. Communication with the instrument and conï¬guration of various parameters is possible via HART®
- Working Pressure Range: 0.0108778275 to 5,990.05701 psi
- Accuracy: 0.075 ±% FS
- Operating Temperature: -22 to 176 F
- Signal Output: Analog Current
-
Supplier: ABB Measurement & Analytics
Description: The unique combination of several sensor systems in a single device allows simultaneous measurement of differential pressure and absolute pressure. The sensor temperature and the absolute pressure are also used for eliminating environmental effects on the sensor. Long-term stability
- Working Pressure Range: 0.00725184196785985 to 1,450.36839357197 psi
- Operating Temperature: -40 to 248 F
- Pressure Measurement: Differential, Negative Pressure Output
- Signal Output: FOUNDATION Fieldbus, HART® Protocol, PROFIBUS®
-
Supplier: Clark Solutions
Description: Type 694 series differential pressure transmitters incorporate a proven diaphragm driven ceramic fulcrum lever technology. They deliver calibrated, temperature-compensated sensor signals, available as standard 4-20 mA current output. They are ideal for registering low static
- Working Pressure Range: 0 to 0.0433524 psi
- Operating Temperature: 32 to 158 F
- Signal Output: Analog Current
- Pressure Measurement: Differential
-
Supplier: SensorsONE, Ltd.
Description: The PD 33X high accuracy differential Pressure transmitter is for applications requiring high accuracy dp measurements with the flexibility of re-ranging the output signal whilst still retaining a high degree of accuracy over a wide temperature range. The PD33 X high precision
-
Supplier: OMEGA Engineering, Inc.
Description: • Compact Space-Saving DIN Rail Mount Design • Low Differential Pressure Ranges • On-Board Voltage Regulation Allows Use of Low-Cost, Unregulated Power Supply
- Working Pressure Range: 0 to 1.80635 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -20 to 180 F
- Signal Output: Analog Current
-
Supplier: Superior Sensor Technology
Description: from 0.1 Hz to 10 Hz, optional integrated closed loop control, advanced digital filtering and an integrated 50/60 Hz notch filter. This highly integrated hardware and software differential pressure sensing solution gives you the ultimate in flexibility and performance in a Differential
- Working Pressure Range: 0.0181296049196496 to 0.362592098392993 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Measurement: Differential
-
Supplier: Process Sensing Technologies USA
Description: measure a further important parameter in addition to humidity, temperature, low dew point and CO2. PF5 The membrane measurement technique of the PF5 transmitter allows exact measurements in the smallest of ranges. The differential pressure transmitter enables Rotronic
- Pressure Measurement: Differential
-
Supplier: SensorsONE, Ltd.
Description: fitting oil filled diaphragm seals the XMD DP transmitter can be modified for use with paper pulp, high temperature steam, food or drink. By extending the seals with capillaries the process transmitter can be converted to liquid level tranmsitter for measuring the height of
-
Supplier: PMC Engineering LLC
Description: The PMC Low Pressure, Differential Pressure Transmitter is designed to measure pressure across filter elements. Utilizing the PMC flush-mount diaphragm on the positive pressure side and a 1/8" NPT nipple for the reference pressure side. It is well suited for measuring pressure drop
- Working Pressure Range: 14.4508 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 175 F
- Measurement Type: Absolute, Compound, Gauge
-
Supplier: Dataforth Corporation
Description: Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 176 F
- Temperature Measurement Range: 122 to 1,562 F
-
Supplier: Holykell Technology Company Limited
Description: HPT700S Differential pressure sensing technology offers 0.25% accuracy with static operating pressures up to 4MPa. With its digital compensation, the HPT700 DP offers excellent linearity and performance over temperature,long, reliable service life with excellent long term stability.
- Working Pressure Range: 1.45036839357197 to 145.036839357197 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Pressure Measurement: Differential
-
Supplier: Gems Sensors & Controls
Description: Liquid Media on Both Ports Bleed Screws for Accurate Results Optional Manifold for Easy Installation The 830 series differential pressure sensor is designed for wet-to-wet differential pressure measurements of liquids or gases. They feature fast-response capacitance sensors that
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 0 to 175 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Micro Sensor Co., Ltd.
Description: Used For Oil and Gas Industry, Chemical Industry, Pulp and paper, Food and Beverage, Medical and health, General Process Industries MDM7000-LP smart differential pressure transmitter takes monocrystalline silicon piezoresistive sensor technology to monitor liquid level, gas level,
- Working Pressure Range: 5.801508 to 435.1131 psi
- Accuracy: 0.075 ±% FS
- Operating Temperature: 14 to 176 F
- Pressure Measurement: Differential
-
Supplier: Acromag, Inc.
Description: IntelliPack® series is a family of high-performance, multi-function I/O modules. These transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. IntelliPack temperature
- Analog Input Channels: 1 #
- Accuracy: 0.075 % FS
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -436 to 3,308 F
-
Pressure Sensors - DT19XX Series - Differential Pressure Transducers and Transmitters -- DT19XX-2000Supplier: Stellar Technology
Description: The Series DT19XX differential pressure transducers and differential pressure transmitters are compact, reliable, and rugged, wet-wet differential pressure sensors with high differential pressure capability. In addition, the DT19XX differential pressure
- Working Pressure Range: 0 to 2,000 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage, RS232 / RS485
- Measurement Type: Differential
-
Supplier: Stellar Technology
Description: The Series DT14XX pressure transducers and pressure transmitters are reliable, rugged, wet-wet differential pressure sensors with a high line pressure capability. The Series DT14XX differential pressure transducers are ideal for measuring static differential pressures.
- Working Pressure Range: 0 to 75 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage, RS232 / RS485
- Measurement Type: Differential
-
Supplier: Azbil Corporation
Description: operation, contributing to better productivity and easier maintenance. A high-precision pressure-based liquid level transmitter that is installed by simply immersing it. Field mounted indicating controllers measure and adjust basic process variables for temperature, pressure, flow
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Mechanical / Magnetic Floats
- Media Type: Liquid
- Features: Submersible
-
Supplier: Viatran
Description: Viatran's 376 pressure transducer is an extremely accurate, small size, low-range differential pressure transmitter. Measuring 3.75" in height and 2.25" in width, this unit is one of the smallest wet/wet differential pressure transmitters available on the market today.
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
- Measurement Type: Differential
-
Supplier: Kistler Group
Description: Type 4264A... series is a small, compact differential pressure transmitter that complements the Type 4260/62A... series of versatile high performance pressure transmitters operating in harsh test environments where temperature extremes, high vibration and shock levels are
- Working Pressure Range: 1.450377 to 145.0377 psi
- Accuracy: 0.1 to 0.2 ±% FS
- Operating Temperature: -85 to 491 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: First Sensor AG
Description: The BTEL / PTUL5000 differential pressure transmitters from 1 mbar / 1 inH2O are based on piezo resistive pressure sensors and are intended to be used with dry and non-corrosive gases. They provide two threaded pressure ports. The transmitters are calibrated and
- Working Pressure Range: 14.50377 to 145.0377 psi
- Operating Temperature: -13 to 185 F
- Signal Output: Analog Current, Analog Voltage
- Pressure Measurement: Differential
Find Suppliers by Category Top
Featured Products Top
-
Pyromation manufactures a line of explosion-proof temperature sensors that carry North American and international certifications/approvals for use in Hazardous Locations. Learn More (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
Pyromation now produces an updated line of Handheld Temperature Sensor Probes. These molded phenolic plastic handle RTD & thermocouple temperature probes provide a convenient grip, and are easy to insert into into a variety of materials, fluids, gases, or semi (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
Conax Technologies offers a wide variety of temperature transmitters to meet your precise application needs. Transmitters are a (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
Pyromation's recently updated line of temperature transmitters are designed for RTD/Pt100/Pt1000 & Thermocouple inputs & carry expanded approvals. HART® 7 Protocol, digital display & Bluetooth® options available. (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
A transmitter for temperature measurement, the P32100 plays a key role in offering universal usability for all known temperature sensors. Whether it's paired with resistance thermometers or thermocouples, its 6-mm housing with infrared interface and SIL approval make it the reliable and safe (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
model used on UE’s ONE Series electronic switch and transmitter product line. This is a temperature monitoring option for applications where a display and set point (i.e. ONE Series) are not required. Style 83 that is available as either a 100Ω (read more)
Browse RTD Temperature Transmitters Datasheets for United Electric Controls Company -
Does your Resistance Temperature Detector have all that? As one automotive supplier found out, it's easy to design your custom heating element with Tempco. After another supplier let them down, and they were facing shortage issues, they started a conversation with their Tempco representative. And it (read more)
Browse RTD Temperature Transmitters Datasheets for Tempco Electric Heater Corporation -
ample access to wiring compartment and simple set point adjustment using reference dial or scale, and calibrated gauge Application versatility achieved through a variety of ranges, microswitches, sensors and process connections Protect piping and vessels with heat trace/freeze protection temperature models (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
The Dataforth MAQ20-JTC, -KTC, -TTC and -RSTC thermocouple, input modules have eight differential input channels, which are grouped into four blocks of two channels. Each block has a terminal for sensor shield ground as well as a dedicated ambient temperature sensor that is optimally positioned (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Dataforth Corporation
Conduct Research Top
-
Gas Pipeline Pressure Regulating and Monitoring Solution
The installation of pressure/differential pressure transmitter, temperature transmitter and other monitoring instruments in the gas pipeline can monitor the equipment and pipeline real-time pressure and temperature parameters in the process of natural gas exploitation, transportation, measurement
-
Interphex Preview, Part Deux
in pressure, flow and temperature control. New products include the Digihelic Differential Pressure Controller, process pressure gages, Teflon and rotatable scale flowmeters, air velocity transmitters, thermocouple temperature switches, needle and ball valves, and much more. DeltaV System, building
More Information Top
-
Instrumentation and Controls Division annual progress report for period ending September 1, 1974. Non-LMFBR program
New solid-state transmitters were installed as replacements for old differential temperature transmitters , which have excessive fluctuations and short-term drifts due to their constant current sources being referenced to gas tube voltage regulators.
-
ORNL rod-bundle heat-transfer test data. Volume 7. Thermal-Hydraulic Test Facility experimental data report for test series 3. 07. 9 - steady-state film boilin...
… TE-210A TDE-28 TE-4B TE-150 TE-151 TE-152 TE-29 TE-45 TE-256 TE-284 TE-923 TE-924 TE-920 jCE-921 TEST SECTION OOTLET LINE STEADY-STATE TEMPERATURE DIFFERENTIAL TEMPERATURE TRANSMITTER BASE PRIMARY STEADY-STATE …
-
ORNL rod-bundle heat-transfer test data. Volume 6. Thermal-hydraulic test facility experimental data report for test 3. 05. 5B - double-ended cold-leg break si...
… 29 TE-45 TE-256 TE-284 TE-920 TE-921 TE-922 PRESSURE PE-156 PE-201 PE-16 PE-27 PE-43 PE-425 PE-286 TEST SECTION OUTLET LINE STEADY-STATE TEMPERATURE DIFFERENTIAL TEMPERATURE TRANSMITTER BASE PRIMARY STEADY-STATE …
-
Urban Wood-Based Bio-Energy Systems in Seattle
High vapor space temperature transmitter differential as indicated by TS-0120. c. FBC air manifold temperature high as indicated by TS-0120. d. FBC sand temperature high as indicated by TAH-0126.
-
Solar thermal enhanced oil recovery (STEOR). Sections 2-8. Final report, October 1, 1979-June 30, 1980
Remainder of System Hand switch Pump Pump motor Alarm Level, temperature, and flow switch Level transmitter Water hardness meter Level/flow recorder Level gage Flow transmitter Temperature transmitter Differential pressure transmitter Multipoint temperature recorder Solenoid valve Controller Pressure indicator Control valve Open-close …
-
Operation and maintenance manual: ELECTROMAGNETIC PUMP, Model 18 EPA 38A01-14,500 GPM. [LMFBR]
Mass Flow Computer System Computer Annubar (Pitot tube manifold) Pressure Transmitter, Absolute Pressure Transmitter , Differential Temperature Sensor, RTD type f.
Indicates content that may require registration and/or purchase.