Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASCO
Description: using DaS software. This unit has a constant air consumption. ServotronicDigital Features Include: Digital communication and control Application customization with DaS (Data Acquisition Software) Easy change of control parameters Analog feedback output Direct-operated spool & sleeve
- Pressure Rating: 0 to 580.1508 psi
- Media Temperature: 32 to 140 F
- Media: Air, Gas, Natural Gas
-
Supplier: Proportion-Air, Inc.
Description: Closed loop air pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA.
- Valve Size: 0.125 inch
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
- Controlled Pressure Range: 0 to 500 psi
-
Supplier: Proportion-Air, Inc.
Description: 1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. typical. Analog monitor output is available for data acquisition. Can be assembled to a
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
-
-
Supplier: Kelly Pneumatics, Inc.
Description: regulators, needle valves, and bleed valves or bleed orifice discreet component systems. Vacuum Pressure Control Precise Low Volume Outlet Flow Electronic Performance Feedback Optional Digital Display Available Excellent Resolution and Repeatability Pressure Range -14.7
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid
- Valve Type: Pressure Relief Valves
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Air Compressors Direct
Description: or remove components using interface brackets •mbedded gauge is standard; can be removed to add digital switch Fine Filtration Level •Removes particulate down to 5 micorns in size •Removes up to 80% of water condensate from your compressed air Internal Autodrain •Filter has a
- Features: Air, Regulator (general)
- Regulator Type: Filter, Regulator, Lubricator Assembly (FRL)
-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
-
Supplier: Kelly Pneumatics, Inc.
Description: Electronic or Manual Control High Volume Relieving Flow Rate Electronic Performance Feedback Optional Digital Display Available Quick Response to Change in Pressure Pressure Range 1-98 PSI ( 120 PSI MAX ) Pressure Accuracy +/- 2% or less (Full Span) Linearity +/- 1% or
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Radwell International
Description: REGULATOR, MODULAR, AR SERIES, 1/8 AND 1/4 PORT SIZE, BRACKET OPTION, SQUARE EMBEDDED TYPE PRESSURE GAUGE, DIGITAL PRESSURE SWITCH, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 4
- Features: Air, Regulator (general)
-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA. Can be
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Media: Air, Compressed Air, Gas
-
Supplier: ABTech, Inc.
Description: available on the HDRT models. We understand metrology needs often require operating in harsher environments. We use the most durable hardened 440C stainless-steel air bearing. This affords forgiveness from minor accidental touch downs that may result from low air pressure,
- Load Capacity: 300 to 5,000 lbs
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: ABTech, Inc.
Description: geometric tolerances, air bearings have no mechanical contacting parts to wear or create drag. This affords forgiveness from minor accidental touch downs that may result from low air pressure, excessive loading, or operator error. Our linear stages come standard with dual
- Design: English, Metric
- Shape: Flat, Rectangular / Square
-
Supplier: Clippard
Description: and accurate control pressure in the process. The Cordis pressure regulators are adaptable to a variety of sensors that can close the loop around not only pressure, but vacuum or flow. Smooth linear control Real time adjustable PID control Multiple flow configurations
- Accuracy: 0.25 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: Linear Control
-
Description: algorithmic pressure control to a wide range of applications. It can be used as a standalone unit to control the pressure of clean, dry inert gases from 0–100 psig / 0–6.9 bar, or be connected to any pneumatically actuated regulator or valve. Used with TESCOM regulators,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.05 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: ABTech, Inc.
Description: geometric tolerances, air bearings have no mechanical contacting parts to wear or create drag. This affords forgiveness from minor accidental touch downs that may result from low air pressure, excessive loading, or operator error. Our linear stages come standard with dual
- Bearing Type: Air Bearing
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
- Device Type: Dovetail Slide
-
Description: TESCOM™ ER3100 Series is the ER3000 controller and 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 PSIG [310 bar] with two different outlet ranges of 400 PSIG and 900 PSIG [27.6 and 64 bar]. The ER3100 Series may be ordered with a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Allied Electronics, Inc.
Description: High-performance low-cost electro-pneumatic regulator series ITV have been expanded to add many new digital pressure control options, including DeviceNet, 16-bit BCD, and 10-bit parallel ASCII control types. Series ITV1000 compact electronic pressure regulators
-
Supplier: ABTech, Inc.
Description: available on the HDRT models. We understand metrology needs often require operating in harsher environments. We use the most durable hardened 440C stainless-steel air bearing. This affords forgiveness from minor accidental touch downs that may result from low air pressure,
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive
- Mounting Capability: Horizontal, Vertical
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: Nordson EFD
Description: Our Precision Regulator/Digital Gauge tank reservoirs offer exceptional full-to-empty fluid pressure control. They feature a precision regulator that holds output pressure consistently, regardless of input pressure fluctuations. Available Options 1.0 liter
- Capacity: 1 gallons
- Mounting Style: Base Mount
- Reservoir Shape: Cylindrical
-
Supplier: Allied Electronics, Inc.
Description: High-performance low-cost electro-pneumatic regulator series ITV have been expanded to add many new digital pressure control options, including DeviceNet, 16-bit BCD, and 10-bit parallel ASCII control types. Series ITV1000 compact electronic pressure regulators
-
Supplier: Allied Electronics, Inc.
Description: High-performance low-cost electro-pneumatic regulator series ITV have been expanded to add many new digital pressure control options, including DeviceNet, 16-bit BCD, and 10-bit parallel ASCII control types. Series ITV1000 compact electronic pressure regulators
-
Supplier: Allied Electronics, Inc.
Description: mount to all SMC FRLs (filters-regulators-lubricators). Electronic regulators control air pressure or vacuum pressure in proportional to an electronic signal. Regulator Controls Output Pressure in Proportion to Electrical Input Signal Integrated
-
Supplier: Dover Flexo Electronics, Inc.
Description: to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Gilson Company, Inc.
Description: individually adjustable and easily monitored by a single digital pressure gauge. Precision regulators and valves allow accurate setting of critical pressures during saturation, consolidation and testing phases. Effective cell pressure and cell and sample
-
Supplier: Sierra Instruments, Inc.
Description: The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter. Battery powered,
- Pressure Rating: 3 to 160 psi
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Gas, High Purity Gas, LP - Gas
-
Supplier: Dover Flexo Electronics, Inc.
Description: Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Gilson Company, Inc.
Description: and accuracy of the light load system. Loading is controlled by setting the precision regulator to the desired pressure per the included calibration chart. Load settings are displayed digitally and are accurate to ±0.25%. Both pneumatic shear machines are completely self-contained
Find Suppliers by Category Top
Featured Products Top
-
Cordis Proportional Pressure Controls Precise, digital linear pressure control within a closed-loop system with ultra high resolution and repeatability. (read more)
Browse Air Pressure Regulators Datasheets for Clippard -
Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
adjustment. In the two stage regulator, there is improved compensation for any drop in the supply pressure. Pressure Regulator Applications Air compressors Air compressors are used in industrial, commercial, and home workshop environments to perform an assortment of jobs including (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
supplied with one, two or no pressure connectors. The minimum measuring range is 0…10 mbar and the maximum 7 bar, for absolute, positive, negative or differential pressure. Typical uses are those in medical technology, for heating, ventilation, air-conditioning and process measuring systems, for leakage measurements, and in pneumatics. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
air-loaded pressure regulator in a liquid process system. The Stabilizer is installed downstream of the pressure regulator and reacts to actual downstream pressure; providing more or less air pressure to the regulator. Used with an air-loaded pressure regulator, the Stabilizer maintains (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HYT 939 and HYT 939p- the specialist for compressed air Characteristic Features Measuring range 0 .. 100% rH, -40 ... 125°C Resistant to pressure up to 16 bar (upon request - HYT 939p) I2C protocol for humidity and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensated, calibrated and finally converted to digital data proportional (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
Interphex Preview, Part Deux
in pressure, flow and temperature control. New products include the Digihelic Differential Pressure Controller, process pressure gages, Teflon and rotatable scale flowmeters, air velocity transmitters, thermocouple temperature switches, needle and ball valves, and much more. DeltaV System, building
More Information Top
-
Effect of the angle of apical resection on apical leakage, measured with a computerized fluid filtration device.
We determined the effect of the angle of apical resection on apical leakage using a computerized fluid filtration meter with a laser system and a digital air pressure regulator in 46 extracted single-rooted human teeth.
-
CILAS Launches New Line Of Particle Size Analyzers
A new digital regulator controls air pressure and optimizes particle de-agglomeration.
-
Teaching RoboClam to Dig: The design, testing, and genetic algorithm optimization of a biomimetic robot
Small lead acid batteries power four solenoid valves and digital pressure regulators that direct air to two pneumatic pistons, which control the end effector’s two degrees of freedom.
-
Microstructure and Residual Stresses in Surface Coatings with PTFE Reservoirs
… and test specimen coating patterns. a Test disc coating patterns: RO round, SL slanted, AH arrowhead, b diagram of the test rig: (A pin, B test disc, C motor, D torque meter, E air cylinder, F air regulator , G digital pressure gauge .
-
Droplet velocity, size, and local holdup measurements in an extraction column by tri‐sensor optical probe
The air pres- sure was controlled by digital regulator and stepper motor to provide pulses with different frequencies and a fixed ampli- tude of 0.055 m.
-
A
polydimethylsiloxane (PDMS) deformable diffraction grating for
monitoring of local pressure in microfluidic devices
The positive pressure was generated by the air compressor and regulated by a digital pressure regulator (ML-808 m; Musashi Engineering, Japan).
-
Supercritical Carbon Dioxide Extraction of Griseofulvin from the Solid Matrix Obtained after Solid‐State Fermentation
The pump module used has an air pressure regulator knob, air pressure gauge, and digital display of compressed fluid pressure and easily delivers pressure up to 680 bar (10,- 000 psi).
-
INVESTIGATION ON THE FLAME EXTINCTION LIMIT OF FUEL BLENDS
The fuel gas supply train consisted of methane, propane, nitrogen and air cylinders, two stage pressure regulators , digital flow meters, inline filters and stainless steel tubings and connectors.
-
Uniform lateral load capacity of small-scale masonry wall panels
Air pressure was controlled using a digital closed loop regulator valve and recorded via a data logger.
-
A method for characterizing desiccation‐induced consolidation and permeability loss of organic soils
The automatic pressure controller unit is internally fitted with digital and bias- pressure regulators , and precisely regulated air -pressure via two outlets.
Indicates content that may require registration and/or purchase.