Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Panametrics
Description: The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 3,480 psi
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free
- Pipe Diameter: 0.03125 to 1 inch
- Gas Volumetric Flow Rate: 0 to 2.25988700564972 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Gas Flow Meters - HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- EL-FLOW F-221MISupplier: Bronkhorst USA
Description: HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented
- Gas Volumetric Flow Rate: 0.000010593 to 0.7062 SCFM
- Mass Flow Rate: 0.0000008259 to 0.05506 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: Daniel Measurement and Control Inc.
Description: Important real-time, advanced meter diagnostics are readily viewed, such as flow profile, speed of sound, signal-to- noise ratio, transducer gain, digital waveforms and much more. The JuniorSonic Flow Meter provides an economical advantage to ultrasonic measurement
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -40 to 149 F
- Operating Pressure: 150 to 4,000 psi
- Media Temperature: 24.8 to 212 F
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Bionetics
Description: Rheotherm low gas flow meters provide an easy-to-use technology for measuring gas flow in small lines - typically 1" or smaller at flow rates from a few hundred SCFM down to 25 SCCM. (For flow measurement in larger pipes and ducts, click here). These
- Pipe Diameter: 0.0625 to 1 inch
- Gas Volumetric Flow Rate: 0.0009 to 320 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 500 to 1,000 psi
-
Supplier: FLEXIM AMERICAS Corp.
Description: The permanent Gas flow meter G709 - The Rack Version The FLUXUS® G709 gas flow meter is designed for permanent installation in 19" rack systems, with 2 flow channels and a flexible configuration of various inputs and outputs. Internally identical to
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
- Media Temperature Range: -40 to 390 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: Permanently installed and freely configurable The FLUXUS® G704 gas flow meter is designed for permanent installation in gas flow metering applications. Its non-intrusive measurement technology ensures a precise bi-directional, highly dynamic gas flow
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
- Media Temperature Range: -40 to 390 F
-
Supplier: Sierra Instruments, Inc.
Description: Gas Flow Meters SmartTrak® 100 gas flow meters from Sierra Instruments offer unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 7.062146892655368 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: FLEXIM AMERICAS Corp.
Description: The Offshore Gas Flow Meter The FLUXUS G801 is an ultrasonic gas flow meter for permanent installation in rough and hazardous Offshore environments The especially robust G801 is completely seawater and seaspray-resitant and therefore ideal for applications
- Pipe Diameter: 0.2755907 to 62.99216 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 392 F
- Media Temperature Range: -40 to 392 F
-
Supplier: Kelly Pneumatics, Inc.
Description: The Digital Mass Flow Meter accurately measures and displays mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure and gas pressure, for both Air and Oxygen. Unlike most flowmeters, the Digital Mass Flow
- Operating Temperature: 32 to 122 F
- Operating Pressure: 250 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Supplier: Daniel Measurement and Control Inc.
Description: integral flow computer capabilities, including the ability to calculate real time corrected volume, energy, mass flow rate, and AGA10 speed of sound. This data is stored in the extensive non-volatile audit logs. SeniorSonic Gas Ultrasonic Flow Meters are
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -20 to 100 F
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Linearity of +/-1% of reading typical. Linearity is density-dependent for a given meter. Consult factory for details. Repeatability +/-.25% Provides wide flow ranges. Repeatable Flow Range: .15 to 12,000 ACFM. Wide variety of
- Pipe Diameter: 0.25 to 12 inch
- Gas Volumetric Flow Rate: 0.15 to 12,000 SCFM
- Media Temperature: -450 to 300 F
- Media Temperature Range: -450 to 300 F
-
Supplier: Sensirion
Description: Designed for anesthesia equipment, the CMOSens® mass flow meter SFM4100 precisely measures air and other non-aggressive gases. It provides an impressively wide dynamic measuring range up to 20 slm. The sensor unit has a digital I2C interface, provides a fully calibrated and
- Gas Volumetric Flow Rate: 0 to 0.706214689265537 SCFM
- Operating Temperature: -4 to 176 F
- Operating Pressure: 87.02262 psi
- Features: Gas
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST100 series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial
- Pipe Diameter: 2.5 to 100 inch
- Operating Temperature: 0 to 150 F
- Operating Pressure: 50 to 1,000 psi
- Media Temperature: -40 to 850 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: FLUXUS® G601 - Portable flow measurement of Gases without compromises The FLUXUS® G601 measures the flow of gases using FLEXIM's proven transit-time correlation technique. Special ultrasonic Lamb and shear wave transducers are simply clamped onto the outside of the pipe, thus no
- Pipe Diameter: 0.4 to 43 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
- Media Temperature Range: -40 to 210 F
-
Supplier: Sierra Instruments, Inc.
Description: Gas Mass Flow Meters SmartTrak® 100 gas mass flow meters from Sierra Instruments offer unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Sierra Instruments, Inc.
Description: Steel-Mass® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22)
- Pipe Diameter: 0.03125 to 2 inch
- Gas Volumetric Flow Rate: 0 to 16.9491525423729 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Siargo Ltd.
Description: MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the
- Pipe Diameter: 0.1181103 inch
- Operating Temperature: -4 to 149 F
- Operating Pressure: 435.110518071591 psi
- Features: Gas, Other
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement applications. OUTSTANDING FEATURES 1/2” MS line size. Repeatable Flow Range is .007 to 3.5 GPM. Accuracy of
- Operating Pressure: 6,000 psi
- Media Temperature: -450 to 850 F
- Media Temperature Range: -450 to 850 F
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Aalborg Instruments
Description: The flow rate can be displayed in volumetric flow or mass flow engineering units for standard or actual (temperature, pressure) conditions. Flow meters can be programmed locally by the four button keypad and LCD or remotely via RS-232/RS-485 interface. DFM
- Pipe Diameter: 0.125 to 0.375 inch
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 41 to 122 F
-
Supplier: Panametrics
Description: The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including; Natural gas Compressed air Fuel gases Erosive & corrosive gases Toxic gases High-purity gases Air separation gases This flow
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 98.4251968503937 to 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: 60 to 800 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST100 series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial
- Pipe Diameter: 1 to 2 inch
- Operating Temperature: 0 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -40 to 250 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE
- Pipe Diameter: 0.25 to 2 inch
- Operating Pressure: 10,000 psi
- Media Temperature: -40 to 350 F
- Media Temperature Range: -40 to 350 F
-
Supplier: Sensirion
Description: SFM3000 is a digital flow meter especially suitable for high-volume applications. The design of the flow channel results in very low pressure drop through the sensor element, making it highly suitable for medical ventilation and respiration applications. The SFM3000
- Gas Volumetric Flow Rate: 0 to 7.06214689265537 SCFM
- Operating Temperature: -40 to 185 F
- Operating Pressure: 10.152639 to 18.854901 psi
- Features: Gas
-
Supplier: Radwell International
Description: FLOW METER FOR GASES, PRECISE MEASUREMENT OF FLOW, 2 DIGITAL PNP OUTPUTS, 1 ANALOG OUTPUT, 1/2 NPT THREADED, 32-140 DEGREES F, 16 BAR, 18-30 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: Aalborg Instruments
Description: The flow rate can be displayed in volumetric flow or mass flow engineering units for standard or actual (temperature, pressure) conditions. Flow meters can be programmed locally by the four button keypad and LCD or remotely via RS-232/RS-485 interface. DFM
- Pipe Diameter: 0.125 to 0.375 inch
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 41 to 122 F
-
Supplier: Malema Sensors
Description: KFM 2100 Series is an advanced flow element that is suitable for liquid, gas and steam flow measurement with high accuracy and repeatability. This is due to the patented design that uses a stream-lined bullet shaped flow element that causes minimum disruption to the
- Features: Digital Display, Gas, Liquid, Mass Flow Meter, Velocity Meter, Volumetric Flow Meter
- End Fittings: Flanged
-
Supplier: Sensirion
Description: The SFM3200 mass flow meter is best suitable for inspiratory flow measurements. In addition, an autoclavable / washable version is available (SFM3200-AW), which is able to withstand autoclave procedures, making it reusable and suitable for expiratory flow measurements.
- Pipe Diameter: 0.7480319 inch
- Gas Volumetric Flow Rate: -3.53107344632768 to 8.82768361581921 SCFM
- Operating Temperature: 50 to 122 F
- Operating Pressure: 8.702262 to 15.5190339 psi
-
Supplier: Litre Meter Limited
Description: Digital high performance gas mass flow meters and controllers; multi-gas capability; stainless steel construction. Now Smart Trak 2.
- Pipe Diameter: 0.00393701 inch
- Mass Flow Rate: 0.0000011012 to 2.753 lbs/min
- Operating Pressure: 500 psi
- Media Temperature: 32 to 122 F
-
Supplier: Axetris AG
Description: MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override
- Gas Volumetric Flow Rate: 0 to 0.105944000175 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: FineTek
Description: documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
Find Suppliers by Category Top
Featured Products Top
-
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Gas all require accurate, repeatable flow measurement. Click here to read a case study on how McCrometer's V-Cone Flow meter is a part of the solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas consumption in the standard conversion condition. (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
The compact design of pygmy meters - the bucket wheel is just 3/4 inch by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
The Components of a Digital Flow Meter
Digital flow meters are high-tech devices with a customizable, touch screen interface. They're used for gauging and displaying qualities like mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure, and gas pressure. The components of a digital flow meter
-
How a Vortex Flow Meter Works
Vortex flow meters are increasingly becoming the flow technology of choice for gas, liquid, and steam flow measurement. Vortex flow meters are ideal for measuring saturated and supersaturated steam in large facilities to improve steam production efficiency and allocation. Volumetric water flow
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
-
Flowmeters Benefit From Silicon Advances
Controller Responds Rapidly Developed with the aid of micro-machining and thin-film technologies, "ultra-miniature " thermal flow sensor is capable of 2 millisecond response time at the chip level. Symmetrical design affords measurement of reverse flows. Digital MFC Preprogrammed for Common Gases
More Information Top
-
Management of Water, Energy and Bio-resources in the Era of Climate Change: Emerging Issues and Challenges
Gas flow rate was measured with the help of digital gas flow meter until production of gas completely stopped.
-
Development of highly efficient double-substituted perovskite catalysts for abatement of diesel soot emissions
The flow rates of CO and air were monitored using digital gas flow meters to feed the mixture (dried and CO2 free) in required proportion to the reactor.
-
In situ 13 CO 2 pulse‐labeling in a temperate heathland – development of a mobile multi‐plot field setup
The total amount of air was monitored with a gas meter (AL-800 diaphragm meter, Elster-Instromet A/S, Hjørring, Denmark) in Exp1, and with a digital gas flow meter (Yamatake MCF 250, Hans Buch A/S, Albertslund, Denmark) in Exp2.
-
Solid‐liquid mass transfer coefficients in gas‐solid‐liquid agitated vessels
Its flow rate was measured by a digital gas flow meter (B).
-
Assessment of the Performance of a Fed‐Batch Cultivation from the Preculture Quality Using an Electronic Nose
The gas flow rate was controlled, and if necessary, adjusted on a regular basis using a digital gas flow meter in combination with a needle valve.
-
Dynamic Production Optimization in Khafji Offshore Field
Replace gas flow chart recorder by digital gas flow meter .
-
Study of the ozone production and loss during oxygen photolysis in a VUV ozonator chamber
The oxygen flow rate in the ozonator chamber was mea- sured with a digital gas flow meter of the ESS-60 type.
-
Netech Corp.
DigiFlo 1000 - Digital Gas Flow Meter .
-
Flow Meter
DigiFlo 1000 - Digital Gas Flow Meter .
-
Performance, emission and combustion characteristics of CI engine fuelled with diesel and hydrogen
Then the hydrogen is passed through the digital gas flow meter which has a flow range of 0–10 L/min.
Indicates content that may require registration and/or purchase.