-
Supplier: Macnaught USA, Inc.
Description: OILMASTER® T512-02 Macnaught Metered Control Gun Specifications Model number HG100-019E-02 Flow Range up to 15gal (57L)/min Inlet Swivel 3/4″ NPT (F) Meter Oval gear / Digital Meter Accuracy +/-0.5% (lube oils) Features Includes all HG100 Std features plus 6-digit
- Dispense Rate: 56.81818181818182 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
- Dispensed From: Gun Handle
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 2199 Heavy Duty Preset Digital Meter Pre-Set Oil Control Handle Electronic oval gear digital preset meter with 60 degree rigid outlet pipe, semi automatic nozzle and 1/2" NPTF screened inlet. Can be programmed to dispense in quarts, liters, pints, and
-
Fluid Dispensing Equipment - Macnaught Metered Oil Control Gun with Rigid Extension -- HG20R-012E-02Supplier: Macnaught USA, Inc.
Description: NPT (F) Meter Electronic Meter Accuracy +/-0.5% Features 6 digit totalizer Extension Rigid with non-drip nozzle Non drip nozzle Automatic Latching Trigger √ Fully Serviceable √ Warranty 10 years Parts Guarantee 10 years Compatible Fluid engine, gear, ATF, hydraulic oils
- Dispense Rate: 30.303030303030305 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
- Dispensed From: Gun Handle
-
-
Supplier: Macnaught USA, Inc.
Description: WARRANTY! Frequently bought together with: Ratio Air Operated Oil Stub Pump OILMASTER® T312-02 or the Ratio Air Operated Oil Stub Pump OILMASTER® T512-02 Macnaught Metered Control Gun Specifications Model number HG20F-012E-02 Flow Range up to 8gal(30L)/min Inlet Swivel 1/2″ NPT
- Dispense Rate: 30.303030303030305 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
- Dispensed From: Gun Handle
-
Supplier: DME Company
Description: pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Limit / Set Point Control, Liquid, Rate Indication / Control
- Form Factor: Stand-Alone
-
Supplier: KOBOLD Instruments, Inc.
Description: technology at a rotameter price. Suitable for viscous media ranging from hydraulic oils to light gear oils, the OVZ eliminates problems associated with viscosity changes during operation. The OVZ's cost conscious design allows for easy maintenance. Since the only wear components
- Media Temperature Range: 176 F
- Operating Pressure: 580 psi
- Electrical Output: Frequency
- Process Media Type: Liquid
-
Supplier: Daniel Measurement and Control Inc.
Description: flow start-up, high flow rate control, low flow shutdown, and final shut-off. This valve also provides for maximum flow meter accuracy by maintaining a constant flow rate with varying line pressures.
- Valve Size: 2 to 16 inch
- Pressure Rating: 15 to 1,480 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 400 F
-
Supplier: Caterpillar Oil & Gas
Description: type Fuel transfer pump Electronically controlled unit injectors Instrumentation No standard instrumentation Optional, remote instrumentation available Service meter Lube System Crankcase breather — top mounted Oil cooler Oil filler and dipstick — LH Oil pump Oil
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Sierra Instruments, Inc.
Description: Fast-Flo® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full scale
- Pipe Diameter: 1 to 48 inch
- Gas Volumetric Flow Rate: 0 to 700 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 150 psi
-
Supplier: Sierra Instruments, Inc.
Description: RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Panametrics
Description: PanaFlow FLI is a robust and reliable ultrasonic flow measurement system for monitoring wide ranging gas flow in challenging conditions. PanaFlow FLI is available in either a flowcell (spool piece) or nozzle only design providing flexibility to your existing or new flow
- Pipe Diameter: 3 to 16 inch
- Velocity Flow Rate: 0 to 328.0839895013124 ft/sec
- Media Temperature: 1.4 to 401 F
- Media Temperature Range: 1.4 to 401 F
-
Supplier: Sierra Instruments, Inc.
Description: With its advanced mass flow sensor capabilities, the Compod™ control valve, coupled with Sierra’s SmartTrak® 100 mass flow meters (MFM’s) or controllers (MFC’s) greatly simplifies air flow control systems and permits networking of multiple instruments using open-source
- Pipe Diameter: 1 inch
- Gas Volumetric Flow Rate: 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: ABB Measurement & Analytics
Description: WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters
- Pipe Diameter: 10 to 84 inch
- Media Temperature Range: 21 to 158 F
- Operating Temperature: -4 to 158 F
- Media Temperature: 21 to 158 F
-
Supplier: Sierra Instruments, Inc.
Description: Engineers in the biopharmaceutical industry require precise control of the gases used in bioreactors. Sierra's RedyIndustrial thermal mass flow meter delivers optimized microbial growth that ensures exact mixing and distribution of the biomass.Food and beverage manufacturers can expect
- Mass Flow Rate: 0 to 1.23885 lbs/min
- Operating Pressure: 2.900754 to 159.54147 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Supplier: Panametrics
Description: The PanaFlow LZ is a complete ultrasonic flowmeter system for liquid applications, leveraging the state-of-the-art XMT1000 electronics platform. Features include: 0.5% accuracy Field replaceable BWT and WT sensors
- Pipe Diameter: 2 to 24 inch
- Media Temperature Range: -40 to 482 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Media Temperature: -40 to 482 F
-
Supplier: Panametrics
Description: The Panametrics AquaTrans AT600 clamp-on ultrasonic flow meter is a liquid clamp-on flow meter designed to be accurate, durable and cost-effective. Rugged and reliable, this meter will remain fixed to your pipe for years to come. Features and Benefits Economical
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: -39.993438320209975 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GM868 is a general purpose gas flow meter designed to measure gas flow in pipes or ducts. The meter includes wide-range transducers that block obstructions and, because of its design, eliminates pressure drop. This accurate ultrasonic
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: 0 to 3,480 psi
-
Supplier: ABB Measurement & Analytics
Description: version or as a desktop unit. It provides the power supply for the sensor and converts its flow-dependent current signal into standard analog mass flow signals. The unit with a 6-digit display is suitable for all measuring tubes and automatically identifies the appropriate nominal
- Mass Flow Rate: 18.375 lbs/min
- Operating Temperature: -49 to 131 F
- Operating Pressure: 116.03016 psi
- Media Temperature: -13 to 176 F
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: EXAIR
Description: What Is The Digital Flowmeter? EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in
- Pipe Diameter: 0.5 to 4 inch
- Gas Volumetric Flow Rate: 1 to 2,000 SCFM
- Operating Pressure: 30 to 140 psi
- Media Temperature: 40 to 120 F
-
Supplier: ABB Measurement & Analytics
Description: a single meter FCH150 adds: DensiMass: High accuracy concentration measurement, watercut and net-oil computing as well as net-mass and net-volume measurement FillMass: Filling application software with integrated precounter, over- and underfill correction and contact output for valve
- Pipe Diameter: 0.25 to 4 inch
- Mass Flow Rate: 0 to 918.75 lbs/min
- Media Temperature: -58 to 400 F
- Media Temperature Range: -58 to 400 F
-
Supplier: EXAIR
Description: equally short amount of installation time as the standard meters. The digital display shows the exact amount of compressed air being used, making it easy to identify costly leaks or inefficient air products. No cutting, welding, adjustments or calibration are ever required. Available
- Pipe Diameter: 2 to 8 inch
- End Fittings: Clamp
- Process Media Type: Gas
- Features: In-line, Recorder / Totalizer Functions
-
Supplier: Hamamatsu Photonics Europe
Description: The C16723 series are an immunochromatoreaders for reagent development and quality control. C16723-60 is a fluorescence lines (Europium) measurement model that uses a high sensitibity fluorescence method. This unit is not a medical device. Do not use it for medical diagnosis and treatment.
- Interface Options: Serial / Digital
-
Supplier: Bronkhorst USA
Description: control valves are piped on to the flow meter while the electronic PI-control function is an integral part of the flow meter. "Multibus" Digital Mass Flow Meters/Controllers Bronkhorst High-Tech developed their digital instruments according to
- Gas Volumetric Flow Rate: 0.00098868 to 0.42372 SCFM
- Mass Flow Rate: 0.000077084 to 0.033036 lbs/min
- Operating Temperature: 14 to 158 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Litre Meter Limited
Description: Pelton Wheel flowmeter with high pressure Duplex stainless steel body, providing a pulse output.
- Pipe Diameter: 0.00393701 inch
- Media Temperature Range: -58 to 275 F
- Liquid Volumetric Flow Rate: 0.01584 to 2.112 GPM
- Operating Pressure: 0 to 10,007.6013 psi
-
Supplier: Spire Metering Technology
Description: generate any disturbance or cause any pressure drop. There is no moving parts to wear out. Model EF10 Flow Cell Flowmeter The best choice if accuracy is of crucial importance. Its transducer is a flow-cell (or spool-piece), where a pair of ultrasonic sensors have already been built in.
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Electrical Output: Analog Current, Switch
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering natural gas at the medium pressure range ( 2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard
- Pipe Diameter: 0.9842525 inch
- Operating Pressure: 232.0589429715152 psi
- End Fittings: Flanged
- Electrical Output: Frequency
-
Supplier: Aalborg Instruments
Description: increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
- Pipe Diameter: 3 inch
- Gas Volumetric Flow Rate: 34 to 688.1 SCFM
- Mass Flow Rate: 4.17 to 917.486666666667 lbs/min
- Operating Temperature: -15 to 140 F
-
Supplier: Burkert Fluid Control Systems
Description: results can be achieved with homogeneous liquids, free of air and solid particles. For liquids with high viscosity, an integrated viscosity compensation can be activated. Gas and steam cannot be measured; however, their flow does not have any negative effect on the device or its operation and
- Media Temperature Range: -4 to 284 F
- Operating Pressure: 362.59425 psi
- Operating Temperature: 14 to 158 F
- End Fittings: Clamp
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco TVA flowmeter is designed for use on saturated steam only and operates on the target principle, by measuring the force produced on a moving cone by the fluid flow. This strain is then converted into density compensated mass flowrate and is transmitted via a single loop
- Pipe Diameter: 4.0551203 to 6.3779562 inch
- Media Temperature Range: 32 to 462.2 F
- Operating Temperature: 32 to 462.2 F
- Operating Pressure: 8.702262 to 464.12064 psi
-
Supplier: Transus Instruments
Description: The UIM-4F has four paths as standard. It has been tested to meet the international standards for custody transfer metering including AGA-9 and OIML R137 (class 0.5). Integration of the flow across the paths provides accurate measurement even with varying flow profiles caused by
- Pipe Diameter: 3 to 30 inch
- Media Temperature Range: -22 to 176 F
- Operating Temperature: -40 to 60 F
- Operating Pressure: 2,219.07681 psi
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The compact ultrasonic flow sensor SONOFLOW CO.55 quickly detects the flow rate of liquids in flexible tubes. Due to its construction the clamp-on sensor is particularly suitable for applications in fields with strict hygienic standards. The tube is easily put into the sensor and
- Pipe Diameter: 0.16535442 to 0.56299243 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.792 to 3.168 GPM
- Operating Temperature: 32 to 104 F
-
Supplier: Eldridge Products, Inc.
Description: Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style flow meters are available with 1/2″, 3/4″,
- Pipe Diameter: 0.5 to 1 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: 41 to 149 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -256 to 750 F
- Media Temperature Range: -256 to 750 F
Find Suppliers by Category Top
Featured Products Top
-
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
control valves. They can be used on mobile and industrial hydraulic circuits. Also, lubrication and coolant systems using oil. These direct-acting flow indicators can be installed in hazardous areas or on applications where no power is available. The flow indicator design ensures good (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
The Serviceman Plus (HPM4000) digital hydraulic tester features extremely robust construction and an oil-resistant rubber coating to withstand impacts, vibration, dust, and moisture (protection class up to IP67) and is designed for use in particularly harsh conditions. This compact mobile tester (read more)
Browse Data Acquisition Systems and Instruments Datasheets for HydraCheck Inc. -
Precision Flow Meters for Demanding Industrial Applications: » Flow Meters for Industrial Hydraulic (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
The new and improved DHT Digital Hydraulic Tester accurately measures oil flow, pressure, and temperature and has a built-in loading valve to simulate the working pressure during normal machine operation. The tester is ideal for reactive, proactive, and preventive maintenance, designed to (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
water flow measurement in agricultural, turf and other irrigation applications. Mc Propeller Flow Meters now feature a more durable bearing assembly, and an improved design of the standard canopy, transmitter, and digital register to prevent water intrusion. Additional features include a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineered for High-Flow Hydraulic Systems Built to EN853 2SN, GBT 3683 2SN, SAE J517 R2S, and ISO 1436 2SN standards, this hose features two braids of high-tensile steel wire reinforcement. It delivers a working pressure of 16.5MPa and a burst pressure of 66MPa, ensuring (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Condensate lines Evaporators Crude and refined product lines Steam lines Vacuum lines Breakers Metering pumps Hydraulic lines Air or Gas lines Compressor inlet Pressure letdown and more (read more)
Browse Check Valves Datasheets for DFT Inc. -
, wear-resistant and durable, suitable for harsh working conditions such as mining and construction Full-Media & Wide Temperature Adaptation: Compatible with petroleum-based hydraulic oil, water, ethylene glycol and other media, stable operation from (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
ASTM MNL44 - Guide to ASTM Test Methods for the Analysis of Petroleum Products and Lubricants
… Copper Corrosion from Lubricating Grease 71 D 4049 Resistance of Lubricating Grease to Water 287 Spray D 4052 Density and Relative Density of Liquids by 78 Digital Density Meter D 4053 Benzene in … … Glycol in Used Engine Oil 95 D 4292 Density … … 274 Liquids D 4529 Net Heat of Combustion of Aviation Fuels 122 D 4530 Carbon Residue (Micro Method) 51 D 4539 Filterability of Diesel Fuels by Low103 Temperature Flow Test (LTFT) D 4624 … … Oxidation Stability of 73 Hydraulic Oils, Aircraft Turbine Engine …
-
http://www-pub.iaea.org/MTCD/publications/PDF/JRS1r2_web.pdf
… capacitive energy storage equipment NT1 compactors NT1 compressed air energy storage equipment NT1 control equipment NT2 electric controllers NT2 flow regulators NT3 baffles NT3 … … devices NT2 humidistats NT2 hydraulic control devices NT2 pneumatic … … gas-insulated cables NT4 oil -filled cables NT4 superconducting … NT4 superconducting generators NT3 turbogenerators NT3 water current power generators NT2 electric measuring instruments NT3 ammeters NT3 electrometers NT3 electroscopes NT3 galvanometers NT3 potentiometers NT3 power meters NT3 voltmeters NT2 electric motors … … transistor amplifiers NT2 analog-to- digital converters NT2 counting ratemeters …
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
… fan assemblies; air compressors; cabinet fans; cooling packs; duct temperature limiters; environmental control units; split ducts; oil temperature regulators; outlet coolers; fuel heaters; oil cooler fans; filter assemblies; oil filter install kits; cartridge … … fixture set; machining tools; hydraulic presses; test equipment fixtures … … instruments; concave gauges; shim-checking gauges; gauge dials; test vehicles and machinery; chemise thermo-couplers; duct temperature sensors; calibration thermostats; liquid level gauges; air- flow sensor outlets; flow meters ; air quality monitors; photometers … … signal generators and decoders; digital multi-meters; waveform analyzers …
-
A novel system to study wear, friction, and lubricants
Furthermore, any intermediate velocities can be se- lected and regulated by the digital power controller via the … The hydraulic lubrication loop circuit, which can use any type of lubricants, consists of a 300 mm x 300 mm x 300 mm oil reservoir, a pressure pump operating at … … 4.5 L/min (1 gL/min), a flow meter , and a heat exchanger.
-
The use of a hydraulic DC-DC converter in the actuation of a robotic leg
A major drawback of servo hydraulic systems based on metering valves is their low efficiency that results in heat generation within the oil that needs to be dissipated. This also results in large flow rates requiring larger sized pumps. … Bin proposed a two-level coordinated control scheme to achieve energy-saving performance with digital valves [8].
-
Experimental studies of lubricant flow processes in radial lemon bore plain bearings
… using the DDM-2500DI pressure sensors with an analog signal, the analog-to- digital converter E-270 … The number of shaft revolutions was measured with the use of the Ch3-34 electronic frequency meter , the consumption of oil passing through the bearing was measured by the turbine flowmeter of the TDR7-1-1 type, and oil temperature was measured … In the course of our experiments we established that the basic factors influencing the processes of lubricant flows in LBPBs are the complex shape of channels in the bearing hydraulic duct and shaft rotation.
Indicates content that may require registration and/or purchase.