-
Supplier: HydraCheck Inc.
Description: Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The
- Operating Temperature: 14 to 122 F
- Accuracy: 0.5 ±% FS
- Display: Digital
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: The Digital Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate digital pressure gauges along with
- Working Pressure Range: 0 to 5,800 psi
- Display: Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 3490 Deluxe Digital Pressure Gauge Multi-Application Digital Pressure and Temperature Analyzer combining the functions of vacuum, oil pressure, hydraulic system pressure, fuel pressure, transmission pressure, compression, and
- Type: Absolute
- Display: Digital
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The T-620H-CPF high-pressure, hydraulic hand pump provides a compact pressure source for any environment and works with petroleum-based oils and hydraulic fluids. Pump Pressure Range: 0 to 5000 psi Two outlet ports Easy-to-use fine adjust Large
- Working Pressure Range: 5,076.3195 psi
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: HydraCheck developed the Universal Pressure Gauge Diagnostic Tee Kit because we wanted to give hydraulic technicians one kit that has all the pressure gauges and gauge port adapters needed for checking a broad variety of pressures. Having the right
- Working Pressure Range: 8,700 psi
- Display: Analog, Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16)
- Display: Analog, Digital
- Type: Gauge
-
Supplier: Automation24, Inc.
Description: Winters DPG212 - digital pressure gauge from Winters operates in a pressure range 0-30 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure gauge
- Operating Temperature: 14 to 122 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters DPG218 - digital pressure gauge from Winters operates in a pressure range 0-600 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure
- Operating Temperature: 14 to 122 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters DPG207 - digital pressure gauge from Winters operates in a pressure range 15"/0/150 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure
- Operating Temperature: 14 to 122 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters DPG208 - digital pressure gauge from Winters operates in a pressure range 15"/0/200 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure
- Operating Temperature: 14 to 122 F
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar) 0.1% full scale (FS) accuracy Rugged, lightweight handheld design Leak test, tare, max/min and filter Standard ranges available from stock Optional pneumatic and hydraulic hand pumps Each Unit
- Working Pressure Range: 15 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: test, tare, max/min and filter Intrinsically safe version Pneumatic and hydraulic test kits The remote sensor of the DPI 705R has an integral cable connector, a 3 ft (1 m) mating cable and a 1/4" NPT female or G 1/8" female pressure connector Each Unit Includes Remote Sensor with
- Type: Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: point. Helical type pressure gauge provides pulsation dampening and high over-pressure capacity. Additional features include pressure relief disc protection, and low battery/overrange indicators. Metric units also available. The HPF-100 series are all-digital,
- Pipe Diameter: 0.75 to 1.5 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 1 to 84.744 GPM
- Operating Pressure: 6,000 psi
-
Supplier: Nordson EFD
Description: Our Precision Regulator/Digital Gauge tank reservoirs offer exceptional full-to-empty fluid pressure control. They feature a precision regulator that holds output pressure consistently, regardless of input pressure fluctuations. Available Options 1.0 liter (0.3
- Capacity: 1 gallons
- Mounting Style: Base Mount
- Reservoir Shape: Cylindrical
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4736 is a digital pressure transmitter and digital temperature sensor with high precision and stability. The digital transmitter adopts an OEM pressure sensor with high strength, reliability, and high precision digital signal processing circuit, with a
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Pressure Measurement: Absolute, Gauge
-
Supplier: Cole-Parmer
Description: sensor technology incorporating a number of key innovations to allow pressure re-ranging of compatible equipment. A simple screw fit makes both the pressure and electrical connections without the need for tools, sealing tape, cables or plugs and digital characterization allows
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: sensor technology incorporating a number of key innovations to allow pressure re-ranging of compatible equipment. A simple screw fit makes both the pressure and electrical connections without the need for tools, sealing tape, cables or plugs and digital characterization allows
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: sensor technology incorporating a number of key innovations to allow pressure re-ranging of compatible equipment. A simple screw fit makes both the pressure and electrical connections without the need for tools, sealing tape, cables or plugs and digital characterization allows
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: sensor technology incorporating a number of key innovations to allow pressure re-ranging of compatible equipment. A simple screw fit makes both the pressure and electrical connections without the need for tools, sealing tape, cables or plugs and digital characterization allows
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: Gefran
Description: Series TPHADA transmitters for high pressure are based on bonded strain gauge on stainless technology. The measurement diaphragm with monolithic structure makes the transmitter highly efficient, reliable, and safe – extremely important factors in high-pressure applications. The
- Working Pressure Range: 14,503.77 to 72,518.85 psi
- Signal Output: Analog Current
- Measurement Type: Gauge
- Media: Hazardous
-
Supplier: ValueTronics International, Inc.
Description: 1/4" NPT to 1/4" ISO adapter Three-year warranty promises long term value for the investment With best-in-class accuracy and measurements, the Fluke 700G series precision pressure test gauges were designed to handle all of your pressure calibration needs. The 700G series
- Type: Absolute, Gauge
- Display: Digital
-
Supplier: SSI Technologies, LLC
Description: The MediaGauge™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element,
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: MFP Automation Engineering
Description: The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of
- Type: Absolute, Vacuum
- Features: Analog Meter
- Display: Digital
-
Supplier: Badger Meter
Description: The PFM products simultaneously measure flow, pressure and temperature within a hydraulic system. The PFM6 testing units are equipped with a digital readout for flow rate and analog pressure gauge for pressure. Both indicators are housed within a weather
- Calibrator Style: Hand Held, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Norgren LLC
Description: Pressure sensor technology is critical when pressure monitoring for high security plants or pressure control for higher functionality applications are needed. Norgren offers more than 50 years of knowledge and expertise in pressure sensor technology to find the
-
Supplier: Angst+Pfister Sensors and Power
Description: PEWA3411H pressure transmitter has the pressure chamber which is made of single complete stainless steel piece, and all-metal sealing structure.The transmitter uses micro-fusion technology and has specially designed structure. It adopts the overall digital calibration and
- Working Pressure Range: 232.06032 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Measurement: Gauge
-
Supplier: Baumer Ltd.
Description: The CPX digital pressure switch is designed for extremely diverse OEM pressure applications. Based on microprocessor technology, the CPX is fully programmable via serial link (RS232) from a PC. The graphics software allows easy user setting of switching points and threshold
- Working Pressure Range: 0 to 8,702.262 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -4 to 176 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4511 Pressure Transmitter adopts micro-fused technology, the structure is specially designed, and the whole product has undergone digital calibration and temperature compensation. It is suitable for construction machinery, hydraulic and pneumatic systems, energy and water
- Accuracy: 1 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: Carver, Inc.
Description: force 12 tons Adjustable Daylight 0.75" – 7" (Factory set at 6”) Stroke 5 1/8” Two (2) fully threaded columns 6” x 6” work area 0-24,000 lb Analog pressure gauge (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 12”L-R x 16”F-B x 25”H
- Capacity / Operating Force: 12 tons
- Stroke: 5.125 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: Carver, Inc.
Description: (Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically
- Capacity / Operating Force: 12 tons
- Stroke: 5.125 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s new pressure calibration kits combine the high accuracy of DPG4000 Series digital pressure gauges with a pneumatic or hydraulic hand pump, providing an excellent solution for field calibration needs. Kits include the DPG4000 digital gauge,
- Operating Temperature: 14 to 131 F
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Richardson RFPD
Description: M3200 Pressure Transducer The M3200 pressure transducer from the Microfused line of TE issuitable for measurement of liquid or gas pressure, even fordifficult media such as contaminated water, steam, and mildlycorrosive fluids. The transducer pressure cavity is machined
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Barksdale Control Products
Description: Barksdale's BPS3000 Electronic Dual Pressure Switches combine three discrete components (dual pressure switch, pressure transducer, and digital pressure gauge) into one compact package. The BPS300 is available in three configurations: 1) dual pressure
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 212 F
- Pressure Measurement: Absolute, Gauge
- Material: Gas, Liquid
-
Supplier: Gefran
Description: compensation 80% FSO calibration signal Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-30000 psi Extensimetric measurement principle with Wheatstone jumper Precision: < ± 0.25% FSO (H); < ±0.5% FSO (M) Hydraulic transmission system to guarantee temperature stability. Protection
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Features: Alarm Indicator, Temperature Compensation
- Measurement Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
HydraCheck MPa pressure gauges are instruments used to measure and display the pressure within hydraulic circuits. These analog gauges are essential for monitoring system performance and ensuring operational safety. They feature robust construction to withstand the high-pressure environments of (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Hydracheck's Digital Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate digital pressure gauges along with the most common in (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
HydraCheck developed the Universal Pressure Gauge Diagnostic Tee Kit because we wanted to give hydraulic technicians one kit that has all the pressure gauges and gauge port adapters needed for checking a broad variety of pressures. Having the right pressure only solves half the problem though (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensated, calibrated and finally converted to digital data proportional (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
the mid and high-pressure ranges. Utilizing Sensata’s automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7300 features a wide range of ports and provides an I2C digital output of pressure and temperature. Learn More (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies
More Information Top
-
Bite force measurements with hard and soft bite surfaces
Several studies that have been recently published have used a portable and digital hydraulic pressure force gauge , the GM10 bite force meter* to measure maximum bite force (12–14).
-
Flow Rate Effect on Two-Phase Relative Permeability In Iranian Carbonate Rocks
It consists essentially of two constant-rate pumps, a high pressure cylinder, a core holder, a manual hydraulic pump, two digital pressure gages and a back pressure regulator.
-
Basic Elements of a Fatigue Test System
Oscilloscopes, digital readout equipment, hydraulic pressure gages , etc., will present the instantaneous state of the test and enable the investigator to ensure that the correct levels of command are being maintained.
-
A Comparison of Dynamic and Static Pile Test Results
The pressure transducer, digital readout box, pressure gage and hydraulic jacking system were calibrated prior to testing in accordance with ASTM E-74-02.
-
An Ultrasonic Method for Determining Axial Stress in Bolts
The tensioning device (Fig. 1) consists of a vertically mounted double-acting center pull jack, a chamber for holding the bolt, the hydraulic system for actuating the jack, and a digital pressure gage .
-
Simultaneous measurement of the variations in the magnetic susceptibility and remanence of materials in the temperature range 10-700 degrees C and at elevated ...
The non-magnetic stainless steel external rams are actuated by a commercially available hydraulic pump and the oil pressure monitored by a digital pressure gauge with an analogue output.
-
Active variable buoyancy control system for MBARI's ROV
Instrumentation in- cluded a hydraulic system oil pressure transducer, digital and analog water pressure gauges , and ampholtage me- tering of the motor power.
-
Mechanical & Fluid Systems :: NASA Tech Briefs
The operator can control the rate of the crush by monitoring a local pressure gauge connected to the hydraulic cylinder or a load cell digital display located at the hydraulic pump control area.
-
Mechanical & Fluid Systems :: NASA Tech Briefs
The operator can control the rate of the crush by monitoring a local pressure gauge connected to the hydraulic cylinder or a load cell digital display located at the hydraulic pump control area.
-
Mechanical & Fluid Systems :: NASA Tech Briefs
The operator can control the rate of the crush by monitoring a local pressure gauge connected to the hydraulic cylinder or a load cell digital display located at the hydraulic pump control area.
Indicates content that may require registration and/or purchase.