Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Classic Automation LLC
Description: 16 Digital Inputs
- Data Acquisition: I/O Module
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-16P is a 16 channel isolated digital input daughter board. The optically isolated inputs of the OME-DB-16P consist of a bi-directional OPTO-coupler with a resistor for current sensing. You can use the OME-DB-16P to sense DC signals from TTL levels up to 24V.
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Input Module, Signal Filter, Signal Isolator
- Host Connection: Direct Backplane Interface, TTL
-
Supplier: ACCES I/O Products, Inc.
Description: application program and eliminate the need to continuously poll inputs. Each input is rectified by photo-coupler diodes, and is therefore polarity-insensitive - positive, negative, and AC voltage inputs are all acceptable. Zero crossings and glitches are eliminated by
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Channel-to-Channel Isolation, Computer Programmable, Data Acquisition Computer Board, Input Module, Other, PC/104 (PC/104-Plus, EBX)
- Host Connection: Direct Backplane Interface
-
-
Supplier: Measurement Computing
Description: PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, Computer Programmable, DC Voltage Input, Data Acquisition Computer Board, Input Module, PCI, Relay Output, Voltage Output
- Host Connection: Direct Backplane Interface
-
Supplier: Classic Automation LLC
Description: MIDI/Multicontrol - E243 24DI 24VDC
- Data Acquisition: I/O Module
-
Supplier: Classic Automation LLC
Description: MIDI/Multicontrol - E243 24DI 24VDC
- Data Acquisition: I/O Module
-
Supplier: Classic Automation LLC
Description: Fanuc CNC
- Data Acquisition: I/O Module
-
Supplier: ACCES I/O Products, Inc.
Description: stationary systems. All ACCES USB products are compatible with USB 2.0 and most fall into the highest-speed category of this specification. These boards are excellent for easy installation into OEM equipment and eliminate the labor required with traditional plug-in boards. No screws,
- Data Acquisition: Data Acquisition Computer Board, I/O Module
- Host Connection: USB
-
Supplier: ACCES I/O Products, Inc.
Description: Features 4, 6, or 8 channels of quadrature encoder inputs and channel index inputs Counts outputs from up to eight quadrature encoders Three differential channels per encoder, including dual axis and index Input ranges: ±25V and ±7V common mode 4.3MHz maximum clock rate
- Features: Other
- Technology: PC/104
-
Supplier: ACCES I/O Products, Inc.
Description: 24-channel digital input boards On-board screw terminals Industry standard 50 pin keyed IDC connector Power for circuit isolation accepted from either pin-49 from host digital input connector or alternatively from power screw terminals LED indicates presence
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 149 F
- Features: Channel-to-Channel Isolation, Computer Programmable, Data Acquisition Computer Board, Input Module, Other
- Host Connection: Direct Backplane Interface
-
Supplier: Measurement Computing
Description: 8-channel analog input board with high gains, two analog outputs, three counters, and 31 digital I/O lines. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O,
- Analog Input Channels: 8 #
- Digital I/O Channels: 31 #
- Sampling Frequency: 20 kHz
- Resolution: 12 bits
-
Supplier: Acromag, Inc.
Description: 16D/32SE channels (±5V, ±10V, 0-5V, and 0-10V input ranges) 16-bit A/D converter 8µS conversion time (125KHz) APC330 boards provide fast, high resolution A/D conversion. The APC330 has many features to improve your overall system throughput rate. You can scan all channels or define a
- Analog Input Channels: 32 #
- Accuracy: 0.005 % FS
- Gain Range: 1 to 8 #
- Operating Temperature: -40 to 185 F
-
Supplier: Measurement Computing
Description: 48-channel, 12-bit analog input board with software programmable gains. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer
- Analog Input Channels: 48 #
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
- Features: DC Voltage Input, ISA / EISA
-
Supplier: Measurement Computing
Description: PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high
- Number of Channels: 16
- Output Current: 6 amps
- Operating Temperature: 32 to 158 F
- Switch Configuration: Form C
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, ISOLATED 8-CH DIGITAL INPUT ROHS COMPLIANT: NO
-
Supplier: Acromag, Inc.
Description: AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16
- Analog Input Channels: 16 #
- Accuracy: 0.014 % FS
- Operating Temperature: -40 to 185 F
- Resolution: 14 bits
-
Supplier: Acromag, Inc.
Description: 32 port-isolated input channels ±60V AC/DC input (three ranges) Interrupt support for each channel IP440A Industrial I/O Pack (IP) modules provide 32 optically isolated inputs to safely monitor a wide range of digital input voltage levels. Isolation protects your
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Computer Programmable, Input Module
- Host Connection: Direct Backplane Interface
-
Supplier: Acromag, Inc.
Description: channels. Benefits Buffered inputs include hysteresis for increased noise immunity. Interrupts can be generated for change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open switches or shorts. High impedance inputs minimize loading
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Digital-to-Analog Converter, Input Module, None
- Application: General Lab and Industrial
- Host Connection: Parallel Interface
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-A-826PG is a 16-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-826PG offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bits resolution. In addition, the OME-A-826PG has 16
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Accuracy: 0.006 % FS
- Gain Range: 1 to 8 #
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-24P is a 24 channel isolated digital input daughter board for OME-PIO-D144 digital input board. The optically isolated inputs of the OME-DB-24P consist of a bi-directional opto-couples with a resistor for current sensing. You can use the
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 140 F
- Features: AC Voltage Input, Application Software Included, DC Current Input, DC Voltage Input, Input Module, Signal Filter, Signal Isolator
- Host Connection: Direct Backplane Interface, TTL
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, DIGITAL INPUT TRANSLATOR; Kit Application Type:Interface; Application Sub Type:Digital Input Translator; Silicon Manufacturer:Maxim Integrated Products; Silicon Core Number:MAX22195; Product Range:-; Kit Contents:Eval RoHS Compliant: Yes
-
Supplier: Piezo-Metrics
Description: temperature range Set-points and event handling using digital inputs and 2 x SPCO relays The UAB universal input digital signal conditioner & controller is a very flexible digital signal conditioning system. Presented in an OEM modular PCB format, for use with a
-
Supplier: Newark, An Avnet Company
Description: SCLT3, DIGITAL INPUT TERMINATION, SPI, DEMO BOARD; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:SCLT3-8BT8; Kit Application Type:Sensing - Sampling Kit / Related Components; Application Sub Type:Sensor Termination RoHS Compliant: Yes
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ ISM-TRM-ISO-IN provides 24 lines of optically isolated and digitally debounced inputs to provide easy connections and signal conditioning from field wiring. The board is needed for applications requiring signal isolation between an embedded computer and monitoring points.
- Analog Input Channels: 24 #
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input, Input Module
- Host Connection: Direct Backplane Interface
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-A-822PGH/L are 12-bit multifunction analog and digital I/O boards for PC/AT compatible computers. The OME-A-822PGH/L offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bit resolution. In addition,the OME-A-822PGH/PGL has 16
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Accuracy: 0.006 % FS
- Gain Range: 0.5 to 1,000 #
-
Supplier: Sealevel Systems, Inc.
Description: SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 8510 expansion board adds 16 channels of isolated digital inputs designed for 3-30 VDC. The inputs are compatible with TTL signal
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Sealevel Systems, Inc.
Description: SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 8511 expansion board adds 16 channels of isolated digital inputs rated for 0-132 VAC. To protect the host computer from harmful voltage
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Laurel Electronics LLC
Description: The base configuration for a panel meter or counter consists of a main module (with computer and plug-in display boards), a power supply board, and a signal conditioner board. Optional plug-in-play boards include an isolated setpoint controller board, an isolated
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Sealevel Systems, Inc.
Description: Optimized for sensing up to 24V inputs, the 8006He PCI Express digital I/O interface provides 16 optically isolated inputs for connection to devices including sensors, switches, push buttons, and other user inputs. The inputs can sense both AC and DC voltage while
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: sensor data; monitor status of equipment through central controller browser interface 8 Digital or Analog Inputs (Sensor data is collected in real time); 6 Digital Outputs 2 Analog Outputs (Requires AL2-2DA accessory) Up to two groups (16 max indoor units each group) can be
- Interface: Digital Front Panel
- Control Signal: Serial / Digital
-
Supplier: ASAP Semiconductor LLC
Description: DEM-DAI3008 Audio CODEC No PCM3008 Coax & Optical Digital Inputs & Outputs
- Category: Development Board
- Signal Type: Digital
-
Supplier: ASAP Semiconductor LLC
Description: DEM-DAI3010 Audio CODEC No PCM3010 Coax & Optical Digital Inputs & Outputs
- Category: Development Board
- Signal Type: Digital
-
Supplier: Laurel Electronics LLC
Description: pulses over a specified time interval. Update times can be as high as 25/sec. Rate in engineering units, such as liters per second, is obtained by multiplying the input by a scale factor. The Extended Laureate computer board can display rate based on successive readings. It also allows
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: down from preset to 0 Two or four control relays for with settable delay between cycles All input ranges are user selectable and factory calibrated Digital span adjust from 0 to ±999,999, zero adjust from -999,999 to +999,999 Up to 60 conversions per second, Ideal for peak or valley
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 038 Digital Expansion Board provides 16 digital inputs and 16 digital outputs. Multiple Digital Expansion Boards can be connected to a single DAP board for a total of 128 digital input lines and 1024 digital output
Find Suppliers by Category Top
Featured Products Top
-
The Analog Devices AD4854 is a fully buffered, 4-channel simultaneous sampling, 20-bit, 1 Msps DAS with differential, wide common-mode range inputs. Operating from a 5 V low-voltage supply, flexible input buffer supplies, and using the precision low (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
STEMlab 125-14 is Red Pitaya’s most versatile and popular product. It is being used in wide variety of applications, from industrial, T&M, and space, to education, hobbyists, and ham radio operators. It has two 125Msps 14-bit inputs and two 14-bit outputs, Xilinx Zynq 7010 FPGA and offers remote access, with an online app user interface accessible through Ethernet or Wi-Fi. (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD -
As speeds go up and voltages decrease, signal integrity design and management is critical to the functions needed in Military and Aerospace. Digital signal quality is more often assured by using differential cable design that matches the impedance of the output and or input system of the (read more)
Browse Wire to Board Connectors Datasheets for Omnetics Connector Corporation -
power, easily embedded in small-body cameras and imaging systems Throughput of up to 3 Gbps Up to 32-bit, 120 MHz parallel LVTTL/LVCMOS video input, and 4 interleaved taps (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
automating the testing process, cycle time is shortened, allowing products to get to market faster. Fewer Errors. ATE boards eliminates manual testing processes thereby reducing the chance for input errors. Improved Accuracy. When combined with testing software, ATE PCBs allows (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
Compact and low power, easily embedded in small-body cameras, flat panel X-ray detectors, and imaging systems Available with a horizontally or vertically mounted RJ45 to the main board (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
over a 10 GigE link to receiving software or hardware. The NTx-Ten is compatible with fiber-based links via an SFP+ (small form-factor pluggable) connector, and connects easily to off-the-shelf 10 GigE components such as network cards and switches. A sophisticated on-board programmable (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
hardware easily integrated into existing and new imaging device designs GigE Vision 2.0 compliance ensures interoperability in multi-vendor digital video systems GenICam compliant interface provides easy access to (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
and reacts to inputs make functional changes, adjust timing, or add features without requiring new hardware Image management tags an image or group of images with metadata – provides context necessary to retrieve image data from the on-board (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
low-noise, high resolution, closed-loop digital MEMS accelerometer with ± 1 g input range that offers a performance-equivalent, low-SWaP and cost-effective alternative to force balance inclinometers. It demonstrates an ultra-low noise density of 9 μg/√Hz with an (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
Conduct Research Top
-
1-GHz Mobile Digital Data Recorder Exploits Latest Advances
Just 5 years ago, it was unthinkable that a mobile system could perform sustained recording at the 2 Gbyte/s rate needed for a 1-GHz recorder. Virtually all such recorders used limited amounts of on-board memory to provide a few seconds of snapshot recording. However, digitizer boards have greatly
-
Care and Feeding of the PIC16C74 and Its Peripherals
A/D value may float around. The second trimpot is only used to show a method of changing A/D input pins. If you are using the PICDEM 2 board, then the LED and a current limiting resistor must be connected to the PWM output. When the program is run, the RS-232 terminal will display two A/D values
-
Brushless DC Motor Control Using PIC18FXX31 MCUs
A PICDEM TM MC demo board was used to develop, test and debug the motor control code. The PICDEM MC has a single-phase diode bridge rectifier, converting AC input to DC and a power capacitor bank that keeps a stable DC bus. A 3-phase IGBT-based inverter bridge is used to control the output voltage
-
Using the MCP320X 12-Bit Serial A/D Converter with Microchip PICmicro (R) Devices
The MCP320X devices comprise a family of 12-bit successive approximation Analog to Digital (A/D) Converters. These devices provide from one to eight analog inputs with both single ended and differential inputs. Data is transferred to and from the MCP320X through a simple SPI (R) -compatible 3-wire
-
Weigh Scale Applications for the MCP3551
and the -Input terminals of the load cell). bridge. Strain gauges are one such sensor. As a The goal is to develop a variety of circuits that can material is strained, there is a corresponding change in quantify this change via an analog-to-digital converter resistance. In many cases, each side
-
Case Study: Prosilica GigE Vision Cameras Tested for New NASA Recording System
board; a high-speed, 320-Gbyte flash memory system; and an I/O subsystem that provides interfaces to multiple cameras, along with analog and digital inputs.
-
Customer Spotlight - Relio TM Emergency Communications
rackmount design provides all required functionality. The system shares the 933 MHz single board computer used in the standard 2U Relio with the additional I/O built onto a custom PCB that also includes the DC/DC power supply circuit required for the customer's 9-36 VDC input range. The serial
-
Interfacing a 4x4 Matrix Keypad with an 8-Bit GPIO Expander
interrupt output pin inputs / outputs (I/O's) are needed. It is best to think of (INT), which, if enabled, will activate when an input pin an 8-bit GPIO Expander like adding another 8-bit wide (GP7-GP0) changes state. This is known as Interrupt- digital port to the MCU. on-change and can be configured
More Information Top
-
http://www05.abb.com/global/scot/scot296.nsf/veritydisplay/776903a6d1c27ccbc125722e00361f84/$File/3BSE041586R101_-_en_Compact_Control_Builder_AC_800M__Version_...
DSDI 110, DSDI 110A DSDI110AV1 Digital input board , 14 inputs, 24V .
-
Use Of Microprocessors To Control And Monitor Operations Of Gas Turbine Generators
Digital Input Board -Used to input contact closures.
-
Digital I/O / General Standards Corporation
The PC104P-HPDI32A-COS board is a 32-Bit parallel digital input board that samples input data (via the cable inter-face) at selectable rates.
-
Frequency / 24
APCI-1016 - Digital input board .
-
Bus / 32
APCI-1032/APCI-1032-5 - Digital input board .
-
Portable data acquisition system
There are five signal conditioning boards associated with the NB-DIO-32F data acquisition board and include one SC-2052 cable adapter board, one SC-2062 electromechanical relay board and three SC-2060 digital input boards .
-
A portable data acquisition and control system for waste treatment development
These DIO signal conditioning boards are comprised of one SC- 2052 cable adapter board, one SC-2062 electromechanical relay board and three SC-2060 digital input boards .
-
Computer based systems for Prototype Fast Breeder Reactor
The following computer boards have been designed and developed: CPU board, Analog Input board, Analog Output board, Digital Input board , Relay Output board, Opto-coupler Output board, Synchro-Digital Converter board, Counter- Timer board.
Indicates content that may require registration and/or purchase.