-
Supplier: SensorsONE, Ltd.
Description: mHg and psi. The display will auto range to optimise reading resolution and has a selectable auto turn off after 12 minutes. The 2000 digital manometer can be powered by two AA batteries and they can last up to typically 200 hours. The enhanced version of the 2000 HVAC digital
- Type: Absolute
-
Supplier: OMEGA Engineering, Inc.
Description: • 2 Year Warranty • One-Handed Operation • Ranges from 10 inH20 to 150 psi • Rugged, Water Resistant Case - NEMA-4/IP65 • Ranges for Differential, Gauge, and Absolute Measurements • Selectable Pressure Units • Leak Testing • Datalogging • Min/Max Hold
- Accuracy: 0.15 ±% FS
- Operating Temperature: 15 to 120 F
- Pressure Measurement: Absolute, Differential, Gauge, Vacuum
- Display Type: Digital
-
Pressure Gauges - P200IS Hazardous Area Digital Manometer -- P200IS Hazardous Area Digital ManometerSupplier: SensorsONE, Ltd.
Description: The P200 IS ATEX approved digital manometer can be used in hazardous areas which may contain flammable and explosive gases requiring certification up to EEx ia IIC T4. For outdoor use the P200-IS hazardous area digital manometer has a robust weatherproof case which is
- Type: Absolute
-
-
Supplier: Gilson Company, Inc.
Description: MA-170 Digital Manometer is a safe, accurate and environmentally friendly alternative for measuring vacuum levels. The gauge is mercury-free and uses an absolute pressure transducer to give instant digital display of applied vacuum from 0-1,000mm Hg. Resolution is 0.1mm. A
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: WohlerUSA, Inc.
Description: Wohler DM 2000 Digital ManometerThe easiest way of pressure measurementThe Wohler DM 2000 Digital Manometer is a highly precise measuring instrument for differential pressure and temperature. High accuracy and reliability are guaranteed e.g. for gas burner tuning. Furthermore it
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Transcat, Inc.
Description: Product Highlights Range: inH20 2,810, mbar 7,000, kPa 700.0, psi 101.5, mmH20 71.38, mmHg 5,250, inHg 206.7 Resolution (max): 0.1 PSI Accuracy: +/-(0.2% of full scale + 3 digits) Over Pressure: 145 PSI Power Supply: 9V battery Operating Temp: 32°F to 104°F (0°C to 40°C) Operating Hum: 0% to 80%
- Type: Gauge
-
Supplier: SensorsONE, Ltd.
Description: The P4 hazardous area portable digital manometer has an accuracy of 0.1% or 0.05% full scale which is adequate for calibrating most pressure sensors, switches and gauges. The display functions of the P4 atex digital manometer include 21 pressure unit conversions, Leak
- Type: Absolute
-
Supplier: KANOMAX USA, INC.
Description: Combined manometer/calibrator, large clear back lit display
- Working Pressure Range: 0 to 0.145036839357197 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 140 F
- Signal Output: Analog Current
-
Supplier: Transcat, Inc.
Description: Product Highlights 8 units for pressure: psi, inch H2O, inch HgkPa, hPa, Pa, mm H2O, mmHg 2 units for flow: fpm, m/s Built-in density compensation Storage temperature +14 to +160 °F Operating temperature +32 to +140 °F Battery type 9V battery Battery life 120 hr Dimensions 8 x 2.25 x 1.7 in Housing
- Type: Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: • High Resolution to 0.001 inH2O • Low Range 0 to 1.999 inH2O, High Range 0 to 10.04 inH2O • Rugged, Water- Resistant Case • Measure Differential, Gage, or Vacuum • Selectable Engineering Units InH2O, mmH2O, mbar, PSI, PA, InHg, mmHg • Accuracy: 0.2% FS of high range • Operating Temp.: -10 to 50°C
- Vacuum Range: 760 to 741.2425786376 torr
- Accuracy: 0.2 ±% FS
- Operating Temperature: 14 to 122 F
- Pressure Connection Size: 0.155 to 0.195 inch
-
Supplier: Keller America, Inc.
Description: The dV-2 PS is a sophisticated digital pressure gauge with two independent pressure switch outputs. The gauge employs KELLER's proven microprocessor technology which produces highly accurate results. All readings are linearized and temperature corrected, to give an accuracy of 0.2 %FS. There
- Working Pressure Range: 0 to 10,152.639 psi
- Operating Temperature: 32 to 122 F
- Accuracy: 0.1 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: Keller America, Inc.
Description: The dV-2 Cool was designed for monitoring tasks at refrigerant filling stations. Vapor pressure/temperature graphs for 5 refrigerant liquids are saved in the unit and can be selected by pressing a button The LCD switches from temperature to pressure at the touch of a button, with the display
- Working Pressure Range: -14.50377 to 1,160.3016 psi
- Operating Temperature: 32 to 122 F
- Accuracy: 0.1 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: Gilson Company, Inc.
Description: MA-170 Digital Manometer is a safe, accurate and environmentally friendly alternative for measuring vacuum levels. The gauge is mercury-free and uses an absolute pressure transducer to give instant digital display of applied vacuum from 0-1,000mm Hg. Resolution is 0.1mm. A
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: REED-Direct
Description: Dual LCD readouts with backlighting Min/Max/Avg recording with time stamp Data hold freezes the displayed reading Push button zero adjust and offset readings Low battery indication with auto power off RS232 serial port Includes RS232 cable, tubing, hard carrying case and batteries SPECIFICATIONS:
- Working Pressure Range: 5 psi
- Accuracy: 0.3 ±% FS
- Display Type: Digital
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Hand Held Digital Manometer, 0-40"H2O with NIST CAL
- Type: Gauge
-
Supplier: Cole-Parmer
Description: for measuring low differential pressure in cleanrooms, test and balance, HVAC, pneumatic systems, and computer peripherals. Features a userfriendly menu, backlit dot matrix display, auto power off, and tripod screw. This manometer is for use with noncorrosive gases and air only, not liquids.
- Features: Other
-
Supplier: Cole-Parmer
Description: for measuring low differential pressure in cleanrooms, test and balance, HVAC, pneumatic systems, and computer peripherals. Features a userfriendly menu, backlit dot matrix display, auto power off, and tripod screw. This manometer is for use with noncorrosive gases and air only, not liquids.
- Features: Other
-
Supplier: Cole-Parmer
Description: for measuring low differential pressure in cleanrooms, test and balance, HVAC, pneumatic systems, and computer peripherals. Features a userfriendly menu, backlit dot matrix display, auto power off, and tripod screw. This manometer is for use with noncorrosive gases and air only, not liquids.
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product highlights 0 to 15 psi (0 to 103.4 kPa) Up to 0.5% accuracy Seven user-selectable English and metric units Stores up to 40 readings for later recall Backlight for use in dim areas
- Working Pressure Range: 0 to 15 psi
- Type: Gauge
-
Supplier: REED-Direct
Description: Push-button transducer selection Zero function for offset correction Data Hold and Min/Max recall Auto power off RS232 serial interface SPECIFICATIONS: Range / 30psi / 75psi / 150psi / 300psi / 725psi / 1450psi mbar / 0.002-2 / 0.005-5 / 0.1-10 / 0.2-20 / 0.05-50 / 0.1-100 psi / 0.02-29 / 0.1-72.5
- Working Pressure Range: 5,800 psi
- Display Type: Digital
- Pressure Measurement: Gauge
- Device Category: Instrument
-
Supplier: Cole-Parmer
Description: • Measures positive, negative and differential pressures •
0.5% full scale accuracy • Rugged, extruded aluminum case • Selectable english/metric units The Dwyer Series 475 Mark III handheld digital manometer is ideal for field calibration, monitoring or trouble shooting HVAC - End Fittings: Threaded
-
Supplier: Leister USA
Description: The reliable and handy air pressure test manometer from Leister is the perfect solution for testing the integrity of dual track seams with test channel. It is suitable on construction sites for civil engineering, tunneling and landfills.
- Tension Range: 899.2 lbs
- Local Interface: Digital Front Panel
- Display: Digital Readouts
- Features: Hand-held or Portable, Web or Sheet
-
Supplier: RS Components, Ltd.
Description: Digitron PM-20 Digital Pressure Meter
- Working Pressure Range: 0 to 1.8854901 psi
- Accuracy: 0.2 ±% FS
- Vacuum Range: 97.53701853999993 torr
- Pressure Measurement: Differential
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-910 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-910 features a dust-proof, splash-resistant
- Working Pressure Range: -29 to 29 psi
- Accuracy: 2 ±% FS
- Pressure Measurement: Differential
- Display Type: Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-HVAC 2 is a high-velocity multifunction manometer with a pitot tube. This portable manometer can be used to determine air speed, air pressure, air flow, differential pressure and ambient temperature. The pitot tube allows access through tiny openings to take measurements in small
- Working Pressure Range: 0.7251841967859837 to 0.07251841967859836 psi
- Accuracy: 0.3 ±% FS
- Operating Temperature: 32 to 122 F
- Display Type: Digital
-
Supplier: OMEGA Engineering, Inc.
Description: • Low Cost • Portable & Simple to Use • Auto Zero Power • Backlight • High Resolution: 0.01"/0.1" WC (Water Column) • Tubing [60 cm (24")] and Fitting Included • Four AAA Alkaline Batteries Included • Soft Carrying Case (Included)
- Working Pressure Range: 0 to 0.722539999999995 psi
- Operating Temperature: 32 to 105 F
- Accuracy: 2 ±% FS
- Pressure Connection Size: 0.125 inch
-
Supplier: Traceable® Products
Description: Manometer displays gauge and differential pressure/vacuum in eleven different units. Response time is 0.5 second. Simple hose fittings on the unit permit using hose/tubing with inside diameters from 1/16 to 3/16 inches. Large 5/8-inch-high digits are visible from six feet. At the touch of a
- Vacuum Range: -4,411.490799999998 to 5,931.490799999998 torr
- Accuracy: 0.3 ±% FS
- Display Type: Digital
- Material: Gas
-
Supplier: OMEGA Engineering, Inc.
Description: • Gage, Absolute or Differential Ranges Available • User Selectable Engineering Units • High Accuracy, ±0.05% FS Standard with ±0.025% Optional • MIN/MAX Hold and Leak Test Functions • Programmable Damping Rates, and Auto Shutoff
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: -40 to 140 F
- Accuracy: 0.025 to 0.05 ±% FS
- Pressure Connection Size: 0.125 inch
-
Supplier: Gilson Company, Inc.
Description: MA-170 Digital Manometer is a safe, accurate and environmentally friendly alternative for measuring vacuum levels. The gauge is mercury-free and uses an absolute pressure transducer to give instant digital display of applied vacuum from 0-1,000mm Hg. Resolution is 0.1mm. A
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Brooks Instrument
Description: Maximize the efficiency and performance of your vacuum-dependent processes: Choose XacTorr® Series digital vacuum capacitance manometers from Brooks Instrument. XacTorr® Series devices incorporate industry-leading features that improve measurement reliability, minimize drift, resist
- Vacuum Range: 0.09999999999961626 to 999.9999999999999 torr
- Signal Output: Analog Voltage, DeviceNet, RS232 / RS485
- Device Category: Sensor
- Features: Temperature Compensation
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10˚ to 50˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer. One wide range M1 digital pressure
- Accuracy: 0.04 to 0.25 ±% FS
- Operating Temperature: 14 to 122 F
- Working Pressure Range: 10,000 psi
- Pressure Connection Size: 0.25 inch
-
Supplier: Schmalz Inc.
Description: Electronic manometer with digital display for use in vacuum and pressure systems for recording and displaying of vacuum (-1 to 0 bar) and pressure (0-10 bar) Installation into panels due to cubic design Installation in handling systems directly at the site thanks to minimal size and
- Working Pressure Range: -14.50377 to 145.0377 psi
- Operating Temperature: 32 to 122 F
- Type: Gauge
-
Supplier: Schmalz Inc.
Description: Electronic manometer with digital display for use in vacuum and pressure systems for recording and displaying of vacuum (-1 to 0 bar) and pressure (0-10 bar) Installation into panels due to cubic design Installation in handling systems directly at the site thanks to minimal size and
- Working Pressure Range: -14.50377 to 145.0377 psi
- Operating Temperature: 32 to 122 F
- Type: Gauge
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped with USB interface and can be used as data logger. The VD81 can be operated with battery or external power supply
- Vacuum Range: 1.0000000000010354 to 1,200 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: 32 to 122 F
- Mount: Center Back
-
Supplier: Radwell International
Description: MANOMETER DIGITAL. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
More Information Top
-
digital manometer - offers from digital manometer manufacturers, suppliers, exporters & wholesalers
digital manometer .
-
Effectiveness of duct sealing and duct insulation in multi-family buildings. Final report
Digital manometer .
-
$300-$400 Micromanometers - Pressure and Vacuum Measuring - Grainger Industrial Supply
• Deluxe Digital Manometer (1 .
-
BETTER DUCT SYSTEMS FOR HOME HEATING AND COOLING.
Digital Manometer .
-
$300-$400 Pressure and Vacuum Measuring - Test Instruments - Grainger Industrial Supply
• Digital Manometer Accessory KitDigital Manometer Accessory Kit .
-
Calibration of Überdruck‐ and Unterdruck‐Messgeräten
As high-quality electrical digital manometer , an Schwingquartzmanometer of the fa stands in the laboratory.
-
Digital Manometer with range of 0 to 15 psi from Cole-Parmer
Digital Manometer with range of 0 to 15 psi (Representative photo only .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/39722/93Dec_Miller.pdf?sequence=1
The output from a digital manometer was compared to that of a known standard and a correction factor was determined for the digital manometer.
Indicates content that may require registration and/or purchase.