Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fluke
Description: Fluke Digital Multimeters (DMM’s) are on more tool belts, finding more problems, than any other comparable test tools. Each design is tested to the extreme: drop, shock, humidity, you name it. Every Fluke Digital Multimeter gives you what you need: accurate
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
- DC Current Range: 10 amps
- AC Current Range: 10 amps
-
Supplier: Fluke
Description: makes battery changes easy. Fluke 114 multimeters are independently tested for safe use in CAT III 600V environments. And check out other members of the Fluke 110 family: the Fluke 113 Utility Multimeter, the Fluke 115 Field Service Multimeter, the Fluke 116 HVAC
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital multimeter to test leakage current / RMS measurement / continuity and resistance test / measures voltage up to 600 V With the PCE-LCT 1 Digital multimeter it is possible to measure leakage currents up to a range of 100 A. PCE-LCT 1 Digital multimeter
- AC Voltage Range: 400 volts
- AC Current Range: 40 to 100 amps
- Resistance / Impedance Range: 400 kohms
- Operating Temperature: -10 to 50 C
-
-
Supplier: Sonel Test
Description: Pocket-sized multimeter with tough nature Simple and compact digital multimeter Sonel CMM-11 surprises with its lightning fast operation and measurement precision. The device is most frequently used for quick diagnostics of electrical equipment and circuits. Its handy
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: fast battery changes without breaking the calibration seal Classic design with new removable holster with built in test lead and probe storage Lifetime warranty Kit Includes: 87V Industrial Multimeter ToolPak Magnet Hanger to Position on Steel Panels TL224 1.5m Ultra Flexible Silicone
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 3-3/4 digital LCD with a maximum dispaly of 3999. An angled-display design helps the user to identify the reading of value easier. Bar graph LCD display. Auto-ranging designed. Ranging change function. Relative/Maximum/Minimum modes. Peak hold mode. VAHz mode measures frequency
- DC Voltage Range: 0.3 to 1,000 volts
- AC Voltage Range: 0.3 to 750 volts
- DC Current Range: 0.0003 to 10 amps
- AC Current Range: 0.0003 to 10 amps
-
Supplier: Fluke
Description: safe use in CAT III 600V environments. And check out other members of the Fluke 110 family: the Fluke 113 Utility Multimeter, the Fluke 114 Electrical Multimeter, the Fluke 115 Multimeter and the Fluke 117 Commercial Electrician’s Multimeter.
-
Supplier: Tradeport Electronics Group
Description: The tapered design fits more easily in your hand, pocket, and tool box. The high-contrast displays are 20% larger, with extra large characters that are easy to read from a distance. Plus, there's easier access to Fluke's patented TouchHold® mode which automatically captures the measurement,
-
Supplier: Fluke
Description: The battery door is easy to access, so you and your Fluke 117 can stay on the job. Fluke 117 multimeters are independently tested for safe use in CAT III 600V environments. And check out other members of the Fluke 110 family: Fluke 113 Utility Multimeter, the Fluke 114 Electrical
-
Supplier: OMEGA Engineering, Inc.
Description: improper operation. The 5-in-1 digital multi-tester has been designed to combine the functions of sound level, luminance, humidity and temperature meters, as well as a digital multimeter. The HHM8229 digital multimeter can perform measurements of AC/DC voltage and
- DC Voltage Range: 0.4 to 1,000 volts
- AC Voltage Range: 0.4 to 750 volts
- DC Current Range: 0.0004 to 0.4 amps
- AC Current Range: 0.0004 to 0.4 amps
-
Supplier: Tradeport Electronics Group
Description: 3999 Full-Scale Digital Display plus Analog Bar Graph Versatile Measurement Modes Auto Power-OFF Auto/Manual Ranging Switchable Maximum and Minimum Data Memory Relative Computations Data Storage/Recall Data Hold Battery Low Indication Current Input Connection Alarm These four digital
-
Supplier: Tradeport Electronics Group
Description: 3200 Full-Scale Digital Display plus Analog Bar Graph Versatile Measurement Modes Auto Power-OFF Auto/Manual Ranging Switchable Data Hold Battery Low Indication Current Input Connection Alarm These four digital multimeters of the DL-90 Series have been designed to meet the
-
Supplier: Transcat, Inc.
Description: flexible PC software: EasyDDM Standard interface: USB Device, USB Host, LAN User-friendly Design 4.3” TFT-LCD, 480*272 Support dual display, Chinese and English Menu Built-in front panel accessible help system File management (support for USB Driver and local storage) USB & LAN remote
-
Supplier: Transcat, Inc.
Description: Rugged design — IP67 rating Protection by 500mA intrinsic safety fuse for the current range Each Unit Includes One MX57EX Instrument Two Test Leads One Carrying Case One 9V Alkaline Battery Users Manual
-
Supplier: Tradeport Electronics Group
Description: Easy-to-read Digital Display Wide Range High Accuracy Autoranging Continuity Check Low Power Consumption Data Hold Protection against maximum input level Diode checking. Automatic polarity switching. Overflow display Battery low indicator. The DL-712 and DL-711 are 3-1/2 digit digital
-
Supplier: Traceable® Products
Description: eliminating costly repairs. Unit ranges are from 1 millivolt to 400 volts AC/DC and 0.1 to 2,000,000 ohms. Accuracy is 2 units, or 2% of the reading. The multimeter instantly displays the correct answer by automatically selecting the proper range. Four-digit, 3/8-inch-high LCD display shows
- DC Voltage Range: 0 to 400 volts
- AC Voltage Range: 0 to 400 volts
- Resistance / Impedance Range: 0 to 2,000 kohms
- Display Digits: 4 Digits
-
Supplier: Transcat, Inc.
Description: Product Highlights The ruggedly built FLIR DM93 Digital Multimeter makes fast and accurate measurements with unparalleled precision. Designed for industrial environments, the VFD mode filters noisy variable frequency drives and enables accurate voltage and frequency measurements for
-
Supplier: Allied Electronics, Inc.
Description: Readings Per Second Agilent Digital Multimeters Measure DC and AC Voltage, DC and AC Current, Resistance, Frequency, and with Laboratory Accuracy and System Speed. They Deliver Dependable Results and Convenient Features That Minimize Test and Troubleshooting Times. 34401A
-
Supplier: Allied Electronics, Inc.
Description: separately. Now you can get more out of your Fluke 179 Digital Multimeter with the ToolPak Magnetic Meter Hanging Kit. Fluke 179 True-rms Digital Multimeter with Temperature True-rms digital multimeter designed with a built-in thermomenter. Two tools in one.
-
Supplier: Greenlee Textron, Inc.
Description: between Greenlee and its suppliers and customers. ISO 9001 Certification further assures customers worldwide of our ongoing commitment to quality products, service, and support. Innovative product design, manufacturing excellence, and customer response will keep Greenlee at the top of its
- DC Voltage Range: 0 to 1,000 volts
- AC Voltage Range: 0 to 1,000 volts
- DC Current Range: 0 to 10 amps
- AC Current Range: 0 to 10 amps
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3DMM series are dual display digital desktop multimeters that provide a rich and powerful feature set. The design is easy-to-use from the front-panel and computer-based control via USB or LAN. Each model is equipped with a 4.3 inch TFT-LCD true color
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 0.6 to 750 volts
- DC Current Range: 0.0006 to 10 amps
- AC Current Range: 0.0006 to 10 amps
-
Supplier: Cole-Parmer
Description: • Available for sale in the United States and Canada only • Compact True-RMS multimeter measures temperature, microamps, and capacitance • Low input impedance eliminates stray voltage for more accurate measurements • Design allows for one-handed operation This auto-ranging
- DC Voltage Range: 0.1 to 600 volts
- AC Voltage Range: 600 volts
-
Supplier: Cole-Parmer
Description: • Durable, rugged design is ideal for industrial environments • Easily troubleshoot industrial equipment to prevent costly downtime • Large digit backlight LCD display is easy to read Available for sale in the United States and Canada only The Fluke 83V industrial multimeter
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
-
Digital Multimeters - Digital Multimeter, 5 1/2 Digit Resolution, Dual Display, Benchtop -- 70180169Supplier: Allied Electronics, Inc.
Description: The 34405A represents the latest member in the Agilent's DMM family and this expands Agilent's offerings in the electronics measurement tools. It provides a broad range of features and measurement functions such as DC voltage, DC current, true-RMS AC voltage and AC current, 2-wire resistance,
-
Supplier: Sonel Test
Description: Compact and reliable industrial multimeter Sonel CMM-30 is a device combining versatility, modernity and extraordinary durability. The instrument houses 11 basic measuring functions. Additional functions such as the PEAK function (displaying the peak value of the measured signal), REL
- Features: Other
-
Description: + Multifunctional measuring instrument: 4 1/2-digit multimeter + oscilloscope+ Automatic Waveform Measurements: Including Vmax,Vmin,Vp-p,Vavg,Vrms,and frequency.+ User-Friendly Experience: Full Key Design, Easy Operation, and Extends Device Lifespan+ Intelligent Probe Detection:
- DC Voltage Range: 0.06 to 1,000 volts
- AC Voltage Range: 0.06 to 750 volts
- DC Current Range: 0.0006 to 10 amps
- AC Current Range: 0.0006 to 10 amps
-
Supplier: Cole-Parmer
Description: • Available for sale in the United States and Canada only • Remote display allows you to be in two places at once • Removable magnetic display can be conveniently mounted where it is easily seen • Unique design makes this meter perfect for hazardous areas, cleanrooms, and more •
- DC Voltage Range: 0.0001 to 1,000 volts
- AC Voltage Range: 1,000 volts
- DC Current Range: 0.0001 to 10 amps
- AC Current Range: 10 amps
-
Supplier: Cole-Parmer
Description: • Ideal for troubleshooting in the field in potentially wet environments with IP65 housing design • Digital hand-held multimeter with RMS measurement: VAC TRMS, VAC+DC TRMS, VDC, Hz (V), Hz (A), Ù, V , degC/degF (TC) • 4-3/4 digit display (12,000 counts), with backlit display •
-
Supplier: REED-Direct
Description: Manual zero adjust in watt meter mode; automatic zero adjust in multimeter mode Designed for one-handed operation Front panel has easily accessible sockets for power and load Built-in, fold out stand Large (0.5"), easy-to-read LCD readout Includes test leads
- Measurement Type: AC / DC
- Form Factor: Handheld
-
Supplier: Sonel Test
Description: Industrial Multimeter Sonel CMM-60 - powerful tool for diagnostics and troubleshooting in electromechanical equipment, electricity networks and other applications The Sonel CMM-60 advanced industrial multimeter is an instrument designed for diagnostics of potential problems in the
- Features: Other
-
Supplier: HydraCheck Inc.
Description: The DHM 4 Series Digital Hydraulic Multimeter is an all-in-one unit designed to test the performance of hydraulic pumps, motors, valves and hydrostatic transmissions with the added benefit of Bluetooth functionality. This new generation of testers, aimed at hydraulic field service
-
Supplier: Mile-X Equipment, Inc.
Description: OTC AMP Clamp/Multimeter OTC AMP Clamp/Multimeter was designed to allow accurate current measurements using clamp jaws. The clamp meter is well suited for testing starting/ charging circuits, and provides easy access to current, voltage and other key automotive measurements, all in one
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Fluke 88V digital multimeter High-impact holster Test leads Upgrade #1: TLK281 Automotive Test Lead Set Additionally Includes: Complete set of test and measurement accessories designed especially for automotive specialists. Use the sharp stainless steel
-
Supplier: Transcat, Inc.
Description: Find. Repair. Validate. Report. The 279 FC is a full-featured digital multimeter with integrated thermal imaging and is designed to increase your productivity and confidence. The thermal multimeter helps you find, repair, validate, and report many electrical issue quickly so
-
Supplier: RIGOL Technologies, Inc.
Description: The DM3000 Series DMMs give reliable, cost effective, full DMM capabilities measuring DCV, ACV, DCI, ACI, Resistance (2 & 4 Wire), Capacitance, Diode Test, Frequency, and Temperature. These DMMs are designed for simple and efficient bench top use, but include software options for datalogging and
- Sampling Rate: 123 Hz
- Display Digits: 5 Digits, Plus 1/2 Digit
Find Suppliers by Category Top
Featured Products Top
-
. The DHM 4 Series Digital Hydraulic Multimeter is a next-generation diagnostic tool that offers Bluetooth functionality and is designed for hydraulic field service engineers. This all-in-one tester allows users to measure the true performance of their hydraulic system, quickly pinpoint faults, and (read more)
Browse Datasheets for HydraCheck Inc. -
SIGLENT's SDM instruments are dual display digital desktop multimeters that provide a rich and powerful feature set at an excellent price. This DMM family is well suited for production testing, R&D and certification work, as well as any place where an accurate and powerful full-function DMM (read more)
Browse Digital Multimeters Datasheets for Siglent Technologies NA, Inc. -
, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings in a compact configuration. The DHM 4 Series Digital Hydraulic Multimeter is an (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
(≥0.1% accuracy), digital multimeter, computer, and calibration software to ensure accurate data acquisition and processing. Calibration Process: Includes cleaning and zeroing the (read more)
Browse Force and Load Sensors Datasheets for Win Source Electronics -
and greasiest environments. For applications where heat and chemicals are highly prevalent, we suggest customizing with silicone leads over Polyvinyl chloride (PVC). E-Z-Hook provides replacement test leads that fit most major digital multimeter manufacturers. As the industry (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
and greasiest environments. For applications where heat and chemicals are highly prevalent, we suggest customizing with silicone leads over Polyvinyl chloride (PVC). E-Z-Hook provides replacement test leads that fit most major digital multimeter manufacturers. As the industry (read more)
Browse Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
, such as digital electronics, power systems, or communications. Featuring precision instruments with specialized capabilities, this bundle offers the depth and nuance required for higher-level inquiry and innovation. The Capstone Bench Bundle Designed for the graduate (read more)
Browse Digital Multimeters Datasheets for Uni-Trend US -
In the present time a consecutive phaseout from generally usable, modular, analog standard NIMelectronics to compact single purpose devices utilizing digital signal processing hardware takes place. As example one of the main supliers of nuclear measurement electronics, Mirion Technologies (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Calibration equipment Benchtop digital multimeters Automated test equipment (ATE) Precision data acquisition systems (DAS) Stationary high-precision measurement devices (read more)
Browse Current Sensors Datasheets for DigiKey -
2-Wire vs. 4-Wire Terminal Connection for Resistance Testing Precision digital multimeters (DMMs) and source measurement units (SMUs) offer two (read more)
Browse Power Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
NIWeek gathering here this week, unveiled its latest digital multimeter and RF
More Information Top
-
Rigol Electronic.co.,Ltd
DM3068 is a digital multimeter designed with 6 ½ digits readings resolution especially fitting to the needs of high-precision, multifunction and automatic measurement.
-
Twenty Schools Receive Fluke Electrical Test Instruments Through Fluke Education Grant Program
The Fluke 287 is a high-accuracy logging digital multimeter designed with advanced features for electronics professionals.
-
Fluke - FLUKE-179/TPAK - Multimeters - Handheld Digital - Allied Electronics
True-rms digital multimeter designed with a built-in thermomenter.
-
CAT III / Services
The Bosch MMD 540H Hybrid Multimeter is a CAT III safety rated, auto ranging digital multimeter designed for automotive diagnostics and electrical troubleshooting.
-
Measurement / Leader Instruments Corporation
DM3068 is a digital multimeter designed with 6 1/2 digits readings resolution especially fitting to the needs of high-precision, multifunction and automatic measurement.
-
Journal of Guidance, Control, and Dynamics > Book Announcements
Digital multimeter design .
-
Agilent Technologies Introduces Handheld Digital Multimeter Designed For Extreme Winter Weather
Agilent Technologies Introduces Handheld Digital Multimeter Designed For Extreme Winter Weather .
Indicates content that may require registration and/or purchase.