Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cincinnati Sub-Zero Products
Description: provides the highest interior volume with the smallest footprint. Thanks to iE3 motors, improved insulation and the reliable door-sealing concept, the ovens operate with maximum energy efficiency. Our industrial ovens are equipped as standard with the digital SiMPAC® measurement
- Temperature Range: 752 F
- Capacity: 8 to 284.99999999999994 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Wisconsin Oven Corporation
Description: Application Our industrial composite curing ovens are used for curing a wide variety of composite material. They are commonly used in the aerospace and automotive industries. 70 Standard Sizes (Custom sizes to meet your specific composite curing needs are available) Gas Fired, Indirect Gas
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance
- Application: Curing
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: The precision oven is a floor-type hot air circulation drying oven equipment selection with a digital display temperature control system and over temperature controller, which can perform intelligent temperature control. Large flow rotor and fan ensure uniform distribution of
- Temperature Range: 50 to 572 F
- Application: Drying
- Heat Source: Electric / Resistance
- Features: Shelving / Racks / Carts, Timers
-
-
Supplier: Weiss Technik North America, Inc.
Description: highest interior volume with the smallest footprint. Thanks to iE3 motors, improved insulation and the reliable door-sealing concept, the ovens operate with maximum energy efficiency. Our industrial ovens are equipped as standard with the digital SiMPAC® measurement and control
- Temperature Range: 752 F
- Capacity: 8 to 284.99999999999994 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: BMT USA, LLC
Description: The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of
- Temperature Range: 41 to 572 F
- Capacity: 0.7759999999999999 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Alarms, Industrial, Shelving / Racks / Carts, Timers
-
Supplier: BMT USA, LLC
Description: The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include:
- Temperature Range: 41 to 572 F
- Capacity: 24.97 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Terra Universal, Inc.
Description: P.I.D. temperature controls for stable heating to 220°C Unique turbo blower system creates true one-pass circulation pattern for optimal uniformity and fast recovery time Stainless steel chamber interior and shelves are rugged, noncontaminating Electronic digital timer features large,
- Temperature Range: 122 to 392 F
- Capacity: 13.999999999999998 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- Features: Air Filtration, Shelving / Racks / Carts, Timers
-
Supplier: LS Industries
Description: Features: All Steel Construction Physical Dimensions : 12’ Long x 7’ Wide Truck Rim Capacity : 96 rims/ 8 hr shift Cycle: A rim cycles through every three to four minutes Temperature Control : Digital Curing Temperature : 850 Radiant Heat Pneumatic operated Doors Variable cycle timer control
- Temperature Range: 850 F
- External: Continuous (Convey, Shuttle)
- Application: Drying
- Heat Source: Infrared / Radiant
-
Supplier: Wisconsin Oven Corporation
Description: options on other models. Combination airflow Recirculation blower upgrade More heat input Digital timer with auto-shutdown feature Modulating control on gas fired ovens SSR power control on electrically heated curing ovens Feature-for-feature, these enhanced walk-in ovens
- Temperature Range: 500 to 800 F
- Capacity: 280 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: MEDITE Group
Description: Digital temperature control, timer, and touch display Hot air ventilation system that provides controlled heat inside the drying chamber Primarily designed for histology, but flexible and therefor also applicable to other laboratories Extremely short drying time of 5 to 10 minutes, warms up
- External: Bench / Cabinet
- Heat Source: Steam
-
Supplier: Despatch - ITW EAE
Description: PTC Top Loading Test Oven The PTC ovens offer high performance in a configuration well-suited for heating long and narrow loads such as tubing and extrusions. The forced-air convected ovens feature horizontal airflow with adjustable louvers to assure uniform airflow even with
- Temperature Range: 104 to 500 F
- Capacity: 4 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Electric / Resistance
-
Supplier: Haida International Equipment Co., Ltd.
Description: with digital display and PID control function. 3.With safety exhaust hole on the back side of the chamber, which can auto release pressure when has gas expansion in the internal chamber. 4.Control system has independent digital power offer protection system when over temperature.
- Temperature Range: 482 F
- Application: Aging
- Atmosphere: Air / Oxidizing
- Features: Alarms
-
Supplier: Carbolite Gero Limited
Description: 250°C (482°F) maximum operating temperature. Temperature stability of ± 0.2°C. Chamber air circulation provides excellent temperature uniformity. Polished stainless steel inner chamber is easy to clean and resistant to corrosion. Oven is provided with non-tilt nickel plated
- Temperature Range: 482 F
- Capacity: 28.251725815852375 cubic feet
- Application: Aging, Curing, Drying, Preheating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: Double-door high-temperature oven is also called industrial oven. Its design can meet the high-temperature drying requirements of industrial large-scale test products. It is equipped with a large-flow fan and the hot air circulation in the test box is uniform and efficient to ensure
- Temperature Range: 68 to 302 F
- Capacity: 52.9719859047232 cubic feet
- Application: Drying
- Heat Source: Electric / Resistance
-
Supplier: Despatch - ITW EAE
Description: consistent, uniform temperatures required by MIL STD 883 while removing heat generated by the load. Fixturing made easy The rear wall is disassembled and removed to simplify fixturing of power leads or feed-through boards into oven. Horizontal Airflow The PBC burn-in oven allows for
- Temperature Range: 122 to 500 F
- Capacity: 18 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Carbolite Gero Limited
Description: 300°C (572°F) maximum operating temperature. Temperature stability of ± 0.5°C. Chamber air movement provides good temperature uniformity. Polished stainless steel inner chamber is easy to clean and resistant to corrosion. Oven is provided with non-tilt nickel plated shelves with
- Temperature Range: 572 F
- Capacity: 4.061185586028778 cubic feet
- Application: Aging, Curing, Drying, Preheating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: testing. Fast Heat-Up Rates Powerful open coil heating elements and a forward curved fan deliver faster heat-up rates and short processing times. Precise Digital Controls Digital controls regulate temperatures within tight tolerances. A 3/4” (1.9cm) LED panel displays temperatures in
- Temperature Range: 104 to 399.2 F
- Capacity: 18 cubic feet
- Atmosphere: Air / Oxidizing
- Application: Annealing, Curing, Drying
-
Supplier: Johnson and Allen, Ltd.
Description: Drying ovens are used to speed up inspections and make it possible to test a larger volume of parts compared to air drying. Our ovens are manufactured to customer specifications with either a top opening or front loading slide door to meet customer preference. Every oven we
- Features: Other
-
Supplier: Cole-Parmer
Description: excellent insulation from the foamed silicone rubber door gasket Mechanical convection ensures fast heat-up and uniform temperature throughout the chamber for greater drying efficiency. Ovens are programmable for delayed start and stop, and an integrated timer affords the convenience of
- Temperature Range: 50 to 482 F
- Capacity: 3.5999999999999996 cubic feet
-
Supplier: BINDER Inc.
Description: with 20 sections The time of an individual program step can be set to max. 99.59 hours or 999.59 hours. This adjustment applies to all program sections. Integrated weekly program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an
- Temperature Range: 572 F
- Capacity: 4.1 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Alarms, Shelving / Racks / Carts, Timers
-
Supplier: Cole-Parmer
Description: excellent insulation from the foamed silicone rubber door gasket Mechanical convection ensures fast heat-up and uniform temperature throughout the chamber for greater drying efficiency. Ovens are programmable for delayed start and stop, and an integrated timer affords the convenience of
- Temperature Range: 50 to 482 F
- Capacity: 2.1 cubic feet
-
Supplier: Cole-Parmer
Description: excellent insulation from the foamed silicone rubber door gasket Mechanical convection ensures fast heat-up and uniform temperature throughout the chamber for greater drying efficiency. Ovens are programmable for delayed start and stop, and an integrated timer affords the convenience of
- Temperature Range: 50 to 482 F
- Capacity: 5.3 cubic feet
-
Supplier: Gilson Company, Inc.
Description: Current ASTM and AASHTO specifications require vacuum degassing of asphalt specimens after aging in Pressure Aging Vessels (PAV’s). This tabletop vacuum degassing oven is completely automated and includes self-contained vacuum system. The chamber accommodates four specimens in the included
-
Supplier: BINDER Inc.
Description: Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C DS control with integrated timer 0 to 99 hrs Digital temperature setting with an accuracy of one degree Independent
- Temperature Range: 572 F
- Capacity: 4.1 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Alarms, Shelving / Racks / Carts, Timers
-
Supplier: Gilson Company, Inc.
Description: Gilson offers Cox Rolling Thin Film Ovens for thin film and loss on heating tests. The Rolling Thin Film Oven (RTFO) simulates short-term aging of asphalt binders that occurs during mixing and lay-down of hot-mix asphalt. Ovens include a flow meter, moisture indicator, and air
-
High Performance Liquid Chromatographs (HPLC) - CTO-20 Column Oven - Liquid Chromatograph -- CTO-20ASupplier: Shimadzu Scientific Instruments, Inc.
Description: A forced-air circulation-type column oven, the CTO-20A can regulate the temperature from 10ºC above room temperature to 85ºC. Rapid temperature equilibration allows complex temperature programs incorporating linear and/or step-wise increases and decreases in temperature.
- Operating Temperature: 39.2 to 95 F
- User Interface: Digital Front Panel
- Display: Digital Readout
- Instrument Type: Fixtured or Permanent
-
Description: Portable Pyrometer for the monitoring and documentation of the oven temperatures in coking ovens. Temperature range: 600 and 1600 °C. Key Features Rapid temperature recording of nozzle bricks and air stages in coking ovens Viewfinder with temperature area markings for simple
- Celsius Scale: 600 to 1,600 C
- Spectral Range: 1.58 to 1.8 microns
- Emissivity: 0.1 to 0.99
- Configuration/ Features: Application Software Included, Battery Powered, Has Datalogger or Data Collection Capability, Records Min/Max Values
-
Supplier: KPM Analytics
Description: The EM10 determines moisture content of all cereals and powders (flours) using the reference method, plus it checks and calibrates quick analyzers such as NIR and moisture meters. The unit is composed of 10 separated compartments for analyzing 10 samples simultaneously.
- Display: Digital Readouts
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
-
Supplier: Gilson Company, Inc.
Description: Gilson’s BO-350E oven meets requirements for laboratory testing of Superpave mix designs, yet is priced far below competing ovens. Dual digital display, PID controller and superior chamber design results in consistent overall temperatures up to 232°C (450°F). Two large,
-
Supplier: Despatch - ITW EAE
Description: consistent, uniform temperatures required by MIL STD 883 while removing heat generated by the load. Fixturing made easy The rear wall is disassembled and removed to simplify fixturing of power leads or feed-through boards into oven. Horizontal Airflow The PBC burn-in oven allows for
- Temperature Range: 50 to 260 C
- Features: Chart Recorder, Programmable
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: BINDER Inc.
Description: Integrated weekly program timer with real-time function Digital temperature setting with an accuracy of one degree Elapsed time indicator Precision-adjustable ventilation valve Precision-adjustable inert gas valve with Cross-Flow-Technology All electrical components are decoupled from the
- Temperature Range: 342 F
- Capacity: 1.9 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: ASTM International
Description: This specification covers commercial microwave ovens. These ovens use ultrahigh frequency electromagnetic radiation in the approved industrial, scientific, and medical bands to defrost, heat, and cook food. The microwave ovens are classified by types, sizes, groups, styles, and
-
Supplier: Cole-Parmer
Description: aluminum expansion shelves ensure optimal heat transfer within oven chamber. Perform a variety of heating and drying applications
ovens feature an individually programmable microprocessor controller with two programs with 10 sections each or alternatively one program with 20 - Temperature Range: 59 to 392 F
- Capacity: 2 cubic feet
-
Description: ovens with reciprocating trays or turntable; - small cavity ovens (see 3.16); - ovens without adjustable temperature control; - heating functions and eco functions other than defined in this document; - appliances with only solo steam function. This document does not apply to
-
Supplier: ABB Measurement & Analytics
Description: dioxide, water and sulfur dioxide. These components are separated using packed columns and pass into the Flame Photometric Detector (FPD), where the trace levels of Total Sulfur are measured. PGC5000B Smart Oven features: Correctly sized and designed for basic configurations and maximum
- Oven Temperature Range: 86 to 356 F
- Inlet Pressure Range: 10.007541915646593 to 149.9680918953417 psi
- Number of Injection Ports: 1
- User Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
Brazing Ovens (vacuum & partial pressure) Multiple Inficon UL 1100 (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC. -
-p Zener, thermal loop op amps, and buffer provided on chip Input voltage range: 9 V to 36 V Ovenization ensures ultra-low temperature drift Applications (read more)
Browse Current Sensors Datasheets for DigiKey -
PCE-MA 100 is an oven-drying moisture analyzer for weighing and heating material samples to determine moisture content. The heating chamber is heated by halogen lamps up to 199 °C. In this chamber, the moisture analyzer or moisture balance dries the sample to be weighed, and then calculates (read more)
Browse Moisture Meters Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
Digital Process Speeds the Creation of Quality Consumer Products
In the market for more than 40 years, competing against multinational enterprises, Esmaltec stands out today as the only consumer products company with 100 percent Brazilian capitalization. Esmaltec offers a complete line of products including conventional ovens, water fountains, microwave ovens
-
Is it Really That Hard to Improve Chip Test Performance?
In the digital era, semiconductor chips are present in almost every aspect of our lives. Whether it is from microwave ovens to computers, cell phones, computer central processing units, and other electronic devices there are a variety of chips installed.
More Information Top
-
Digital oven thermometer - Self Help Forums
Digital oven thermometer .
-
Laboratory Ovens and Furnaces - Lab Ovens, Heating and Refrigeration - Grainger Industrial Supply
• Basic Digital Oven , Temp.
-
Digital oven thermometer - Self Help Forums
Digital oven thermometer .
-
Temperature effects on the swelling pressure and saturated hydraulic conductivity of the compacted GMZ01 bentonite
This testing device includes three parts, namely a stainless steel cell, a digital oven and a set of pressure–volume controller.
-
wholesale temperature meter - offers from wholesale temperature meter manufacturers, suppliers, exporters & wholesalers
Wholesale Digital Oven Thermometer TPM-900 .
-
Ovens | Lab Ovens | New and Used Laboratory Equipment | LabX
Thermo Precision Model 130DM MECH., Digital Oven 4.5 CU FT - 120V Catalog # 51221159 90 Day warranty Mechanical convection oven with microprocessor temperature control.
-
digital thermometer - offers from digital thermometer manufacturers, suppliers, exporters & wholesalers
Wholesale Digital Oven Thermometer TPM-900 .
-
Advances in Chemical Engineering III
Ethanol (analysis pure), 725-Ultraviolet spectrophotometer (Shanghai Jinghua Instrument, China), GZX - 9070 MBE digital oven (Shanghai Boxun Industrial co., LTD.,China), XMTD - 204 digital water bath (Shanghai Meixiang Instrument co., LTD.), FW135 herbal pulverizer (Tianjin Taisite Instrument co., LTD.), P601 automatic analytical …
-
CR4 - Thread: Oven/Cook Top Temperature
The digital oven temperature read-out says everything is fine .
-
Sell Marshall Stability Flow
• Sell Digital Oven .
Indicates content that may require registration and/or purchase.