Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Murata Power Solutions
Description: For more than 40 years, the Murata Power Solutions offering of digital panel meters has been recognized as the industry's most versatile and have been expertly designed for a variety of applications. If a standard product does not meet your requirements, our experienced team of
- Number of Digits: 3 to 4.5
- Voltage Range: 0 to 600 volts
- Current Range: 0 to 500 amps
- Frequency Range: 47 to 450 Hz
-
Supplier: Simpson Electric Company
Description: Simpson Electric provides a wide range of world class products offering quality and dependable digital panel meters to fit the needed application requirements. Simpson's digital panel meters vary from a compact 3/64 DIN to a 1/8 DIN size. They offer accuracy
- Number of Digits: 4
- Height: 49.022 mm
- Depth: 119.888 mm
- Operating Temperature: 32 to 131 F
-
Supplier: Sifam Tinsley UK
Description: Beta Hz is a digital panel meter which has been specially designed for frequency measurement in industrial applications. Features • Display range : 0…+1999 • Simple configuration • Available with 24V DC and 110 VAC • (50 / 60Hz) Supply Voltage
- Number of Digits: 4
- Analog Input Channels: 1
- Voltage Range: 80 to 230 volts
- Frequency Range: 12 to 500 Hz
-
-
Supplier: Galco Industrial Electronics
Description: Panel Meter,Digital,1/4DIN,40-300V
-
Supplier: BinMaster, Inc.
Description: The DPM-100 digital panel meter is a versatile, easy-to-use display for any Modbus-enabled level sensor. Useful for indoor or outdoor applications, it features a large, bright LED display that is easily visible regardless of bright sunlight, smoke, fog, dust, or distance. The
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 128.27 mm
-
Supplier: OTEK Corporation
Description: LED .8" a "Bussed" mother board that we can add any of hundreds of designs from our 30+ years library to deliver the industry's only "Lifetime Warranted" Digital Panel Meter. Whether for Systems or just to monitor, control and/or communicate via Serial I/O. The modular
- Number of Digits: 3.5 to 4.5
- Width: 96.012 mm
- Height: 48.26 mm
- Depth: 68.58 mm
-
Supplier: Galco Industrial Electronics
Description: Panel Meter, Digital, CT Calibrated,
-
Supplier: Galco Industrial Electronics
Description: Panel Meter,Digital,Integra Ri3
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The D-CK920 Meter is made to mount on the surface of a panel or as a Window Mounted unit. The choice of mounting is that of the user. To mount the D-CK920 on the surface of a panel begin by cutting a hole in the panel. The D-CK920 AC and DC Digital meters
- Number of Digits: 6
- Analog Input Channels: 1
- Accuracy: 1 ± % of Full Scale
- Width: 75.692 mm
-
Supplier: CARLO GAVAZZI Automation Components
Description: µP-based digital panel meter, 3 1/2 dgt LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the key-pad. LDM35H includes storage min-max functions and double level protection password. Housing for panel
- Number of Digits: 4
- Analog Input Channels: 1
- Voltage Range: 0.2 to 20 volts
- Current Range: 0.0002 to 5 amps
-
Supplier: Computer Network Accessories, Inc.
Description: Features: 3 1/2 digit LCD panel meter Single 9V DC operation Power consumption: 1mA DC Specifications: Input sensitivity: 200mV FS Power supply: 9V DC (7-12V DC) Decimal point selection: With jumper wire Automatic polarity indication Figure height: 0.52" Sampling rate: 2-3
-
Supplier: Panel Components & Systems, Inc.
Description: The digital panel meter range, known as the M300 series is primarily designed for use in the power industry, but offers a wide range of both AC and DC input parameters. The applications are limitless. Customer adjustment of both "ZERO" and "SPAN" is permissible via
- Display Colors: Green, Yellow
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: OMEGA Engineering, Inc.
Description: The new DP450 Series digital panel meters are suitable for a wide range of display applications. Designed as low cost solution, they offer ruggedness, reliability with 3 1/2 digit resolution for many current, voltage, frequency and process applications. Supplied in a standard
- Number of Digits: 3.5
- Accuracy: 0.5 ± % of Full Scale
- Width: 90 mm
- Height: 40 mm
-
Supplier: Altech Corp.
Description: Measurement Functions 3 Ø Voltage (True RMS) 3 Ø Current (True RMS) 3 Ø Power Factor 3 Ø Power (Active, Reactive, Apparent) Energy (Active, Reactive, Apparent) Frequency
- Voltage Range: 11 to 519 volts
- Frequency Range: 45 to 65 Hz
- Input Type: AC Voltage
- Display Technology: LED
-
Supplier: OTEK Corporation
Description: OTEK brings you the World's smallest LED Digital Panel Meter (and Loop Powered). That is why we call it the 1PM! The size does not affect its reliability, performance and accuracy and we even managed to add the over-range indicator above the MSD so you know you have exceeded the
- Number of Digits: 3
- Width: 25.4 mm
- Height: 33.528 mm
- Depth: 12.7 mm
-
Supplier: Powell Electronics, Inc.
Description: LCD digital panel meter, voltage powered
-
Supplier: Powell Electronics, Inc.
Description: LCD Digital panel meter, voltage powered
-
Supplier: Galco Industrial Electronics
Description: Programmable LED indicator,
-
Supplier: Simpson Electric Company
Description: Simpson Electric provides a wide range of world class products offering quality and dependable digital panel meters to fit the needed application requirements. Simpson's digital panel meters vary from a compact 3/64 DIN to a 1/8 DIN size. They offer accuracy
- Depth: 10.922 mm
- Operating Temperature: 32 to 131 F
- Input Type: DC Voltage
- Display Technology: LED
-
Supplier: OTEK Corporation
Description: OTEK's LPL brings you over 30 years of expertise inLoop Powered Meters (we invented it) and its known reliabilitybacked by OTEK's exclusive Lifetime Warranty!You can mount the LPL on a panel, P.C.B. or your ownhousing. The 12 turn potentiometers for Zero and Spangive you smooth and
- Number of Digits: 4.5
- Analog Input Channels: 1
- Width: 43.942 mm
- Height: 24.003 mm
-
Supplier: Trumeter Company, Inc.
Description: of a 3 3/4 digit display making precise measurement simple and reliable. Features Digital and analogue readout for precise reading. Linear scale even on the AC versions. AC analogue meters do not have a linear scale. Same panel cutout as the analogue meters. Will directly
- Number of Digits: 3.75
- Accuracy: 2 ± % of Full Scale
- Operating Temperature: 14 to 122 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Acromag, Inc.
Description: behind panel) 0 to 65°C
- Number of Digits: 4
- Depth: 91.44 mm
- Operating Temperature: 32 to 149 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: CARLO GAVAZZI Automation Components
Description: µp-based digital panel meter, dual 6-DGT LCD indicator with analogue indicators, for rate, speed, frequency and period measurements. Measuring ranges, scaling and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM60 includes
- Number of Digits: 6
- Analog Input Channels: 2
- Frequency Range: 0.001 to 50 Hz
- Response Time: 10 milliseconds
-
Supplier: Powell Electronics, Inc.
Description: LCD Digital panel meter with power engin
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 3 Digit, 7 segment LED Display Wide Range True RMS Measurement For 1 Phase 2 wire Electrical Network IP Protection (Front): IP65
- Number of Digits: 3
- Width: 67.5 mm
- Height: 67.5 mm
- Depth: 50 mm
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PANEL METER
-
Supplier: OTEK Corporation
Description: may be added to provide control outputs with the set points programmed by front panel pushbuttons. Its ability to transmit readings makes this digital panel meter ideal for integration with DCS, SCADA and other control system applications. This digital meter
- Local Interface: Digital Front Panel
- Display: Digital Readouts
- Mounting Options: Panel Mount (Meter)
- Input Options: RTD Inputs, Thermocouple Inputs
-
Supplier: Simpson Electric Company
Description: Simpson Electric provides a wide range of world class products offering quality and dependable digital panel meters to fit the needed application requirements. Simpson's digital panel meters vary from a compact 3/64 DIN to a 1/8 DIN size. They offer accuracy
- Number of Digits: 5
- Height: 48.006 mm
- Depth: 74.676 mm
- Operating Temperature: 32 to 131 F
-
Supplier: Define Instruments
Description: What it does: Accepts and displays up to four process input channels. Offers channel averaging calculations, relay output for alarming plus optional serial communications and analog output. Supplies excitation. This advanced quad channel process controller is ideal for numerous industrial
- Number of Digits: 6
- Current Range: 0 to 0.02 amps
- Width: 96 mm
- Height: 48 mm
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PANEL METER; No. of Digits / Alpha:4-1/2; Meter Function:Resistance; Meter Range:0ohm to 200kohm; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: MODUTEC DIGITAL PANEL METER
-
Supplier: OMRON Automation and Safety
Description: These indicators with digital input feature a clear and easy-to-use colour-change display. All models are equipped with an IP66 housing. Position meter indication for easy monitoring Optional DeviceNet, RS-232C, RS-485 Double display, with 5 digits, in two colours Dimensions: H 48 x W
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:Frequency; Meter Range:40Hz to 199.9Hz; Digit Height:12.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:195.5VAC; Supply Voltage Max:253VAC RoHS Compliant: NA
Find Suppliers by Category Top
Featured Products Top
-
Altech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
BinMaster’s line of digital panel meters provides easy-to-use, easy-to-see solutions for tank level monitoring and control (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
DP-50-D LED Display - Digital Panel Meter (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
E725 Microprocessor Based Digital Indicator / Panel Meter Signal conditioning is essential when a transducer’s output needs to be amplified or converted into a format compatible with monitoring or data logging equipment (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
the connected load is balanced or unbalanced. All readings are displayed graphically on the display from the power meter. What measurement values are displayed, can be set by the user. This can be done in up to 10 groups with 8 measurement parameters. In addition to displaying the current measured (read more)
Browse Digital Panel Meters Datasheets for PCE Instruments / PCE Americas Inc. -
-
GYDC-S1 outputs displacement of the magnet by a digital parallel output of minimum resolution 1μm. Using DIP switches in the case cover, you can change the code (binary or gray), the output direction, and the logic of the alarm output. And using pin A6 and A7 of parallel input in GYDC (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
Get inventory data instantly at the push of a button. The C-100 console mounts at a convenient location in the plant or a loadout. Employees can simply walk or drive up to the C-100 to review level data from level sensors from one to 128 silos, all from a single console. The rugged NEMA 4X enclosure can be mounted indoors or outside.
(read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc.
Conduct Research Top
-
Combining the Best of Analog and Digital Indication
Measurements of process parameters have historically been accomplished by the analog panel meter (APM). As processes evolved, a need arose for more accuracy in readings. This led to development of the digital panel meter (DPM). However operators still preferred an APM for a quick indication
-
Laureate Setup Software
has solved the problem for its Laureate 1/8 DIN digital panel meters and counters with new Windows based PC Setup Software, which is of benefit whether or not the computer is connected to the instrument.
-
Cloud-Based Apps Transforming Grain Storage
. Another common device to provide convenience is. a control console or digital panel meter. These devices can be installed for walk-up or drive-up access, indoors or outdoors. For example, a driver delivering grain. should check the bin level before they start filling it. The. driver can confirm the entire
More Information Top
-
Process Meters - Grainger Industrial Supply
• Digital Panel Meter , TemperatureDigital Panel Meter,Temperature .
-
SIMPSON ELECTRIC Test Instruments - Grainger Industrial Supply
• Digital Panel Meter , AC CurrentDigital Panel Meter,AC Current .
-
Grainger.com
• Digital Panel Meter , DC Process, Input Range 0 to 50mADC / 0 to 10 VDC, Accuracy 0.1 Percent, Display Span 99999, Display Digits 5, LCD Display, 1 Relays, True RMS No, Use With CUB5RLY0, CUB5SNK0, CUB5COM1, CUB5COM2, CUB5USB0, Connector Type …
-
Ammeter Panel Meters - Grainger Industrial Supply
• Digital Panel Meter , DC VoltageDigital Panel Meter,DC Voltage .
-
DC Voltmeters - Grainger Industrial Supply
• Digital Panel Meter , DC Scaling, Input Range 4 to 20mA DC, Accuracy +/- 0.3 Percent, Display Span -1999 ~ 9999, Display Digits 4, Red LED Display Display, No Excitation, Fits 1/32 DIN, Connector Type Screw Terminal, Power Required Loop Powered …
-
Grainger.com
• Digital Panel Meter , AC CurrentDigital Panel Meter,AC Current .
-
Murata Power Solutions Digital Panel Meters | Mouser
All Products > Murata Power Solutions > Test & Measurement > Panel Meters > Digital Panel Meters .
-
Test Instruments - Grainger Industrial Supply
• Digital Panel Meters (16) .
-
Panel Meters | Mouser
Digital Panel Meters .
-
Murata Power Solutions Test & Measurement | Mouser
Digital Panel Meters 0-19.99A input range 3 1/2 Digit Grn LED .
Indicates content that may require registration and/or purchase.