-
Supplier: Laurel Electronics LLC
Description: Laureate™ 1/8 DIN Digital Panel Meter, Ohmmeter for resistance in Ohms is ideal for high-speed, high-accuracy resistance measurements in a production environment, such as contact resistance measurements. It is factory calibrated for five jumper selectable
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PANEL METER; No. of Digits / Alpha:4-1/2; Meter Function:Resistance; Meter Range:0ohm to 200kohm; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, 5/24 V ENCODER SUPPLY, 10 KOHM INPUT RESISTANCE, 24 VDC OUTPUT, 200 MA RATED INPUT CURRENT, PLASTIC HOUSING MATERIAL, 2X DIGITAL OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
- Voltage Range: 24 volts
-
-
Supplier: CARLO GAVAZZI Automation Components
Description: µp-based digital panel meter, 3 1/2 DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the key-pad or from the PC by means of optional UdmSoft software.
- Number of Digits: 3
- Analog Input Channels: 1
- Voltage Range: 0.2 to 500 volts
- Current Range: 0.0002 to 5 amps
-
Supplier: CARLO GAVAZZI Automation Components
Description: µp-based digital panel meter, 4-DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM40
- Number of Digits: 4
- Analog Input Channels: 1
- Voltage Range: 0.2 to 500 volts
- Current Range: 0.0002 to 5 amps
-
Supplier: RS Components, Ltd.
Description: UNIVRSL INPT METER RED AC POWR 85-250VAC
- Number of Digits: 5
- Width: 92 mm
- Height: 45 mm
- Depth: 104.1 mm
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PANEL METER, 0.024A, 12V-36VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Thermo Resistance, Voltage; Meter Range:0mA to 24mA, ± 100mVDC to ± 10VDC; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PANEL METER, 50 to 250VAC / 21.6 to 250VDC; No. of Digits / Alpha:6; Meter Function:DC Current / DC Voltage / Resistance / Temperature; Meter Range:-250µA to +2A / -250mV to +200V / 100ohm to 10kohm / -200°C to +2315°C RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 972107-PAX2A000 Category: Industrial Automation and Controls>Panel Meters Type: Multifunction Meter (Current, Voltage, Process, Resistance, Temperature) Termination Style: Screw Terminal Features: Excitation Supply, Option Cards Available Package:
- Voltage Range: 21.6 to 250 volts
- Operating Temperature: 32 to 122 F
- Character Size: > 0.56" (14.2mm)
- Display Technology: LCD
-
Supplier: Allied Electronics, Inc.
Description: cards, listed separately at the bottom of this page. Features: 1⁄8 DIN, 3.5, 4 or 6 Digit Digital Indicators and Controllers Selectable Display Color On BD40: Red, Amber or Green Dual (Analog/Digital) Backlit LCD Display on BD60 Modular Design Facilitates Many Different Inputs/Outputs
-
Supplier: Newark, An Avnet Company
Description: MULTIFUNCTION PANEL METER, 5-DIGIT, 253V; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage / Resistance / Temperature; Meter Range:-; Digit Height:14mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in
- Number of Digits: 4
- Width: 92 mm
- Height: 22.2 mm
- Depth: 122.2 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in
- Number of Digits: 4
- Width: 92 mm
- Height: 45 mm
- Depth: 117 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in
- Number of Digits: 4
- Analog Input Channels: 2
- Width: 92 mm
- Height: 22.2 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in
- Number of Digits: 4
- Analog Input Channels: 2
- Width: 92 mm
- Height: 45 mm
-
Supplier: Cole-Parmer
Description: • Save and recall memory for up to 10 years • Front panel meets NEMA 4X and IP65 standards for dust and water resistance • 1⁄8-DIN meters accept current, voltage, thermocouple, and RTD inputs • Large, easy-read LED display has adjustable intensity for changing light conditions
-
Supplier: Cole-Parmer
Description: • Save and recall memory for up to 10 years • Front panel meets NEMA 4X and IP65 standards for dust and water resistance • 1⁄8-DIN meters accept current, voltage, thermocouple, and RTD inputs • Large, easy-read LED display has adjustable intensity for changing light conditions
-
Supplier: Cole-Parmer
Description: • Save and recall memory for up to 10 years • Front panel meets NEMA 4X and IP65 standards for dust and water resistance • 1⁄8-DIN meters accept current, voltage, thermocouple, and RTD inputs • Large, easy-read LED display has adjustable intensity for changing light conditions
-
Supplier: Cole-Parmer
Description: • Save and recall memory for up to 10 years • Front panel meets NEMA 4X and IP65 standards for dust and water resistance • 1⁄8-DIN meters accept current, voltage, thermocouple, and RTD inputs • Large, easy-read LED display has adjustable intensity for changing light conditions
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: -13...+13 V DC, -24...+24 mA DC or signals from thermocouples and resistance thermometers. This makes the digital indicator applicable in a wide range of applications. The measured values are shown on the large LED display of the PCE-N30U. The display is three-coloured and can change
- Number of Digits: 5
- Voltage Range: -13 to 13 volts
- Current Range: 0.024 amps
- Width: 96 mm
-
Supplier: DigiKey
Description: Multifunction Meter (Current, Voltage, Wattage, Resistance, Temperature) LCD - White Characters, Backlight Display Panel Mount
- Operating Temperature: 32 to 140 F
- Display Technology: LCD
-
Supplier: Wayne Kerr Electronics
Description: Accuracy and versatility makes the HF LCR Meters the ideal choice for many different tasks and applications in manufacturing and test. The wide range of frequency specifications means that a model can be selected that best meets application requirements and within budget. Measurement
- Bandwidth: 20 to 5,000,000 Hz
- Operating Temperature: 0 to 40 C
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: TEGAM, Inc.
Description: Intrinsically Safe Microohm and Bond Meter with HTP-101A Probes 10 µΩ to 20 Ω The Model R1L-E2A is the only electrical bonding meter certified to ATEX, UL and CSA intrinsically safe standards. It is used on the Lockheed F-35 Joint Strike Fighter and C-130 Hercules airframes as well as
- Resistance / Impedance Range: 0.000002 to 0.02 kohms
- Operating Temperature: -20 to 50 C
- Display Digits: 4 Digits
- Options & Features: Battery Powered
-
Supplier: ValueTronics International, Inc.
Description: The 325 is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Back
-
Supplier: Red Lion Controls, Inc.
Description: Universal Analog Input Meter, DC Current, DC Voltage, Process Signals, Resistance, Thermocouples or RTDs Universal Power Supply: 50 to 250 VAC or 21.6 to 250 VDC 6/9 Digit Dual Line/Color Display with 0.7" and 0.35" digits Variable Contrast and Intensity Display Meter Update
- Number of Digits: 9
-
Supplier: REED-Direct
Description: Auto or manual ranging with data hold and relative mode Continuity beeper and diode test Large 2999 count display Overload protection on all ranges Splash resistant front panel design Complete with test leads IEC 1010 CAT lll 600V SPECIFICATIONS: AC Current Range: 600A DC Current Range: 600A
- DC Voltage Range: 0 to 600 volts
- AC Voltage Range: 0 to 600 volts
- DC Current Range: 0 to 600 amps
- AC Current Range: 0 to 600 amps
-
Supplier: HORIBA Instruments, Inc.
Description: The HE-960R-GC(W) is resistivity meter to use glass carbon for its sensor. A glass carbon sensor is not contaminated by metal elution and is chemically resistant to such wet cleaning solutions as hydrofluoric acid and hydrogen peroxide. This is especially effective for resistivity measurement
- Resistivity Range: 0 to 100,000 kohm-cm
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
-
Supplier: Status Instruments, Inc.
Description: RS485 comms. The unit can be fully programmed from the front panel buttons or via the RS485 comms option. All parameters can be entered by pressing combinations of the three sealed front panel keys through a series of menus in helpful mnemonics or via the optional communications port.
- Number of Digits: 5
- Response Time: 50 milliseconds
- Accuracy: 0.1 ± % of Full Scale
- Width: 96 mm
-
Supplier: ValueTronics International, Inc.
Description: The N432A is a used Thermistor RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to
-
Supplier: HORIBA Instruments, Inc.
Description: lead-free solder for mounting chips on the PCB. And, with its 4-electrode FES-126Ni dedicated sensor, this unit has a high chemical resistance and offers a wide range of measurement, perfect conditions for measuring TMAH. Wide measurement range Suitable temperature compensation for TMAH
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Clark Solutions
Description: The Series 2000 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator
- Number of Digits: 0
- Analog Input Channels: 1
- Accuracy: 0.03 ± % of Full Scale
- Width: 91.948 mm
-
Supplier: OTEK Corporation
Description: OTEK's Model APM is a four (4) digit green , red orblue LED indicator that accepts standard avionics powerof 28VDC or 5, 12, 15 & 24VDC (Green, Red or Bluedigits) and intensity control voltage of 1.5 - 5V 50-440Hz(or DC/Resistance). OTEK's exclusive Powerless techniqueallows the APM to be
- Number of Digits: 3
- Analog Input Channels: 1
- Width: 31.623 mm
- Height: 31.623 mm
Find Suppliers by Category Top
Featured Products Top
-
Altech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
BinMaster’s line of digital panel meters provides easy-to-use, easy-to-see solutions for tank level monitoring and control (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
DP-50-D LED Display - Digital Panel Meter (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
S. Himmelstein and Company, a leader in torque measurement technology since 1960, announces the release of its MCRT® 84800V and MCRT® 85800V Ultra-Precise Bearingless Digital Mechanical Power Meters, engineered to deliver exceptional real-world accuracy, speed, and reliability (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
at the appropriate bending resistance/stiffness measurement. On digital models, the point of release is automatically measured by an optical encoder and displayed on a digital readout. this readout continuously displays readings from tests performed in both the left and right directions (read more)
Browse Datasheets for Gurley Precision Instruments -
S. Himmelstein and Company has launched the MCRT® 84800V and 85800V Series Ultra-Precise Bearingless Digital Mechanical Power Meters. They are built for real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature is simultaneous output of (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
-sized pipes. With the built-in magnets on the sensors for the ultrasonic flow meter, they can be attached to ferrous pipes. Alternatively, the sensors can be mounted to the pipe with detachable cable ties. The temperature resistance is between -30 ... 160 °C. PCE-TDS 200 L (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
. RELIABLE AND DURABLE: Available in NEMA 4 and NEMA 4X models. WEAR RESISTANCE: The meter was configured with ceramic tile wear surfaces to improve wear resistance. DIGITAL ELECTRONICS: The digital electronics that comes standard (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
More Information Top
-
Electrical Power Meters - Grainger Industrial Supply
• Digital Panel Meter, Resistance Digital Panel Meter ,Resistance .
-
SIMPSON ELECTRIC Test Instruments - Grainger Industrial Supply
• Digital Panel Meter, Resistance Digital Panel Meter ,Resistance .
-
A simple low power self-balancing resistance bridge
The use of an analogue divider in the self-balancing loop and a 3& digit readout, linear in resistance , provided by a digital panel meter (DPM)results in a considerable simplification by comparison with the system proposed by Chase (1971) although at…
-
Effects of Adrenaline on Electrophysiological Parameters during Short Exposure to Global Ischemia. A Ventricular Fibrillation Study in Isolated Heart
The measured resistance was directly displayed on a digital panel meter .
-
Tester status report: April-June 1979
…ma'inframe a plug-in panel to accept the various discrete test modules; a cassette tape deck to load the program/product operating 'tapes into the microprocessor memory; and a digital panel meter to measure and display bridgewire resis- tance and no-fire current.
-
Meters / Digital / Panel Meters
TI 17 is a programmable digital panel meter 96 x 48 mm for process, resistive probes and thermocouple measurements.
-
Electronic configurations in potentiostats for the correction of ohmic losses
be monitored on a digital panel meter to get direct read- ing of electrol!-re resistance [1241.
-
ALTERNATE IN-SITU ENVIRONMENTAL TESTING SYSTEM BY MATRIX
DESIGN
The hardware part of this system includes 1 desktop PC with National Instruments GPIB-PCII/IIA interface board, 1 or 2 DC power supply, 1 high- resistance meter HP 4339B, 2 or 3 IO Tech Digital 488/80A, 1 panel with 10/20 test connectors…
-
Journal of Propulsion and Power > Experiments on heat transfer in a cryogenic engine thrust chamber
Gauge Resistance temperature devices (RTD) Type Sensitivity Response time Accuracy Flowmeters Type Accuracy Digital panel meter (DPM) Type Display Accuracy .
-
Description of engine test stand ETS-1 instrumentation and control systems capabilities
The test switch located on the front panel of each conditioner permits a rapid check of the various parameters of each channel including leakage checks, resistance checks, zero balance and excitation measurement using a local meter panel or a central digital voltmeter.
Indicates content that may require registration and/or purchase.