Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs. Features Bidirectional No moving parts No pressure drop Wide
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Armstrong International
Description: temperature control accuracy of ±1°F (±0.5°C) and up to 200°F (95°C) heated water at the outlet. The E25S can handle a variety of input temperatures and pressures to give a temperature rise. With sudden changes of inlet pressure and temperature to the valve, the controller aggressively
- Valve Size: 1 to 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
-
Supplier: Panametrics
Description: gases Steam Features Clamp-on unobstructed installation No wetted parts Two-channel/two-path version available No moving parts No pressure drop Sound speed output Simple installation Standard volumetric flow calculation Steam mass flow Super compressibility compensation Suitable
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: The HIT-4G is a compact digital gas flow computer with temperature, pressure and compressibility compensation. The HIT-4G is configurable from the instrument front panel keypad or via Modbus communications. OUTSTANDING FEATURES LCD display for total, rate, temperature and
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 176 F
- Features: Alarm, Recorder
- Outputs: Analog Current, Frequency / Pulse, Switch
-
Supplier: KROHNE Messtechnik
Description: The SUMMIT 8800 is a digital flow computer for custody transfer (CT) measurement. Its state of the art full color graphical touch screen allows a graphical representation of the measurement process, with all measured values shown in real time; Up to 5 different types of meters combined in one
- Number of Inputs: 4 inputs
- Number of Control Outputs: 3 outputs
- Operating Temperature: 14 to 131 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse, Switch
-
Supplier: Panametrics
Description: including the original 7100 and its digital replacement, the 7168. Features Measures velocity, volumetric and mass flow Standard velocity range to 100 m/s (328 ft/s) standard Extended velocity range to 120 m/s (394 ft/s) Measures instantaneous average molecular weight Measures hydrocarbon
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
Supplier: Cleaver-Brooks
Description: Pumps are turned on or off as required to maintain a pressure set point within a user-configurable deadband. The PCS140e.1 can control from 2 to 4 pumps for on-off control (no VSD control). Data is available via Modbus RTU communications or logged to an optional Micro SD card. Features: Pump
- Features: Datalogger
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Media: Liquid, Steam
- Form Factor: Stand-Alone
-
Dimensional Gages and Instruments - Length Comparator, w/Invar Bar, and Digital Indicator -- HM-250DSupplier: Gilson Company, Inc.
Description: expansion of portland cement caused by hydration of CaO and MgO. Test bars are exposed to controlled steam pressure and constant temperature. Unit is capable of pressures in the 60-350psi (0.4-2.4mPa) range and includes steam vessel, pressure regulator,
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Aalborg Instruments
Description: Microprocessor driven digital Command Modules are used in conjunction with any analog or digital mass flow meters or controllers with 0-5 Vdc input /output signals. One, two, three and four channel Command Module configurations are available. Command Modules contain appropriate power
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Features: Alarm, Controller, Programmable, Recorder
- Outputs: Analog Voltage, Switch
-
Supplier: Panametrics
Description: The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and cost
- Pipe Diameter: 2 to 72 inch
- Gas Volumetric Flow Rate: 56 to 1,785,464 SCFM
- Operating Temperature: -5 to 185 F
- Operating Pressure: 30 to 1,500 psi
-
Supplier: Flow Technology, Inc.
Description: format. Application The SL9000 Flow Computer is capable of 16-point linearization, providing high accuracy when used with flow meters calibrated over their full extended range. It is designed for use in volumetric liquid and gas applications where temperature and pressure compensation are not
- Operating Temperature: 32 to 122 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Frequency / Pulse, Switch
- Display Types: Digital
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Fluidwell bv
Description: The D016 is a loca,l panel mount indicator with linearization to display the actual flow rate, total and accumulated total. The total can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated total however can not be reset to zero. In addition to the average K-Factor or
- Number of Inputs: 1 inputs
- Operating Temperature: -40 to 176 F
- Flow Sensor Inputs: Differential Pressure Meters, True Mass Flow Meters, Velocity Meters
- Display Types: Digital
-
Supplier: Fluidwell bv
Description: The D013 is a versatile, panel mount flow rate indicator and totalizer with continous flow rate monitoring feature. It offers the facility to set one low flow rate and one high flow rate alarm value. If desired, a delay function can be set up to allow for an incorrect flow rate for a certain period
- Number of Inputs: 1 inputs
- Operating Temperature: -40 to 176 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Analog Voltage, Switch
-
Supplier: Fluidwell bv
Description: configuration of K-factors or Span and number of decimals is done through software functions, without any sensitive dip-switches or trimmers. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total
- Number of Inputs: 1 inputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage
- Flow Sensor Inputs: Differential Pressure Meters, True Mass Flow Meters, Velocity Meters
-
Supplier: Florite International, Inc.
Description: The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: 32 to 131 F
- Features: Alarm, Controller, Programmable, Recorder
-
Supplier: Florite International, Inc.
Description: The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: 32 to 131 F
- Features: Alarm, Controller, Programmable, Recorder
-
Supplier: Hoffer Flow Controls, Inc.
Description: potential applications for these devices is almost limitless. Up to 4 different flowmeter inputs and multiple temperature, pressure and density inputs are supported by one or more versions. A wide range of outputs and control interfaces are available along with as many as three serial
- Number of Inputs: 14 inputs
- Number of Control Outputs: 12 outputs
- Operating Temperature: -4 to 122 F
- Features: Alarm, Programmable
-
Supplier: Fluidwell bv
Description: The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring
- Number of Inputs: 1 inputs
- Operating Temperature: -40 to 158 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Frequency / Pulse, Switch
-
Supplier: Brooks Instrument
Description: blends with the needs of EPC system integrators No power required – reduces usage cost and installation complexity A reliable flow measurement technology that can communicate to control systems over analog or digital interfaces even when power is not available Broad pressure and
- Gas Volumetric Flow Rate: 750 SCFM
- Operating Temperature: -58 to 400 F
- Operating Pressure: 6,000 psi
- Media Temperature: -325 to 788 F
-
Supplier: Willowglen Systems Inc.
Description: Willowglen’s Unisen Series 5 Flow Computer outperforms the competition – with standard and advanced features, and flexible configuration: · Available in different sizes to accommodate small to large numbers of flow meters (maximum 25 flow meters). · Flexible enough to deal with different
- Operating Temperature: -40 to 150 F
- Features: Alarm, Programmable, Recorder
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse, Switch
- Computer Interface: Application Software Included, Serial
-
Supplier: Florite International, Inc.
Description: The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: 32 to 131 F
- Features: Alarm, Controller, Programmable, Recorder
-
Supplier: Florite International, Inc.
Description: The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: 32 to 131 F
- Features: Alarm, Controller, Programmable, Recorder
-
Supplier: Gilson Company, Inc.
Description: expansion of portland cement caused by hydration of CaO and MgO. Test bars are exposed to controlled steam pressure and constant temperature. Unit is capable of pressures in the 60-350psi (0.4-2.4mPa) range and includes steam vessel, pressure regulator,
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: 0 to 2,321 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: 0 to 2,321 psi
-
Supplier: United Electric Controls Company
Description: The Excela electronic switch is designed to install as easily as an electromechanical switch using the same wiring. It is a smart switch with diagnostics and LED status indication so operators can spend less labor, time and money on maintenance knowing Excela is always at the ready. Precise control
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 160 F
- Signal Output: Analog Current, Analog Voltage, Switch / Alarm
- Pressure Measurement: Differential, Gauge
-
Supplier: ifm efector inc.
Description: Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Integrated
- Working Pressure Range: 0.7251885 to 5.8019962 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 0.716486238 to 5.80147357428788 psi
-
Supplier: ifm efector inc.
Description: Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use in harsh
- Working Pressure Range: 0 to 36.259425 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 0.2900754 to 36.25920983929925 psi
-
Supplier: ifm efector inc.
Description: analog display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED bar graph for switch point indication Hygienic, robust stainless steel housing for the requirements of the food and beverage industry Flush process connection
- Working Pressure Range: -14.50377 to 145.0377 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: -14.2136946 to 232 psi
-
Supplier: OMEGA Engineering, Inc.
Description: • 4-Digit Green Alphanumeric Display • Three-Outputs 2 Solid State Switches plus 1 Analog Output • 12 Bit A/D Converter • High Accuracy with Fully Adjustable Deadband • Pressure Control with Internal Stainless Steel Diaphragm • Fully Configurable Via Keypad
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched Current: 0.4 amps
-
Supplier: OMEGA Engineering, Inc.
Description: • 4 Switching Outputs with Optional Analog Pressure Output • High Accuracy with Adjustable Deadband Individually Settable • Easy to Read LCD with Scalable Bar Graph • Capable of Switching Both AC and DC • Fully Configurable Via Keypad • Internal Stainless Steel Diaphragm
- Working Pressure Range: 0 to 1,500 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched AC Volts: 250 volts
-
Supplier: ANVER Corporation
Description: Electronic Vacuum Switch -- JTSED
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 122 F
- Switched Current: 0.125 amps
- Signal Output: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
Signal output: Analog Voltage, Digital SPI or UART, Switch, Temperature (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
PTE7300 Series Hermetic Digital Pressure & Temperature Sensor PRESSURE SENSORS & SWITCHES The PTE7300 pressure & temperature sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part, turned part, or gages such as pins, plugs, and threads including API (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pressure Switch X-100K: Sanitary Type (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
. Pressure rating for ¼-inch to 1-inch models is 2000 psi, while 1-1/4-inch to 2-inch models are rated 1000 psi or 150 psi steam. The operating temperature range is -4 degrees F to 450 degrees F. For more information on Bonomi 600/700LL Series valve packages or other (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Ceracore UTC30 Pressure Transducer Make use (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Signal output: Analog Voltage, Digital SPI or UART, Switch, Temperature (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
unmanaged SPE switch extends this capability by incorporating Single-pair Power over Ethernet (SPoE) technology, supporting power classes 10-12 with 24V delivery orpower classes 13-14 with 55V delivery to powered devices. This combination provides both data connectivity and substantial power delivery over (read more)
Browse Network Switches Datasheets for Volktek Corporation -
241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and saturated or superheated steam. The InnovaMass 241S is manufactured as a volumetric only version or a multivariable version. Reduce Costs with (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Schmersal has developed a family of controls that meet the IP69K rating for high-pressure, high-temperature wash-down applications. This rating provides waterproofing protection that exceeds NEMA 4X rating: the enclosures are more than dust tight (IP6X), they also withstand high-pressure (to 1 (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc.
Conduct Research Top
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
applications typically occurs with the help of pressure. transmitters and switches. Pressure transmitters deliver a continuous current or voltage signal. proportional to the pressure applied. Pressure switches are used to monitor pressure. Electronic. pressure switches are characterized by their digital
More Information Top
-
Experimental investigation into the effectiveness of air convective-film cooling of a turbine first stage nozzle vane
… pack of experimental blades, (11) mains of coolants (air and steam ), (12) valves on the … … spring manometers, (17) differential pressure gages, (18) system for … … on a blade, (19) digital printing device, (20) signal … … valve unit, (24) power switch , and (25) electronic switch.
-
Control Systems for Heating, Ventilating, and Air Conditioning
… 8 Standards laboratory, 262- 264 State point, 292-293 Static head, 105 Static pressure control, 115, 143-144,186 Steam heating, 229 Steam humidifier … … based, 276-278 direct digital control, 278-284 hard … … Supply, air, 47-50 Switching relay, 41 Switch, manual …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
Building Management 142 Direct Digital Control 137 Operating 133, 137 Solenoid Brake 97, 100 … … 74 Stack effect 271 Starters 114 Static head 298 Steam Heating Devices 374 Pressure , Temperature, and Density 369 … … Integration 197 Surge 298 Switch Pneumatic Pneumatic Manual Positioning …
-
Electricity systems
… steam power plant process, 91 steam turbine, steam turbine condenser, steam turbine control, 665 data … … station, 59 Differenzlastprofil, 611 Digital short circuit current calculation … … three-position-load circuit breakers , 547 three position circuit … … 97, 109 throttle valve, pressure , 62 Druckentlastungsöffnung, 561 pressure …
-
Electricity systems
… drum, 94 steam turbine 938, 106 steam turbine condenser, 117 steam turbine control 927, 711 … … Differenzlastprofil, 763 Differenzstromprinzip, 657 Digital short circuit current calculation … … three-position-load circuit breakers 608, 592 three position … … 100, 113 throttle valve, pressure , 64 Druckentlastungsöffnung, compressed gas …
-
1979-1980 Conference Index
optimization of switched -diversity systems for Rician channel; Blanco, Mario A … … 3 Paper 58.4 partially coherent detection of digital continuous phase-modulated signals … … plant featuring high temperature steam reforming of No. 2 … … of operating temperature and pressure on fuels and performance …
-
States > Rhode Island > State > Regulations > Department of Health > [RI Regs doh - pmo] Grade A Pasteurized Milk Ordinance
9.1 PRESSURE SWITCHES and adjust the air pressure to the operating pressure used at the steam injector. Make sure that the pointer(s) or digital display(s) reading separation is within 6.9 kPa …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/66-0000s/66-1171.pdf
… • Other Analog Inputs • PWM Feedback • Flame Signal from either a Flame Rod or Ultraviolet Detector • R7910 and R7911: 4-20mA Control Input, Remote Setpoint, Remote Firing Rate • R7911: 4-20mA Steam Input Pressure (15 or 150 psi • Digital Inputs • Pre Ignition Interlock (Programmable) • LCI (Load [or Limit] Control Input) (Programmable) • Interlock (Programmable) • Annunciation (8 Programmable) (6 Programmable plus High Fire and Low Fire Switch Interlocks—model specific) • Remote Reset • TOD (Time of Day .
Indicates content that may require registration and/or purchase.