Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TE Connectivity
Description: Dimensions Digital Temperature Sensor Height : .75 MM [.029 INCH ] Digital Temperature Sensor Length : 2.5 MM [.098 INCH ] Digital Temperature Sensor Width (MM) : 2.5 Width (INCH) : .098 Electrical Characteristics Digital Temperature Sensor
- Input (Supply) Voltage: 1.5 to 3.6 volts
- Temperature Range: -40 to 125 C
- Sensor Type: Temperature Sensor
-
Supplier: KOBOLD Instruments, Inc.
Description: displays temperature and provides a 4-20 mA output proportional to temperature along with an optional NPN or PNP switch. The digital sensor ensures a long life with virtually no calibration drift. These features along with a robust stainless steel housing makes the TDA ideal for
- Sensed Temperature Range: -58 to 250 F
- Fahrenheit Display Range: -58 to 250 F
- Fahrenheit Scale Divisions: 1 deg F
- Local Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: The PRTXB and PRTXAL series are 2-wire transmitters that provide 4 to 20 mA signal representing temperature linearized. The front keypad is used for power on/off, min/max functions, selection of deg F, C or K, auto shutoff times (for battery models), calibration and configuration options.
- Sensed Temperature: -72.4 to 737.6 F
- Operating Temperature: -4 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Relay / Switch Output
-
-
Supplier: Process Technology
Description: enclosure with sealed tactile switches. Certifications: CE compliant. SPECIFICATIONS Single pole, double throw switch rated at 16-amps for either 120 or 240 volts. *12 amp full load max if operating a heater with a thermal protector. Adjustable temperature range from -58°F (-50°C) to 302°F
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: NOSHOK, Inc.
Description: switch output, relay or transistor, Utilizes PT100 O RTD Class A element for temperature sensing, Micro M12 Male plug or cable gland for electrical connection, IP 65 / NEMA 4 rated environmental protection, All stainless 316 construction, Easy installation with various mounting configurations
- Sensed Temperature: -325 to 1,100 F
- Operating Temperature: -40 to 176 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BH1900NUX is a digital temperature sensor IC equipped with a two-wire serial interface. It’s small package, so it can be placed near the component which temperature is measured. This device has 3 address pins and it allows to connect 8 devices on one bus.
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Operating Temperature: -30 to 95 C
- Applications: Consumer
- Standards and Certifications: RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: The BH1900NUX is a digital temperature sensor IC equipped with a two-wire serial interface. It’s small package, so it can be placed near the component which temperature is measured. This device has 3 address pins and it allows to connect 8 devices on one bus.
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Operating Temperature: -30 to 95 C
- Applications: Consumer
- Standards and Certifications: RoHS Compliant
-
Description: Features The R145-2200 is made using a TMP112 chip while the R1110-21000 is made using a DS18B20 chip. These are integrated inside the digital temperature sensor. These sensors feature a wide temperature measurement range, excellent stability, high accuracy, outstanding
- # of Lead Wires Per Element: 4
- Features: RTD
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Measuring Range -58 to 250°F User Adjustable Switchpoint(s) Large Easy-to-Read LED Display All Stainless Steel Construction Rugged and Reliable Remote Sensor Version Available The TDD series digital temperature switch integrates the latest solid state sensing
- High Temperature Set Point: 0 to 250 F
- Maximum Current: 0.3 amps
- Switch Type: Normally Closed, NC, Normally Open, NO
-
Supplier: Newark, An Avnet Company
Description: DIGITAL TEMPERATURE TRANSMITTER,
-
Supplier: Pelonis Technologies, Inc.
Description: The DTC-A series Temperature and Time Controller series is designed for more precise heating. The temperature can be controlled within 1 ºC of the set temperature from 1 to 150 ºC with a sampling rate at 100 ms. It can be used with Ultra-Thin Flexible Heaters and other heaters
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Interface: Digital Front Panel
- Temperature: Heating Control
-
Supplier: KOBOLD Instruments, Inc.
Description: 304 stainless steel enclosures. We offer a number of standardized temperature sensing ranges in units of Fahrenheit or Celsius. However, because of its electronic nature, any desired units or temperature ranges are possible (within the device's operating limits). If you don't see what
- Sensed Temperature Range: -30 to 750 F
- Fahrenheit Display Range: -30 to 750 F
- Fahrenheit Scale Divisions: 1 deg F
- Local Interface: Digital Front Panel
-
Description: Digital Temperature Sensor Tsic -50˚C to 150˚C Digital, fully, precisely calibrated temperature sensor with high precision bandgap reference with a PTAT (proportional-to-absolute-temperature) output, a low-power and high-precision ADC and an on-chip DSP core with
- Input (Supply) Voltage: 5 volts
- Temperature Range: -50 C
- Sensor Type: Temperature Sensor
-
Supplier: Newark, An Avnet Company
Description: Digital Temperature Gauges
-
Description: Digital Temperature Sensor Tsic -50˚C to 150˚C The TSic 306/303/301 Series of temperature sensor ICs is specifically designed as a low-power solution for temperature measurement in building automation, industrial and mobile applications.
- Input (Supply) Voltage: 5 volts
- Temperature Range: -50 C
- Sensor Type: Temperature Sensor
-
Supplier: Sensirion
Description: STS30, has an temperature range of 0°C to 65°C. The high-end version STS35 is the most accurate temperature sensor available with an accuracy of ±0.1°C over a temperature range of 20 to 60°C. Thanks to Sensirion’s CMOSens® technology, the STS3x temperature sensor is
- Input (Supply) Voltage: 2.15 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Temperature Range: 20 to 60 C
- Applications: Industrial
-
Supplier: Process Technology
Description: resistant plastic enclosure with sealed tactile switches. Certifications: cULus. SPECIFICATIONS Single pole, double throw output relay. Adjustable temperature range from -30°F (-34°C) to 220°F (104°C). -20°F (-29°C) to 140°F (60°C) ambient temperature range. 120 or 240 volt power
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: Newark, An Avnet Company
Description: LONER Digital Temperature Cont
-
Supplier: Texas Instruments
Description: Digital Out Temperature Sensor 8-VSSOP -40 to 125
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: Pelonis Technologies, Inc.
Description: The DTC-T series AC to DC Digital Temperature and Time Controller uses Pulse Width Modulation (PWM) to control power input, providing four settings of 25%, 50%, 75% and 100%. The temperature can be controlled within 1 ºC of the set temperature and the
- Control Signal: Analog Voltage
- Interface: Digital Front Panel
- Temperature: Heating Control
- Control: Limit / Set Point Control
-
Supplier: Hydrofarm, Inc.
Description: NEW AND IMPROVED - Our new heat mat thermostat is digital for greater accuracy. NEW stainless steel temperature probe can be submerged in water Digital temperature controller for heat mats Provides constant optimum temperatures for specific crops Controls
-
Supplier: Texas Instruments
Description: Digital Temperature Sensor with One-Wire Interface 4-DSBGA -40 to 125
- Input (Supply) Voltage: 1.4 to 3.6 volts
- Operating Temperature: -40 to 125 C
- Sensor Type: Temperature Sensor
-
Supplier: Traceable® Products
Description: 5/8 inches. Weight is 2-1/2 ounces. Replacement battery Cat. No. 1112. Control Company Cat. No. 4096 Traceable® Humidity/Temperature Meter with Dual Min/Max Memories Control Company Cat. No. 4094 Traceable® Digital Humidity Meter Control Company Cat. No. 4095 Traceable® Digital
- Relative Humidity Range: 25 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 25 to 95 %
-
Supplier: Angst+Pfister Sensors and Power
Description: The MEMSVision MVH4000D is a highly accurate digital humidity and temperature sensor. It is ideal for use in environmental sensing for the consumer electronics, automotive, industrial, agricultural and other sectors. Accuracy temperature: ± 0.2°C Accuracies relative humidity: ±
- Temperature Range: -40 to 125 C
- Sensor Type: Temperature Sensor
-
Supplier: Backer Hotwatt Inc.
Description: to 240 VDC, nominal., + 10-20% Power Consumption: 5VA maximum Operating Temperature: -10 to +55 ̊C (+14 to 131 ̊F) Storage Temperature: -40 to +80 ̊C (-40 to 176 ̊F) Control Output Ratings: Relay: SPDT, 3 A @ 240 VAC resistive; 1.5 A @ 240 VAC inductive; Pilot duty rating: 250 VA 2 A @
- Voltage: 15 to 240 volts
- Thermostat Type: Digital
-
Supplier: OMEGA Engineering, Inc.
Description: The OS91 infrared temperature scanner is a fast and accurate instrument for general purpose surface temperature measurement. The OS91 is microprocessor powered and computer calibrated for high stability, and features a patented Automatic Emissivity Compensation System (AECS) for close
- Celsius Scale: -46 to 288 C
- Spectral Range: 2 to 20 microns
- Additional Output Options: "Output" is a switch or alarm signal
- Configuration/ Features: Automatic Emissivity Adjustment
-
Supplier: Texas Instruments
Description: Digital Temperature Sensor with 2-Wire Interface 6-DSBGA -40 to 125
- Input (Supply) Voltage: 2.6 to 3.3 volts
- Operating Temperature: -40 to 125 C
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: Texas Instruments
Description: Digital Temperature Sensor with 2-Wire Interface 8-VSSOP -40 to 125
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse setP™ temperature indicator helps protect USB Type-C plugs from overheating. It has been designed to the unique specifications of USB Type-C and is capable of helping to protect even the highest levels of USB Power Delivery. Compact footprint 0805 mils Sensitive and reliable
-
Supplier: Taiwan King Lung Chin PTC Co., Ltd.
Description: KLC developed a simple to use Digital Temperature Time Control device to be used with our heater product range for lab testing, room heating or end product temperature control. Most suitable to be used with our heating components like Ultra-thin Flexible Heater, Far Infrared
-
Supplier: Microchip Technology, Inc.
Description: data is measured from an integrated temperature sensor and converted to a 10 bit digital word with a Sigma Delta Analog to Digital Converter. The temperature resolution is 0.25°C per bit. The TC72 can be used either in a continuous temperature conversion mode or a
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DIGITAL TEMPERATURE CONTROLLER; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:-; Digit Height:15.8mm RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Features: ON/OFF or PID Control with On-Demand Auto-Tuning Select Ability Accepts Multiple Temperature Sensor Inputs — Thermocouple and Platinum RTD Sampling Rate (500 ms)/Selectable Control Period (2 s/20 s) Improves Response 8-Mode Alarm Output and Sensor Error Detection Accuracy: 0.1% FS
-
Supplier: Linseis Inc.
Description: The Supco CR87B Digital Temperature Recorder with remote sensor employs advanced microcontroller design that enables this versatile instrument to accurately measure and record temperatures in air, gas, liquids, powders, solids, and semi-solids..
- Analog Input Channels: 1 #
- Temperature Measurement Range: -40 to 120 F
- Operating Temperature: 32 to 140 F
- Data Acquisition: Chart Recorder
-
Supplier: Process Technology
Description: Certifications: cULus and CE compliant. SPECIFICATIONS Single pole, double throw output relay. Adjustable temperature range from -30°F (-34°C) to 220°F (104°C). -20°F (-29°C) to 140°F (60°C) ambient temperature range. 120 volt, 15 amp or 240 volt, 8 amp power supply: 50 or 60 Hz.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
Pyromation's recently updated line of temperature transmitters are designed for RTD/Pt100/Pt1000 & Thermocouple inputs & carry expanded approvals. HART® 7 Protocol, digital display & Bluetooth® options available. (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
terminal boxes, dust proof boxes, waterproof boxes and explosion proof boxes for hazardous areas. Digital controllers are used to display ambient and target temperatures of your solution. They contain (read more)
Browse Temperature Controllers Datasheets for WATTCO -
Selecting the right temperature sensor is critical for ensuring accuracy, stability, and safety in electronic systems. Applications range from medical equipment (read more)
Browse Temperature Sensor Chips Datasheets for Win Source Electronics -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
. Embrace the digital revolution with expert support that can help you design, install, and maintain our smart solutions. For over 75 years, we’ve been world leaders in industrial infrared temperature measurement. Setting new standards for quality, we calibrate our instruments in ISO (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
digital revolution with expert support that can help you design, install, and maintain our smart solutions. For over 75 years, we’ve been world leaders in industrial infrared temperature measurement. Setting new standards for quality, we calibrate our instruments in ISO17025 (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
NEW GUIDE FOR FORGING APPLICATIONS Our new guide examines the critical role of accurate non-contact temperature monitoring in drop and press forging processes (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
Temperature Sensor Module Featuring Expanded Ranges Announced by Dexter Research. Dexter's Temperature Sensor Module is a ready-to use, cost-effective, non-contact IR thermometer. Calibrated output (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Pelonis Technologies’ diverse selection of temperature controllers are equipped to meet the regulatory needs of any application. Our product offerings include Micro, 4-Phase, and Digital temperature (read more)
Browse Electric Heaters Datasheets for Pelonis Technologies, Inc. -
an advanced infrared digital pyrometer, providing an all-in-one temperature measurement for aluminum. Covering a wide range of different temperature measurements, the SPOT+ AL pyrometer is a single product that can be used in every part of the aluminum production process including extrusion, quench (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND
Conduct Research Top
-
Interfacing the TC72 SPI TM Digital Temperature Sensor to a PICmicro (R) Microcontroller
The TC72 is a digital CMOS silicon temperature sensor that provides an accurate digital temperature measurement. Data is converted from an internal diode temperature-sensing element to a digital format that can be directly interfaced to a microcontroller. The TC72 sensor offers many system-level
-
Interfacing the MCP9800 I2C Digital Temperature Sensor to a PICmicro Microcontroller
The MCP9800 is a digital CMOS silicon temperature sensor that provides an accurate digital temperature measurement. Data is converted from an internal diode temperature-sensing element to a digital format that can be directly interfaced to a PICmicro microcontroller unit (MCU). The MCP9800 sensor
-
What Functions Should You Look for in Digital Temperature Calibrators?
There are several brands and manufacturers of thermocouple temperature calibrators in the marketplace today. Like most instruments and devices, not all temperature calibrators are created equal.
-
Solving Thermal Measurement Problems Using The TC72 And TC77 Digital Silicon Temperature Sensors
The TC72 and TC77 are CMOS silicon temperature sensors that provide an accurate digital temperature measurement to solve thermal measurement problems. Data is converted from an internal diode temperaturesensing element to a digital format that can be directly interfaced to a microcontroller
-
Solving Thermal Measurement Problems Using The TC72 And TC77 Digital Silicon Temperature Sensors
The TC72 and TC77 are CMOS silicon temperature sensors that provide an accurate digital temperature measurement to solve thermal measurement problems. Data is converted from an internal diode temperature-sensing element to a digital format that can be directly interfaced to a microcontroller
-
Interactive Digital Signage With Temperature Check
The smart digital signage kiosk can recognize visitors with registered facial data, identify visitors who have a fever or elevated temperature, and detect whether visitors are wearing a mask. If the system detects elevated temperatures or a lack of mask wearing, it sends an alert to the centralized
-
Monitoring Multiple Temperature Nodes Using TC74 Thermal Sensors and a PIC16C505
The TC74 is a serially accessible digital temperature sensor that can determine temperatures in the range of 25°C to 85°C with ±2° absolute accuracy or 0°C to 125°C with ±3° absolute accuracy. Temperature information is retrieved from the TC74 via a two wire SMBus/I 2 C ? compatible interface
-
Digital Control Panels: What are They?
Digital control panels have a wide range of application in industries. Application of digital controllers in industrial equipments has resulted in increased efficiency, reliability, and flexibility of operating the device. Industrial equipments that are equipped with digital control panels
More Information Top
-
Smart Sensors and MEMS
Digital Temperature Sensors from Analog Devices.
-
Electrothermal Frequency References in Standard CMOS
This polynomial maps the digital temperature output μ of TS (Fig. 6.23b) to the 15-bit digital input Y of the DΔΣM that, in turn, generates the ϕref(T) (Fig. 6.23a) that maintains an output frequency of 16 MHz over …
-
Information Systems, Technology and Management
An FPGA Noise Resistant Digital Temperature Sensor with Auto Calibration . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
CMOS Hotplate Chemical Microsensors
The first monolithic system includes the circular microhotplate, a digital temperature controller, advanced read-out circuitry and a digital interface.
-
PRECISION TEMPERATURE SENSORS IN CMOS TECHNOLOGY
digital temperature reading.
-
Efficacy and tolerability of a selective α 2C ‐adrenergic receptor blocker in recovery from cold‐induced vasospasm in scleroderma patients: A single‐center, do...
The primary null hypothesis was that there was no treatment difference between the OPC-28326 groups and the placebo group based on the time to recover 50% and 70% of the baseline digital temperature change.
-
Temperature Measurement 2nd Edition
The most popular digital temperature controllers, based on microprocessors, are usually panel mounted Wlits in standardised housing.
-
Page 1. Semiconductor parts with 414 in root number
??0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 .
Indicates content that may require registration and/or purchase.