Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qorvo
Description: The QPB9011 is a digital variable gain amplifier (DVGA) featuring high linearity over the entire gain control range. This amplifier module integrates gain blocks, a digital-step attenuator (DSA), and a high linearity 2 W amplifier. The module has the added feature of integrating
- Frequency Range: 2,300 to 2,700 MHz
- Output Power( P1dB): 32 dBm
- Noise Figure: 4.3 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Littelfuse, Inc.
Description: The NCD2100 is an EEPROM based digitally programmable variable capacitor that provides capacitive offset trimming for capacitance sensitive circuits. Programming the non-volatile EEPROM register value or implementing on-demand capacitance value changes are easily accomplished by means
- Capacitance Range: 0.0000066 to 0.000037553000000000005 microF
- DC Rated Voltage Range (WVDC): 2.5 to 5.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Qorvo
Description: Qorvo's TQC9311 is a dual-channel, digitally-controlled variable gain amplifier (DVGA) operating over a broadband frequency range of 400 to 3600 MHz. The DVGA features 36.5 dBm OIP3 while providing digital variable gain with 31.5 dB of gain range in 0.5 dB steps through a 12-bit
- Frequency Range: 400 to 3,600 MHz
- Output Power( P1dB): 21 dBm
- Noise Figure: 3.8 dB
- Minimum Operating Voltage: 5 volts
-
-
Supplier: Qorvo
Description: Qorvo's TQM879006 is a digital variable gain amplifier (DVGA) featuring high linearity over the entire gain control range. The amplifier module features the integration of a low noise amplifier (LNA) gain block, a digital-step attenuator (DSA), along with a high linearity 0.25
- Frequency Range: 1,800 to 2,700 MHz
- Output Power( P1dB): 25.4 dBm
- Noise Figure: 1.5 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Qorvo
Description: Qorvo's TQM829007 is a digital variable gain amplifier (DVGA) featuring high linearity performance in a fully integrated module. The amplifier module features the integration of a low noise amplifier gain block, a digital-step attenuator (DSA) along with a high linearity 0.25
- Frequency Range: 600 to 1,000 MHz
- Output Power( P1dB): 24.3 dBm
- Noise Figure: 2.1 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: applications of digital appliances. It has package type:HTSOP-J8 and HVSOF6. Over current protection (for protecting the IC destruction by output short circuit), circuit currentON/OFF switch (for setting the circuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from
- Regulated Output Voltage (Volt): 0.8 to 4.5 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 2.4 to 5.5 volts
-
Supplier: ROHM Semiconductor GmbH
Description: BDxxGA3WEFJ / BDxxGA3WNUX series devices are LDO regulators with output current capability of 0.3A. It has an output voltage accuracy of ±1%. Both fixed and variable output voltage devices are available. The variable output voltage can be varied from 1.5V to 13.0V using external
- Regulated Output Voltage (Volt): 1.5 to 13 volts
- Output Current (IOUT): 0.3 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat
- Regulated Output Voltage (Volt): 1.5 to 13 volts
- Output Current (IOUT): 0.3 amps
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 4.5 to 14 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat
- Regulated Output Voltage (Volt): 1.5 to 13 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 4.5 to 14 volts
-
Supplier: ROHM Semiconductor GmbH
Description: regulator can use ceramic capacitor, which have smaller size and longer life than other capacitors.
- Regulated Output Voltage (Volt): 3 to 12 volts
- Output Current (IOUT): 0.1 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat
- Regulated Output Voltage (Volt): 1.5 to 7 volts
- Output Current (IOUT): 1.5 amps
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 4.5 to 8 volts
-
Supplier: ROHM Semiconductor GmbH
Description: applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat
- Regulated Output Voltage (Volt): 0.8 to 4.5 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: Integrated Device Technology
Description: The IDT F1953 Digital-Step-Attenuator featuring Glitch-Free™ technology improves system reliability and settling time. It has an attenuation range of 31.5 dB with excellent accuracy and very low distortion. In addition, it features internal DC blocking capacitors to reduce the system’s
- Frequency Range: 0.4 to 4 GHz
- Attenuation: 63 dB
- Attenuator Type: Digital Attenuator, Variable
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat
- Regulated Output Voltage (Volt): 1.5 to 13 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The WM8523 is a stereo digital/analog converter (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a single 3.3 V power supply rail. This IC features ground referenced outputs and the use of a DC servo to eliminate the use of line
- Pin Count: 20
- Resolution: 24 bits
- Interface Type: I2C, SPI
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The WM8533 is a stereo digital/analog (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a 3.3 V power supply rail. The device features ground-referenced outputs and the use of a DC servo to eliminate the use of line driving coupling
- Pin Count: 20
- Resolution: 24 bits
- Interface Type: I2C, SPI
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ZL9101M is a 12A, variable output, step-down PMBus-compliant digital power supply. Included in the module is a high-performance digital PWM controller, power MOSFETs, an inductor, and all the passive components required for a highly integrated DC/DC power solution. This
- Output Voltage (Volt): 0.6 to 3.6 volts
- Input Voltage (VIN): 4.5 to 13.2 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Renesas Electronics Corporation
Description: The ZL9117M is a 17A, variable output, step-down PMBus-compliant digital power supply. Included in the module is a high-performance digital PWM controller, power MOSFETs, an inductor, and all the passive components required for a highly integrated DC/DC power solution. This
- Output Voltage (Volt): 0.6 to 3.6 volts
- Input Voltage (VIN): 4.5 to 13.2 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Wayne Kerr Electronics
Description: Terminal) fixtures allow connection to surface mount devices. Protection against charged capacitors High precision measuring instruments can be damaged by charged capacitors which can cause costly repairs and unacceptable downtime. All the models in the range incorporate protection
- Bandwidth: 20 to 5,000,000 Hz
- Operating Temperature: 0 to 40 C
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Cirrus Logic, Inc.
Description: The CS43L22 is low power stereo digital/analog converter (DAC) with integrated headphone and Class D speaker amplifiers that operates from a low voltage analog and digital core. The DAC output path includes a digital signal processing engine with various fixed-function controls,
- Pin Count: 40
- Resolution: 24 bits
- Interface Type: I2C
- Features: Other
-
Supplier: Richardson RFPD
Description: these capacitors reach their end of life, avoiding both process failure and expensive, unnecessary preemptive replacement. The Bonitron M3628PUT allows the user to charge a capacitor or bank to a specified voltage, and then discharge the bank. The display will then show the calculated
-
Supplier: Cirrus Logic, Inc.
Description: ADC, DAC, codec, MIC pre-amplifier, PGA, headphone amplifier, speaker amplifier Analog & digital routing/mixes: Line/headphone out = analog in (ADC bypassed) Line/headphone/speaker out = ADC + digital in Digital out = ADC + digital in Internal digital loopback Mono
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Inductotherm Group
Description: current and output power. Built-in digital heat timer Optional RS-232/485 interface for automatic operation under computer control Built-in load matching capacitors and variable ratio isolation transformer Built by the world’s largest designer and manufacturer of induction
- DC Output Power: 50,000 to 150,000 watts
- Output Frequency: 0.005 to 0.2 MHz
-
Supplier: ValueTronics International, Inc.
Description: measure flame rod Extended resistance range to measure thermistors up to 60kΩ Capture flue gas temperature Measure start and run motor capacitors Measure performance of variable frequency drives Measurement capability 600 A AC current measurement 600 V AC and DC voltage measurement
-
Supplier: Renesas Electronics Corporation
Description: forward voltage string and uses its feedback signal for output regulation. The LED dimming control can be achieved through a SMBus, an external PWM, or a variable DC (analog light sensor) input. SMBus controlled dimming allows 256 levels each of PWM and DC current adjustments. The SMBus PWM
- Input Voltage: 6 to 24 volts
- Output Voltage: 34.5 volts
- Output Current: 35 milliamps
- Efficiency: 91 %
-
Supplier: Renesas Electronics Corporation
Description: highest LED forward voltage string and uses its feedback signal for output regulation. The LED dimming control can be achieved through a SMBus, an external PWM, or a variable DC (analog light sensor) input. SMBus controlled dimming allows 256 levels each of PWM and DC current adjustments. The
- Input Voltage: 6 to 24 volts
- Output Voltage: 34.5 volts
- Output Current: 35 milliamps
- Efficiency: 91 %
-
Supplier: DigiKey
Description: 5 ~ 20pF Trimmer Capacitor 100V Top Surface Mount
- Capacitance Range: 0.0000049999999999999996 to 0.000019999999999999998 microF
- Operating Temperature: -25 to 85 C
- Electrostatic Capacitors: Ceramic
- Applications: General Purpose
-
Supplier: Knowles
Description: Voltronics concentric ring PTFE dielectric trimmer capacitors are designed for use at frequencies up to 1.5GHz. They are ideal for high voltage applications. The solid internal PTFE dielectric prevents ionization, a major advantage in space, high altitude and high voltage applications. The
- Applications: Aerospace, High Voltage Capacitor
- Electrostatic Capacitors: Teflon®
- Capacitance Type: Variable
-
Supplier: RS Components, Ltd.
Description: Vishay BFC280908003
- Operating Temperature: -40 to 125 C
- RoHS Compliant: RoHS Compliant
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Capacitance Type: Variable
-
Supplier: Knowles
Description: Voltronics has been offering high performance, high Q, half turn trimmer capacitors for over 2 decades. The J series is a proven performer that delivers uncompromising stability for even the most demanding applications, such as RFID, medical devices, cellular technologies, tunable filter
- Capacitance Range: 0.0000015 to 0.00005 microF
- DC Rated Voltage Range (WVDC): 125 volts
- Operating Temperature: -40 to 85 C
- Insulation Resistance: 10,000 Mohms
-
Supplier: ODG (Origin Data Global)
Description: CAP TRIMMER 3-10PF 500V SMD
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -40 to 85 C
- Electrostatic Capacitors: Ceramic
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ARRAY 5UF/35UF 370V RADIAL
- Capacitance Range: 5.000000000000001 to 35 microF
- DC Rated Voltage Range (WVDC): 370 volts
- Mounting Style: Bolt Mounted
- Packing Method: Bulk Pack
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 100V SMD
- Electrostatic Capacitors: Ceramic
- Features: Other
- Capacitance Type: Variable
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 16.5-33PF, SMD; Capacitance Min:16.5pF; Capacitance Max:33pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Capacitance Range: 0.1 to 1.8 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
Passive vs. Active Harmonic Filters: Which Is Right for You? With the drive to improve efficiencies, facilities are increasingly integrating variable frequency drives (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Passive vs. Active Harmonic Filters: Which Is Right for You? With the drive to improve efficiencies, facilities are increasingly integrating variable frequency drives (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
-time control algorithms, communication protocol processing, sensor-data conversion, digital filtering, user-interface management, and multi-peripheral coordination. The processor includes single-cycle multiplication and hardware division, reducing the execution (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
, state-variable filter with tunable. cutoff frequency, twin-T notch filter, gyrator notch filter, universal harmonic eliminator. notch comb filter, basic switched-capacitor filters, slew-rate limiter, ECG amplifier with. pacemaker spike detection, "scratch and rumble " filter for ECG, and an intracardiac
More Information Top
-
Genetic Programming IV
15.1.2 Mixed Analog- Digital Variable Capacitor .
-
A new frequency‐reconfigurable antenna using coupling patterns for mobile handsets
A digital variable capacitor (DVC) is used via a coupling pattern proximity to the aperture of an inverted F antenna (IFA) to which a single‐pole single throw RF switch is connected to take advantages of the two different kinds of tuning elements.
-
Evolvable Hardware
Mixed analog- digital variable capacitor circuit Voltage-current conversion circuit Low-voltage balun circuit .
-
Miniaturized tunable conical helix antenna
A digital variable capacitor is then added .
-
Routine high-return human-competitive evolvable hardware
Mixed analog- digital variable capacitor circuit 2000 .
-
Routine human-competitive machine intelligence by means of genetic programming
Synthesis of a mixed analog- digital variable capacitor circuit .
-
Reconfigurable small antenna for mobile phone using MEMS tunable capacitor
A NanoMechTM process enabled MEMS digital variable capacitor has been used as a capacitive load to the antenna.
-
What's AI done for me lately? Genetic programming's human-competitive results
Synthesizing a mixed analog- digital variable capacitor circuit10 .
-
Automatic synthesis using genetic programming of both the topology and sizing for five post-2000 patented analog and mixed analog-digital circuits
Figure 2 Best-of-run mixed analog- digital variable capacitor circuit .
-
MEMS Solutions in RF applications
A tunable filter using MEMS digital variable capacitors has been shown to have W-CDMA ACPR of ~48dBm [5].
Indicates content that may require registration and/or purchase.