Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Baumer Ltd.
Description: The CPX digital pressure switch is designed for extremely diverse OEM pressure applications. Based on microprocessor technology, the CPX is fully programmable via serial link (RS232) from a PC. The graphics software allows easy user setting of switching points and threshold
- Working Pressure Range: 0 to 8,702.262 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -4 to 176 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Hayward Flow Control
Description: GD Series Digital LED Pressure Alarm The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter
- Working Pressure Range: 0 to 400 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 176 F
- Pressure Connection Size: 0.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • Compound Range Covers Vacuum and Pressure in One Unit • Low Inch of Water Ranges • Silver Switch Contacts Rated for 5 Amps @ 250 Vac • 1 Amp, Gold-Plated Contacts for TTL or Dry Contacts
- Switched Current: 5 amps
- Switched AC Volts: 250 volts
- Pressure Measurement: Compound, Vacuum
- Material: Gas, Liquid
-
-
Supplier: Armstrong International
Description: temperature control accuracy of ±1°F (±0.5°C) and up to 200°F (95°C) heated water at the outlet. The E50S can handle a variety of input temperatures and pressures to give a temperature rise. With sudden changes of inlet pressure and temperature to the valve, the controller
- Valve Size: 2 to 2.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Armstrong International
Description: The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature sensor, the system delivers high performance stand-alone closed-loop
- Valve Size: 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Mar Cor Purification
Description: The 2200L is designed to produce up to 1.5 US gpm (5.71 lpm) at 77°F (25°C) of pure water to a storage and delivery system that can pump up to 10 US gpm (38 lpm) of high quality water to various point of use. The entire system is skid mounted on pigmented polypropylene stand with a
- Continuous Flow Rate: 0.4166666666666667 to 1.5277777777777783 GPM
- Market: Industrial
- Removal Application: Ultra Pure Water
-
Supplier: Invotec Solutions Ltd.
Description: The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer flow meter can be
- Liquid Volumetric Flow Rate: 0 to 7.92 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Liquid Volumetric Flow Rate Range: 0 to 7.92 GPM
-
Supplier: Process Technology
Description: Proven technology for UPDI heating applications and is suitable for the most stringent high purity specifications FEATURES PTFE heating elements are in direct contact with the DI water for maximum efficiency and fast response. Capable of temperatures up to 95° C and pressures up to 100
- Maximum Operating Temperature: 203 F
- Heating Capacity: 24 to 312 kW
- AC Voltage Required: 600 volts
- Watt Density: 15 W/in²
-
Supplier: Hayward Flow Control
Description: GLD Series LED/LCD Pressure Gauge & Isolator The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act as
- Working Pressure Range: 0 to 290 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 170 to 195 F
- Pressure Connection Size: 0.5 inch
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Accurate enough to replace a deadweight tester Rugged enough to sit in 3 feet of water Portable enough to complete calibrations anywhere Gauge / Absolute Pressure Datalogger to 15 000 psi / 1000 bar / 100MPa Differential Pressure with up to 0.025% of reading accuracy Switch,
- Working Pressure Range: 0.2 to 15,015 psi
- Operating Temperature: -4 to 122 F
- Accuracy: 0.0075 to 0.1 ±% FS
- Pressure Measurement: Differential
-
Supplier: Cleaver-Brooks
Description: Pumps are turned on or off as required to maintain a pressure set point within a user-configurable deadband. The PCS140e.1 can control from 2 to 4 pumps for on-off control (no VSD control). Data is available via Modbus RTU communications or logged to an optional Micro SD card. Features: Pump
- Features: Datalogger
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Media: Liquid, Steam
- Form Factor: Stand-Alone
-
Supplier: Yokogawa Corporation of America
Description: which allow strong support for field calibration and maintenance work. The CA700 is housed in a robust IP54 dust proof and water proof case for use in harsh environments. Available in three model ranges which includes low pressure, medium pressure or high pressure with
- Calibrator Style: Battery Powered, Hand Held
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Environmental Properties: Pressure / Vacuum
-
Supplier: Fluidwell bv
Description: Span, off-set and number of decimals is done through software functions, without any sensitive dip-switches or trimmers. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming
- Operating Temperature: -40 to 176 F
- Accuracy: 0.05 ±% FS
- Display Type: Digital
- Device Category: Instrument
-
Supplier: E+E Elektronik
Description: scale (FS) 1,000 Pa (4 inch Water Column) and 10,000 Pa (40 inch WC) and offers an outstanding accuracy of ± 0.5 % FS. For the versions with analogue outputs, several measuring ranges are selectable with DIP-switches. The piezo-resistive pressure sensing element ensures highly
- Working Pressure Range: 1,450,368.39357197 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 140 F
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
-
Supplier: Uehling Instrument Company
Description: Digital Tank-O-Meters® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter® gauge products. Systems are also available as a retrofit
- Features: Alarm Indicator, Other
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485, Switch / Alarm
- Display Type: Digital
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Process Sensing Technologies USA
Description: sensor is in air. When the sensing tip is immersed in liquid, the infra-red light from the Optomax Digital level switch escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: OMEGA Engineering, Inc.
Description: simply pressing the TASK button, the user can choose between a number of pre-programmed tasks. These include P-I (pressure vs current); P-V (pressure vs voltage); LEAK TEST; PRESSURE SWITCH TEST; and several more advanced functions, including a square root function for flow
- DC Voltage Range: 0 to 24 volts
- DC Current Range: 4 to 20 amps
- Operating Temperature: 14 to 122 F
- Calibrator Style: Battery Powered, Portable
-
Supplier: Monarch Instrument
Description: The Track-It™ Pressure Transmitter/Data Loggers with Digital Display are 24Vdc powered 4 wire transmitters that can also record up to 130,000 samples for logging, redundant data backup or archive. They can be configured to record both pressure or vacuum and ambient temperature
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: Process Sensing Technologies USA
Description: Optomax industrial glass range of liquid level switches which are often single point can operate in high pressure, high temperature, aggressive environments due to their stainless steel and glass construction while offering industrial supply voltages and outputs that can directly drive
- Maximum Operating Pressure: 8,700 psi
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Monarch Instrument
Description: replaceable internal lithium battery has up to a 3 year life. Typical Uses Industrial Process Food Manufacturing Water Supply Line Hydrant Water Pressure Household Water Pressure Building Supply Municipalities HVAC Oil and Gas Petro Chemical Compressors Pumps
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: SST Sensing Ltd.
Description: versions Choice of Polysulfone or Trogamid housing Internal or external mounting options High-pressure variant available SST’s Optomax Digital Liquid Level Switch is designed for compact applications that require a miniature, cost-effective, and low-power sensing solution. This
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: SensorsONE, Ltd.
Description: The SRP N118 IP65 protected digital indicator can be used to power and read the output of any type sensor that has a 4-20mA current loop including pressure, liquid level, temperature, flow, etc.... The sensor can be calibrated to provide a linear conversion to any engineering units as
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs. Features Bidirectional No moving parts No pressure drop Wide rangeability with 1500
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Armstrong International
Description: internal valve parts Body temperature range: -13°F to 257°F Rated pressure: 145 psi (10 bar) Maximum dynamic pressure drop of 130 psi (9 bar) Bubble tight (zero leakage) shut-off Liquid and gas capable Seat seal performs beyond the requirements of ANSI B16.104 and FCI 70-2, Classes V
- Valve Size: 1 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: SSI Technologies, LLC
Description: The MediaGague MG-MD is a multi-functional digital pressure gauge consisting of a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a 304L stainless steel pressure port and a LCD back lit
- Working Pressure Range: 0 to 75 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Watts
Description: Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto
- Maximum Liquid Flow: 15 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low
- Maximum Liquid Flow: 30 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: frame • Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, pump discharge, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based
- Maximum Liquid Flow: 120 GPM
- Configuration: System
- Features: Water
-
Supplier: Proteus Industries Inc.
Description: Standard 800 Series metering flow switches are calibrated with water at approximately 25 °C / 77 °F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus' world-class calibration capability allows us to deliver
- Media Temperature Range: -40 to 284 F
- Liquid Volumetric Flow Rate: 0.05 to 60 GPM
- Operating Pressure: 250 psi
- Electrical Output: Frequency
-
Supplier: Watts
Description: coated carbon steel support frame • 316L stainless steel 300psi high-pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor
- Maximum Liquid Flow: 7.5 GPM
- Configuration: System
- Features: Water
-
Dimensional Gages and Instruments - Length Comparator, w/Invar Bar, and Digital Indicator -- HM-250DSupplier: Gilson Company, Inc.
Description: expansion of portland cement caused by hydration of CaO and MgO. Test bars are exposed to controlled steam pressure and constant temperature. Unit is capable of pressures in the 60-350psi (0.4-2.4mPa) range and includes steam vessel, pressure regulator, pressure gauge
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Fluid Components Intl. (FCI)
Description: temperature is 200°F [93°C] Operating Pressure 2000 psi [138 bar] Teflon ferrule maximum pressure is 150 psig [10 bar(g)] Insertion “U” lengths 2″[50 mm] fixed 6″[150 mm] with variable insertion depth, compression fitting with Teflon or metal ferrule
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
Find Suppliers by Category Top
Featured Products Top
-
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
inefficiency. In these two examples, older boiler systems are fitted with mechanical switches that can only trigger alarms when the pressure in the fuel system or water filter is abnormal. In addition, there is also no way of confirming (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
4000 Pressure Switches are commonly used as an interlock device to sense air, gas or water pressure at a specific point. BASIC CONSTRUCTION Elastomeric diaphragm eliminates the need for an oil (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Littelfuse's LQ050 series integrated load switch ICs incorporate cutting-edge technology that achieves industry-leading performance in ultra-low-power consumption (low IQ, ISD, and RDS(ON)), empowering designers to curtail parasitic leakage current, enhance system (read more)
Browse Pressure Switches Datasheets for DigiKey -
• Electro-Mechanical Switches Help Protect from Cyber Sabotage UE's electro-mechanical pressure and temperature switches, installed as stand-alone "watch-dog" devices, not connected to the centralized (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Signal output: Analog Voltage, Digital SPI or UART, Switch, Temperature (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
PTE7300 Series Hermetic Digital Pressure & Temperature Sensor PRESSURE SENSORS & SWITCHES The PTE7300 pressure & temperature sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part, turned part, or gages such as pins, plugs, and threads including API (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
applications typically occurs with the help of pressure. transmitters and switches. Pressure transmitters deliver a continuous current or voltage signal. proportional to the pressure applied. Pressure switches are used to monitor pressure. Electronic. pressure switches are characterized by their digital
More Information Top
-
pressure switch - offers from pressure switch manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : digital pressure switch , pressure switch, water chiller, compressor ] .
-
pressure - offers from pressure manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : digital pressure switch , pressure switch, water chiller, compressor ] .
-
Switch Exporters, Switch Selling Leads
[ Related Keywords : digital pressure switch , pressure switch, water chiller, compressor ] .
-
switches - offers from switches manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : digital pressure switch , pressure switch, water chiller, compressor ] .
-
Energy-Efficient HVAC Design
… sequence of operation for fan high pressure safety: Upon receiving a signal of an air pressure of at least 5 in. of water column (adjustable) in supply duct, the direct digital control system through a high- pressure switch located in the supply …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/66-0000s/66-1171.pdf
• Digital inputs for room limit control, high limit control, Air pressure switch , Gas pressure switch, low water cutoff, valve proof of closure switch.
-
Integrated control system of transverse flow CO2 laser and its application
… time and make sure it is running stable in the giving power by detecting and process some analogue signals including the working pressure , high power voltage, discharge … … different locations and some digital signals such as water flux switches and the buttons switches.
-
Importance of groundwater and macrophytes for the nutrient balance at oligotrophic Lake Hampen, Denmark
Water samples were pumped up through polyurethane tubing into a collecting bottle/vacuum con- tainer connected to a portable vacuum pump (vacuum pump with digital pressure switch , model ZSE30-65, Prenart Equipment), the first sample was thrown out to ensure no contamination.
-
A water pumping control system with a programmable logic controller (PLC) and industrial wireless modules for industrial plants--an experimental setup.
The main function of the PLC is to send a digital signal to the water pump to turn it on or off, based on the tank level, using a pressure transmitter and inputs from limit switches that indicate the level of the …
Indicates content that may require registration and/or purchase.