-
Supplier: Munters DH
Description: The Thermo-Z™ plate-style heat-exchanger is designed to recover heat from energy consuming processes up to 1500°F. Energy can be recovered and returned as process make-up air, used to preheat combustion air, or used for plant or office heating. Thermo-Z™ offers fully
- Temperature Range: 0 to 1,400 F
- Connection Options: Flange
- Features: Other
- Technology: Plate
-
Supplier: Tranter, Inc.
Description: MAXCHANGER® single- and multiple-pass designs provide durable performance in tight spaces. The unique geometry of the patented MAXCHANGER®'s variable interspaces produce extremely high "U" values. Channels formed between the specially dimpled, welded plates direct the two heat transfer
- Liquid Flow Rate: 185 GPM
- Maximum Working Pressure: 975 psi
- Temperature Range: 1,000 F
- Construction Features: ASME Certified
-
Supplier: Munters DH
Description: Z-Duct™ plate heat exchangers offer multiple flow configurations, are extremely low-leakage and have extremely high energy-transfer. Pressure drop is minimized and heat-transfer maximized by dimples in the plates which separate the plates. The
- Gas / Air Flow Rate: 100 to 80,000 SCFM
- Primary Material: Aluminum, Stainless Steel
- Connection Options: Flange
- Application / Industry: HVAC
-
-
Description: What are Pillow Plates? Pillow Plates are a type of heat exchanger plate made by welding two thin metal sheets together-typically using laser welding in a custom pattern-and then inflating them with high pressure to create a pillow-shaped, dimpled structure. This
- Maximum Working Pressure: 1,450.377 psi
- Application / Industry: Aerospace, Chemical Processing, Food and Beverage Processing, Oil Heating / Cooling, Power Generation
- Features: Other
- Technology: Plate
-
Supplier: jbj Techniques Limited
Description: The compact brazed plate heat exchanger (BPHE) is constructed as a plate package of corrugated channel plates with a filler material between each plate. During the vacuum-brazing process the filler material forms a brazed joint at every contact point between
- Maximum Working Pressure: 449.61687 psi
- Technology: Plate
-
Supplier: jbj Techniques Limited
Description: plates and connections can be combined to form a number of different exchanger types. By using different types of plates, with different characteristics, the heat exchangers can be adapted to a wide variety of applications.
- Gas / Air Flow Rate: 0 to 0.00016951040016 SCFM
- Maximum Working Pressure: 362.59425 psi
- Connection Options: Flange
- Technology: Plate
-
Supplier: RS Components, Ltd.
Description: BP410 Heat Exchanger 10 Plate
- Primary Material: Copper
- Technology: Plate
-
Description: What is Refrigerated Air Dryers (BPHE)?A brazed plate heat exchanger (BPHE) integrated into a refrigerated air dryer is designed to remove humidity from compressed air by cooling the air to below its dew point. As the air is cooled in the evaporator section, moisture condenses
- Maximum Working Pressure: 101.52639 psi
- Primary Material: Copper, Stainless Steel
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
- Features: Other
-
Description: A Gasketed Plate Heat Exchanger (PHE) is a compact and highly efficient heat transfer device consist- ing of multiple thin, corrugated plates that are assembled within a frame. Gaskets between the plates create sealed flow channels, enabling effective
- Maximum Working Pressure: 145.0377 to 232.06032 psi
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Refrigeration (Evaporator / Condenser)
- Connection Options: Flange, NPT
- Features: Other
-
Description: What is Compat bloc HEX? COMPAT BLOC HEX features a fully welded block-type structure composed of laser-welded corrugated plates enclosed within a rigid steel shell. The plate pack forms a series of alternating channels for two media to flow in cross-flow or counterflow configurations,
- Maximum Working Pressure: 464.12064 to 609.15834 psi
- Temperature Range: -40 to 572 F
- Application / Industry: Oil Heating / Cooling
- Technology: Plate
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building Automation Systems on
- Maximum Working Pressure: 15 psi
- Features: Other
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: Bell & Gossett, a xylem brand
Description: “GPX” heat exchangers are of a gasketed plate pack design. Some features and benefits of this design are its small size, light weight and high efficiency in transferring heat with either large or small fluid temperature differences. Design produces high turbulence
- Liquid Flow Rate: 18,000 GPM
- Maximum Working Pressure: 0 to 450 psi
- Temperature Range: -31 to 338 F
- Technology: Air-Cooled, Plate
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum. ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer
- Liquid Flow Rate: 945 GPM
- Features: Other
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: SWEP North America
Description: The flexible B25 offers efficient heat exchange solutions across a wide capacity interval. The B25 is quick and simple to adapt for a number of applications. The product's flexibility and excellent heat transfer make it ideal for demanding cooling applications and as condensers in
- Liquid Flow Rate: 53 GPM
- Maximum Working Pressure: 450 psi
- Temperature Range: -321 to 437 F
- Connection Options: NPT, Solder
-
Supplier: Titus Company (The)
Description: AKG/P Series coolers are a standard line of stainless steel brazed plate water-cooled heat exchangers from the market leader in high-performance cooling systems. The AKG/P Series coolers consist of different cooler models that are capable of cooling a wide variety of different
- Maximum Working Pressure: 435 psi
- Temperature Range: 450 F
- Application / Industry: Oil Heating / Cooling
- Technology: Plate
-
Supplier: Aggreko
Description: 1000 sqft Heat Exchanger Heating and cooling streams in a process plant is a basic and essential process operation. For this reason, process plants contain potentially hundreds of heat exchangers. Features Large fleet of standard, refinery-grade Shell & Tube, Shell &
- Technology: Air-Cooled, Plate, Shell and Tube
- Application / Industry: Power Generation
-
Supplier: Tranter, Inc.
Description: PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in
- Maximum Working Pressure: 400 psi
- Construction Features: ASME Certified
- Application / Industry: Chemical Processing, Food and Beverage Processing, Marine / Shipboard, Refrigeration (Evaporator / Condenser), Steam
- Connection Options: Flange, NPT
-
Supplier: Alfa Laval Inc.
Description: The AlfaNova is the first plate heat exchanger in the world to be made completely of stainless steel – made possible by the unique active diffusion bonding technology patented by Alfa Laval. AlfaNova plate heat exchangers are made of 100% stainless steel,
- Liquid Flow Rate: 880.5733333333334 GPM
- Maximum Working Pressure: 435.1131 psi
- Temperature Range: 1,022 F
- Construction Features: ASME Certified
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval AC line of brazed plate heat exchangers provide efficient heat transfer with a small footprint. They are specifically developed to work in air conditioning, refrigeration, chillers and heat pump applications. Brazed plate heat
- Liquid Flow Rate: 18 GPM
- Maximum Working Pressure: 0 to 522.13572 psi
- Temperature Range: -320.8 to 437 F
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Paul Mueller Company
Description: No Description Provided
- Liquid Flow Rate: 1,800 GPM
- Application / Industry: Automotive / Vehicular, Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation
- Connection Options: Flange
- Features: Other
-
Supplier: Solid State Cooling Systems
Description: This liquid cold plate has a high efficiency, plate-fin design, and interior can be Teflon®-coated for corrosion resistance.
- Primary Material: Aluminum
- Application / Industry: Electronics / Power Supply Cooling
- Connection Options: NPT
- Technology: Plate
-
Supplier: Danfoss A/S
Description: exchanger is the ideal choice for chillers, heat pumps, economizers, desuperheaters and can be used for numerous other applications. The heat exchanger is designed to combine high thermal efficiency with energy savings.Capacity: 3 - 30 kW BPHE B3-052 brazed plate
- Maximum Working Pressure: 435.1131 psi
- Technology: Air-Cooled, Plate
- Application / Industry: HVAC
- Connection Options: Metric, Solder
-
Supplier: Tranter, Inc.
Description: The SUPERCHANGER® heat exchanger is designed to provide maximum efficiency in transferring heat from one liquid to another, or from steam to liquid. The SUPERCHANGER® consists of a series of gasketed, embossed metal plates arranged alternately and bolted together between
- Liquid Flow Rate: 21,000 GPM
- Maximum Working Pressure: 400 psi
- Temperature Range: 500 F
- Application / Industry: Automotive / Vehicular, Chemical Processing, Food and Beverage Processing, HVAC, Hydraulic, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Steam
-
Supplier: Alfa Laval Inc.
Description: performance, gentle product treatment, long operating times and superior cleanability. To complement FrontLine plate heat exchangers, Alfa Laval offers the standard BaseLine plate heat exchanger range. FrontLine is the premium choice Gasketed FrontLine
- Application / Industry: Food and Beverage Processing
- Technology: Plate
-
Supplier: Armstrong International
Description: Armstrong Duralite™ plate fin steam coils are available in Centifeed (steam-distributing tube-type), Standard (opposite-end connections), and Two-Row Return-Bend construction. Centifeed, Standard and Return-Bend coils are made of 5/8" OD tubes as standard. One-Row coils with 1" OD tubes are
- Primary Material: Aluminum, Copper, Stainless Steel, Steel
- Features: Other
- Technology: Plate
- Application / Industry: Steam
-
Supplier: Spirax-Sarco
Description: Description The M3 and M6 plate heat exchangers have been specifically selected for residual blowdown applications, having all wetted parts in 316 grade stainless steel. They are generally used as part of the Spirax Sarco boiler blowdown heat recovery system. Principal
- Maximum Working Pressure: 145.0377 psi
- Temperature Range: 284 F
- Connection Options: BSPT
- Features: Other
-
Supplier: Bell & Gossett, a xylem brand
Description: BPX™ Brazed Plate Heat Exchangers offer the highest level of thermal efficiency and durability in a compact, low cost unit. The corrugated plate design provides very high heat transfer coefficients resulting in a more compact design. The unit’s stainless steel
- Liquid Flow Rate: 800 GPM
- Maximum Working Pressure: 0 to 435 psi
- Temperature Range: -310 to 450 F
- Technology: Air-Cooled, Plate
-
Supplier: Paul Mueller Company
Description: No Description Provided
- Liquid Flow Rate: 800 GPM
- Features: Other
- Technology: Plate
- Connection Options: Solder, Tubular / Tube Fitting
-
Supplier: Solid State Cooling Systems
Description: Low thermal resistance: low-pressure drop, all at a low price! Ideal for use with thermoelectric modules, power semiconductors and other direct cooling applications. Patent and patent-pending design allows for efficient heat transfer at a low cost. Uniform thermal resistance over entire
- Primary Material: Aluminum
- Application / Industry: Electronics / Power Supply Cooling
- Connection Options: NPT
- Technology: Plate
-
Supplier: Alfa Laval Inc.
Description: Unlike traditional heat exchangers, the brazed plate heat exchanger consists solely of surfaces that make an active contribution to heat transfer. Brazed plate heat exchangers are widely used in refrigeration plants. They are normally
- Maximum Working Pressure: 2,233.58058 psi
- Connection Options: BSPT, Metric, NPT, Solder, Tubular / Tube Fitting
- Primary Material: Copper, Stainless Steel
- Features: Other
-
Supplier: Spirax-Sarco
Description: Spirax EasiHeat™ is an extremely compact heat exchange solution when compared to traditional shell and tube options, with the core unit occupying only 1.2 m³. Even the largest output unit fitted with all available options occupies only 4.6 m³. Offering higher energy efficiency than shell and
- Technology: Plate
- Application / Industry: Steam
-
Supplier: Aggreko
Description: 500 sqft Heat Exchangers Heating and cooling streams in a process plant is a basic and essential process operation. For this reason, process plants contain potentially hundreds of heat exchangers. Features Large fleet of standard, refinery-grade Shell & Tube, Shell &
- Technology: Air-Cooled, Plate, Shell and Tube
- Application / Industry: Power Generation
-
Supplier: Solid State Cooling Systems
Description: Low thermal resistance: very low pressure drop, all at a low price! Ideal for use with IGBT modules, power semiconductors, thermoelectric and other direct cooling applications. Patented and patent-pending design allows for efficient heat transfer at a low cost. Uniform thermal resistance over
- Primary Material: Aluminum
- Application / Industry: Electronics / Power Supply Cooling
- Features: Other
- Technology: Plate
-
Supplier: Inproheat Industries Ltd.
Description: Inproheat is proud to offer spiral heat exchangers designed by Nexson. Spiral heat exchangers are unique for their symmetric single-passage channel systems which are created by surrounding a central core with pairs of welded metal strips. The single channel environment of
- Application / Industry: Chemical Processing, Food and Beverage Processing, Oil Heating / Cooling
- Features: Other
- Technology: Plate
-
Supplier: Taco Comfort Solutions
Description: Taco PF Series Plate and Frame Heat Exchangers are designed and constructed to ASME requirements. Computerized product selection helps you choose the heat exchanger that’s just right for your application. Their compact size and ease of servicing, coupled with Taco
- Construction Features: ASME Certified
- Application / Industry: HVAC
- Technology: Plate
Find Suppliers by Category Top
Featured Products Top
-
The HEXNOVAS Pillow Plate Heat Exchanger (also known as Dimple Plate Heat Exchanger) is designed for efficient thermal exchange in applications involving viscous, fouling, or particulate-laden fluids. Manufactured using laser welding technology, the pillow plates create a highly (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Compabloc Type Welded Plate Heat Exchanger is a compact, high-efficiency solution designed for demanding chemical and petrochemical applications. Featuring a fully welded plate pack without gaskets, this heat exchanger is ideal for handling aggressive, corrosive, and high (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS gasketed plate heat exchangers (GPHE) use openable plate technology. Choose a standard industrial, sanitary, or semi-welded cassette construction according to your media, hygiene, refrigerant containment, cleaning, and operating requirements (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Gasketed Plate Heat Exchanger (GPHE) is designed to deliver high-efficiency heat transfer with maximum flexibility for a wide range of industrial and commercial applications. The unit consists of corrugated plates sealed with gaskets, allowing easy disassembly for cleaning (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Full Stainless Steel Brazed Plate Heat Exchanger is designed for applications requiring high corrosion resistance and hygienic performance. Unlike conventional copper brazed plate heat exchangers, this unit is constructed using stainless steel plates and stainless steel or (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS brazed plate heat exchangers are compact, gasket-free heat exchangers for refrigeration, heat pumps, oil cooling, and general heating systems. How the Technology Transfers Heat Pressed stainless steel plates are (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Plate and Shell Heat Exchanger (PSHE) is a fully welded heat exchanger designed for high pressure and high temperature applications where traditional gasketed plate heat exchangers are not suitable. By combining the thermal efficiency of plate heat exchangers with the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd
More Information Top
-
EKC2008 Proceedings of the EU-Korea Conference on Science and Technology
A numerical analysis of a dimple plate heat exchanger was also performed.
-
Fluid flow and heat transfer investigations in shell and dimple heat exchangers
Abstract Heat transfer and pressure drop characteristics are investigated here using experimental and analytical techniques for a dimple plate heat exchanger .
-
PLATE HEAT EXCHANGERS FOR OCEAN THERMAL ENERGY CONVERSION
This paper reports a Computational Fluid Dynamics (CFD) investigation for a dim- ple plate heat exchanger .
-
Numerical Simulation of Heat Transfer Characteristics of Dimpled Plate
Designed a new type of plate heat exchanger- dimpled plate heat exchanger , then conducted a three-dimensional numerical simulation on flow, heat transfer and resistance characteristics of 15 kinds of different sizes dimpled plate heat exchangers by Fluent softwareï¼obtains the impact of…
-
Numerical modeling of pin–fin micro heat exchangers
Witry et al. [18] conducted a CFD analysis using the k–e turbulence model to study fluid flow and heat transfer in a dimple plate heat exchanger .
-
CR4 - Thread: Aluminum 5083 welding
Next in Forum: Dimple plate heat exchangers .
-
CR4 - Thread: seal failure due to vapor lock & Carbon deposits
Previous in Forum: Dimple plate heat exchangers .
-
Thermal modeling of a shell and tube type evaporator with R404A
Witry and Hajeri [13] investigated heat transfer and pressure drop characteristics using experimental and analytical techniques for a dimple plate heat ex- changer .
-
Handbook of Heat Transfer > HEAT EXCHANGERS
Basic constructions for liquid-to-liquid and liquid-to-phase-change-fluid compact exchangers are: gasketed and welded plate-and-frame, welded stacked plate (without frames), spiral plate, printed circuit, and dimple plate heat exchangers .
-
Efficient operation of brine refrigeration systems in wineries.
In trial 1, brine (32% ethanol, 68% H 2 O) was pumped at 4°C through a dimple plate heat exchanger at flow rates of 6, 12 and 18 l/min.
Indicates content that may require registration and/or purchase.